- Number of Bits
- Converter Type
- Number of Functions
- Terminal Position
- Input Bit Code
- JESD-609 Code
- Pin Count
- Terminal Pitch
- Terminal Form
- Terminal Finish
- Pbfree Code
- Width
Attribute column
Manufacturer
Maxim Integrated Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Power Supplies | Temperature Grade | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Number of Bits | Supply Current-Max | Architecture | Converter Type | Supply Type | Reference Type | Data Interface | Differential Output | Resolution | Sampling Rate | Voltage - Supply, Analog | Voltage - Supply, Digital | Settling Time | Linearity Error-Max (EL) | Integral Nonlinearity (INL) | Input Bit Code | Number of Converters | INL/DNL (LSB) | Negative Supply Voltage-Nom | Input Format | Number of D/A Converters | Analog Output Voltage-Max | Number of DAC Channels | Analog Output Voltage-Min | Settling Time-Max | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX502ACNG Maxim Integrated | In Stock | - | Datasheet | - | - | Through Hole | 24-DIP (0.300, 7.62mm) | NO | - | - | - | 0°C~70°C | Tube | 1997 | e0 | no | Obsolete | 1 (Unlimited) | 24 | EAR99 | - | - | - | - | - | DUAL | - | 245 | 1 | 15V | 2.54mm | - | MAX502 | 24 | R-PDIP-T24 | - | Voltage - Buffered | - | - | - | - | - | - | 12 | - | R-2R | D/A CONVERTER | - | External | Parallel | No | - | - | ±11.4V~15.75V | - | 5μs | 0.0732% | - | BINARY, OFFSET BINARY | - | ±0.75 (Max), ±1 (Max) | -15V | - | 1 | - | - | - | - | 5.08mm | - | - | - | Non-RoHS Compliant | - | ||
![]() MAX514BEWI Maxim Integrated | 50 | - | Datasheet | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | - | - | -40°C~85°C | Tube | 1999 | e0 | no | Obsolete | 1 (Unlimited) | 28 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | - | - | MAX514 | 28 | R-PDSO-G28 | - | Current - Unbuffered | - | - | - | - | - | - | 12 | 50mA | R-2R | D/A CONVERTER | - | External | SPI | No | - | - | 5V | - | 1μs | - | - | BINARY | - | ±1 (Max), ±1 (Max) | - | SERIAL | 4 | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MX7547JEWG T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 2 | 15V | - | - | MX7547 | 24 | - | - | Current - Unbuffered | - | - | - | - | - | - | 12 | - | R-2R | D/A CONVERTER | - | External | Parallel | No | - | - | 10.8V~16.5V | 10.8V~16.5V | 1.5μs | - | - | - | - | ±1 (Max), ±1 (Max) | - | - | 2 | - | - | - | - | - | 15.4mm | 7.5mm | - | ROHS3 Compliant | - | ||
![]() MAX5159CPE Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | NO | - | 70°C | - | - | Tube | 1997 | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | MATTE TIN | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 260 | 2 | 3V | 2.54mm | NOT SPECIFIED | - | 16 | R-PDIP-T16 | Not Qualified | - | 3/3.3V | COMMERCIAL | - | - | - | - | 10 | - | - | D/A CONVERTER | - | - | - | - | - | - | - | - | 16 µs | 0.0977% | - | BINARY | - | - | - | SERIAL | - | 3.6V | - | - | - | 4.572mm | 19.175mm | 7.62mm | - | ROHS3 Compliant | - | ||
![]() MX7248JP Maxim Integrated | In Stock | - | Datasheet | 14 Weeks | Surface Mount | - | LCC | - | 20 | - | - | - | Tube | 2003 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | 70°C | 0°C | - | 450mW | QUAD | J BEND | 260 | 1 | 15V | - | NOT SPECIFIED | - | 20 | - | Not Qualified | - | - | COMMERCIAL | 1 | Parallel | 15.75V | 11.4V | 12 | - | - | D/A CONVERTER | Dual | - | - | - | 1.5 B | - | - | - | 5 μs | 0.0244% | - | BINARY | - | - | -15V | - | - | 5V | - | -5V | - | 4.57mm | 8.965mm | 8.965mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX543BEWE Maxim Integrated | 18 | - | Datasheet | - | - | - | - | YES | - | 85°C | -40°C | - | Tube | 1996 | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | MATTE TIN | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | NOT SPECIFIED | - | 16 | R-PDSO-G16 | Not Qualified | - | 5/15V | INDUSTRIAL | - | - | - | - | 12 | 0.5mA | - | D/A CONVERTER | - | - | - | - | - | - | - | - | 0.25 µs | 0.0244% | - | BINARY, OFFSET BINARY, 2'S COMPLEMENT BINARY | - | - | - | SERIAL | - | - | - | - | 1μs | 2.65mm | 10.3mm | 7.5mm | - | ROHS3 Compliant | - | ||
![]() MAX5353BCPA Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | NO | - | 70°C | - | - | Tube | 1997 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 260 | 1 | 3.3V | 2.54mm | NOT SPECIFIED | - | 8 | R-PDIP-T8 | Not Qualified | - | 3.3V | COMMERCIAL | - | - | - | - | 12 | - | - | D/A CONVERTER | - | - | - | - | - | - | - | - | 14 μs | 0.0488% | - | BINARY, OFFSET BINARY | - | - | - | SERIAL | - | 3.3V | - | - | - | 4.572mm | 9.375mm | 7.62mm | - | ROHS3 Compliant | - | ||
![]() MAX5352BEPA Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | NO | - | 85°C | -40°C | - | Tube | 1997 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | MATTE TIN | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 260 | 1 | 5V | 2.54mm | NOT SPECIFIED | - | 8 | R-PDIP-T8 | Not Qualified | - | 5V | INDUSTRIAL | - | - | - | - | 12 | - | - | D/A CONVERTER | - | - | - | - | - | - | - | - | 14 μs | 0.0244% | - | BINARY, OFFSET BINARY | - | - | - | SERIAL | - | 5V | - | - | - | 4.572mm | 9.375mm | 7.62mm | - | ROHS3 Compliant | - | ||
![]() MAX551AEPA Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | NO | - | 85°C | -40°C | - | Tube | 2002 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | MATTE TIN | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 260 | 1 | 5V | 2.54mm | NOT SPECIFIED | - | 8 | R-PDIP-T8 | Not Qualified | - | 5V | INDUSTRIAL | - | - | - | - | 12 | - | - | D/A CONVERTER | - | - | - | - | - | - | - | - | 0.08 µs | 0.0122% | - | OFFSET BINARY | - | - | - | SERIAL | - | - | - | - | 1μs | 4.572mm | 9.375mm | 7.62mm | - | ROHS3 Compliant | - | ||
![]() MAX544BEPA Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | NO | - | 85°C | -40°C | - | Tube | 2000 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 260 | 1 | 5V | 2.54mm | NOT SPECIFIED | - | 8 | R-PDIP-T8 | Not Qualified | - | 5V | INDUSTRIAL | - | - | - | - | 14 | - | - | D/A CONVERTER | - | - | - | - | - | - | - | - | 1 µs | 0.0031% | - | OFFSET BINARY | - | - | - | SERIAL | - | 3V | - | - | - | 4.572mm | 9.375mm | 7.62mm | - | ROHS3 Compliant | - | ||
![]() MX7225KP Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | - | PLCC | - | 28 | - | - | - | Tube | 2003 | e3 | yes | Obsolete | 1 (Unlimited) | 28 | EAR99 | MATTE TIN | 70°C | 0°C | - | 500mW | QUAD | J BEND | 260 | 4 | 15V | 1.27mm | NOT SPECIFIED | - | 28 | - | Not Qualified | Voltage | 12/15 GND/-5V | COMMERCIAL | - | Parallel | 15.75V | 14.25V | 8 | - | - | D/A CONVERTER | Dual | - | - | - | 1 B | - | - | - | 4 μs | 0.3906% | 1 LSB | BINARY | 4 | - | -5V | - | - | - | - | - | - | - | 11.505mm | 11.505mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX528EPP Maxim Integrated | 12 | - | Datasheet | 6 Weeks | - | - | - | NO | - | 85°C | -40°C | - | Tube | 1995 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 260 | 8 | 12V | 2.54mm | NOT SPECIFIED | - | 20 | R-PDIP-T20 | Not Qualified | - | 12GND/-5V | INDUSTRIAL | - | - | - | - | 8 | - | - | D/A CONVERTER | - | - | - | - | - | - | - | - | 1 μs | 0.3906% | - | BINARY | - | - | -5V | SERIAL | - | 2.25V | - | - | 2μs | 4.572mm | 26.16mm | 7.62mm | - | ROHS3 Compliant | - | ||
![]() MX7228KP Maxim Integrated | 10000 | - | Datasheet | - | Surface Mount | - | PLCC | - | 28 | - | - | - | Tube | 1996 | e3 | yes | Obsolete | 1 (Unlimited) | 28 | EAR99 | Matte Tin (Sn) | 70°C | 0°C | - | 1W | QUAD | J BEND | 260 | 8 | 15V | 1.27mm | - | - | 28 | - | - | Voltage | 12/15 GND/-5V | COMMERCIAL | - | Parallel | 16.5V | 10.8V | 8 | - | - | D/A CONVERTER | Single | - | - | - | 1 B | - | - | - | 5 μs | 0.3906% | 1 LSB | BINARY | - | - | -5V | - | - | 10V | 8 | - | - | 4.57mm | 11.505mm | 11.505mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX5154AEPE Maxim Integrated | 1000 | - | Datasheet | 9 Weeks | - | - | - | NO | - | 85°C | -40°C | - | Tube | 1997 | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | MATTE TIN | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 260 | 2 | 5V | 2.54mm | NOT SPECIFIED | - | 16 | R-PDIP-T16 | Not Qualified | - | 5V | INDUSTRIAL | - | - | - | - | 12 | - | - | D/A CONVERTER | - | - | - | - | - | - | - | - | 16 µs | 0.0122% | - | BINARY | - | - | - | SERIAL | - | - | - | - | - | 4.572mm | 19.175mm | 7.62mm | - | ROHS3 Compliant | - | ||
![]() MX7225KEWG Maxim Integrated | 4000 | - | Datasheet | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | - | -40°C~85°C | Tube | 2003 | e3 | yes | Obsolete | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | - | - | - | 500mW | - | GULL WING | 260 | 4 | 15V | 1.27mm | - | MX7225 | 24 | - | - | Voltage - Buffered | 12/15 GND/-5V | - | - | - | 15.75V | 14.25V | 8 | - | R-2R | D/A CONVERTER | Dual | External | Parallel | No | 1 B | - | 11.4V~16.5V -5V | 14.25V~15.75V | 4μs | 0.3906% | 1 LSB | BINARY | - | ±1 (Max), ±1 (Max) | -5V | - | 4 | - | - | - | - | 2.65mm | - | 7.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() MX7536JP Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | - | LCC | - | 28 | - | - | - | Tube | 2003 | e3 | yes | Obsolete | 1 (Unlimited) | 28 | EAR99 | MATTE TIN | 70°C | 0°C | - | - | QUAD | J BEND | 260 | 1 | - | - | NOT SPECIFIED | - | 28 | - | Not Qualified | - | - | COMMERCIAL | - | Parallel | - | - | 14 | - | - | D/A CONVERTER | Single | - | - | - | 1.75 B | - | - | - | 800 ns | - | 2 LSB | OFFSET BINARY | 1 | - | - | - | - | - | - | - | - | 4.57mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX5101AEUE T Maxim Integrated | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | MAX5101 | 16 | - | - | Voltage - Buffered | - | - | - | - | 5.5V | 2.7V | 8 | - | String DAC | D/A CONVERTER | Single | Internal | Parallel | No | 1 B | - | 2.7V~5.5V | 2.7V~5.5V | 6μs (Typ) | - | 1 LSB | BINARY | - | ±1 (Max), ±1 (Max) | - | - | 3 | - | - | - | - | 1.1mm | 5mm | 4.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() MX7528KCWP T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | 0°C~70°C | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | - | - | - | 450mW | DUAL | GULL WING | 260 | 2 | 5V | - | - | MX7528 | 20 | - | - | Current - Unbuffered | - | - | - | - | 15V | 5V | 8 | - | R-2R | D/A CONVERTER | Single | External | Parallel | No | 1 B | - | 5V~15V | 5V~15V | 400ns | 0.1953% | 0.5 LSB | BINARY | - | ±0.5 (Max), ±1 (Max) | - | - | - | - | 2 | - | - | - | - | 7.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX518AESA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 696mW | DUAL | GULL WING | 260 | 2 | 5V | - | - | MAX518 | 8 | - | - | Voltage - Buffered | 5V | - | - | 2-Wire, I2C, Serial | 5.5V | 4.5V | 8 | - | R-2R | D/A CONVERTER | Single | External | I2C | No | 1 B | 400 ksps | 5V | - | 6μs (Typ) | - | - | BINARY | - | ±1 (Max), ±1 (Max) | - | - | - | 5V | 2 | - | - | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX5309EUE T Maxim Integrated | 5889 | - | Datasheet | 6 Weeks | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2001 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | MAX5309 | 16 | R-PDSO-G16 | - | Voltage - Buffered | - | - | - | - | - | - | 10 | - | - | D/A CONVERTER | - | External | SPI, DSP | No | - | - | 2.7V~5.5V | 2.7V~5.5V | 5μs (Typ) | 0.1953% | - | BINARY | - | ±0.5, ±0.5 (Max) | - | SERIAL | 8 | - | - | 0.02V | - | 1.1mm | 5mm | 4.4mm | - | ROHS3 Compliant | - |