- Number of Bits
- Converter Type
- Number of Functions
- Terminal Position
- Input Bit Code
- JESD-609 Code
- Pin Count
- Terminal Pitch
- Terminal Form
- Terminal Finish
- Pbfree Code
- Width
Attribute column
Manufacturer
Maxim Integrated Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Power Supplies | Interface | Max Supply Voltage | Min Supply Voltage | Number of Bits | Supply Current-Max | Architecture | Converter Type | Supply Type | Reference Type | Data Interface | Differential Output | Resolution | Sampling Rate | Voltage - Supply, Analog | Voltage - Supply, Digital | Settling Time | Linearity Error-Max (EL) | Integral Nonlinearity (INL) | Input Bit Code | Conversion Rate | INL/DNL (LSB) | Negative Supply Voltage-Nom | Input Format | Number of D/A Converters | Analog Output Voltage-Max | Number of DAC Channels | Analog Output Voltage-Min | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX520ACWE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | 0°C~70°C | Tape & Reel (TR) | 1996 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | MAX520 | 16 | R-PDSO-G16 | - | Voltage - Unbuffered | 5V | - | - | - | 8 | - | R-2R | D/A CONVERTER | - | External | I2C | No | - | - | 5V | - | 2μs (Typ) | 0.39% | - | BINARY | - | ±1 (Max), ±1 (Max) | - | SERIAL | 4 | 5V | - | - | 2.65mm | 10.3mm | 7.5mm | ROHS3 Compliant | - | ||
![]() MX7533JEWE Maxim Integrated | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | -40°C~85°C | Tube | 2014 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | 450mW | DUAL | GULL WING | 260 | 1 | 15V | - | NOT SPECIFIED | MX7533 | 16 | - | Not Qualified | Current - Unbuffered | - | - | 16.5V | 5V | 10 | - | R-2R | D/A CONVERTER | Single | External | Parallel | Yes | 1.25 B | - | 5V~16.5V | 5V~16.5V | 800ns | 0.2% | - | BINARY, OFFSET BINARY | - | - | - | - | 1 | - | - | - | 2.65mm | - | 7.5mm | ROHS3 Compliant | Lead Free | ||
![]() MAX534BEPE Maxim Integrated | 1512 | - | Datasheet | 6 Weeks | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | DUAL | - | 260 | 1 | 5V | - | - | MAX534 | 16 | R-PDIP-T16 | - | Voltage - Buffered | 5V | - | - | - | 8 | - | String DAC | D/A CONVERTER | - | External | SPI | No | - | - | 5V | - | 8μs (Typ) | - | - | BINARY | - | ±2 (Max), ±1 (Max) | - | SERIAL | 4 | 5.5V | - | - | - | 19.175mm | 7.62mm | ROHS3 Compliant | - | ||
![]() MAX5717AGSD T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~105°C | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 14 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | - | 1 | 5V | - | - | MAX5717 | - | - | - | Voltage - Unbuffered | - | - | - | - | 16 | - | R-2R | D/A CONVERTER | - | External | SPI, DSP | No | - | - | 4.5V~5.5V | 4.5V~5.5V | 1.5μs (Typ) | - | - | OFFSET BINARY | - | ±0.25, ±0.125 | - | SERIAL | 1 | 5.5V | - | - | - | 8.65mm | 3.9mm | ROHS3 Compliant | - | ||
![]() MAX543BCWE Maxim Integrated | 36 | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 0°C~70°C | Tube | 1996 | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | - | - | 762mW | DUAL | GULL WING | 245 | 1 | 5V | - | - | MAX543 | 16 | - | - | Current - Unbuffered | - | Serial | 15.75V | 4.75V | 12 | 0.5mA | R-2R | D/A CONVERTER | Single | External | SPI | No | 1.5 B | - | 5V 11.4V~15.75V | 5V 11.4V~15.75V | 1μs | 0.0244% | 1 LSB | BINARY, OFFSET BINARY, 2'S COMPLEMENT BINARY | - | ±1 (Max), ±1 (Max) | - | - | - | - | 1 | - | 2.65mm | - | 7.5mm | Non-RoHS Compliant | Contains Lead | ||
![]() MAX5151AEEE Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | -40°C~85°C | Tube | 1997 | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | DUAL | GULL WING | 245 | 2 | 3V | 0.635mm | - | MAX5151 | 16 | - | - | Voltage - Buffered | 3/3.3V | SPI, Serial | 3.6V | 2.7V | 13 | - | R-2R | D/A CONVERTER | Single | External | SPI | No | 1.625 B | - | 2.7V~3.6V | 2.7V~3.6V | 16μs (Typ) | - | 1 LSB | BINARY | - | ±1 (Max), ±1 (Max) | - | - | 2 | - | - | - | 1.75mm | 4.89mm | 3.9mm | Non-RoHS Compliant | Contains Lead | ||
![]() MAX543BEJA Maxim Integrated | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | - | - | -40°C~85°C | Tube | 1996 | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | 640mW | DUAL | - | 245 | 1 | 5V | 2.54mm | - | MAX543 | 8 | R-GDIP-T8 | - | Current - Unbuffered | - | Serial | - | - | 12 | 0.5mA | R-2R | D/A CONVERTER | Single | External | SPI | No | 1.5 B | - | 5V 11.4V~15.75V | 5V 11.4V~15.75V | 1μs | 0.0244% | 1 LSB | BINARY, OFFSET BINARY, 2'S COMPLEMENT BINARY | - | ±1 (Max), ±1 (Max) | - | - | - | - | 1 | - | 5.08mm | - | 7.62mm | Non-RoHS Compliant | Contains Lead | ||
![]() MAX5876EGK TD Maxim Integrated | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 68-VFQFN Exposed Pad | - | 68 | -40°C~85°C | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 68 | 3A001.A.5.B | Matte Tin (Sn) | - | 331mW | QUAD | NO LEAD | 260 | 1 | 1.8V | 0.5mm | 30 | MAX5876 | 68 | - | Not Qualified | Current - Unbuffered | 1.83.3V | LVDS, Parallel | 3.465V | 3.135V | 12 | - | Current Steering | D/A CONVERTER | Analog, Digital | External, Internal | Parallel | Yes | 1.5 B | 250 Msps | 1.71V~1.89V 3.135V~3.465V | 1.71V~1.89V 3.135V~3.465V | 14μs (Typ) | - | - | - | 250 Msps | ±0.2, ±0.1 | - | - | 2 | 1.1V | - | -0.5V | 0.9mm | 10mm | 10mm | ROHS3 Compliant | - | ||
![]() MX7547KEWG T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | -40°C~85°C | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 24 | - | Matte Tin (Sn) | - | 450mW | DUAL | GULL WING | 260 | 2 | 15V | - | - | MX7547 | 24 | - | - | Current - Unbuffered | - | - | 16.5V | 10.8V | 12 | - | R-2R | D/A CONVERTER | Single | External | Parallel | No | 1.5 B | - | 10.8V~16.5V | 10.8V~16.5V | 1.5μs | - | 0.5 LSB | - | - | ±0.5 (Max), ±1 (Max) | - | - | - | - | 2 | - | - | 15.4mm | 7.5mm | ROHS3 Compliant | Lead Free | ||
![]() MAX5264BCMH-T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 44-QFP | - | 44 | 0°C~70°C | Tape & Reel (TR) | 2000 | e0 | no | Obsolete | 1 (Unlimited) | 44 | - | TIN LEAD | - | 870mW | QUAD | GULL WING | 240 | 8 | 14V | - | - | MAX5264 | 44 | - | - | Voltage - Buffered | - | - | - | - | 14 | - | R-2R | D/A CONVERTER | Analog, Digital, Dual | External | Parallel | No | 1.75 B | - | 11.5V~14V -9V~6.5V | 5V | 22μs (Typ) | - | 8 LSB | OFFSET BINARY | - | ±8 (Max), ±1 (Max) | -9V | - | 8 | 9V | - | -7V | - | 10.0075mm | 10.0075mm | ROHS3 Compliant | - | ||
![]() MAX5264ACMH Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 44-QFP | - | - | 0°C~70°C | Tray | 2000 | e0 | no | Obsolete | 1 (Unlimited) | 44 | EAR99 | - | - | 870mW | QUAD | GULL WING | 245 | 8 | 14V | - | - | MAX5264 | 44 | S-PQFP-G44 | - | Voltage - Buffered | - | - | - | - | 14 | - | R-2R | D/A CONVERTER | Analog, Digital, Dual | External | Parallel | No | - | - | 11.5V~14V -9V~6.5V | 5V | 22μs (Typ) | 0.0244% | - | OFFSET BINARY | - | ±4 (Max), ±1 (Max) | -9V | - | 8 | 9V | - | -7V | - | 10.0075mm | 10.0075mm | ROHS3 Compliant | - | ||
![]() MAX509ACWP T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 0°C~70°C | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 20 | - | Matte Tin (Sn) | - | 800mW | - | GULL WING | 260 | 4 | 5V | 1.27mm | - | MAX509 | 20 | - | - | Voltage - Buffered | 5/+-5V | SPI, Serial | 5.5V | 4.5V | 8 | - | R-2R | D/A CONVERTER | Dual | External | SPI | No | 1 B | - | ±5V | 5V | 6μs (Typ) | - | - | BINARY | - | -, ±1 (Max) | -5V | - | - | 5V | 4 | -5V | 2.65mm | - | 7.5mm | ROHS3 Compliant | Lead Free | ||
![]() MAX503EWG T Maxim Integrated | 15500 | - | Datasheet | 6 Weeks | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 1995 | e3 | yes | Obsolete | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX503 | 24 | R-PDSO-G24 | - | Voltage - Buffered | 5/+-5V | - | - | - | 10 | - | R-2R | D/A CONVERTER | - | External, Internal | Parallel | No | - | - | ±5V | 5V | 25μs (Typ) | 0.05% | - | BINARY, OFFSET BINARY | - | ±0.5 (Max), ±1 (Max) | -5V | - | 1 | 4.6V | - | -4.6V | 2.65mm | - | 7.5mm | ROHS3 Compliant | Lead Free | ||
![]() MAX552AEPA Maxim Integrated | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C | Tube | 2002 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | - | - | DUAL | - | - | 1 | 3V | 2.54mm | - | MAX552 | 8 | R-PDIP-T8 | - | Current - Unbuffered | 3/3.3V | - | - | - | 12 | - | R-2R | D/A CONVERTER | - | External | SPI | No | - | - | 2.7V~3.6V | 2.7V~3.6V | 1μs | - | - | OFFSET BINARY | - | ±0.5 (Max), ±0.5 (Max) | - | SERIAL | 1 | - | - | - | 4.572mm | 9.375mm | 7.62mm | ROHS3 Compliant | - | ||
![]() MAX5732AUTN T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 56-WFQFN Exposed Pad | - | 56 | 0°C~85°C | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 56 | 3A001.A.5.B | Matte Tin (Sn) | 8542.39.00.01 | 2.5W | QUAD | - | 260 | 1 | 5V | 0.5mm | 30 | MAX5732 | 56 | - | - | Voltage - Buffered | 3/55V | SPI, Serial | 5.25V | 4.75V | 16 | - | Pipelined | D/A CONVERTER | Analog, Digital | External | SPI, DSP | No | 2 B | - | 5V | 2.7V~5.25V | 20μs (Typ) | 0.0122% | 8 LSB | BINARY | - | ±4, ±1 (Max) | - | - | 32 | 5V | - | - | 0.8mm | 8mm | 8mm | ROHS3 Compliant | - | ||
![]() MAX526CCWG T Maxim Integrated | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | - | 0°C~70°C | Tape & Reel (TR) | 1996 | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | MAX526 | 24 | - | - | Voltage - Buffered | - | - | - | - | 12 | - | R-2R | - | - | External | Parallel | No | - | - | 10.8V~16.5V -5V | - | 3μs (Typ) | - | - | - | - | ±0.15, ±1 (Max) | - | - | 4 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX5580BEUP T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 20 | 3A001.A.5.B | Matte Tin (Sn) | - | 1.74W | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | MAX5580 | 20 | R-PDSO-G20 | - | Voltage - Buffered | 2/53/5V | SPI, Serial | 5.25V | 2.7V | 12 | - | R-2R | D/A CONVERTER | Analog, Digital | External | SPI, DSP | No | 1.5 B | - | 2.7V~5.25V | 1.8V~5.25V | 6μs | 0.0977% | 4 LSB | BINARY | - | ±2, ±1 (Max) | - | - | 4 | - | - | - | 1.1mm | 6.5mm | - | ROHS3 Compliant | - | ||
![]() MAX5592EUG T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | -40°C~85°C | Tape & Reel (TR) | 2010 | e3 | yes | Active | 1 (Unlimited) | 24 | - | MATTE TIN | - | 1.11W | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | MAX5592 | 24 | - | - | Voltage - Buffered | 2/53/5V | SPI, Serial | 5.25V | 2.7V | 10 | - | R-2R | D/A CONVERTER | Analog, Digital | External | SPI, DSP | No | 1.25 B | - | 2.7V~5.25V | 1.8V~5.25V | 6μs | 0.0977% | 1 LSB | BINARY | - | ±0.5, ±1 (Max) | - | - | - | - | 8 | - | 1.1mm | - | 4.4mm | ROHS3 Compliant | - | ||
![]() MAX5580AEUP T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 20 | 3A001.A.5.B | Matte Tin (Sn) | - | 1.74W | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | MAX5580 | 20 | R-PDSO-G20 | - | Voltage - Buffered | 2/53/5V | SPI, Serial | 5.25V | 2.7V | 12 | - | R-2R | D/A CONVERTER | Analog, Digital | External | SPI, DSP | No | 1.5 B | - | 2.7V~5.25V | 1.8V~5.25V | 6μs | - | 1 LSB | BINARY | - | ±1 (Max), ±1 (Max) | - | - | - | - | 4 | - | 1.1mm | 6.5mm | - | ROHS3 Compliant | - | ||
![]() MAX5585EUP T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | - | Tin (Sn) | - | 1.74W | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | MAX5585 | 20 | R-PDSO-G20 | - | Voltage - Buffered | 2/53/5V | SPI, Serial | 5.25V | 2.7V | 8 | - | R-2R | D/A CONVERTER | Analog, Digital | External | SPI, DSP | No | 1 B | - | 2.7V~5.25V | 1.8V~5.25V | 4μs | 0.1953% | 0.5 LSB | BINARY | - | ±0.125, ±1 (Max) | - | - | 4 | - | - | - | 1.1mm | 6.5mm | - | ROHS3 Compliant | - |