- Number of Bits
- Converter Type
- Number of Functions
- Terminal Position
- Input Bit Code
- JESD-609 Code
- Pin Count
- Terminal Pitch
- Terminal Form
- Terminal Finish
- Pbfree Code
- Width
Attribute column
Manufacturer
Maxim Integrated Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Power Supplies | Interface | Max Supply Voltage | Min Supply Voltage | Number of Bits | Architecture | Converter Type | Supply Type | Reference Type | Data Interface | Differential Output | Resolution | Voltage - Supply, Analog | Voltage - Supply, Digital | Settling Time | Linearity Error-Max (EL) | Integral Nonlinearity (INL) | Input Bit Code | INL/DNL (LSB) | Negative Supply Voltage-Nom | Input Format | Number of D/A Converters | Analog Output Voltage-Max | Number of DAC Channels | Analog Output Voltage-Min | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX5851ETL T Maxim Integrated | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | 40-WFQFN Exposed Pad | YES | - | -40°C~85°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 40 | EAR99 | MATTE TIN | - | - | QUAD | NO LEAD | 260 | 2 | 3V | 0.5mm | 30 | MAX5851 | 40 | S-XQCC-N40 | Not Qualified | Current - Unbuffered | - | - | - | - | - | - | 8 | Current Steering | D/A CONVERTER | - | Internal | Parallel | Yes | - | 2.7V~3.6V | 2.7V~3.6V | 12μs (Typ) | 0.0977% | - | COMPLEMENTARY BINARY | ±0.05, ±0.05 | - | - | 2 | - | - | -1V | - | 6mm | 6mm | - | ROHS3 Compliant | - | ||
![]() MAX528CWG T Maxim Integrated | In Stock | - | Datasheet | 11 Weeks | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | 0°C~70°C | Tape & Reel (TR) | 1995 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 8 | 12V | 0.65mm | - | MAX528 | 24 | R-PDSO-G24 | - | Voltage - Buffered | - | - | 12GND/-5V | - | - | - | 8 | R-2R | D/A CONVERTER | - | External | SPI | No | - | 10.8V~16.5V -1.5V~-5.5V | 10.8V~16.5V | 3μs | 0.3906% | - | BINARY | ±0.3, ±0.3 | -5V | SERIAL | - | 2.25V | - | - | 1.99mm | - | 5.29mm | - | ROHS3 Compliant | - | ||
![]() MAX5308EUE T Maxim Integrated | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 2001 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | MAX5308 | 16 | R-PDSO-G16 | - | Voltage - Buffered | - | - | - | - | - | - | 10 | - | D/A CONVERTER | - | External | SPI, DSP | No | - | 2.7V~5.5V | 2.7V~5.5V | 5μs (Typ) | 0.1953% | - | BINARY | ±0.5, ±0.5 (Max) | - | SERIAL | 8 | - | - | 0.02V | 1.1mm | 5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() MAX527DCWG Maxim Integrated | 30 | - | Datasheet | - | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | 0°C~70°C | Tube | 1996 | e0 | no | Obsolete | 1 (Unlimited) | 24 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | DUAL | GULL WING | 245 | 4 | 5V | 1.27mm | - | MAX527 | 24 | - | - | Voltage - Buffered | - | - | +-5V | - | - | - | 12 | R-2R | D/A CONVERTER | - | External | Parallel | No | - | ±5V | - | 5μs (Typ) | - | - | BINARY | ±1 (Max), ±1 (Max) | -5V | - | 4 | - | - | - | 2.65mm | - | 7.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX537ACWE Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | 0°C~70°C | Tube | 2011 | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | DUAL | GULL WING | 245 | 4 | 5V | 1.27mm | - | MAX537 | 16 | R-PDSO-G16 | - | Voltage - Buffered | - | - | +-5V | - | - | - | 12 | R-2R | D/A CONVERTER | - | External | SPI | No | - | ±5V | - | 5μs (Typ) | - | - | BINARY | ±0.15, ±1 (Max) | -5V | SERIAL | 4 | 2.5V | - | - | 2.65mm | 10.3mm | 7.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX542BEPD Maxim Integrated | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | -40°C~85°C | Tube | 2000 | e0 | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | - | - | - | DUAL | - | 245 | 1 | 5V | 2.54mm | - | MAX542 | 14 | - | - | Voltage - Unbuffered | - | - | 5V | SPI, Serial | 5.25V | 4.75V | 16 | R-2R | D/A CONVERTER | Single | External | SPI | No | 2 B | 5V | - | 1μs (Typ) | - | 2 LSB | OFFSET BINARY | ±0.5, ±0.5 | - | - | - | 2.5V | 1 | - | 4.572mm | - | 7.62mm | - | Non-RoHS Compliant | - | ||
![]() MAX5157ACEE T Maxim Integrated | In Stock | - | Datasheet | 13 Weeks | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | 0°C~70°C | Tape & Reel (TR) | 1997 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 3V | 0.635mm | - | MAX5157 | 16 | R-PDSO-G16 | - | Voltage - Buffered | - | - | 3/3.3V | - | - | - | 12 | R-2R | D/A CONVERTER | - | External | SPI | No | - | 2.7V~3.6V | 2.7V~3.6V | 18μs (Typ) | - | - | BINARY | ±1 (Max), ±1 (Max) | - | SERIAL | 2 | - | - | - | 1.75mm | 4.89mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MX7226KP T Maxim Integrated | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 20 | 0°C~70°C | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | - | 500mW | QUAD | J BEND | 260 | 4 | 15V | 1.27mm | - | MX7226 | 20 | - | - | Voltage - Buffered | 15V | Unipolar | 12/15 GND/-5V | - | 15.75V | 14.25V | 8 | R-2R | D/A CONVERTER | Dual | External | Parallel | No | 1 B | 11.4V~16.5V -5V | 14.25V~15.75V | 4μs | 0.3906% | 1 LSB | BINARY | ±1 (Max), ±1 (Max) | -5V | - | - | - | 4 | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX5774UTK T Maxim Integrated | 87 | - | Datasheet | 16 Weeks | - | - | Surface Mount | 68-TQFN Exposed Pad | YES | - | 0°C~85°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 68 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | - | QUAD | - | 260 | 1 | 5V | 0.5mm | - | MAX5774 | 68 | S-XQCC-N68 | - | Voltage - Buffered | - | - | 2.7/55V | - | - | - | 14 | Pipelined | D/A CONVERTER | - | External | SPI, DSP | No | - | 5V | 2.7V~5.25V | 20μs (Typ) | 0.0244% | - | 2'S COMPLEMENT BINARY | ±1, ±1 (Max) | - | SERIAL | 32 | 7.5V | - | -2.5V | 0.8mm | 10mm | 10mm | - | ROHS3 Compliant | - | ||
![]() MAX512CSD T Maxim Integrated | 3601 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~70°C | Tape & Reel (TR) | 1996 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | MAX512 | 14 | R-PDSO-G14 | - | Voltage - Buffered | - | - | 5V | - | - | - | 8 | R-2R | D/A CONVERTER | - | External | SPI | No | - | ±5V | 5V | 70μs (Typ) | - | - | BINARY | ±1.5 (Max), ±1 (Max) | - | SERIAL | 3 | 5.5V | - | - | 1.75mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX513ESD Maxim Integrated | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 14 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 3V | 1.27mm | 30 | MAX513 | 14 | R-PDSO-G14 | - | Voltage - Buffered | - | - | - | - | - | - | 8 | R-2R | D/A CONVERTER | - | External | SPI | No | - | ±2.7V~3.6V | 2.7V~3.6V | 70μs (Typ) | - | - | BINARY | ±1.5 (Max), ±1 (Max) | - | SERIAL | 3 | - | - | - | 1.75mm | - | - | - | ROHS3 Compliant | - | ||
![]() MX7533LCWE T Maxim Integrated | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 0°C~70°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | - | 450mW | DUAL | GULL WING | 260 | 1 | 15V | - | - | MX7533 | 16 | - | - | Current - Unbuffered | 15V | - | - | - | 16.5V | 5V | 10 | R-2R | D/A CONVERTER | Single | External | Parallel | Yes | 1.25 B | 5V~16.5V | 5V~16.5V | 800ns | 0.0488% | - | BINARY, OFFSET BINARY | - | - | - | - | - | 1 | - | 2.65mm | - | 7.5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX512ESD T Maxim Integrated | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 1996 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | MAX512 | 14 | R-PDSO-G14 | - | Voltage - Buffered | - | - | 5V | - | - | - | 8 | R-2R | D/A CONVERTER | - | External | SPI | No | - | ±5V | 5V | 70μs (Typ) | - | - | BINARY | ±1.5 (Max), ±1 (Max) | - | SERIAL | 3 | 5.5V | - | - | 1.75mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX5815AWC T Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 12-WFBGA, WLBGA | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | 12 | EAR99 | - | - | 1.29W | BOTTOM | BALL | - | 1 | - | 0.5mm | - | MAX5815 | - | - | - | Voltage - Buffered | - | - | 3/5V | 2-Wire, I2C, Serial | 5.5V | 2.7V | 12 | R-2R | D/A CONVERTER | Analog, Digital | External, Internal | I2C | No | 1.5 B | 2.7V~5.5V | 2.7V~5.5V | 4.5μs (Typ) | - | 1 LSB | BINARY | ±0.5, ±0.2 | - | - | - | - | 4 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX520BCWE T Maxim Integrated | In Stock | - | Datasheet | 11 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | 0°C~70°C | Tape & Reel (TR) | 1996 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | MAX520 | 16 | R-PDSO-G16 | - | Voltage - Unbuffered | - | - | 5V | - | - | - | 8 | R-2R | D/A CONVERTER | - | External | I2C | No | - | 5V | - | 2μs (Typ) | 0.39% | - | BINARY | ±1 (Max), ±1 (Max) | - | SERIAL | 4 | 5V | - | - | 2.65mm | 10.3mm | 7.5mm | - | ROHS3 Compliant | - | ||
![]() MAX521BCWG T Maxim Integrated | 5000 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | 0°C~70°C | Tape & Reel (TR) | 1996 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 8 | 5V | 1.27mm | - | MAX521 | 24 | R-PDSO-G24 | - | Voltage - Buffered | - | - | 5V | - | - | - | 8 | R-2R | D/A CONVERTER | - | External | I2C | No | - | 5V | - | 6μs (Typ) | - | - | BINARY | ±2 (Max), ±1 (Max) | - | SERIAL | - | 5V | - | - | 2.65mm | 15.4mm | 7.5mm | - | ROHS3 Compliant | - | ||
![]() MAX5510ETC T Maxim Integrated | In Stock | - | Datasheet | 9 Weeks | - | - | Surface Mount | 12-WQFN Exposed Pad | YES | - | -40°C~85°C | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 12 | EAR99 | MATTE TIN | - | - | QUAD | - | 260 | 1 | 2.7V | - | - | MAX5510 | 12 | - | - | Voltage - Buffered | - | - | 2/5V | - | - | - | 8 | - | D/A CONVERTER | - | External | SPI | No | - | 1.8V~5.5V | 1.8V~5.5V | 660μs (Typ) | 0.3906% | - | BINARY | ±0.25, ±0.2 | - | SERIAL | 1 | - | - | - | - | 4mm | 4mm | - | ROHS3 Compliant | - | ||
![]() MAX5511ETC T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 12-WQFN Exposed Pad | YES | - | -40°C~85°C | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 12 | EAR99 | Matte Tin (Sn) | - | - | QUAD | - | 260 | 1 | 2.7V | - | - | MAX5511 | 12 | - | - | Voltage - Buffered | - | - | 2/5V | - | - | - | 8 | - | D/A CONVERTER | - | Internal | SPI | No | - | 1.8V~5.5V | 1.8V~5.5V | 660μs (Typ) | 0.3906% | - | BINARY | ±0.25, ±0.2 | - | SERIAL | 1 | - | - | - | - | 4mm | 4mm | - | ROHS3 Compliant | - | ||
![]() MAX5820LEUA T Maxim Integrated | 42 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | MAX5820 | 8 | - | - | Voltage - Buffered | - | - | 3/5V | - | - | - | 8 | String DAC | D/A CONVERTER | - | External | I2C | No | - | 2.7V~5.5V | 2.7V~5.5V | 12μs | 0.3906% | - | BINARY | ±0.5, ±0.5 (Max) | - | SERIAL | 2 | 5.5V | - | - | 1.1mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX5732BUTN T Maxim Integrated | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 56-WFQFN Exposed Pad | - | 56 | 0°C~85°C | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 56 | 3A001.A.5.B | Matte Tin (Sn) | 8542.39.00.01 | 2.5W | QUAD | - | 260 | 1 | 5V | 0.5mm | 30 | MAX5732 | 56 | - | - | Voltage - Buffered | - | - | 3/55V | SPI, Serial | 5.25V | 4.75V | 16 | Pipelined | D/A CONVERTER | Analog, Digital | External | SPI, DSP | No | 2 B | 4.75V~5.25V | 2.7V~5.25V | 20μs (Typ) | 0.0244% | 16 LSB | BINARY | ±8, ±1 (Max) | - | - | 32 | 5V | - | - | 0.8mm | 8mm | 8mm | - | ROHS3 Compliant | - |