- Number of Bits
- Converter Type
- Number of Functions
- Terminal Position
- Input Bit Code
- JESD-609 Code
- Pin Count
- Terminal Pitch
- Terminal Form
- Terminal Finish
- Pbfree Code
- Width
Attribute column
Manufacturer
Maxim Integrated Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Output Type | Power Supplies | Temperature Grade | Interface | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Number of Bits | Supply Current-Max | Architecture | Converter Type | Supply Type | Reference Type | Data Interface | Differential Output | Resolution | Voltage - Supply, Analog | Voltage - Supply, Digital | Settling Time | Linearity Error-Max (EL) | Integral Nonlinearity (INL) | Input Bit Code | Number of Converters | INL/DNL (LSB) | Negative Supply Voltage-Nom | Input Format | Number of D/A Converters | Analog Output Voltage-Max | Number of DAC Channels | Analog Output Voltage-Min | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX5307EUE T Maxim Integrated | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | -40°C~85°C | Tape & Reel (TR) | 2001 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | MAX5307 | 16 | - | Voltage - Buffered | - | - | SPI, Serial | 5.5V | 2.7V | 1.7mA | 12 | - | - | D/A CONVERTER | Single | External | SPI, DSP | No | 1.5 B | 2.7V~5.5V | 2.7V~5.5V | 5μs (Typ) | 0.0977% | 4 LSB | BINARY | - | ±1, ±1 (Max) | - | - | - | - | 8 | 0.02V | 1.1mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() MAX5719GSD T Maxim Integrated | In Stock | - | Datasheet | 19 Weeks | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~105°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 14 | - | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | - | - | - | MAX5719 | - | - | Voltage - Unbuffered | - | - | - | - | - | - | 20 | - | R-2R | D/A CONVERTER | - | External | SPI, DSP | No | - | 4.5V~5.5V | 4.5V~5.5V | 1.5μs (Typ) | - | - | OFFSET BINARY | - | ±1, ±1 | - | SERIAL | 1 | 5.5V | - | - | - | 8.65mm | 3.9mm | ROHS3 Compliant | ||
![]() MAX5812NEUT T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | - | SOT-23 | - | 6 | - | Tape & Reel (TR) | 2002 | - | yes | Obsolete | 1 (Unlimited) | 6 | - | - | 85°C | -40°C | 727mW | DUAL | GULL WING | - | 1 | 5V | 0.95mm | - | - | - | - | - | Voltage | - | INDUSTRIAL | 2-Wire, I2C, Serial | 5.5V | 2.7V | - | 12 | - | - | D/A CONVERTER | Single | - | - | No | 1.5 B | - | - | 12 μs | - | 16 LSB | BINARY | 1 | - | - | - | - | - | - | - | - | 2.9mm | - | ROHS3 Compliant | ||
![]() MAX519ACSE T Maxim Integrated | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~70°C | Tape & Reel (TR) | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | MAX519 | 16 | R-PDSO-G16 | Voltage - Buffered | 5V | - | - | - | - | - | 8 | - | R-2R | D/A CONVERTER | - | External | I2C | No | - | 5V | - | 6μs (Typ) | - | - | BINARY | - | ±1 (Max), ±1 (Max) | - | SERIAL | 2 | 5V | - | - | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() MAX517AESA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | MAX517 | 8 | - | Voltage - Buffered | 5V | - | - | - | - | - | 8 | - | R-2R | D/A CONVERTER | - | External | I2C | No | - | 5V | - | 6μs (Typ) | - | - | BINARY | - | ±1 (Max), ±1 (Max) | - | SERIAL | 1 | 5V | - | - | - | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() MX7520SQ/883B Maxim Integrated | In Stock | - | Datasheet | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | - | 16 | -55°C~125°C | Tube | 2003 | - | no | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | not_compliant | NOT SPECIFIED | - | - | - | Current - Unbuffered | - | - | - | 15V | 5V | - | 10 | - | R-2R | D/A CONVERTER | - | External | Parallel | Yes | 1.25 B | 5V~15V | 5V~15V | 500μs (Typ) | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MAX5112GWX TG074 Maxim Integrated | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | 36-WFBGA, WLBGA | - | 36 | -40°C~105°C | Tape & Reel (TR) | 2014 | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MAX5112 | - | - | Current - Buffered | - | - | - | - | - | - | 14 | - | - | D/A CONVERTER | - | Internal | I2C | No | 1.75 B | 2.6V~3.3V -5V | 2.6V~3.3V | 15μs (Typ) | - | 8 LSB | - | - | ±2, ±0.5 | - | - | 9 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MX7520UQ/883B Maxim Integrated | In Stock | - | Datasheet | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | - | 16 | -55°C~125°C | Tube | 2003 | - | no | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | not_compliant | NOT SPECIFIED | - | - | - | Current - Unbuffered | - | - | - | 15V | 5V | - | 10 | - | R-2R | D/A CONVERTER | - | External | Parallel | Yes | 1.25 B | 5V~15V | 5V~15V | 500μs (Typ) | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MAX5725AAUP T Maxim Integrated | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | -40°C~125°C | Tape & Reel (TR) | 2012 | - | - | Obsolete | 1 (Unlimited) | 20 | - | - | - | - | 1.08W | DUAL | GULL WING | - | 8 | - | 0.635mm | - | - | MAX5725 | - | - | Voltage - Buffered | 3/5V | - | SPI, Serial | - | - | - | 12 | - | R-2R | D/A CONVERTER | Analog, Digital | External, Internal | SPI, DSP | No | 1.5 B | 2.7V~5.5V | 2.7V~5.5V | 4.5μs (Typ) | 0.024% | 1 LSB | OFFSET BINARY | 1 | ±0.5, ±0.2 | - | - | 8 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX5206AEUB T Maxim Integrated | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | -40°C~105°C | Tape & Reel (TR) | 2004 | e3 | yes | Obsolete | 1 (Unlimited) | 10 | - | Matte Tin (Sn) | - | - | 444.4mW | DUAL | GULL WING | 260 | 1 | 3V | 0.5mm | - | - | MAX5206 | 10 | - | Voltage - Buffered | 3/3.3V | - | SPI, Serial | 3.6V | 2.7V | - | 16 | - | - | D/A CONVERTER | Single | External | SPI | No | 2 B | 2.7V~3.6V | 2.7V~3.6V | 25μs (Typ) | 0.0305% | 20 LSB | OFFSET BINARY | - | ±10, ±1 (Max) | - | - | - | 3V | 1 | - | - | 3mm | 3mm | ROHS3 Compliant | ||
![]() MAX5207AEUB T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | -40°C~105°C | Tape & Reel (TR) | 2004 | e3 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | MATTE TIN | - | - | 444.4mW | DUAL | GULL WING | 260 | 1 | 3V | 0.5mm | - | - | MAX5207 | 10 | - | Voltage - Buffered | 3/3.3V | - | SPI, Serial | 3.6V | 2.7V | - | 16 | - | - | D/A CONVERTER | Single | External | SPI | No | 2 B | 2.7V~3.6V | 2.7V~3.6V | 25μs (Typ) | 0.0305% | 20 LSB | OFFSET BINARY | - | ±10, ±1 (Max) | - | - | - | 3V | 1 | - | - | 3mm | 3mm | ROHS3 Compliant | ||
![]() MAX5205AEUB Maxim Integrated | 126 | - | Datasheet | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | -40°C~105°C | Tube | 2004 | e3 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | - | - | 444.4mW | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | - | MAX5205 | 10 | - | Voltage - Buffered | 5V | - | SPI, Serial | 5.25V | 4.75V | - | 16 | - | - | D/A CONVERTER | Single | External | SPI | No | 2 B | 5V | - | 25μs (Typ) | 0.0305% | 20 LSB | OFFSET BINARY | - | ±10, ±1 (Max) | - | - | - | 5V | 1 | - | - | 3mm | 3mm | ROHS3 Compliant | ||
![]() MAX5705AAUB T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | - | - | Obsolete | 1 (Unlimited) | 10 | EAR99 | - | - | - | 707.3mW | DUAL | GULL WING | - | 1 | - | 0.5mm | - | - | MAX5705 | - | - | Voltage - Buffered | 3/5V | - | SPI, Serial | - | - | - | 12 | - | - | D/A CONVERTER | Analog, Digital | External, Internal | SPI, DSP | No | 1.5 B | 2.7V~5.5V | 2.7V~5.5V | 6.3μs (Typ) | 0.024% | 1 LSB | OFFSET BINARY | - | ±0.5, ±0.2 | - | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX547AEMH T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 44-QFP | - | 44 | -40°C~85°C | Tape & Reel (TR) | 1996 | e3 | yes | Active | 3 (168 Hours) | 44 | - | Matte Tin (Sn) | - | - | 889mW | QUAD | GULL WING | 260 | 1 | 5V | - | - | 30 | MAX547 | 44 | - | Voltage - Buffered | +-5V | - | - | 5.25V | 4.75V | 14mA | 13 | - | R-2R | D/A CONVERTER | Dual | External | Parallel | No | 1.625 B | ±5V | - | 5μs (Typ) | - | 2 LSB | OFFSET BINARY | 8 | ±0.5, ±1 (Max) | -5V | - | - | 4.5V | - | -4.5V | 2.45mm | 10mm | 10mm | ROHS3 Compliant | ||
![]() MAX544BCSA T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 0°C~70°C | Tape & Reel (TR) | 2000 | e3 | yes | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | - | - | 471mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | MAX544 | 8 | - | Voltage - Unbuffered | 5V | - | SPI, Serial | 5.25V | 4.75V | - | 14 | - | R-2R | D/A CONVERTER | Single | External | SPI | No | 1.75 B | 5V | - | 1μs (Typ) | - | 1 LSB | OFFSET BINARY | - | ±0.15, ±0.15 | - | - | - | 3V | 1 | - | - | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() MAX543BEWE T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 1996 | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 15V | - | - | - | MAX543 | 16 | - | Current - Unbuffered | - | - | - | - | - | - | 12 | 0.5mA | R-2R | D/A CONVERTER | - | External | SPI | No | - | 5V 11.4V~15.75V | 5V 11.4V~15.75V | 1μs | 0.0244% | - | BINARY, OFFSET BINARY, 2'S COMPLEMENT BINARY | - | ±1 (Max), ±1 (Max) | - | SERIAL | 1 | - | - | - | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() MAX527CEWG T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | -40°C~85°C | Tape & Reel (TR) | 1996 | e3 | yes | Obsolete | 1 (Unlimited) | 24 | 3A001.A.5.B | Matte Tin (Sn) | - | - | 733mW | - | GULL WING | 260 | 4 | 5V | 1.27mm | - | - | MAX527 | 24 | - | Voltage - Buffered | +-5V | - | - | 5.5V | -5.5V | 5.5mA | 12 | - | R-2R | D/A CONVERTER | Dual | External | Parallel | No | 1.5 B | ±5V | - | 5μs (Typ) | - | 0.5 LSB | BINARY | - | ±0.15, ±1 (Max) | -5V | - | 4 | - | - | - | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() MAX537BEWE T Maxim Integrated | 5000 | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | -40°C~85°C | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 16 | 3A001.A.5.B | Matte Tin (Sn) | - | - | 762mW | - | GULL WING | 260 | 4 | 5V | 1.27mm | - | - | MAX537 | 16 | - | Voltage - Buffered | +-5V | - | SPI, Serial | - | - | - | 12 | - | R-2R | D/A CONVERTER | Dual | External | SPI | No | 1.5 B | ±5V | - | 5μs (Typ) | - | 1 LSB | BINARY | - | ±1 (Max), ±1 (Max) | -5V | - | - | 2.5V | 4 | - | 2.65mm | 10.3mm | 7.5mm | ROHS3 Compliant | ||
![]() MAX5234BEUB T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 2002 | e3 | yes | Obsolete | 1 (Unlimited) | 10 | 3A001.A.5.B | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | 0.5mm | - | - | MAX5234 | 10 | S-PDSO-G10 | Voltage - Buffered | - | - | - | - | - | - | 12 | - | R-2R | D/A CONVERTER | - | External | SPI | No | - | 2.7V~3.6V | 2.7V~3.6V | 10μs (Typ) | - | - | BINARY | - | ±1 (Max), ±1 (Max) | - | SERIAL | 2 | 3V | - | - | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() MAX5360NEUK T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | -40°C~85°C | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 5 | - | Matte Tin (Sn) | - | - | 571mW | DUAL | GULL WING | - | 1 | 3V | - | - | - | MAX5360 | 5 | - | Voltage - Buffered | - | - | 2-Wire, I2C, Serial | 3.6V | 2.7V | - | 6 | - | Current Steering | D/A CONVERTER | Single | Internal | I2C | No | 0.75 B | 2.7V~3.6V | 2.7V~3.6V | 20μs (Typ) | - | 1 LSB | BINARY | - | ±1 (Max), ±1 (Max) | - | - | 1 | - | - | - | - | 2.9mm | - | ROHS3 Compliant |