- Number of Bits
- Converter Type
- Number of Functions
- Terminal Position
- Input Bit Code
- JESD-609 Code
- Pin Count
- Terminal Pitch
- Terminal Form
- Terminal Finish
- Pbfree Code
- Width
Attribute column
Manufacturer
Maxim Integrated Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Resistor Type | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Power Supplies | Temperature Grade | Interface | Max Supply Voltage | Min Supply Voltage | Number of Bits | Supply Current-Max | Architecture | Converter Type | Supply Type | Reference Type | Data Interface | Differential Output | Resolution | Voltage - Supply, Analog | Voltage - Supply, Digital | Settling Time | Linearity Error-Max (EL) | Integral Nonlinearity (INL) | Input Bit Code | Number of Converters | Conversion Rate | INL/DNL (LSB) | Negative Supply Voltage-Nom | Input Format | Number of D/A Converters | Analog Output Voltage-Max | Network Type | Number of DAC Channels | Settling Time-Max | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MX7521TD Maxim Integrated | In Stock | - | Datasheet | - | Through Hole | 18-CDIP (0.300, 7.62mm) | NO | - | - | - | - | 0°C~70°C | - | - | e4 | no | Obsolete | 1 (Unlimited) | 18 | - | - | GOLD OVER NICKEL | - | - | - | DUAL | - | - | 1 | 15V | - | - | not_compliant | - | 18 | - | Not Qualified | Current - Unbuffered | - | - | - | - | - | 12 | - | R-2R | D/A CONVERTER | - | External | Parallel | Yes | 1.5 B | 5V~15V | 5V~15V | 500ns (Typ) | - | - | BINARY, OFFSET BINARY | - | - | ±9 (Max), - | - | - | 1 | - | - | - | - | 5.72mm | 24.38mm | 7.62mm | - | ROHS3 Compliant | - | ||
![]() MAX5491SB03200 Maxim Integrated | In Stock | - | Datasheet | - | - | SOT-23 | - | 3 | - | - | - | - | Cut Tape | - | - | yes | Obsolete | 1 (Unlimited) | - | - | 30kOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | ARRAY/NETWORK RESISTOR | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIVIDER | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MX7533UQ Maxim Integrated | In Stock | - | Datasheet | - | - | CDIP | NO | - | 125°C | -55°C | - | - | - | 2014 | e0 | no | Obsolete | 1 (Unlimited) | 16 | 3A001.A.2.C | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 245 | 1 | 15V | 2.54mm | - | not_compliant | NOT SPECIFIED | 16 | R-GDIP-T16 | Not Qualified | - | 15V | MILITARY | - | - | - | 10 | - | - | D/A CONVERTER | - | - | - | - | 1.25 B | - | - | - | 0.0488% | - | BINARY, OFFSET BINARY | - | - | - | - | PARALLEL, WORD | - | - | - | - | 0.8μs | 5.08mm | - | 7.62mm | - | Non-RoHS Compliant | - | ||
![]() MAX5150BEEE C40249 Maxim Integrated | In Stock | - | Datasheet | - | - | QSOP | - | 16 | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() MX7521TQ/883B Maxim Integrated | 1512 | - | Datasheet | - | Through Hole | 18-CDIP (0.300, 7.62mm) | - | 18 | - | - | - | -55°C~125°C | Tube | - | - | no | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | not_compliant | NOT SPECIFIED | - | - | - | Current - Unbuffered | - | - | - | 15V | 5V | 12 | - | R-2R | D/A CONVERTER | - | External | Parallel | Yes | 1.5 B | 5V~15V | 5V~15V | 500μs | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MAX5804ATB Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | 10-WFDFN Exposed Pad | YES | - | - | - | - | -40°C~125°C | - | - | - | yes | Obsolete | 1 (Unlimited) | 10 | - | - | - | - | - | - | DUAL | - | - | 1 | - | 0.5mm | - | - | - | - | - | - | Voltage - Buffered | 2/53/5V | - | - | - | - | 10 | - | R-2R | D/A CONVERTER | - | External, Internal | I2C | No | 1.25 B | 2.7V~5.5V | 2.7V~5.5V | 5.2μs (Typ) | 0.048% | 0.5 LSB | OFFSET BINARY | - | - | ±0.2, ±0.1 | - | - | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX5804AUB T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | - | - | Obsolete | 1 (Unlimited) | 10 | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 0.5mm | - | - | - | - | - | - | Voltage - Buffered | 2/53/5V | - | - | - | - | 10 | - | R-2R | D/A CONVERTER | - | External, Internal | I2C | No | 1.25 B | 2.7V~5.5V | 2.7V~5.5V | 5.2μs (Typ) | 0.048% | 0.5 LSB | OFFSET BINARY | - | - | ±0.2, ±0.1 | - | - | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MX7224TD Maxim Integrated | In Stock | - | Datasheet | - | Through Hole | 18-CDIP (0.300, 7.62mm) | NO | - | - | - | - | 0°C~70°C | - | - | e0 | no | Obsolete | 1 (Unlimited) | 18 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | DUAL | - | 245 | 1 | 15V | 2.54mm | - | - | - | 18 | - | - | Voltage - Buffered | - | - | - | - | - | 8 | - | R-2R | D/A CONVERTER | - | External | Parallel | No | 1 B | 11.4V~16.5V -5V | 14.25V~15.75V | 5μs | 0.3906% | - | OFFSET BINARY | - | - | ±1 (Max), ±1 (Max) | -5V | - | 1 | - | - | - | - | - | - | 7.62mm | - | ROHS3 Compliant | - | ||
![]() MX7542GTD Maxim Integrated | In Stock | - | Datasheet | - | Through Hole | 16-CDIP (0.300, 7.62mm) | NO | - | - | - | - | -55°C~125°C | - | 2003 | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | - | Tin/Lead (Sn/Pb) | - | - | - | DUAL | - | 245 | 1 | 5V | 2.54mm | - | not_compliant | NOT SPECIFIED | 16 | - | Not Qualified | Current - Unbuffered | 5V | - | - | - | - | 12 | - | R-2R | D/A CONVERTER | - | External | Parallel | Yes | 1.5 B | 4.75V~5.25V | 4.75V~5.25V | 2μs | - | - | BINARY, OFFSET BINARY | - | - | ±0.5 (Max), ±1 (Max) | - | - | 1 | - | - | - | - | 5.08mm | - | 7.62mm | - | ROHS3 Compliant | - | ||
![]() MX7541ATD Maxim Integrated | In Stock | - | Datasheet | - | Through Hole | 18-CDIP (0.300, 7.62mm) | NO | - | - | - | - | -55°C~125°C | - | 2003 | e4 | no | Obsolete | 1 (Unlimited) | 18 | - | - | GOLD OVER NICKEL | - | - | - | DUAL | - | 245 | 1 | 15V | 2.54mm | - | not_compliant | NOT SPECIFIED | 18 | - | Not Qualified | Current - Unbuffered | - | - | - | - | - | 12 | - | R-2R | D/A CONVERTER | - | External | Parallel | Yes | 1.5 B | 5V~16V | 5V~16V | 600ns (Typ) | - | - | BINARY, OFFSET BINARY | - | - | ±0.5 (Max), ±0.5 (Max) | - | - | 1 | - | - | - | - | 5.08mm | - | 7.62mm | - | ROHS3 Compliant | - | ||
![]() MX7545LCWP Maxim Integrated | In Stock | - | Datasheet | Surface Mount | - | SOIC | - | 20 | - | - | 450mW | - | - | - | e3 | yes | - | 1 (Unlimited) | 20 | - | - | Matte Tin (Sn) | 70°C | 0°C | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | NOT SPECIFIED | 20 | - | Not Qualified | - | - | COMMERCIAL | Parallel | - | - | 12 | 2mA | - | D/A CONVERTER | Single | - | - | - | 1.5 B | - | - | 2 μs | - | 0.5 LSB | BINARY, OFFSET BINARY, 2'S COMPLEMENT BINARY | 1 | - | - | - | - | - | - | - | - | - | 2.65mm | - | 7.5mm | - | RoHS Compliant | Lead Free | ||
![]() MX7536KP T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | - | LCC | - | 28 | - | - | - | - | Tape & Reel (TR) | - | e3 | yes | - | 1 (Unlimited) | 28 | - | - | Matte Tin (Sn) | 70°C | 0°C | - | QUAD | J BEND | 245 | 1 | - | - | - | - | 30 | 28 | - | Not Qualified | - | - | COMMERCIAL | Parallel | - | - | 14 | - | - | D/A CONVERTER | Single | - | - | - | 1.75 B | - | - | 800 ns | - | 1 LSB | OFFSET BINARY | 1 | - | - | - | - | - | - | - | - | - | 4.57mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() MAX5381NEUK Maxim Integrated | In Stock | - | Datasheet | - | - | SOT-23 | YES | 5 | - | - | - | - | - | - | e3 | yes | - | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | 5 | - | - | Voltage | - | INDUSTRIAL | - | - | - | 8 | - | - | D/A CONVERTER | - | - | - | - | 1 B | - | - | 20 µs | 0.3906% | 1 LSB | BINARY | - | - | - | - | SERIAL | - | - | - | 1 | - | - | 2.9mm | - | No | RoHS Compliant | - | ||
![]() MAX5363EUT Maxim Integrated | 7500 | - | Datasheet | - | - | SOT-23 | - | 6 | - | - | - | - | - | - | e3 | yes | - | 1 (Unlimited) | - | EAR99 | - | Matte Tin (Sn) | 85°C | -40°C | - | - | - | 260 | - | - | - | - | - | 30 | - | - | - | Voltage | - | - | - | - | - | 6 | - | - | D/A CONVERTER | - | - | - | - | 0.75 B | - | - | - | - | 1 LSB | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | No | RoHS Compliant | - | ||
![]() MAX5381LEUK Maxim Integrated | In Stock | - | Datasheet | - | - | SOT-23 | YES | - | - | - | - | - | - | - | e3 | yes | - | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | - | - | 5 | R-PDSO-G5 | - | Voltage | - | INDUSTRIAL | - | - | - | 8 | - | - | D/A CONVERTER | - | - | - | - | 1 B | - | - | 20 µs | 0.3906% | 1 LSB | BINARY | - | - | - | - | SERIAL | - | - | - | 1 | - | - | 2.9mm | - | No | RoHS Compliant | - | ||
![]() MAX5013AEQI Maxim Integrated | In Stock | - | Datasheet | - | - | PLCC | YES | - | - | - | - | - | Bulk | - | e0 | no | - | - | 28 | - | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | QUAD | J BEND | - | 1 | 5V | - | - | - | - | 28 | S-PQCC-J28 | - | - | 5-5.2V | INDUSTRIAL | - | - | - | 12 | - | - | D/A CONVERTER | - | - | - | - | 1.5 B | - | - | 0.013 µs | 0.0427% | 1.75 LSB | BINARY | - | 100 Msps | - | -5.2V | PARALLEL, WORD | - | - | - | 1 | - | 4.57mm | - | - | No | RoHS Compliant | - | ||
![]() MAX5153BEEE T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | - | QSOP | - | 16 | - | - | 667mW | - | - | - | e3 | yes | - | 1 (Unlimited) | 16 | 3A001.A.5.B | - | Matte Tin (Sn) | 85°C | -40°C | - | DUAL | GULL WING | 260 | 2 | 3V | 0.635mm | - | - | 30 | 16 | - | Not Qualified | Voltage | 3/3.3V | INDUSTRIAL | SPI, Serial | 3.6V | 2.7V | 13 | - | - | D/A CONVERTER | Single | - | - | - | 1.625 B | - | - | 20 μs | - | 2 LSB | BINARY | 2 | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | RoHS Compliant | - | ||
![]() MX7541KP Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MAX5361LEUK Maxim Integrated | 9000 | - | Datasheet | - | - | SOT-23 | YES | 5 | - | - | - | - | - | - | - | - | - | - | 5 | EAR99 | - | - | 85°C | -40°C | - | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | - | - | - | Voltage | - | INDUSTRIAL | - | - | - | 6 | - | - | D/A CONVERTER | - | - | - | - | 0.75 B | - | - | 20 µs | - | 1 LSB | BINARY | - | - | - | - | SERIAL | - | 4.33V | - | - | - | - | 2.9mm | - | - | RoHS Compliant | - | ||
![]() MAX5155ACPE Maxim Integrated | In Stock | - | Datasheet | Through Hole | - | DIP | - | 16 | - | - | 842mW | - | - | - | e0 | no | - | 1 (Unlimited) | 16 | - | - | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | DUAL | - | 245 | 2 | 3V | - | - | - | - | 16 | - | - | Voltage | 3/3.3V | COMMERCIAL | SPI, Serial | 3.6V | 2.7V | 12 | - | - | D/A CONVERTER | Single | - | - | - | 1.5 B | - | - | 15 μs | - | 1 LSB | BINARY | 2 | - | - | - | - | - | - | - | - | - | - | 19.175mm | - | No | RoHS Compliant | - |