- uPs/uCs/Peripheral ICs Type
- Series
- Packaging
- Mounting Type
- Package / Case
- Program Memory Type
- Peak Reflow Temperature (Cel)
- Number of I/Os
- Pin Count
- Base Part Number
- Connectivity
- Core Size
Attribute column
Manufacturer
Maxim Integrated Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Data Converters | Frequency(Max) | Memory Types | Number of I/Os | RAM(byte) | ROM(word) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Bit Size | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | Core Architecture | Max Frequency | Number of Programmable I/O | Number of UART Channels | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZLP32300S2808C Maxim Integrated | In Stock | - | - | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | - | 24 | - | - | 0°C~70°C TA | Tube | - | Crimzon™ ZLP | e0 | - | Discontinued | 1 (Unlimited) | 28 | - | TIN LEAD | - | - | 8542.31.00.01 | DUAL | GULL WING | 225 | - | 1.27mm | 8MHz | 30 | ZLP32300 | 28 | R-PDSO-G28 | Not Qualified | - | 3.6V | - | - | 2V | - | - | - | 8kB | Internal | - | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | Brown-out Detect/Reset, HLVD, POR, WDT | OTP | 8-Bit | 8KB 8K x 8 | - | 8 | NO | NO | - | NO | NO | - | - | - | - | - | 2.64mm | 17.89mm | 7.5mm | - | Non-RoHS Compliant | ||
![]() ZLP32300H2832C Maxim Integrated | In Stock | - | - | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | - | - | - | - | 24 | - | - | 0°C~70°C TA | Tube | - | Crimzon™ ZLP | e0 | - | Discontinued | 1 (Unlimited) | 28 | - | TIN LEAD | - | - | 8542.31.00.01 | DUAL | GULL WING | 225 | - | 0.65mm | 8MHz | 30 | ZLP32300 | 28 | R-PDSO-G28 | Not Qualified | - | 3.6V | - | - | 2V | - | - | - | 32kB | Internal | - | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | Brown-out Detect/Reset, HLVD, POR, WDT | OTP | 8-Bit | 32KB 32K x 8 | - | 8 | NO | NO | - | NO | NO | - | - | - | - | - | 1.99mm | 10.2mm | 5.29mm | - | Non-RoHS Compliant | ||
![]() DS5003M-DNS Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Die | - | 80 | Dice | - | - | NVSRAM | 32 | - | - | 0°C~70°C TA | Tube | 2009 | DS500x | - | - | Obsolete | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | - | - | - | - | - | 16MHz | - | DS5003 | - | - | - | 5.5V | - | - | - | - | EBI/EMI, UART, USART | - | - | - | External | 16MHz | 128kB | 4V~5.5V | - | 8051 | Power-Fail Reset, WDT | NVSRAM | 8-Bit | External | EBI/EMI, SIO, UART/USART | - | - | - | 8b | - | - | 2 | 8051 | 16MHz | 32 | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() ZLP12840P2828G Maxim Integrated | In Stock | - | - | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | - | - | - | OTP, ROM | 24 | - | - | 0°C~70°C TA | Tube | - | Crimzon™ ZLP | e3 | - | Obsolete | 1 (Unlimited) | 28 | 5A992 | MATTE TIN | - | - | 8542.31.00.01 | DUAL | - | NOT SPECIFIED | 2.5V | 2.54mm | 8MHz | NOT SPECIFIED | ZLP12840 | 28 | - | Not Qualified | - | 3.6V | - | - | 2V | UART, USART | - | - | 128kB | Internal | - | 1K x 8 | 2V~3.6V | MICROCONTROLLER | Z8 LXM | Brown-out Detect/Reset, HLVD, POR, WDT | OTP | 8-Bit | 128KB 128K x 8 | UART/USART | 8 | NO | NO | 8b | NO | NO | - | Z8 | - | - | - | 5.08mm | 36.83mm | - | - | ROHS3 Compliant | ||
![]() ZLP12840S2028G Maxim Integrated | In Stock | - | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | - | - | OTP, ROM | 16 | - | - | 0°C~70°C TA | Tube | - | Crimzon™ ZLP | e3 | - | Obsolete | 1 (Unlimited) | 20 | 5A992 | MATTE TIN | - | - | 8542.31.00.01 | DUAL | GULL WING | 260 | 2.5V | 1.27mm | 8MHz | 40 | ZLP12840 | 20 | - | Not Qualified | - | 3.6V | - | - | 2V | UART, USART | - | - | 128kB | Internal | - | 1K x 8 | 2V~3.6V | MICROCONTROLLER | Z8 LXM | Brown-out Detect/Reset, HLVD, POR, WDT | OTP | 8-Bit | 128KB 128K x 8 | UART/USART | 8 | NO | NO | 8b | NO | NO | - | Z8 | - | 24 | - | 2.65mm | 12.775mm | - | - | ROHS3 Compliant | ||
![]() ZLP12840P2028G Maxim Integrated | In Stock | - | - | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 20 | - | - | - | OTP, ROM | 16 | - | - | 0°C~70°C TA | Tube | - | Crimzon™ ZLP | - | no | Obsolete | 1 (Unlimited) | 20 | 5A992 | - | - | - | 8542.31.00.01 | DUAL | - | NOT SPECIFIED | 2.5V | 2.54mm | 8MHz | NOT SPECIFIED | ZLP12840 | 20 | - | Not Qualified | - | 3.6V | - | - | 2V | UART, USART | - | - | 128kB | Internal | - | 1K x 8 | 2V~3.6V | MICROCONTROLLER | Z8 LXM | Brown-out Detect/Reset, HLVD, POR, WDT | OTP | 8-Bit | 128KB 128K x 8 | UART/USART | 8 | NO | NO | 8b | NO | NO | - | Z8 | - | 24 | - | 4.572mm | - | - | - | ROHS3 Compliant | ||
![]() ZLP12840H2828G Maxim Integrated | In Stock | - | - | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | 28 | - | - | - | OTP, ROM | 24 | - | - | 0°C~70°C TA | Tube | - | Crimzon™ ZLP | - | no | Obsolete | 1 (Unlimited) | 28 | 5A992 | - | - | - | 8542.31.00.01 | DUAL | GULL WING | NOT SPECIFIED | 2.5V | 0.65mm | 8MHz | NOT SPECIFIED | ZLP12840 | 28 | - | Not Qualified | - | 3.6V | - | - | 2V | UART, USART | - | - | 128kB | Internal | - | 1K x 8 | 2V~3.6V | MICROCONTROLLER | Z8 LXM | Brown-out Detect/Reset, HLVD, POR, WDT | OTP | 8-Bit | 128KB 128K x 8 | UART/USART | 8 | NO | NO | 8b | NO | NO | - | Z8 | - | - | - | 1.99mm | 10.2mm | - | - | ROHS3 Compliant | ||
![]() ZLP12840H2028G Maxim Integrated | In Stock | - | - | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | - | OTP, ROM | 16 | - | - | 0°C~70°C TA | Tube | - | Crimzon™ ZLP | e3 | - | Obsolete | 1 (Unlimited) | 20 | 5A992 | MATTE TIN | - | - | 8542.31.00.01 | DUAL | GULL WING | 260 | 2.5V | 0.65mm | 8MHz | 40 | ZLP12840 | 20 | - | Not Qualified | - | 3.6V | - | - | 2V | UART, USART | - | - | 128kB | Internal | - | 1K x 8 | 2V~3.6V | MICROCONTROLLER | Z8 LXM | Brown-out Detect/Reset, HLVD, POR, WDT | OTP | 8-Bit | 128KB 128K x 8 | UART/USART | 8 | NO | NO | 8b | NO | NO | - | Z8 | - | 24 | - | 1.99mm | 7.2mm | - | - | ROHS3 Compliant | ||
![]() ZLP32300H2832G Maxim Integrated | In Stock | - | - | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | 28 | - | - | - | EPROM, OTP | 24 | - | - | 0°C~70°C TA | Tube | - | Crimzon™ ZLP | - | no | Obsolete | 1 (Unlimited) | 28 | - | - | - | - | - | DUAL | GULL WING | - | 3V | 0.65mm | 8MHz | - | ZLP32300 | 28 | - | - | - | 3.6V | - | - | 2V | - | - | - | 32kB | Internal | - | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | Brown-out Detect/Reset, HLVD, POR, WDT | OTP | 8-Bit | 32KB 32K x 8 | - | 8 | NO | NO | 8b | NO | NO | 2 | - | - | 32 | - | 1.99mm | - | - | No | ROHS3 Compliant | ||
![]() ZLP32300S2832G Maxim Integrated | In Stock | - | - | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | - | - | EPROM, OTP | 24 | - | - | 0°C~70°C TA | Tube | - | Crimzon™ ZLP | e3 | - | Obsolete | 1 (Unlimited) | 28 | - | MATTE TIN | - | - | - | DUAL | GULL WING | 260 | 3V | - | 8MHz | 40 | ZLP32300 | 28 | - | - | - | 3.6V | - | - | 2V | - | - | - | 32kB | Internal | - | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | Brown-out Detect/Reset, HLVD, POR, WDT | OTP | 8-Bit | 32KB 32K x 8 | - | 8 | NO | NO | 8b | NO | NO | 2 | - | - | - | - | - | 17.89mm | - | No | ROHS3 Compliant | ||
![]() ZLP32300P2808G Maxim Integrated | In Stock | - | - | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | - | - | - | - | - | 24 | - | - | 0°C~70°C TA | Tube | - | Crimzon™ ZLP | e3 | - | Discontinued | 1 (Unlimited) | 28 | - | MATTE TIN | - | - | 8542.31.00.01 | DUAL | - | NOT SPECIFIED | 3V | 2.54mm | 8MHz | NOT SPECIFIED | ZLP32300 | 28 | R-PDIP-T28 | Not Qualified | - | 3.6V | - | - | 2V | - | - | - | 8kB | Internal | - | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | Brown-out Detect/Reset, HLVD, POR, WDT | OTP | 8-Bit | 8KB 8K x 8 | - | 8 | NO | NO | - | NO | NO | - | - | - | - | - | 5.08mm | 36.83mm | - | - | ROHS3 Compliant | ||
![]() MAX32555-LNS Maxim Integrated | 1044 | - | Datasheet | - | PRODUCTION (Last Updated: 1 month ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | MAX32555 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX32632IWQ T Maxim Integrated | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | 100-WFBGA, WLBGA | - | - | - | A/D 4x10b | - | - | 66 | - | - | -20°C~85°C TA | Tape & Reel (TR) | - | DARWIN | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | MAX32632 | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 96MHz | 512K x 8 | 1.14V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4F | Brown-out Detect/Reset, POR, PWM, TPU, WDT | FLASH | 32-Bit | 2MB 2M x 8 | 1-Wire, I2C, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ZLF645E0P2032G Maxim Integrated | In Stock | - | - | - | - | - | PDIP | NO | - | - | - | 8MHz | FLASH | 16 | 1024 | 32768 | - | Bulk | - | - | - | no | - | - | 20 | - | - | 70°C | 0°C | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | 20 | - | Not Qualified | - | - | 2/3.3V | COMMERCIAL | - | UART | 3.6V | 2V | 32kB | - | - | 1kB | - | MICROCONTROLLER | - | - | - | - | - | - | 8 | NO | NO | 8b | NO | NO | - | Z8 | - | 5 | - | - | 26.16mm | - | - | Non-RoHS Compliant | ||
![]() ZLF645S0H2864G Maxim Integrated | In Stock | - | - | - | - | - | SSOP | YES | - | - | - | 8MHz | FLASH | 24 | 512 | - | - | Bulk | - | - | - | no | - | - | 28 | - | - | 70°C | 0°C | - | DUAL | GULL WING | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | 28 | R-PDSO-G28 | Not Qualified | - | - | 2/3.3V | COMMERCIAL | - | UART | 3.6V | 2V | 64kB | - | - | 1kB | - | MICROCONTROLLER | - | - | - | - | - | - | 8 | NO | NO | 8b | NO | NO | - | Z8 | - | 5 | - | 1.99mm | 10.2mm | - | - | Non-RoHS Compliant | ||
![]() ZLR323S2832GR0641T Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MICROCONTROLLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ZLP32300S2032G Maxim Integrated | In Stock | - | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | - | - | EPROM, OTP | 16 | - | - | 0°C~70°C TA | Tube | - | Crimzon™ ZLP | e3 | - | Obsolete | 1 (Unlimited) | 20 | 5A992 | MATTE TIN | - | - | 8542.31.00.01 | DUAL | GULL WING | 260 | 3V | 1.27mm | 8MHz | 40 | ZLP32300 | 20 | - | Not Qualified | - | 3.6V | - | - | 2V | - | - | - | 32kB | Internal | - | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | Brown-out Detect/Reset, HLVD, POR, WDT | OTP | 8-Bit | 32KB 32K x 8 | - | 8 | NO | NO | 8b | NO | NO | - | - | - | - | - | 2.65mm | 12.775mm | - | - | ROHS3 Compliant | ||
![]() ZLP32300H2808G Maxim Integrated | In Stock | - | - | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | - | - | - | - | 24 | - | - | 0°C~70°C TA | Tube | - | Crimzon™ ZLP | e3 | - | Discontinued | 1 (Unlimited) | 28 | - | MATTE TIN | - | - | 8542.31.00.01 | DUAL | GULL WING | 260 | 3V | 0.65mm | 8MHz | 40 | ZLP32300 | 28 | R-PDSO-G28 | Not Qualified | - | 3.6V | - | - | 2V | - | - | - | 8kB | Internal | - | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | Brown-out Detect/Reset, HLVD, POR, WDT | OTP | 8-Bit | 8KB 8K x 8 | - | 8 | NO | NO | - | NO | NO | - | - | - | - | - | 1.99mm | 10.2mm | 5.29mm | - | ROHS3 Compliant | ||
![]() ZLP32300P2816G Maxim Integrated | In Stock | - | - | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | - | - | - | - | - | 24 | - | - | 0°C~70°C TA | Tube | - | Crimzon™ ZLP | e3 | - | Discontinued | 1 (Unlimited) | 28 | - | MATTE TIN | - | - | 8542.31.00.01 | DUAL | - | NOT SPECIFIED | 3V | 2.54mm | 8MHz | NOT SPECIFIED | ZLP32300 | 28 | R-PDIP-T28 | Not Qualified | - | 3.6V | - | - | 2V | - | - | - | 16kB | Internal | - | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | Brown-out Detect/Reset, HLVD, POR, WDT | OTP | 8-Bit | 16KB 16K x 8 | - | 8 | NO | NO | - | NO | NO | - | - | - | - | - | 5.08mm | 36.83mm | - | - | ROHS3 Compliant | ||
![]() ZLP32300P4032G Maxim Integrated | In Stock | - | - | - | - | Through Hole | 40-DIP (0.600, 15.24mm) | NO | 40 | - | - | - | EPROM, OTP | 32 | - | - | 0°C~70°C TA | Tube | - | Crimzon™ ZLP | - | no | Obsolete | 1 (Unlimited) | 40 | 5A992 | - | - | - | 8542.31.00.01 | DUAL | - | NOT SPECIFIED | 3V | 2.54mm | 8MHz | NOT SPECIFIED | ZLP32300 | 40 | - | Not Qualified | - | 3.6V | - | - | 2V | - | - | - | 32kB | Internal | - | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | Brown-out Detect/Reset, HLVD, POR, WDT | OTP | 8-Bit | 32KB 32K x 8 | - | 8 | NO | NO | 8b | NO | NO | - | - | - | - | - | 1.02mm | - | - | - | ROHS3 Compliant |