- uPs/uCs/Peripheral ICs Type
- Series
- Packaging
- Mounting Type
- Package / Case
- Program Memory Type
- Peak Reflow Temperature (Cel)
- Number of I/Os
- Pin Count
- Base Part Number
- Connectivity
- Core Size
Attribute column
Manufacturer
Maxim Integrated Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Frequency(Max) | Memory Types | Number of I/Os | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | Memory Size | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Bit Size | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Core Architecture | Number of Programmable I/O | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZLP32300P2832G Maxim Integrated | In Stock | - | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | - | - | EPROM, OTP | 24 | 0°C~70°C TA | Tube | Crimzon™ ZLP | - | no | Obsolete | 1 (Unlimited) | 28 | 5A992 | - | - | - | 8542.31.00.01 | DUAL | - | NOT SPECIFIED | 3V | 2.54mm | 8MHz | NOT SPECIFIED | ZLP32300 | 28 | - | Not Qualified | - | 3.6V | 2V | - | 32kB | Internal | - | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | Brown-out Detect/Reset, HLVD, POR, WDT | OTP | 8-Bit | 32KB 32K x 8 | - | 8 | NO | NO | 8b | NO | NO | - | 32 | 5.08mm | 36.83mm | - | ROHS3 Compliant | ||
![]() ZLP32300P2032G Maxim Integrated | In Stock | - | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 20 | - | - | EPROM, OTP | 16 | 0°C~70°C TA | Tube | Crimzon™ ZLP | - | no | Obsolete | 1 (Unlimited) | 20 | - | - | - | - | 8542.31.00.01 | DUAL | - | NOT SPECIFIED | 3V | 2.54mm | 8MHz | NOT SPECIFIED | ZLP32300 | 20 | - | Not Qualified | - | 3.6V | 2V | - | 32kB | Internal | - | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | Brown-out Detect/Reset, HLVD, POR, WDT | OTP | 8-Bit | 32KB 32K x 8 | - | 8 | NO | NO | 8b | NO | NO | - | - | 4.572mm | - | - | ROHS3 Compliant | ||
![]() ZLP32300S2808G Maxim Integrated | In Stock | - | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | 24 | 0°C~70°C TA | Tube | Crimzon™ ZLP | e3 | - | Discontinued | 1 (Unlimited) | 28 | - | MATTE TIN | - | - | 8542.31.00.01 | DUAL | GULL WING | 260 | 3V | 1.27mm | 8MHz | 40 | ZLP32300 | 28 | R-PDSO-G28 | Not Qualified | - | 3.6V | 2V | - | 8kB | Internal | - | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | Brown-out Detect/Reset, HLVD, POR, WDT | OTP | 8-Bit | 8KB 8K x 8 | - | 8 | NO | NO | - | NO | NO | - | - | 2.64mm | 17.89mm | 7.5mm | ROHS3 Compliant | ||
![]() ZLP32300H2016G Maxim Integrated | In Stock | - | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | EPROM, OTP | 16 | 0°C~70°C TA | Tube | Crimzon™ ZLP | - | no | Obsolete | 1 (Unlimited) | 20 | 5A992 | - | - | - | 8542.31.00.01 | DUAL | GULL WING | NOT SPECIFIED | 3V | 0.65mm | 8MHz | NOT SPECIFIED | ZLP32300 | 20 | - | Not Qualified | - | 3.6V | 2V | - | 16kB | Internal | - | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | Brown-out Detect/Reset, HLVD, POR, WDT | OTP | 8-Bit | 16KB 16K x 8 | - | 8 | NO | NO | 8b | NO | NO | - | - | 1.99mm | 7.2mm | - | ROHS3 Compliant | ||
![]() ZLP12840H2864G Maxim Integrated | In Stock | - | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | 28 | - | - | OTP, ROM | 24 | 0°C~70°C TA | Tube | Crimzon™ ZLP | - | no | Obsolete | 2 (1 Year) | 28 | 5A992 | - | - | - | 8542.31.00.01 | DUAL | GULL WING | NOT SPECIFIED | 2.5V | 0.65mm | 8MHz | NOT SPECIFIED | ZLP12840 | 28 | - | Not Qualified | - | 3.6V | 2V | UART, USART | 64kB | Internal | - | 1K x 8 | 2V~3.6V | MICROCONTROLLER | Z8 LXM | Brown-out Detect/Reset, HLVD, POR, WDT | OTP | 8-Bit | 64KB 64K x 8 | UART/USART | 8 | NO | NO | 8b | NO | NO | Z8 | - | 1.99mm | 10.2mm | - | ROHS3 Compliant | ||
![]() ZLP12840P2032G Maxim Integrated | In Stock | - | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 20 | - | - | OTP, ROM | 16 | 0°C~70°C TA | Tube | Crimzon™ ZLP | - | no | Obsolete | 1 (Unlimited) | 20 | 5A992 | - | - | - | 8542.31.00.01 | DUAL | - | NOT SPECIFIED | 2.5V | 2.54mm | 8MHz | NOT SPECIFIED | ZLP12840 | 20 | - | Not Qualified | - | 3.6V | 2V | UART, USART | 32kB | Internal | - | 1K x 8 | 2V~3.6V | MICROCONTROLLER | Z8 LXM | Brown-out Detect/Reset, POR, WDT | OTP | 8-Bit | 32KB 32K x 8 | UART/USART | 8 | NO | NO | 8b | NO | NO | Z8 | 24 | 4.572mm | - | - | ROHS3 Compliant | ||
![]() ZLP12840P2864G Maxim Integrated | In Stock | - | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | - | - | OTP, ROM | 24 | 0°C~70°C TA | Tube | Crimzon™ ZLP | e3 | - | Obsolete | 1 (Unlimited) | 28 | 5A992 | MATTE TIN | - | - | 8542.31.00.01 | DUAL | - | NOT SPECIFIED | 2.5V | 2.54mm | 8MHz | NOT SPECIFIED | ZLP12840 | 28 | - | Not Qualified | - | 3.6V | 2V | UART, USART | 64kB | Internal | - | 1K x 8 | 2V~3.6V | MICROCONTROLLER | Z8 LXM | Brown-out Detect/Reset, HLVD, POR, WDT | OTP | 8-Bit | 64KB 64K x 8 | UART/USART | 8 | NO | NO | 8b | NO | NO | Z8 | - | 5.08mm | 36.83mm | - | ROHS3 Compliant | ||
![]() ZLP12840S2032G Maxim Integrated | In Stock | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | - | OTP, ROM | 16 | 0°C~70°C TA | Tube | Crimzon™ ZLP | e3 | - | Obsolete | 1 (Unlimited) | 20 | 5A992 | MATTE TIN | - | - | 8542.31.00.01 | DUAL | GULL WING | 260 | 2.5V | 1.27mm | 8MHz | 40 | ZLP12840 | 20 | - | Not Qualified | - | 3.6V | 2V | UART, USART | 32kB | Internal | - | 1K x 8 | 2V~3.6V | MICROCONTROLLER | Z8 LXM | Brown-out Detect/Reset, HLVD, POR, WDT | OTP | 8-Bit | 32KB 32K x 8 | UART/USART | 8 | NO | NO | 8b | NO | NO | Z8 | 24 | 2.65mm | 12.775mm | - | ROHS3 Compliant | ||
![]() MAX32520-BNJ Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MICROCONTROLLER, RISC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX32520-BNS T Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MICROCONTROLLER, RISC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZLP32300P2016C Maxim Integrated | In Stock | - | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | - | - | - | 16 | 0°C~70°C TA | Tube | Crimzon™ ZLP | e0 | - | Discontinued | 1 (Unlimited) | 20 | - | TIN LEAD | - | - | 8542.31.00.01 | DUAL | - | NOT SPECIFIED | - | 2.54mm | 8MHz | NOT SPECIFIED | ZLP32300 | 20 | R-PDIP-T20 | Not Qualified | - | 3.6V | 2V | - | 16kB | Internal | - | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | Brown-out Detect/Reset, HLVD, POR, WDT | OTP | 8-Bit | 16KB 16K x 8 | - | 8 | NO | NO | - | NO | NO | - | - | 4.572mm | - | 7.62mm | Non-RoHS Compliant | ||
![]() ZLP32300P4016C Maxim Integrated | In Stock | - | - | - | Through Hole | 40-DIP (0.600, 15.24mm) | NO | - | - | - | - | 32 | 0°C~70°C TA | Tube | Crimzon™ ZLP | e0 | - | Discontinued | 1 (Unlimited) | 40 | - | TIN LEAD | - | - | 8542.31.00.01 | DUAL | - | NOT SPECIFIED | - | 2.54mm | 8MHz | NOT SPECIFIED | ZLP32300 | 40 | R-PDIP-T40 | Not Qualified | - | 3.6V | 2V | - | 16kB | Internal | - | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | Brown-out Detect/Reset, HLVD, POR, WDT | OTP | 8-Bit | 16KB 16K x 8 | - | 8 | NO | NO | - | NO | NO | - | - | 1.02mm | - | 15.24mm | Non-RoHS Compliant | ||
![]() ZLP32300P2008C Maxim Integrated | In Stock | - | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | - | - | - | 16 | 0°C~70°C TA | Tube | Crimzon™ ZLP | e0 | - | Discontinued | 1 (Unlimited) | 20 | - | TIN LEAD | - | - | 8542.31.00.01 | DUAL | - | NOT SPECIFIED | - | 2.54mm | 8MHz | NOT SPECIFIED | ZLP32300 | 20 | R-PDIP-T20 | Not Qualified | - | 3.6V | 2V | - | 8kB | Internal | - | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | Brown-out Detect/Reset, HLVD, POR, WDT | OTP | 8-Bit | 8KB 8K x 8 | - | 8 | NO | NO | - | NO | NO | - | - | 4.572mm | - | 7.62mm | Non-RoHS Compliant | ||
![]() ZLP32300P2832C Maxim Integrated | In Stock | - | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | - | - | - | - | 24 | 0°C~70°C TA | Tube | Crimzon™ ZLP | e0 | - | Discontinued | 1 (Unlimited) | 28 | - | TIN LEAD | - | - | 8542.31.00.01 | DUAL | - | NOT SPECIFIED | - | 2.54mm | 8MHz | NOT SPECIFIED | ZLP32300 | 28 | R-PDIP-T28 | Not Qualified | - | 3.6V | 2V | - | 32kB | Internal | - | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | Brown-out Detect/Reset, HLVD, POR, WDT | OTP | 8-Bit | 32KB 32K x 8 | - | 8 | NO | NO | - | NO | NO | - | - | 5.08mm | 36.83mm | - | Non-RoHS Compliant | ||
![]() ZLP32300P2032C Maxim Integrated | In Stock | - | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | - | - | - | 16 | 0°C~70°C TA | Tube | Crimzon™ ZLP | e0 | - | Discontinued | 1 (Unlimited) | 20 | - | TIN LEAD | - | - | 8542.31.00.01 | DUAL | - | NOT SPECIFIED | - | 2.54mm | 8MHz | NOT SPECIFIED | ZLP32300 | 20 | R-PDIP-T20 | Not Qualified | - | 3.6V | 2V | - | 32kB | Internal | - | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | Brown-out Detect/Reset, HLVD, POR, WDT | OTP | 8-Bit | 32KB 32K x 8 | - | 8 | NO | NO | - | NO | NO | - | - | 4.572mm | - | 7.62mm | Non-RoHS Compliant | ||
![]() ZLP12840S2828G Maxim Integrated | In Stock | - | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | - | OTP, ROM | 24 | 0°C~70°C TA | Tube | Crimzon™ ZLP | - | no | Obsolete | 1 (Unlimited) | 28 | 5A992 | - | - | - | 8542.31.00.01 | DUAL | GULL WING | NOT SPECIFIED | 2.5V | 1.27mm | 8MHz | NOT SPECIFIED | ZLP12840 | 28 | - | Not Qualified | - | 3.6V | 2V | UART, USART | 128kB | Internal | - | 1K x 8 | 2V~3.6V | MICROCONTROLLER | Z8 LXM | Brown-out Detect/Reset, HLVD, POR, WDT | OTP | 8-Bit | 128KB 128K x 8 | UART/USART | 8 | NO | NO | 8b | NO | NO | Z8 | - | 2.64mm | 17.89mm | - | ROHS3 Compliant | ||
![]() DS2475R T Maxim Integrated | In Stock | - | - | 1 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 73S1215F-44MR/F/PC Maxim Integrated | In Stock | - | - | - | Surface Mount | 44-VFQFN Exposed Pad | - | - | 44-QFN (7x7) | - | - | 9 | -40°C~85°C TA | Tube | 73S12xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 24MHz | 2K x 8 | 2.7V~5.5V | - | 80515 | LED, POR, WDT | FLASH | 8-Bit | 64KB 64K x 8 | I2C, SmartCard, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ZLR323S2832GR562PT Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | MICROCONTROLLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ZLF645E0S2864G00TR Maxim Integrated | In Stock | - | - | - | - | SOIC | - | - | - | 8MHz | FLASH | - | - | Bulk | - | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | 3.6V | - | - | UART | 64kB | - | - | 1kB | - | MICROCONTROLLER | - | - | - | - | - | - | - | - | - | 8b | - | - | Z8 | 5 | - | - | - | Non-RoHS Compliant |