- uPs/uCs/Peripheral ICs Type
- Series
- Packaging
- Mounting Type
- Package / Case
- Program Memory Type
- Peak Reflow Temperature (Cel)
- Number of I/Os
- Pin Count
- Base Part Number
- Connectivity
- Core Size
Attribute column
Manufacturer
Maxim Integrated Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Data Converters | Memory Types | Number of I/Os | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Memory Size | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Clock Frequency | Program Memory Type | Core Size | Program Memory Size | Connectivity | Bit Size | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZLP32300P2004G Maxim Integrated | In Stock | - | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | - | - | 16 | 0°C~70°C TA | Tube | Crimzon™ ZLP | e3 | - | Discontinued | 1 (Unlimited) | 20 | - | MATTE TIN | 8542.31.00.01 | DUAL | - | NOT SPECIFIED | 3V | 2.54mm | - | - | NOT SPECIFIED | ZLP32300 | 20 | R-PDIP-T20 | Not Qualified | 3.6V | 2V | - | Internal | 8MHz | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | Brown-out Detect/Reset, HLVD, POR, WDT | 8MHz | OTP | 8-Bit | 4KB 4K x 8 | - | 8 | NO | NO | - | NO | NO | 4.572mm | - | 7.62mm | ROHS3 Compliant | ||
![]() ZLP12840P2832G Maxim Integrated | In Stock | - | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | - | - | - | 24 | 0°C~70°C TA | Tube | Crimzon™ ZLP | e3 | - | Obsolete | 1 (Unlimited) | 28 | 5A992 | MATTE TIN | 8542.31.00.01 | DUAL | - | NOT SPECIFIED | 2.5V | 2.54mm | - | - | NOT SPECIFIED | ZLP12840 | 28 | R-PDIP-T28 | Not Qualified | 3.6V | 2V | - | Internal | 8MHz | 1K x 8 | 2V~3.6V | MICROCONTROLLER | Z8 LXM | Brown-out Detect/Reset, HLVD, POR, WDT | 8MHz | OTP | 8-Bit | 32KB 32K x 8 | UART/USART | 8 | NO | NO | - | NO | NO | 5.08mm | 36.83mm | - | ROHS3 Compliant | ||
![]() ZLP12840S2064G Maxim Integrated | In Stock | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | - | - | 16 | 0°C~70°C TA | Tube | Crimzon™ ZLP | e3 | - | Obsolete | 1 (Unlimited) | 20 | 5A992 | MATTE TIN | 8542.31.00.01 | DUAL | GULL WING | 260 | 2.5V | 1.27mm | - | - | 40 | ZLP12840 | 20 | R-PDSO-G20 | Not Qualified | 3.6V | 2V | - | Internal | 8MHz | 1K x 8 | 2V~3.6V | MICROCONTROLLER | Z8 LXM | Brown-out Detect/Reset, HLVD, POR, WDT | 8MHz | OTP | 8-Bit | 64KB 64K x 8 | UART/USART | 8 | NO | NO | - | NO | NO | 2.65mm | 12.775mm | 7.5mm | ROHS3 Compliant | ||
![]() ZLP12840S2864G Maxim Integrated | In Stock | - | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | - | - | 24 | 0°C~70°C TA | Tube | Crimzon™ ZLP | - | no | Obsolete | 1 (Unlimited) | 28 | 5A992 | - | 8542.31.00.01 | DUAL | GULL WING | NOT SPECIFIED | 2.5V | 1.27mm | - | - | NOT SPECIFIED | ZLP12840 | 28 | R-PDSO-G28 | Not Qualified | 3.6V | 2V | - | Internal | 8MHz | 1K x 8 | 2V~3.6V | MICROCONTROLLER | Z8 LXM | Brown-out Detect/Reset, HLVD, POR, WDT | 8MHz | OTP | 8-Bit | 64KB 64K x 8 | UART/USART | 8 | NO | NO | - | NO | NO | 2.64mm | 17.89mm | 7.5mm | ROHS3 Compliant | ||
![]() MAX32651GCE Maxim Integrated | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | compliant | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | MICROCONTROLLER, RISC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() ZLP32300P2008G Maxim Integrated | In Stock | - | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | - | - | 16 | 0°C~70°C TA | Tube | Crimzon™ ZLP | e3 | - | Discontinued | 1 (Unlimited) | 20 | - | MATTE TIN | 8542.31.00.01 | DUAL | - | NOT SPECIFIED | 3V | 2.54mm | - | - | NOT SPECIFIED | ZLP32300 | 20 | R-PDIP-T20 | Not Qualified | 3.6V | 2V | - | Internal | 8MHz | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | Brown-out Detect/Reset, HLVD, POR, WDT | 8MHz | OTP | 8-Bit | 8KB 8K x 8 | - | 8 | NO | NO | - | NO | NO | 4.572mm | - | 7.62mm | ROHS3 Compliant | ||
![]() ZLP32300P4016G Maxim Integrated | In Stock | - | - | - | Through Hole | 40-DIP (0.600, 15.24mm) | NO | - | - | - | 32 | 0°C~70°C TA | Tube | Crimzon™ ZLP | e3 | - | Discontinued | 1 (Unlimited) | 40 | - | MATTE TIN | 8542.31.00.01 | DUAL | - | NOT SPECIFIED | 3V | 2.54mm | - | - | NOT SPECIFIED | ZLP32300 | 40 | R-PDIP-T40 | Not Qualified | 3.6V | 2V | - | Internal | 8MHz | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | Brown-out Detect/Reset, HLVD, POR, WDT | 8MHz | OTP | 8-Bit | 16KB 16K x 8 | - | 8 | NO | NO | - | NO | NO | 1.02mm | - | 15.24mm | ROHS3 Compliant | ||
![]() ZLP32300H4832G Maxim Integrated | In Stock | - | - | - | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | YES | 48 | - | EPROM, OTP | 32 | 0°C~70°C TA | Tube | Crimzon™ ZLP | - | no | Obsolete | 1 (Unlimited) | 48 | 5A992 | - | 8542.31.00.01 | DUAL | GULL WING | NOT SPECIFIED | 3V | 0.635mm | - | 8MHz | NOT SPECIFIED | ZLP32300 | 48 | - | Not Qualified | 3.6V | 2V | 32kB | Internal | - | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | Brown-out Detect/Reset, HLVD, POR, WDT | - | OTP | 8-Bit | 32KB 32K x 8 | - | 8 | NO | NO | 8b | NO | NO | 2.79mm | 15.875mm | - | ROHS3 Compliant | ||
![]() ZLP32300H4816G Maxim Integrated | In Stock | - | - | - | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | YES | 48 | - | - | 32 | 0°C~70°C TA | Tube | Crimzon™ ZLP | e3 | - | Discontinued | 1 (Unlimited) | 48 | - | MATTE TIN | 8542.31.00.01 | DUAL | GULL WING | 260 | 3V | 0.635mm | - | 8MHz | 40 | ZLP32300 | 48 | - | Not Qualified | 3.6V | 2V | 16kB | Internal | - | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | Brown-out Detect/Reset, HLVD, POR, WDT | - | OTP | 8-Bit | 16KB 16K x 8 | - | 8 | NO | NO | - | NO | NO | 2.79mm | 15.875mm | 7.49mm | ROHS3 Compliant | ||
![]() ZLP32300P2016G Maxim Integrated | In Stock | - | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | - | - | 16 | 0°C~70°C TA | Tube | Crimzon™ ZLP | - | no | Obsolete | 1 (Unlimited) | 20 | EAR99 | - | 8542.31.00.01 | DUAL | - | NOT SPECIFIED | 3V | 2.54mm | - | - | NOT SPECIFIED | ZLP32300 | 20 | R-PDIP-T20 | Not Qualified | 3.6V | 2V | - | Internal | 8MHz | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | Brown-out Detect/Reset, HLVD, POR, WDT | 8MHz | OTP | 8-Bit | 16KB 16K x 8 | - | 8 | NO | NO | - | NO | NO | 4.572mm | - | 7.62mm | ROHS3 Compliant | ||
![]() ZLP32300H2816G Maxim Integrated | In Stock | - | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | - | - | 24 | 0°C~70°C TA | Tube | Crimzon™ ZLP | e3 | - | Discontinued | 1 (Unlimited) | 28 | - | MATTE TIN | 8542.31.00.01 | DUAL | GULL WING | 260 | 3V | 0.65mm | - | - | 40 | ZLP32300 | 28 | R-PDSO-G28 | Not Qualified | 3.6V | 2V | - | Internal | 8MHz | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | Brown-out Detect/Reset, HLVD, POR, WDT | 8MHz | OTP | 8-Bit | 16KB 16K x 8 | - | 8 | NO | NO | - | NO | NO | 1.99mm | 10.2mm | 5.29mm | ROHS3 Compliant | ||
![]() ZLP32300S2016G Maxim Integrated | In Stock | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | - | - | 16 | 0°C~70°C TA | Tube | Crimzon™ ZLP | e3 | - | Discontinued | 1 (Unlimited) | 20 | - | MATTE TIN | 8542.31.00.01 | DUAL | GULL WING | 260 | 3V | 1.27mm | - | - | 40 | ZLP32300 | 20 | R-PDSO-G20 | Not Qualified | 3.6V | 2V | - | Internal | 8MHz | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | Brown-out Detect/Reset, HLVD, POR, WDT | 8MHz | OTP | 8-Bit | 16KB 16K x 8 | - | 8 | NO | NO | - | NO | NO | 2.65mm | 12.775mm | 7.5mm | ROHS3 Compliant | ||
![]() ZLP32300H2008G Maxim Integrated | In Stock | - | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | - | - | 16 | 0°C~70°C TA | Tube | Crimzon™ ZLP | e3 | - | Discontinued | 1 (Unlimited) | 20 | - | MATTE TIN | 8542.31.00.01 | DUAL | GULL WING | 260 | 3V | 0.65mm | - | - | 40 | ZLP32300 | 20 | R-PDSO-G20 | Not Qualified | 3.6V | 2V | - | Internal | 8MHz | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | Brown-out Detect/Reset, HLVD, POR, WDT | 8MHz | OTP | 8-Bit | 8KB 8K x 8 | - | 8 | NO | NO | - | NO | NO | 1.99mm | 7.2mm | 5.29mm | ROHS3 Compliant | ||
![]() ZLP32300P4008G Maxim Integrated | In Stock | - | - | - | Through Hole | 40-DIP (0.600, 15.24mm) | NO | - | - | - | 32 | 0°C~70°C TA | Tube | Crimzon™ ZLP | e3 | - | Discontinued | 1 (Unlimited) | 40 | - | MATTE TIN | 8542.31.00.01 | DUAL | - | NOT SPECIFIED | 3V | 2.54mm | - | - | NOT SPECIFIED | ZLP32300 | 40 | R-PDIP-T40 | Not Qualified | 3.6V | 2V | - | Internal | 8MHz | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | Brown-out Detect/Reset, HLVD, POR, WDT | 8MHz | OTP | 8-Bit | 8KB 8K x 8 | - | 8 | NO | NO | - | NO | NO | 1.02mm | - | 15.24mm | ROHS3 Compliant | ||
![]() ZLP32300S2832C00TR Maxim Integrated | In Stock | - | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | - | - | 24 | 0°C~70°C TA | Tape & Reel (TR) | Crimzon™ ZLP | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | ZLP32300 | - | - | - | - | - | - | Internal | 8MHz | 237 x 8 | 2V~3.6V | - | Z8 | Brown-out Detect/Reset, HLVD, POR, WDT | - | OTP | 8-Bit | 32KB 32K x 8 | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ZLP32300S2816C00TR Maxim Integrated | In Stock | - | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | - | - | 24 | 0°C~70°C TA | Tape & Reel (TR) | Crimzon™ ZLP | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | ZLP32300 | - | - | - | - | - | - | Internal | 8MHz | 237 x 8 | 2V~3.6V | - | Z8 | Brown-out Detect/Reset, HLVD, POR, WDT | - | OTP | 8-Bit | 16KB 16K x 8 | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MAX32550-SBA Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | 121-LFBGA | - | - | A/D 2x10b; D/A 1x8b | - | 70 | - | Tray | DeepCover® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 108MHz | 256K x 8 | - | - | ARM® Cortex®-M3 | - | - | FLASH | 32-Bit | 1MB 1M x 8 | I2C, SPI, UART/USART | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX32650GWQ T Maxim Integrated | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 8542.31.00.01 | - | - | NOT SPECIFIED | - | - | compliant | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | MICROCONTROLLER, RISC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MAXQ622X-2612 Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX32550-LBJ Maxim Integrated | 660 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | MICROCONTROLLER, RISC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |