- uPs/uCs/Peripheral ICs Type
- Series
- Packaging
- Mounting Type
- Package / Case
- Program Memory Type
- Peak Reflow Temperature (Cel)
- Number of I/Os
- Pin Count
- Base Part Number
- Connectivity
- Core Size
Attribute column
Manufacturer
Maxim Integrated Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Data Converters | Number of I/Os | Operating Temperature (Max.) | Operating Temperature (Min.) | RAM(byte) | ROM(word) | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Has ADC | DMA Channels | PWM Channels | DAC Channels | On Chip Program ROM Width | ROM Programmability | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX32555-LBJ+ Maxim Integrated | 330 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX32560-LBS+ Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX32560-LNS+ Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX32625IWYL+ Maxim Integrated | In Stock | - | - | - | - | - | YES | - | - | 40 | 85°C | -30°C | 131072 | 262144 | - | - | - | Active | - | 63 | ALSO REQUIRES 1.8V NOM SUPPLY, SEATED HGT-CALCULATED | 8542.31.00.01 | BOTTOM | BALL | NOT SPECIFIED | 1.2V | 0.4mm | compliant | NOT SPECIFIED | R-PBGA-B63 | 1.26V | OTHER | 1.14V | - | 96 MHz | - | - | MICROCONTROLLER, RISC | - | - | - | - | - | - | YES | YES | YES | NO | 8 | FLASH | 0.69mm | 3.868mm | 3.068mm | RoHS Compliant | ||
![]() MAX32552-LNS+ Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX32560-LNS+T Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX32510-BNS+T Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX32552-LCS+ Maxim Integrated | 1233 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAXQ617V-L001+U Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX32550-SJB+ Maxim Integrated | In Stock | - | - | - | Surface Mount | 121-LFBGA | - | 121-CTBGA (8x8) | A/D 2x10b; D/A 1x8b | 70 | - | - | - | - | - | Tray | DeepCover® | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 108MHz | 256K x 8 | - | - | ARM® Cortex®-M3 | - | FLASH | 32-Bit | 1MB 1M x 8 | I2C, SPI, UART/USART | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAXQ61HX-2564+ Maxim Integrated | In Stock | - | - | - | Surface Mount | Die | - | - | - | 24 | - | - | - | - | 0°C~70°C | Tray | MAXQ® | Obsolete | 1 (Unlimited) | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | 12MHz | 1.28K x 8 | 1.7V~3.6V | MICROCONTROLLER | MAXQ | Brown-out Detect/Reset, Infrared, Power-Fail, POR, WDT | ROM | 16-Bit | 36KB 36K x 8 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX32651GWQ+T Maxim Integrated | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | NOT SPECIFIED | - | - | compliant | NOT SPECIFIED | - | - | - | - | - | - | - | - | MICROCONTROLLER, RISC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MAX32550-SBB+ Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX32565-LNS+ Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX32552-LNS+T Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX32590-S5K+ Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |