- Number of Functions
- Number of Channels
- Terminal Form
- Terminal Position
- Pin Count
- JESD-609 Code
- Switch-on Time-Max
- Surface Mount
- Qualification Status
- Terminal Pitch
- Terminal Finish
- Neg Supply Voltage-Nom (Vsup)
Attribute column
Manufacturer
Maxim Integrated Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Analog IC - Other Type | Logic Function | Voltage - Supply, Single/Dual (±) | Supply Type | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | -3db Bandwidth | On-State Resistance (Max) | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Crosstalk | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Normal Position | Signal Current-Max | Neg Supply Voltage-Min (Vsup) | Voltage - Supply, Dual (V±) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4968CEXB T Maxim Integrated | 5000 | - | Datasheet | 20 Weeks | - | Surface Mount | 64-LFBGA | YES | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | - | Active | 3 (168 Hours) | 64 | - | - | - | - | 8542.39.00.01 | BOTTOM | BALL | NOT SPECIFIED | 1 | 3.3V | 0.8mm | - | NOT SPECIFIED | MAX4968 | - | - | S-PBGA-B64 | - | 5.5V | - | - | 1 | 16 | - | - | - | - | - | - | 30MHz | 34Ohm | 1:1 | 68 dB | - | - | 8pF | 0.54Ohm | SPST - NO | 5μs, 3.5μs | 150pC | 1.02 Ω | - | - | 5000ns | 3500ns | 10V~12.5V | - | - | - | - | 1.3mm | 7mm | - | ROHS3 Compliant | ||
![]() MAX361CSE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 0°C~70°C TA | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | - | NOT SPECIFIED | MAX361 | SEPARATE OUTPUT | 16 | R-PDSO-G16 | Not Qualified | - | 12/+-15V | - | 1 | 4 | - | - | 10V~30V ±4.5V~20V | - | - | -15V | - | 85Ohm | 1:1 | 60 dB | - | 500pA | 4pF 4pF | 2Ohm | SPST - NC | 250ns, 120ns | 5pC | 2 Ω (Max) | - | BREAK-BEFORE-MAKE | 250ns | 120ns | - | NC | - | - | - | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() MAX351ESE T Maxim Integrated | 4804 | - | Datasheet | 6 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C TA | Tape & Reel (TR) | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | - | NOT SPECIFIED | MAX351 | SEPARATE OUTPUT | 16 | R-PDSO-G16 | Not Qualified | - | 512/+-15V | - | 1 | 4 | - | - | 10V~30V ±4.5V~20V | - | - | -15V | - | 35Ohm | 1:1 | 68 dB | - | 250pA | 9pF 9pF | 2Ohm | SPST - NC | 175ns, 145ns | 5pC | 2 Ω (Max) | -85dB @ 1MHz | BREAK-BEFORE-MAKE | 175ns | - | - | NC | - | - | - | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() MAX4664ESE T Maxim Integrated | 1100 | - | Datasheet | 6 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C TA | Tape & Reel (TR) | 1999 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | - | 30 | MAX4664 | SEPARATE OUTPUT | 16 | R-PDSO-G16 | Not Qualified | - | - | - | 1 | 4 | - | - | 4.5V~36V ±4.5V~20V | - | - | -15V | - | 4Ohm | 1:1 | 62 dB | - | 500pA | 34pF 34pF | 0.2Ohm | SPST - NC | 275ns, 175ns | 300pC | 200m Ω | - | BREAK-BEFORE-MAKE | 275ns | 175ns | - | NO | - | - | - | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() MAX354CWE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 0°C~70°C TA | Tape & Reel (TR) | 1996 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 15V | - | - | NOT SPECIFIED | MAX354 | - | 16 | - | Not Qualified | - | - | - | 8 | 1 | SINGLE-ENDED MULTIPLEXER | - | 4.5V~36V ±4.5V~18V | - | 0.5mA | -15V | - | 350Ohm | 8:1 | 100 dB | - | 500pA | 1.6pF 11pF | 7Ohm | - | 250ns, 200ns | 80pC | 7 Ω | - | BREAK-BEFORE-MAKE | 250ns | 250ns | - | - | 0.03A | - | - | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() MAX398ESE T Maxim Integrated | 5500 | - | Datasheet | 6 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C TA | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | MAX398 | - | 16 | - | Not Qualified | - | - | - | 8 | 1 | SINGLE-ENDED MULTIPLEXER | - | 3V~15V ±3V~8V | - | - | -5V | - | 100Ohm | 8:1 | 75 dB | - | 100pA | 11pF 40pF | 6Ohm | - | 150ns, 150ns | 2pC | 6 Ω (Max) | - | BREAK-BEFORE-MAKE | - | - | - | - | 0.03A | - | - | - | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() DG509AEWE-C30144 Maxim Integrated | In Stock | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | -40°C~85°C TA | Tube | 2010 | e0 | no | Obsolete | 1 (Unlimited) | - | EAR99 | 300Ohm | Tin/Lead (Sn85Pb15) | - | - | - | - | NOT SPECIFIED | - | - | - | not_compliant | NOT SPECIFIED | DG509A | - | - | - | - | - | - | - | - | 2 | - | Multiplexer | - | Dual | - | - | - | 450Ohm | 4:1 | - | - | 1nA | 5pF 12pF | - | SP4T | 1.5μs, 1μs | - | 27 Ω | - | - | - | - | - | - | - | - | ±4.5V~18V | - | - | - | Non-RoHS Compliant | ||
![]() MAX4662EPE Maxim Integrated | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | -40°C~85°C TA | Tube | 1999 | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | - | 260 | 4 | 15V | - | - | 30 | - | SEPARATE OUTPUT | 16 | R-PDIP-T16 | Not Qualified | - | 12/+-15V | - | 1 | 4 | - | - | 4.5V~36V ±4.5V~20V | - | - | -15V | - | 2.5Ohm | 1:1 | 56 dB | - | 500pA | 55pF 55pF | 0.1Ohm | SPST - NO | 275ns, 175ns | 300pC | 100m Ω | - | BREAK-BEFORE-MAKE | 275ns | 175ns | - | NC | - | - | - | - | 19.175mm | 7.62mm | ROHS3 Compliant | ||
![]() MAX333CAP Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 0°C~70°C TA | Tube | 1995 | e0 | no | Obsolete | 1 (Unlimited) | - | - | - | Tin/Lead (Sn85Pb15) | - | - | - | - | NOT SPECIFIED | - | - | - | not_compliant | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | 4 | - | - | 10V~30V ±5V~18V | - | - | - | - | 250Ohm | 2:1 | - | - | 5nA | 5pF | - | SPDT | 1μs, 500ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MAX4528EUA T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | -40°C~85°C TA | Tape & Reel (TR) | 1998 | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | MATTE TIN | - | - | DUAL | GULL WING | 260 | 4 | - | 0.65mm | - | NOT SPECIFIED | MAX4528 | - | 8 | S-PDSO-G8 | Not Qualified | - | - | - | 1 | 2 | SPST | - | 2.7V~12V ±2.7V~6V | - | - | - | - | 110Ohm | 2:1 | - | - | 500pA | 13pF | 8Ohm | SPDT | - | 1pC | 3 Ω | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() MAX4538ESE T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C TA | Tape & Reel (TR) | 1996 | e0 | no | Active | 1 (Unlimited) | 16 | - | - | TIN LEAD | - | - | DUAL | GULL WING | 240 | 4 | 5V | 1.27mm | not_compliant | NOT SPECIFIED | MAX4538 | SEPARATE OUTPUT | 16 | R-PDSO-G16 | Not Qualified | - | 3/+-5V | - | 1 | 4 | - | - | 2V~12V ±2V~6V | - | - | -5V | - | 100Ohm | 1:1 | 65 dB | - | 2nA | 2pF 2pF | 4Ohm | SPST - NO/NC | 100ns, 50ns | 1pC | 1 Ω | - | BREAK-BEFORE-MAKE | 100ns | 50ns | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() MAX334CWE T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 0°C~70°C TA | Tape & Reel (TR) | 1995 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | ALSO OPERATES WITH 5 TO 15 SINGLE SUPPLY | - | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | - | 30 | MAX334 | SEPARATE OUTPUT | 16 | R-PDSO-G16 | Not Qualified | - | +-15V | - | 1 | 4 | - | - | 5V~30V ±5V~15V | - | - | -15V | - | 50Ohm | 1:1 | 72 dB | - | 1nA | 10pF 10pF | 0.9Ohm | SPST - NC | 120ns, 75ns | 10pC | 1.5 Ω | -86dB @ 1MHz | BREAK-BEFORE-MAKE | 120ns | 75ns | - | NC | - | - | - | 2.65mm | 10.3mm | 7.5mm | ROHS3 Compliant | ||
![]() DG303AEWE Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | -25°C~85°C TA | Tube | 1999 | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 2 | 15V | - | - | NOT SPECIFIED | DG303A | SEPARATE OUTPUT | 16 | R-PDSO-G16 | Not Qualified | - | +-15V | 5V | 1 | 2 | - | - | - | - | - | -15V | - | 50Ohm | 2:1 | 62 dB | -18V | 1nA | 14pF 14pF | - | SPDT | 300ns, 250ns | 12pC | - | - | BREAK-BEFORE-MAKE | 300ns | - | - | - | - | -5V | ±5V~18V | - | 10.3mm | 7.5mm | ROHS3 Compliant | ||
![]() MAX350EWN T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | YES | -40°C~85°C TA | Tape & Reel (TR) | 1999 | e3 | yes | Active | 1 (Unlimited) | 18 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 2 | 5.5V | - | - | 30 | MAX350 | - | 18 | R-PDSO-G18 | Not Qualified | - | 3/5/+-5V | - | 4 | 2 | DIFFERENTIAL MULTIPLEXER | - | 2.7V~16V ±2.7V~8V | - | 0.03mA | -5.5V | - | 100Ohm | 4:1 | - | - | 100pA | 2pF 2pF | 16Ohm | SP4T | 275ns, 150ns | 1pC | 16 Ω (Max) | - | BREAK-BEFORE-MAKE | - | 150ns | - | - | 0.03A | - | - | - | 11.55mm | 7.5mm | ROHS3 Compliant | ||
![]() MAX350EAP T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | -40°C~85°C TA | Tape & Reel (TR) | 1999 | - | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 5.5V | 0.65mm | - | NOT SPECIFIED | MAX350 | - | 20 | - | Not Qualified | - | - | - | 4 | 2 | DIFFERENTIAL MULTIPLEXER | - | 2.7V~16V ±2.7V~8V | - | - | -5.5V | - | 100Ohm | 4:1 | - | - | 100pA | 2pF 2pF | 16Ohm | SP4T | 275ns, 150ns | 1pC | 16 Ω (Max) | - | - | - | 150ns | - | - | - | - | - | - | - | 5.3mm | ROHS3 Compliant | ||
![]() MAX4582LESE Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C TA | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | MAX4582 | - | 16 | R-PDSO-G16 | Not Qualified | 6V | - | - | 4 | 2 | DIFFERENTIAL MULTIPLEXER | - | - | - | 0.01mA | -5V | - | 80Ohm | 4:1 | 73 dB | - | 2nA | 4pF 10pF | 1Ohm | SP4T | 200ns, 100ns | 0.5pC | 1 Ω | - | BREAK-BEFORE-MAKE | - | - | 2V~12V | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() MAX4722EUA Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | -40°C~85°C TA | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 2 | 3V | 0.65mm | - | 30 | MAX4722 | SEPARATE OUTPUT | 8 | S-PDSO-G8 | Not Qualified | 5.5V | - | - | 1 | 2 | - | - | - | - | - | - | 300MHz | 4.5Ohm | 1:1 | 55 dB | - | 500pA | 9pF | 0.1Ohm | SPST - NC | 80ns, 40ns | 5pC | 100m Ω | - | BREAK-BEFORE-MAKE | 80ns | 40ns | 1.8V~5.5V | NC | - | - | - | 1.1mm | 3mm | - | ROHS3 Compliant | ||
![]() MAX4532CWP T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 0°C~70°C TA | Tape & Reel (TR) | 2001 | e3 | yes | Active | 1 (Unlimited) | 20 | - | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 3 | 5V | 1.27mm | - | NOT SPECIFIED | MAX4532 | - | 20 | R-PDSO-G20 | Not Qualified | - | - | - | 1 | 3 | - | - | 2V~12V ±2V~6V | - | 0.01mA | -5V | - | 75Ohm | 2:1 | 65 dB | - | 1nA | 3pF 15pF | 1Ohm | SPDT | 150ns, 100ns | 1.5pC | 1 Ω | - | BREAK-BEFORE-MAKE | 150ns | 150ns | - | - | 0.02A | - | - | 2.65mm | 12.8mm | 7.5mm | ROHS3 Compliant | ||
![]() MAX4733ETA Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 8-WDFN Exposed Pad | - | -40°C~85°C TA | Tube | 2007 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MAX4733 | - | 8 | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 300MHz | 25Ohm | 1:1 | - | - | 100pA | 20pF 20pF | - | SPST - NO/NC | 85ns, 45ns | 7.5pC | 200m Ω | - | - | - | - | 2V~11V | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX4731ETA Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 8-WDFN Exposed Pad | YES | -40°C~85°C TA | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) | - | - | DUAL | NO LEAD | 260 | 2 | 3V | 0.65mm | - | NOT SPECIFIED | MAX4731 | SEPARATE OUTPUT | 8 | S-XDSO-N8 | Not Qualified | 11V | 3/5V | - | 1 | 2 | - | - | - | - | - | - | 300MHz | 25Ohm | 1:1 | 72 dB | - | 100pA | 20pF 20pF | 0.8Ohm | SPST - NO | 85ns, 45ns | 7.5pC | 200m Ω | - | BREAK-BEFORE-MAKE | 150ns | 60ns | 2V~11V | NO | - | - | - | 0.8mm | 3mm | - | ROHS3 Compliant |