- Number of Functions
- Number of Channels
- Terminal Form
- Terminal Position
- Pin Count
- JESD-609 Code
- Switch-on Time-Max
- Surface Mount
- Qualification Status
- Terminal Pitch
- Terminal Finish
- Neg Supply Voltage-Nom (Vsup)
Attribute column
Manufacturer
Maxim Integrated Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Turn Off Delay Time | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Nominal Supply Current | Max Supply Current | Throw Configuration | Turn On Delay Time | Voltage - Supply, Single/Dual (±) | Supply Type | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Crosstalk | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Normal Position | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4680CWE T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 1999 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 2 | 15V | - | - | NOT SPECIFIED | MAX4680 | - | 16 | R-PDSO-G16 | Not Qualified | - | - | - | - | - | 1 | 2 | - | - | - | - | - | - | - | 4.5V~36V ±4.5V~20V | - | - | -15V | - | - | 1.25Ohm | 1:1 | 53 dB | 500pA | 115pF 115pF | 0.09Ohm | SPST - NC | 275ns, 175ns | 55pC | 90m Ω | -65dB @ 1MHz | - | - | 175ns | - | - | - | 10.3mm | 7.5mm | - | ROHS3 Compliant | ||
![]() MAX4667ESE T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1999 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 2 | 15V | - | - | NOT SPECIFIED | MAX4667 | SEPARATE OUTPUT | 16 | R-PDSO-G16 | Not Qualified | - | - | - | - | - | 1 | 2 | - | - | - | - | - | - | - | 4.5V~36V ±4.5V~20V | - | - | -15V | - | - | 2.5Ohm | 1:1 | 60 dB | 500pA | 65pF 65pF | 0.05Ohm | SPST - NC | 275ns, 175ns | 450pC | 50m Ω | - | BREAK-BEFORE-MAKE | - | 175ns | - | NO | 1.75mm | 9.9mm | 3.9mm | - | ROHS3 Compliant | ||
![]() HI6-0201HS-9 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | 50 ns | -40°C~85°C TA | Tape & Reel (TR) | 1996 | e3 | - | Obsolete | 1 (Unlimited) | 16 | - | 80Ohm | MATTE TIN | - | - | 762mW | - | GULL WING | 260 | 4 | 15V | 1.27mm | - | NOT SPECIFIED | HI6-0201 | - | 16 | R-PDSO-G16 | Not Qualified | 18V | - | - | - | - | 1 | 4 | 20V | 12V | - | 3.8mA | 6.5mA | SPST | 50 ns | 12V~20V ±5V~20V | Dual, Single | - | -15V | 20V | - | 50Ohm | 1:1 | 72 dB | 1nA | 10pF 10pF | - | SPST - NC | 50ns, 50ns | 10pC | - | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | ROHS3 Compliant | ||
![]() MAX4700CAE T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 1999 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 2 | 15V | 0.65mm | - | NOT SPECIFIED | MAX4700 | SEPARATE OUTPUT | 16 | R-PDSO-G16 | Not Qualified | - | - | - | - | - | 1 | 2 | - | - | - | - | - | - | - | 4.5V~36V ±4.5V~20V | - | - | -15V | - | - | 1.25Ohm | 1:1 | 53 dB | 500pA | 115pF 115pF | 0.09Ohm | SPST - NO/NC | 275ns, 175ns | 550pC | 90m Ω | -65dB @ 1MHz | BREAK-BEFORE-MAKE | - | 175ns | - | - | 1.99mm | - | - | - | ROHS3 Compliant | ||
![]() MAX4536ESE T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1996 | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | NOT SPECIFIED | MAX4536 | SEPARATE OUTPUT | 16 | R-PDSO-G16 | Not Qualified | - | - | 3/+-5V | - | - | 1 | 4 | - | - | - | - | - | - | - | 2V~12V ±2V~6V | - | - | -5V | - | - | 100Ohm | 1:1 | 65 dB | 2nA | 2pF 2pF | 4Ohm | SPST - NO | 100ns, 50ns | 1pC | 1 Ω | - | BREAK-BEFORE-MAKE | 100ns | 50ns | - | NO | 1.75mm | 9.9mm | 3.9mm | - | ROHS3 Compliant | ||
![]() HI6-0201HS-5 T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 1996 | e3 | - | Obsolete | 1 (Unlimited) | 16 | - | - | MATTE TIN | - | - | - | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | - | NOT SPECIFIED | HI6-0201 | - | 16 | R-PDSO-G16 | Not Qualified | - | - | - | - | - | 1 | 4 | - | - | - | - | - | - | - | 12V~20V ±5V~20V | - | - | -15V | - | - | 50Ohm | 1:1 | 72 dB | 1nA | 10pF 10pF | - | SPST - NC | 50ns, 50ns | 10pC | - | - | - | 50ns | 50ns | - | - | 1.75mm | 9.9mm | 3.9mm | - | ROHS3 Compliant | ||
![]() MAX4722EBL T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 9-WFBGA, CSPBGA | YES | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2002 | e1 | yes | Active | 1 (Unlimited) | 9 | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | BOTTOM | BALL | 260 | 2 | 3V | 0.5mm | - | NOT SPECIFIED | MAX4722 | - | 9 | S-PBGA-B9 | Not Qualified | - | 5.5V | - | - | - | 1 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 300MHz | 4.5Ohm | 1:1 | 55 dB | 500pA | 9pF | 0.1Ohm | SPST - NC | 80ns, 40ns | 5pC | 100m Ω | - | - | 80ns | 40ns | 1.8V~5.5V | - | 0.67mm | - | - | - | ROHS3 Compliant | ||
![]() MAX381CSE Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | 0°C~70°C TA | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | TIN | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | NOT SPECIFIED | MAX381 | - | 16 | R-PDSO-G16 | Not Qualified | - | - | - | - | - | 1 | 2 | - | - | - | - | - | - | - | 3V~15V ±3V~8V | - | 0.001mA | -5V | - | - | 35Ohm | 1:1 | 72 dB | 200pA | 12pF 12pF | 0.5Ohm | SPST - NO | 175ns, 100ns | 2pC | 500m Ω | - | - | 175ns | 100ns | - | - | 1.75mm | 9.9mm | 3.9mm | - | ROHS3 Compliant | ||
![]() DG418DK Maxim Integrated | In Stock | - | Datasheet | - | - | Through Hole | 8-CDIP (0.300, 7.62mm) | - | - | - | - | - | -40°C~85°C TA | - | 1997 | - | no | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | - | - | 8 | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | 13V~44V ±7V~22V | - | - | - | - | - | 35Ohm | 8:1 | - | 150nA | 8pF | - | SPST - NO | 175ns, 145ns | 3pC | 100m Ω | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX4696EBT Maxim Integrated | In Stock | - | Datasheet | 98 Weeks | - | Surface Mount | 6-WFBGA | YES | - | - | - | - | -40°C~85°C | Tube | 2003 | e0 | no | Obsolete | 1 (Unlimited) | 6 | - | - | Tin/Lead (Sn/Pb) | - | - | - | BOTTOM | BALL | 240 | 1 | 3V | 0.5mm | not_compliant | 20 | - | - | 6 | R-PBGA-B6 | Not Qualified | - | 5.5V | 3/5V | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 200MHz | 20Ohm | 1:1 | 75 dB | 500pA | - | - | SPST - NO | 40ns, 20ns | 8pC | 1 Ω | - | BREAK-BEFORE-MAKE | 80ns | 25ns | 2V~5.5V | NO | 0.67mm | - | - | - | ROHS3 Compliant | ||
![]() MAX4908EBC Maxim Integrated | In Stock | - | - | 98 Weeks | - | Surface Mount | 12-WFBGA, CSPBGA | YES | 12 | - | - | - | -40°C~85°C | - | 2016 | e3 | yes | Obsolete | 1 (Unlimited) | 12 | - | - | Matte Tin (Sn) | - | - | - | BOTTOM | BALL | - | 2 | - | 0.5mm | - | - | - | - | - | - | - | - | - | 3/5V | - | - | 3 | 2 | 5.5V | 1.8V | - | - | - | - | - | - | - | 0.008mA | - | - | - | 750mOhm | 3:1 | - | - | - | - | SP3T | 1μs, 1μs (Typ) | 300pC | 100m Ω (Max) | -70dB @ 20kHz | - | 1000ns | - | 1.8V~5.5V | - | - | - | - | No | ROHS3 Compliant | ||
![]() MAX4524ETB T Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4591CUE T Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | YES | - | 70°C | - | - | - | Tape & Reel (TR) | 2000 | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | - | Tin/Lead (Sn/Pb) | CAN ALSO OPERATES AT 15 V SUPPLY, OVERVOLTAGE PROTECTION | 8542.39.00.01 | - | DUAL | GULL WING | 240 | 4 | 12V | 0.65mm | not_compliant | NOT SPECIFIED | - | SEPARATE OUTPUT | 16 | R-PDSO-G16 | Not Qualified | - | 16V | 12/15V | COMMERCIAL | 3V | 1 | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | 20Ohm | - | 72 dB | - | - | 0.5Ohm | - | - | - | - | - | BREAK-BEFORE-MAKE | 90ns | 50ns | - | NC | 1.1mm | 5mm | 4.4mm | - | Non-RoHS Compliant | ||
![]() MAX4582CSE TG002 Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4733EBL T Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | YES | - | 85°C | -40°C | - | - | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 9 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | BOTTOM | BALL | 245 | 2 | 3V | 0.5mm | not_compliant | NOT SPECIFIED | - | SEPARATE OUTPUT | 9 | S-XBGA-B9 | Not Qualified | - | 11V | 3/5V | INDUSTRIAL | 2V | 1 | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | 50Ohm | - | 72 dB | - | - | 0.8Ohm | - | - | - | - | - | BREAK-BEFORE-MAKE | 150ns | 60ns | - | NO/NC | 0.69mm | 1.52mm | 1.52mm | - | Non-RoHS Compliant | ||
![]() MAX4641EUA TG24 Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4665ESE TG035 Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX334C/D Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Die | YES | - | - | - | - | 0°C~70°C | - | 1995 | e0 | no | Obsolete | 1 (Unlimited) | 15 | EAR99 | - | Tin/Lead (Sn/Pb) | ALSO OPERATES WITH 5 TO 15 SINGLE SUPPLY | - | - | UPPER | NO LEAD | 240 | 4 | 15V | - | not_compliant | NOT SPECIFIED | - | SEPARATE OUTPUT | 15 | R-XUUC-N15 | Not Qualified | - | - | +-15V | - | - | 1 | 4 | - | - | - | - | - | - | - | 10V~30V ±4.5V~20V | - | - | -15V | - | - | 50Ohm | 1:1 | 72 dB | 1nA | 10pF 10pF | 0.9Ohm | SPST - NC | 120ns, 75ns | 10pC | 1.5 Ω (Typ) | -86dB @ 100kHz | BREAK-BEFORE-MAKE | 120ns | 75ns | - | NC | - | - | - | - | ROHS3 Compliant | ||
![]() MAX312ESE TG002 Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4643EUA TG05 Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | - | - | - | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | - | - | - | 240 | - | - | - | not_compliant | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |