- Number of Functions
- Number of Channels
- Terminal Form
- Terminal Position
- Pin Count
- JESD-609 Code
- Switch-on Time-Max
- Surface Mount
- Qualification Status
- Terminal Pitch
- Terminal Finish
- Neg Supply Voltage-Nom (Vsup)
Attribute column
Manufacturer
Maxim Integrated Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Analog IC - Other Type | Voltage - Supply, Single/Dual (±) | Neg Supply Voltage-Nom (Vsup) | On-State Resistance (Max) | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Crosstalk | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Neg Supply Voltage-Min (Vsup) | Voltage - Supply, Dual (V±) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX397C/D Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Die | YES | 0°C~70°C | - | - | e0 | no | Obsolete | 1 (Unlimited) | 25 | EAR99 | TIN LEAD | - | - | UPPER | NO LEAD | 240 | 1 | 5V | not_compliant | NOT SPECIFIED | - | 25 | - | Not Qualified | - | - | - | 8 | 2 | DIFFERENTIAL MULTIPLEXER | 2.7V~16V ±2.7V~8V | -5V | 100Ohm | 8:1 | 75 dB | - | 100pA | 11pF 40pF | 1.8Ohm | - | 150ns, 150ns | 2pC | 1.8 Ω (Typ) | -92dB @ 100kHz | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IH5043C/D Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Die | YES | 0°C~70°C | - | 2003 | e0 | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | Tin/Lead (Sn/Pb) | - | - | UPPER | NO LEAD | 240 | 2 | 15V | not_compliant | NOT SPECIFIED | SEPARATE OUTPUT | 14 | R-XUUC-N14 | Not Qualified | - | 5+-15V | 4.5V | 1 | 2 | - | - | -15V | 80Ohm | 2:1 | 50 dB | -18V | 5nA | - | 5Ohm | SPDT | 400ns, 200ns | - | 5 Ω (Typ) | - | BREAK-BEFORE-MAKE | 400ns | - | - | -4.5V | ±4.5V~18V | ROHS3 Compliant | ||
![]() MAX325C/D Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Die | YES | 0°C~70°C | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | UPPER | NO LEAD | 240 | 2 | 5V | not_compliant | NOT SPECIFIED | SEPARATE OUTPUT | 8 | R-XUUC-N8 | Not Qualified | 16V | 3.3/5V | - | 1 | 2 | - | - | - | 60Ohm | 1:1 | 72 dB | - | 100pA | 9pF 9pF | 0.8Ohm | SPST - NO/NC | 150ns, 100ns | 1pC | 800m Ω (Typ) | -85dB @ 1MHz | BREAK-BEFORE-MAKE | 150ns | 100ns | 2.7V~16V | - | - | ROHS3 Compliant | ||
![]() MAX4734EUB TG11 Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4717ETB TG51 Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4717ETB TG47 Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4734EUB TG24 Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4514CUK TGA5 Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4751EUD TG35 Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4517EUK TG40 Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4649EKA TG0N Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | 8542.39.00.01 | - | - | 260 | - | - | compliant | 30 | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MAX392C/D Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Die | YES | 0°C~70°C | - | - | e0 | no | Obsolete | 1 (Unlimited) | 15 | EAR99 | Tin/Lead (Sn/Pb) | ALSO OPERATE WITH 3 V TO 15 V SINGLE SUPPLY | - | UPPER | NO LEAD | 240 | 4 | 5V | not_compliant | NOT SPECIFIED | - | 15 | R-XUUC-N15 | Not Qualified | - | - | - | 1 | 4 | - | 3V~15V ±3V~8V | -5V | 35Ohm | 1:1 | 72 dB | - | 100pA | 9pF 9pF | 0.3Ohm | SPST - NO | 130ns, 75ns | 2pC | 300m Ω (Typ) | -85dB @ 1MHz | - | 130ns | 75ns | - | - | - | ROHS3 Compliant | ||
![]() MAX4515EUK TG002 Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4514CUK TG05 Maxim Integrated | 1245 | - | Datasheet | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4626EUK TG002 Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4618CUE TG002 Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4699ETE TG24 Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4514CUK TG002 Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4648EUT TG077 Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX319CSA TGA7 Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |