- Number of Functions
- Number of Channels
- Terminal Form
- Terminal Position
- Pin Count
- JESD-609 Code
- Switch-on Time-Max
- Surface Mount
- Qualification Status
- Terminal Pitch
- Terminal Finish
- Neg Supply Voltage-Nom (Vsup)
Attribute column
Manufacturer
Maxim Integrated Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Turn Off Delay Time | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Number of Inputs | Voltage - Supply, Single/Dual (±) | Supply Type | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Crosstalk | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Neg Supply Voltage-Min (Vsup) | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4053ACSE Maxim Integrated | In Stock |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 150 ns | 0°C~70°C TA | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | 100Ohm | - | - | 696mW | - | GULL WING | 260 | 3 | 5V | 1.27mm | 30 | MAX4053 | - | 16 | 6 | - | 8V | Non-Inverting | - | - | - | 1 | Logic | - | 16V | 2V | - | 1μA | 100nA | 696mW | 100nA | 8 | - | - | 175 ns | Multiplexer | 3 | 2V~16V ±2.7V~8V | Dual, Single | - | -5V | 8V | - | 100Ohm | 2.7V | 30mA | 5V | 2:1 | 90 dB | - | 100pA | 2pF 2pF | 6Ohm | SPDT | 175ns, 150ns | 2pC | 6 Ω (Max) | - | BREAK-BEFORE-MAKE | - | - | - | 100Ohm | - | - | - | - | 1.5mm | - | 10mm | 4mm | No | Unknown | ROHS3 Compliant | Contains Lead, Lead Free | ||
![]() MAX4526EUA Maxim Integrated | 1000 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | -40°C~85°C TA | Tube | 1997 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 2 | 15V | 0.65mm | 30 | MAX4526 | - | 8 | - | Not Qualified | - | - | - | +-15V | - | 1 | - | 2 | - | - | SPST | - | - | - | - | - | - | - | - | - | - | 4.5V~36V ±4.5V~18V | - | - | -15V | - | - | 175Ohm | - | - | - | 2:1 | 65 dB | - | 500pA | 13pF | 0.5Ohm | SPDT | - | 1pC | 500m Ω | - | BREAK-BEFORE-MAKE | 0.1ns | 0.1ns | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX14756EUE Maxim Integrated | 125 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 172.98879mg | 3 μs | -40°C~85°C TA | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 10Ohm | Matte Tin (Sn) | - | 889mW | - | GULL WING | 260 | 4 | - | 0.65mm | 30 | MAX14756 | SEPARATE OUTPUT | 16 | - | - | - | - | - | - | - | 1 | - | 4 | 70V | 10V | - | 500μA | - | - | 800μA | - | SPST | - | 60 μs | - | - | 10V~70V ±10V~35V | Dual, Single | - | - | 35V | 145MHz | 10Ohm | 10V | - | - | 1:1 | 65 dB | - | 2.5nA | 35pF | 0.3Ohm | SPST - NC | 60μs, 3μs | 580pC | 300m Ω | - | BREAK-BEFORE-MAKE | 60000ns | 3000ns | - | - | NC | - | - | - | 950μm | - | 5.1mm | 4.5mm | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX4709ESE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~85°C TA | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 15V | - | NOT SPECIFIED | MAX4709 | - | 16 | - | Not Qualified | - | - | - | - | - | 4 | - | 1 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | 9V~36V ±4.5V~20V | - | 0.75mA | -15V | - | - | 400Ohm | - | - | - | 8:1 | 70 dB | - | 500pA | 10pF 19pF | 15Ohm | - | 275ns, 200ns | - | 15 Ω (Max) | - | BREAK-BEFORE-MAKE | 400ns | 250ns | - | - | - | 0.03A | - | - | - | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX309EUE Maxim Integrated | 26 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 300 ns | -40°C~85°C TA | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 175Ohm | Matte Tin (Sn) | - | 457mW | - | GULL WING | 260 | 2 | 15V | 0.65mm | 30 | MAX309 | - | 16 | - | - | 28V | - | - | - | - | 4 | - | 2 | 30V | 5V | - | 500μA | - | - | - | - | 4PST | 175 ns | 600 ns | Multiplexer | - | 5V~30V ±5V~20V | Dual, Single | - | -15V | 20V | - | 100Ohm | 5V | - | - | 4:1 | 75 dB | - | 750pA | 3pF 26pF | 1.5Ohm | SP4T | 150ns, 150ns | 2pC | 1.5 Ω | - | BREAK-BEFORE-MAKE | 150ns | 150ns | - | - | - | 0.03A | - | - | 950μm | - | 5.1mm | 4.5mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX354EWE Maxim Integrated | In Stock |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | 200 ns | -40°C~85°C TA | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | 350Ohm | Matte Tin (Sn) | - | 762mW | - | GULL WING | 260 | 1 | 15V | - | - | MAX354 | - | 16 | - | - | 28V | - | - | - | - | 8 | Logic | 1 | 36V | 4.5V | - | 300μA | 300μA | - | - | - | DPST | 250 ns | 250 ns | Multiplexer | - | 4.5V~36V ±4.5V~18V | Dual, Single | 0.5mA | -15V | 18V | - | 350Ohm | 4.5V | - | - | 8:1 | 100 dB | - | 500pA | 1.6pF 11pF | 7Ohm | - | 250ns, 200ns | 80pC | 7 Ω | - | BREAK-BEFORE-MAKE | 400ns | 300ns | - | - | - | 0.03A | - | - | 2.35mm | - | 10.5mm | 7.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX4734EUB T Maxim Integrated | In Stock |
| Datasheet | 6 Weeks | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 1.8V | 0.5mm | 30 | MAX4734 | - | 10 | - | Not Qualified | - | - | 3.6V | 3/3.3V | - | 4 | - | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90MHz | 800mOhm | - | - | - | 4:1 | 56 dB | - | 1nA | 33pF 117pF | - | SP4T | 25ns, 20ns | 60pC | 100m Ω | -56dB @ 1MHz | BREAK-BEFORE-MAKE | 30ns | 25ns | 1.6V~3.6V | - | - | - | - | - | - | - | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4644EUA Maxim Integrated | 1000 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 5 ns | -40°C~85°C TA | Tube | 2000 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 4Ohm | - | CAN ALSO OPERATE WITH 5V SUPPLY | 362mW | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | 30 | MAX4644 | - | 8 | - | - | - | - | - | 3/5V | - | 1 | - | 1 | 5.5V | 1.8V | - | 1μA | 1nA | - | 1nA | 2 | - | - | 15 ns | - | - | - | Single | - | - | - | - | 4Ohm | - | 20mA | - | 2:1 | 55 dB | - | 250pA | 12pF | 0.1Ohm | SPDT | 15ns, 5ns | 5pC | 100m Ω | - | BREAK-BEFORE-MAKE | - | - | 1.8V~5.5V | 4Ohm | - | - | - | - | 950μm | - | 3.1mm | 3.1mm | No | Unknown | ROHS3 Compliant | Contains Lead | ||
![]() MAX4701EUE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | -40°C~85°C TA | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 2 | 3V | 0.65mm | 30 | MAX4701 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | 5.5V | 3/5V | - | 2 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250MHz | 75Ohm | - | - | - | 2:2 | 76 dB | - | 500pA | 8pF | 2Ohm | DPDT | 35ns, 20ns | 0.5pC | 2 Ω | -79dB @ 1MHz | BREAK-BEFORE-MAKE | 35ns | - | 1.8V~5.5V | - | - | - | - | - | - | 1.1mm | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4618ESE Maxim Integrated | 4 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | -40°C~85°C TA | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | 30 | MAX4618 | - | 16 | - | Not Qualified | - | - | 3.6V | - | - | 8 | - | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | 0.01mA | - | - | - | 10Ohm | - | - | - | 4:1 | - | - | 1nA | 5pF 15pF | - | SP4T | 15ns, 10ns | 3pC | 200m Ω | - | BREAK-BEFORE-MAKE | - | 15ns | 2V~5.5V | - | - | 0.075A | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX326CSE Maxim Integrated | 10 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 500 ns | 0°C~70°C TA | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 3.5kOhm | Tin (Sn) | - | 400mW | - | GULL WING | 260 | 4 | 15V | 1.27mm | 30 | MAX326 | SEPARATE OUTPUT | 16 | - | - | 18V | - | - | +-15V | - | 1 | - | 4 | 30V | 10V | - | - | 90μA | - | 90μA | - | SPST | - | 1 μs | - | - | 10V~30V ±5V~18V | Dual, Single | - | -15V | 18V | - | 3.5kOhm | 4.5V | - | - | 1:1 | 70 dB | - | 10pA | 1.7pF 1.7pF | 75Ohm | SPST - NC | 1μs, 500ns | 2pC | 175 Ω | - | BREAK-BEFORE-MAKE | 1000ns | - | - | - | NC | - | - | - | 1.5mm | - | 10mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() DG528CJ Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 18-DIP (0.300, 7.62mm) | - | 18 | - | 1.5 μs | 0°C~70°C TA | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 18 | - | EAR99 | 450Ohm | Matte Tin (Sn) | - | 889mW | - | - | 260 | 1 | 15V | 2.54mm | 30 | DG528 | - | 18 | - | - | 28V | - | - | - | - | 8 | - | 1 | 30V | 5V | - | 2.5mA | - | - | - | - | SP8T | - | 1.5 μs | Multiplexer | - | 5V~30V ±4.5V~20V | Dual, Single | - | -15V | 20V | - | 450Ohm | 4.5V | - | - | 8:1 | 68 dB | - | 5nA | 5pF 25pF | 27Ohm | - | 1.5μs, 1.5μs | 4pC | 27 Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.02A | - | - | - | 4.572mm | 22.86mm | 7.62mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX359CWE Maxim Integrated | 34 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | 0°C~75°C TA | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 15V | - | NOT SPECIFIED | MAX359 | - | 16 | - | Not Qualified | - | - | - | +-15V | 4.5V | 4 | - | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | 1mA | -15V | - | - | 1.8kOhm | - | - | - | 4:1 | 68 dB | -18V | 10μA | - | - | SP4T | 300ns, 300ns (Typ) | - | - | - | BREAK-BEFORE-MAKE | 1000ns | 1000ns | - | - | - | - | -4.5V | ±4.5V~18V | - | - | - | 7.6745mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX354CWE Maxim Integrated | 20 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | 200 ns | 0°C~70°C TA | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 350Ohm | - | - | 762mW | - | GULL WING | 260 | 1 | 15V | - | - | MAX354 | - | 16 | - | - | 28V | - | - | - | - | 8 | - | 1 | 36V | 4.5V | - | 300μA | - | - | - | - | DPST | 250 ns | 250 ns | Multiplexer | - | 4.5V~36V ±4.5V~18V | Dual, Single | 0.5mA | -15V | 18V | - | 350Ohm | 4.5V | 30mA | - | 8:1 | 100 dB | - | 500pA | 1.6pF 11pF | 7Ohm | - | 250ns, 200ns | 80pC | 7 Ω | - | BREAK-BEFORE-MAKE | 400ns | 300ns | - | - | - | 0.03A | - | - | 2.35mm | - | 10.5mm | 7.6mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX307CWI Maxim Integrated | 2000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | - | 0°C~70°C TA | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | - | Matte Tin (Sn) | CONFIGURABLE AS 16-CHANNEL SINGLE ENDED MUX | - | DUAL | GULL WING | 260 | 1 | 15V | - | 30 | MAX307 | - | 28 | - | Not Qualified | - | - | - | - | - | 8 | - | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | 5V~30V ±4.5V~20V | - | - | -15V | - | - | 100Ohm | - | - | - | 8:1 | 69 dB | - | 500pA | 8pF 65pF | 1.5Ohm | - | 200ns, 150ns | 2pC | 1.5 Ω | - | BREAK-BEFORE-MAKE | - | 150ns | - | - | - | 0.03A | - | - | - | - | 17.9mm | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX358CWE Maxim Integrated | 14 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | 300 ns | 0°C~70°C TA | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 1.8kOhm | Matte Tin (Sn) | - | - | - | GULL WING | 260 | 1 | 15V | - | - | MAX358 | - | 16 | - | - | 15V | - | - | - | - | 8 | - | 1 | 18V | 4.5V | - | 1mA | 500μA | - | - | - | DPST | - | 300 ns | Multiplexer | - | - | Dual | - | -15V | 18V | - | 1.8kOhm | 4.5V | - | - | 8:1 | 68 dB | - | 10μA | 5pF 25pF | - | - | 300ns, 300ns (Typ) | - | - | - | BREAK-BEFORE-MAKE | - | - | - | 1.5kOhm | - | 0.02A | - | ±4.5V~18V | 2.35mm | - | 10.5mm | 7.6mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() DG408DY Maxim Integrated | 55 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | -40°C~85°C TA | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 15V | - | 30 | DG408 | - | 16 | - | Not Qualified | - | - | - | - | - | 8 | - | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | 5V~30V ±5V~20V | - | 2mA | -15V | - | - | 100Ohm | - | - | - | 8:1 | 75 dB | - | 500pA | 3pF 26pF | 1.5Ohm | - | 150ns, 150ns | 2pC | 1.5 Ω | - | BREAK-BEFORE-MAKE | 225ns | 300ns | - | - | - | 0.02A | - | - | - | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX328EWE Maxim Integrated | 9585 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | 1 μs | -40°C~85°C TA | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 3.5kOhm | Matte Tin (Sn) | - | 750mW | - | GULL WING | 260 | 1 | 15V | - | 30 | MAX328 | - | 16 | - | - | 28V | - | - | - | - | 8 | - | 1 | 30V | 10V | - | 4.5μA | - | - | - | - | DPST | 1.5 μs | 1.5 μs | Multiplexer | - | 10V~30V ±5V~18V | Dual, Single | 0.2mA | -15V | 18V | - | 3.5kOhm | 5V | - | - | 8:1 | 84 dB | - | 10pA | 1.8pF 8pF | 30Ohm | - | 1.5μs, 1μs | 2pC | 70 Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | - | 2.65mm | - | 7.5mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX303CSE Maxim Integrated | 11 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 100 ns | 0°C~70°C TA | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 35Ohm | Matte Tin (Sn) | - | 696mW | - | GULL WING | 260 | 2 | 15V | - | 30 | MAX303 | SEPARATE OUTPUT | 16 | - | - | 20V | - | - | 5+-15V | - | 2 | - | - | 30V | 10V | - | - | 10nA | - | 10nA | - | - | - | 150 ns | - | - | 10V~30V ±4.5V~20V | Dual, Single | - | -15V | 20V | - | 35Ohm | 4.5V | - | - | 2:1 | 72 dB | - | 500pA | 12pF 12pF | 0.5Ohm | SPDT | 150ns, 100ns | 10pC | 500m Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | 1.5mm | - | 10mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX4659ESA T Maxim Integrated | 1100 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1998 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 25Ohm | Matte Tin (Sn) | - | 362mW | - | GULL WING | 260 | 1 | 15V | - | 30 | MAX4659 | - | 8 | - | - | 20V | - | - | - | - | 1 | - | 1 | 40V | 9V | - | - | 135μA | - | 135μA | - | - | - | - | - | - | 9V~40V ±4.5V~20V | Dual, Single | - | -15V | 20V | 225MHz | 25Ohm | 4.5V | - | - | 2:1 | 70 dB | - | 1nA | 6pF | 0.4Ohm | SPDT | - | 1.5pC | 400m Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | - | - | 4.9mm | - | No | - | ROHS3 Compliant | - |