- Number of Functions
- Number of Channels
- Terminal Form
- Terminal Position
- Pin Count
- JESD-609 Code
- Switch-on Time-Max
- Surface Mount
- Qualification Status
- Terminal Pitch
- Terminal Finish
- Neg Supply Voltage-Nom (Vsup)
Attribute column
Manufacturer
Maxim Integrated Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Turn Off Delay Time | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Max Supply Current | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Voltage - Supply, Single/Dual (±) | Supply Type | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Crosstalk | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Neg Supply Voltage-Min (Vsup) | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4541EKA T Maxim Integrated | 503 | - | Datasheet | 6 Weeks | - | - | Surface Mount | SOT-23-8 | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 30 | MAX4541 | SEPARATE OUTPUT | 8 | R-PDSO-G8 | Not Qualified | - | - | - | 3.3/5V | - | 1 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60Ohm | - | - | 1:1 | 76 dB | 100pA | 8pF 8pF | 0.8Ohm | SPST - NO | 100ns, 75ns | 1pC | 800m Ω | - | BREAK-BEFORE-MAKE | 100ns | 75ns | 2.7V~12V | - | NO | - | - | - | - | 1.45mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4730EXT T Maxim Integrated | 21 | - | Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | 28.009329mg | 26 ns | -40°C~85°C TA | Tape & Reel (TR) | 2005 | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | 5.5Ohm | - | 245mW | DUAL | GULL WING | 260 | 1 | 2.7V | - | 30 | MAX4730 | - | 6 | - | - | - | - | - | - | - | 1 | - | 1 | 5.5V | 1.8V | - | 1nA | - | 1μA | - | - | 45 ns | - | - | Single | - | - | - | 300MHz | 5.5Ohm | - | 80mA | 2:1 | 45 dB | 2nA | 6.5pF | 0.02Ohm | SPDT | 45ns, 26ns | 3pC | 50m Ω | - | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | 2mm | - | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX4627EUK T Maxim Integrated | 350 | - | Datasheet | 6 Weeks | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 3V | - | 30 | MAX4627 | - | 5 | - | Not Qualified | - | - | - | - | - | 1 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mOhm | - | - | 1:1 | 51 dB | 2nA | 65pF 65pF | 0.1Ohm | SPST - NO | 50ns, 30ns | 40pC | - | - | BREAK-BEFORE-MAKE | 90ns | - | 1.8V~5.5V | - | NC | - | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4508CSE T Maxim Integrated | 4613 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 15V | - | 30 | MAX4508 | - | 16 | - | Not Qualified | - | - | - | - | - | 8 | - | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | 9V~36V ±4.5V~20V | - | 0.6mA | -15V | - | - | 400Ohm | - | - | 8:1 | 70 dB | 500pA | 10pF 19pF | 15Ohm | - | 275ns, 200ns | 2pC | 15 Ω (Max) | - | BREAK-BEFORE-MAKE | 275ns | 200ns | - | - | - | 0.03A | - | - | - | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() DG508ACWE T Maxim Integrated | 218 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2010 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 15V | - | 30 | DG508A | - | 16 | - | Not Qualified | - | - | - | - | 4.5V | 8 | - | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | 0.2mA | -15V | - | - | 450Ohm | - | - | 8:1 | 68 dB | 1nA | 5pF 25pF | 10.2Ohm | - | 1.5μs, 1μs | - | 27 Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.02A | -4.5V | ±4.5V~18V | - | 2.65mm | - | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DG507ACWI Maxim Integrated | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | 400 ns | 0°C~70°C TA | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | 400Ohm | Matte Tin (Sn) | 1W | - | GULL WING | 260 | 1 | 15V | - | 30 | DG507A | - | 28 | - | - | - | 15V | - | - | - | 1 | - | 2 | - | - | - | 300μA | - | - | - | 600 ns | 1 μs | Multiplexer | - | Dual | - | -15V | 18V | - | 450Ohm | 4.5V | - | 8:1 | 68 dB | 5nA | 6pF 45pF | 16.2Ohm | - | 1μs, 400ns | - | - | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | ±4.5V~18V | - | - | - | 7.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX329EPE Maxim Integrated | 7800 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 1 μs | -40°C~85°C TA | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 3.5kOhm | Matte Tin (Sn) | 470mW | - | - | 260 | 1 | 15V | - | 30 | MAX329 | - | 16 | - | - | - | 28V | - | - | - | 4 | - | 2 | 30V | 10V | - | 4.5μA | - | - | 4PST | 1.5 μs | 1.5 μs | Multiplexer | 10V~30V ±5V~18V | Dual, Single | - | -15V | 18V | - | 3.5kOhm | 5V | - | 4:1 | 84 dB | 10pA | 1.8pF 8pF | 30Ohm | SP4T | 1.5μs, 1μs | 2pC | 70 Ω | - | BREAK-BEFORE-MAKE | 1500ns | 1000ns | - | - | - | 0.01A | - | - | - | - | 19.175mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX4780ETE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-WFQFN Exposed Pad | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Matte Tin (Sn) | - | QUAD | NO LEAD | 260 | 4 | 1.8V | 0.5mm | NOT SPECIFIED | MAX4780 | - | 16 | S-XQCC-N16 | Not Qualified | - | - | 3.6V | 1.8/3V | - | 2 | - | 4 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | 0.002mA | - | - | 123MHz | 1Ohm | - | - | 2:1 | - | 1nA | 33pF 60pF | - | SPDT | 25ns, 10ns | 5pC | 100m Ω | - | BREAK-BEFORE-MAKE | 30ns | 15ns | 1.6V~4.2V | - | - | 0.3A | - | - | - | 0.8mm | 3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX4066AEEE T Maxim Integrated | 1655 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | 185 ns | -40°C~85°C TA | Tape & Reel (TR) | 1996 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 45Ohm | Tin (Sn) | 640mW | DUAL | GULL WING | 260 | 4 | 5V | 0.635mm | - | MAX4066 | - | 16 | - | - | - | - | - | - | - | 1 | - | 4 | 16V | 2V | - | 1μA | 1μA | 1μA | SPST | - | 150 ns | - | - | Single | - | - | - | 100MHz | 45Ohm | - | - | 1:1 | - | 100pA | 9pF 9pF | 0.3Ohm | SPST - NO | 100ns, 75ns | 1pC | 500m Ω | - | - | 125ns | 75ns | 2V~16V | - | - | - | - | - | - | 1.75mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() DG409DY T Maxim Integrated | In Stock |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 300 ns | -40°C~85°C TA | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 175Ohm | Matte Tin (Sn) | 696mW | - | GULL WING | 260 | 2 | 15V | - | 30 | DG409 | - | 16 | - | - | - | 28V | - | - | - | 4 | - | 2 | 30V | 5V | - | 500μA | - | - | 4PST | 175 ns | 600 ns | Multiplexer | 5V~30V ±5V~20V | Dual, Single | - | -15V | 20V | - | 100Ohm | 5V | - | 4:1 | 75 dB | 500pA | 3pF 14pF | 1.5Ohm | SP4T | 150ns, 150ns | 2pC | 1.5 Ω | - | BREAK-BEFORE-MAKE | 150ns | 150ns | - | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() DG528CWN Maxim Integrated | 20000 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | 18 | - | 1.5 μs | 0°C~70°C TA | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 18 | - | EAR99 | 400Ohm | - | 762mW | - | GULL WING | 260 | 1 | 15V | - | 30 | DG528 | - | 18 | - | - | - | 28V | - | - | - | 8 | - | 1 | 30V | 5V | - | 2.5mA | - | - | SP8T | - | 1.5 μs | Multiplexer | 5V~30V ±4.5V~20V | Dual, Single | - | -15V | 20V | - | 450Ohm | 4.5V | - | 8:1 | 68 dB | 5nA | 5pF 25pF | 27Ohm | - | 1.5μs, 1.5μs | 4pC | 27 Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.02A | - | - | - | 2.65mm | - | 7.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() DG509AEWE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | 1 μs | -40°C~85°C TA | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 300Ohm | Matte Tin (Sn) | 762mW | - | GULL WING | 260 | 1 | 15V | - | 30 | DG509A | - | 16 | - | - | - | 15V | - | - | - | 1 | - | 2 | - | - | - | 200μA | - | - | 4PST | 1 μs | 1.5 μs | Multiplexer | - | Dual | - | -15V | 18V | - | 450Ohm | 4.5V | - | 4:1 | 68 dB | 1nA | 5pF 12pF | 27Ohm | SP4T | 1.5μs, 1μs | - | 27 Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | ±4.5V~18V | - | - | - | 7.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() DG408DY T Maxim Integrated | 1750 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | 300 ns | -40°C~85°C TA | Tape & Reel (TR) | 2000 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 175Ohm | - | 696mW | - | GULL WING | 260 | 1 | 15V | - | 30 | DG408 | - | 16 | - | - | - | 28V | - | - | - | 8 | - | 1 | 30V | 5V | - | 500μA | - | - | DPST | 175 ns | 600 ns | Multiplexer | 5V~30V ±5V~20V | Dual, Single | 2mA | -15V | 20V | - | 100Ohm | 5V | 30mA | 8:1 | 75 dB | 500pA | 3pF 26pF | 1.5Ohm | - | 150ns, 150ns | 2pC | 1.5 Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.02A | - | - | - | - | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX306EWI T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | 300 ns | -40°C~85°C TA | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | 175Ohm | TIN | 1W | - | GULL WING | 260 | 1 | 15V | - | 30 | MAX306 | - | 28 | - | - | - | 28V | - | - | - | 16 | - | 1 | 30V | 5V | - | 500μA | - | - | - | 300 ns | 600 ns | Multiplexer | 5V~30V ±4.5V~20V | Dual, Single | - | -15V | 20V | - | 100Ohm | 4.5V | - | 16:1 | 69 dB | 500pA | 8pF 130pF | 1.5Ohm | - | 200ns, 150ns | 2pC | 1.5 Ω | - | BREAK-BEFORE-MAKE | 200ns | - | - | - | - | 0.03A | - | - | - | 2.65mm | - | 7.5mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX14752EUE Maxim Integrated | 3023 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 172.98879mg | 2 μs | -40°C~85°C TA | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | 130Ohm | - | 890mW | - | GULL WING | 260 | 1 | 35V | - | 30 | MAX14752 | - | 16 | - | - | Fixed | 36V | - | - | - | 8 | - | 1 | 72V | 20V | - | - | 270mA | 600μA | - | 10 μs | 25 μs | Multiplexer | 20V~72V ±10V~36V | Dual, Single | - | -35V | 36V | - | 130Ohm | 10V | 100mA | 8:1 | 65 dB | 20nA | 3.7pF | 0.5Ohm | - | 25μs, 2μs | 200pC | 500m Ω | - | BREAK-BEFORE-MAKE | 25000ns | 2000ns | - | - | - | - | - | - | 900μm | - | 5mm | 4.4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX308CPE Maxim Integrated | 38 | - | Datasheet | 6 Weeks | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | - | 0°C~70°C TA | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Matte Tin (Sn) | - | DUAL | - | 260 | 1 | 15V | 2.54mm | 30 | MAX308 | - | 16 | - | Not Qualified | - | - | - | - | - | 8 | - | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | 5V~30V ±5V~20V | - | - | -15V | - | - | 100Ohm | - | - | 8:1 | 75 dB | 750pA | 3pF 26pF | 1.5Ohm | - | 150ns, 150ns | 2pC | 1.5 Ω | - | BREAK-BEFORE-MAKE | - | - | - | 100Ohm | - | 0.03A | - | - | - | 4.572mm | - | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DG406EWI Maxim Integrated | 21 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | - | -40°C~85°C TA | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | - | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 15V | - | 30 | DG406 | - | 28 | - | Not Qualified | - | - | - | - | - | 16 | - | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | 5V~30V ±4.5V~20V | - | - | -15V | - | - | 100Ohm | - | - | 16:1 | 69 dB | 500pA | 8pF 130pF | 1.5Ohm | - | 200ns, 150ns | 2pC | 1.5 Ω | - | BREAK-BEFORE-MAKE | 400ns | 300ns | - | - | - | 0.02A | - | - | - | 2.65mm | - | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX4581CEE Maxim Integrated | 273 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | 100 ns | 0°C~70°C TA | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 80Ohm | Matte Tin (Sn) | 667mW | - | GULL WING | 260 | 1 | 5V | 0.635mm | 30 | MAX4581 | - | 16 | - | - | - | - | - | 3/5/+-5V | - | 8 | - | 1 | 12V | 2V | - | 1μA | - | - | - | 200 ns | 200 ns | Multiplexer | 2V~12V ±2V~6V | Dual, Single | - | -5V | 6V | - | 80Ohm | 2V | - | 8:1 | 73 dB | 1nA | 4pF 18pF | 1Ohm | - | 200ns, 100ns | 0.5pC | 1 Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.02A | - | - | - | - | 4.89mm | 3.9mm | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX337EWI Maxim Integrated | 3588 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | - | - | -40°C~85°C TA | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | - | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 15V | - | 30 | MAX337 | - | 28 | - | Not Qualified | - | - | - | - | - | 8 | - | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | 4.5V~20V ±4.5V~20V | - | 1.11mA | -15V | - | - | 400Ohm | - | - | 8:1 | 82 dB | 20pA | 2pF 20pF | 5Ohm | - | 500ns, 500ns | 3.5pC | 5 Ω | -86dB @ 100kHz | BREAK-BEFORE-MAKE | 500ns | 500ns | - | - | - | 0.03A | - | - | - | - | 17.9mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() DG508ADJ Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 1 μs | -40°C~85°C TA | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 300Ohm | Matte Tin (Sn) | 842mW | - | - | 260 | 1 | 15V | 2.54mm | 30 | DG508A | - | 16 | - | - | - | 15V | - | - | - | 8 | 15V | 1 | 36V | 9V | - | 200μA | - | - | DPST | 1 μs | 1.5 μs | Multiplexer | - | Dual | 0.2mA | -15V | 18V | - | 450Ohm | 4.5V | - | 8:1 | 68 dB | 1nA | 5pF 25pF | 27Ohm | - | 1.5μs, 1μs | - | 27 Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.02A | - | ±4.5V~18V | - | 4.572mm | - | 7.62mm | No | Unknown | ROHS3 Compliant | Lead Free |