- Number of Functions
- Number of Channels
- Terminal Form
- Terminal Position
- Pin Count
- JESD-609 Code
- Switch-on Time-Max
- Surface Mount
- Qualification Status
- Terminal Pitch
- Terminal Finish
- Neg Supply Voltage-Nom (Vsup)
Attribute column
Manufacturer
Maxim Integrated Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Voltage - Supply, Single/Dual (±) | Supply Type | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | Screening Level | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Neg Supply Voltage-Min (Vsup) | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG409EUE Maxim Integrated | 355 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 300 ns | - | -40°C~85°C TA | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 175Ohm | Matte Tin (Sn) | 755mW | - | GULL WING | 260 | 2 | 15V | 0.65mm | - | 30 | DG409 | - | 16 | - | - | 28V | - | - | - | 4 | 2 | 30V | 5V | - | 500μA | - | - | - | 4PST | 175 ns | 600 ns | Multiplexer | 5V~30V ±5V~20V | Dual, Single | - | -15V | 20V | - | 100Ohm | 5V | - | - | - | 4:1 | 75 dB | - | 500pA | 3pF 14pF | 1.5Ohm | SP4T | 150ns, 150ns | 2pC | 1.5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.03A | - | - | - | 1.1mm | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX4664CSE Maxim Integrated | 15000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | - | 0°C~70°C TA | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | - | 30 | MAX4664 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | - | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | 4.5V~36V ±4.5V~20V | - | - | -15V | - | - | 4Ohm | - | - | - | - | 1:1 | 62 dB | - | 500pA | 34pF 34pF | 0.2Ohm | SPST - NC | 275ns, 175ns | 300pC | 200m Ω | BREAK-BEFORE-MAKE | 275ns | 175ns | - | - | NO | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4661EAE Maxim Integrated | 3000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | 16 | - | - | - | -40°C~85°C TA | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 4 | 15V | 0.65mm | - | 30 | MAX4661 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | 12/+-15V | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | 4.5V~36V ±4.5V~20V | - | - | -15V | - | - | 2.5Ohm | - | - | - | - | 1:1 | 56 dB | - | 500pA | 55pF 55pF | 0.1Ohm | SPST - NC | 275ns, 175ns | 300pC | 100m Ω | BREAK-BEFORE-MAKE | 275ns | 175ns | - | - | NO | - | - | - | - | 1.99mm | 6.2mm | 5.29mm | - | - | ROHS3 Compliant | - | ||
![]() DG406EUI Maxim Integrated | 2550 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28 | - | 150 ns | - | -40°C~85°C TA | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | 175Ohm | Matte Tin (Sn) | 1.025W | - | GULL WING | 260 | 1 | 15V | 0.65mm | - | 30 | DG406 | - | 28 | - | - | 28V | - | - | - | 16 | 1 | 30V | 5V | - | 16μA | - | - | - | - | 300 ns | 200 ns | Multiplexer | 5V~30V ±4.5V~20V | Dual, Single | - | -15V | 20V | - | 100Ohm | 4.5V | - | - | - | 16:1 | 69 dB | - | 500pA | 8pF 130pF | 1.5Ohm | - | 200ns, 150ns | 2pC | 1.5 Ω | BREAK-BEFORE-MAKE | 400ns | - | - | - | - | 0.03A | - | - | 950μm | - | 9.86mm | 4.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX335EUG Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 24 | - | - | - | -40°C~85°C TA | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | - | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 8 | 15V | 0.65mm | - | 30 | MAX335 | SEPARATE OUTPUT | 24 | - | Not Qualified | - | - | 5/+-15V | 4.5V | 1 | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -15V | - | - | 150Ohm | - | - | - | - | 1:1 | 90 dB | -20V | 1nA | 2pF 2pF | - | SPST - NO | 400ns, 400ns | - | - | BREAK-BEFORE-MAKE | 400ns | 400ns | - | - | NO | - | -4.5V | ±4.5V~20V | - | 1.1mm | - | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4661CAE Maxim Integrated | 1 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | 130.010913mg | 175 ns | - | 0°C~70°C TA | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 2.5Ohm | Matte Tin (Sn) | 571mW | - | GULL WING | 260 | 4 | 15V | 0.65mm | - | 30 | MAX4661 | SEPARATE OUTPUT | 16 | - | - | - | - | - | - | 4 | - | 36V | 4.5V | - | - | - | 500nA | - | SPST | - | 275 ns | - | 4.5V~36V ±4.5V~20V | Dual, Single | - | -15V | 20V | - | 2.5Ohm | 4.5V | - | - | 15V | 1:1 | 56 dB | - | 500pA | 55pF 55pF | 0.1Ohm | SPST - NC | 275ns, 175ns | 300pC | 100m Ω | BREAK-BEFORE-MAKE | - | - | - | 2.5Ohm | NO | - | - | - | 1.78mm | - | 6.33mm | 5.38mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() DG509ACJ Maxim Integrated | 50 |
| Datasheet | 6 Weeks | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | - | - | 0°C~70°C TA | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | DUAL | - | 260 | 1 | 15V | - | not_compliant | 30 | DG509A | - | 16 | - | Not Qualified | - | - | +-15V | - | 4 | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | -15V | - | - | 450Ohm | - | - | - | - | 4:1 | 68 dB | -18V | 1nA | 5pF 12pF | 27Ohm | SP4T | 1.5μs, 1μs | - | 27 Ω | BREAK-BEFORE-MAKE | 1500ns | 1000ns | - | - | - | - | - | ±4.5V~18V | - | - | 19.175mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX306EUI Maxim Integrated | 5000 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28 | - | 300 ns | - | -40°C~85°C TA | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | 175Ohm | - | 1.025W | - | GULL WING | 260 | 1 | 15V | 0.65mm | - | 30 | MAX306 | - | 28 | - | - | 28V | - | - | - | 16 | 1 | 30V | 5V | - | 500μA | - | - | - | - | 300 ns | 600 ns | Multiplexer | 5V~30V ±4.5V~20V | Dual, Single | - | -15V | 20V | - | 100Ohm | 4.5V | - | 30mA | - | 16:1 | 69 dB | - | 500pA | 8pF 130pF | 1.5Ohm | - | 200ns, 150ns | 2pC | 1.5 Ω | BREAK-BEFORE-MAKE | 200ns | - | - | - | - | 0.03A | - | - | - | - | 9.7mm | 4.4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX4729ELT T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 6-WFDFN | YES | 6 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | Gold (Au) | - | DUAL | NO LEAD | 260 | 1 | 2.7V | 0.5mm | - | 30 | MAX4729 | - | 6 | - | Not Qualified | - | 5.5V | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300MHz | 5.5Ohm | - | - | - | - | 2:1 | 45 dB | - | 2nA | 6.5pF | 0.05Ohm | SPDT | 45ns, 26ns | 3pC | 50m Ω | - | 45ns | - | 1.8V~5.5V | - | - | - | - | - | - | 0.8mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX4510EUT T Maxim Integrated | 3000 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | 750 ns | - | -40°C~85°C TA | Tape & Reel (TR) | 1999 | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | 390Ohm | Gold (Au) - with Nickel (Ni) barrier | 696mW | - | GULL WING | 260 | 1 | 15V | 0.95mm | - | 30 | MAX4510 | - | 6 | - | - | 20V | - | - | - | 1 | 1 | 36V | 9V | - | 50μA | 250μA | 175μA | - | SPST | - | 200 ns | - | 9V~36V ±4.5V~20V | Dual, Single | - | -15V | 20V | - | 160Ohm | 4.5V | - | - | - | 1:1 | 62 dB | - | 500pA | 10pF 5pF | - | SPST - NC | 500ns, 175ns | 1.5pC | - | - | 500ns | - | - | - | - | - | - | - | - | - | 2.9mm | - | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX4514EUK T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 12V | - | - | 30 | MAX4514 | - | 5 | - | Not Qualified | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.02mA | - | - | - | 20Ohm | - | - | - | - | 1:1 | - | - | 1nA | 14pF 14pF | - | SPST - NO | 150ns, 100ns | 2pC | - | BREAK-BEFORE-MAKE | - | - | 2V~12V | - | NO | - | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4708ESE T Maxim Integrated | 76 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | 250 ns | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 400Ohm | Matte Tin (Sn) | 696mW | DUAL | GULL WING | 260 | 1 | 15V | - | - | 30 | MAX4708 | - | 16 | - | - | 28V | - | - | - | 8 | 1 | 36V | 9V | SINGLE-ENDED MULTIPLEXER | 525μA | - | - | - | - | 350 ns | 500 ns | - | 9V~36V ±4.5V~20V | - | 0.75mA | -15V | 20V | - | 400Ohm | 4.5V | - | - | - | 8:1 | 70 dB | - | 500pA | 10pF 19pF | 15Ohm | - | 275ns, 200ns | - | 15 Ω (Max) | BREAK-BEFORE-MAKE | 275ns | 200ns | - | - | - | 0.03A | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() DG302AAK/883B Maxim Integrated | 300 | - | Datasheet | 24 Weeks | Lead, Tin | Through Hole | Through Hole | 14-CDIP (0.300, 7.62mm) | - | 14 | - | 250 ns | Military grade | -55°C~125°C TA | Tube | 2000 | e0 | no | Active | 1 (Unlimited) | 14 | EAR99 | 50Ohm | Tin/Lead (Sn/Pb) | 727mW | DUAL | - | 240 | 2 | 15V | - | - | 20 | - | - | 14 | - | - | 15V | - | - | - | 2 | 2 | 36V | 10V | - | - | - | 500μA | - | - | - | 300 ns | - | - | - | - | -15V | 18V | - | 50Ohm | 5V | MIL-STD-883 Class B | 30mA | - | 2:1 | 62 dB | - | 1nA | 14pF 14pF | - | DPST - NO | 300ns, 250ns | 12pC | - | BREAK-BEFORE-MAKE | - | - | - | - | NC | - | - | ±5V~18V | - | 5.08mm | 19.43mm | - | No | - | Non-RoHS Compliant | - | ||
![]() MAX4502ESA Maxim Integrated | 1000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | -40°C~85°C TA | Tube | 1999 | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | 250Ohm | - | - | DUAL | GULL WING | 240 | 1 | 5V | - | - | 20 | MAX4502 | - | 8 | R-PDSO-G8 | - | - | - | - | - | 1 | 1 | 12V | 2V | - | 1μA | - | - | - | SPST | - | - | - | - | Single | - | - | - | - | 250Ohm | - | - | - | - | 1:1 | 100 dB | - | 1nA | 3pF 3pF | - | SPST - NC | 75ns, 50ns | 1pC | - | - | 75ns | 50ns | 2V~12V | - | NC | - | - | - | - | - | 4.9mm | 3.9mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX4502CPA Maxim Integrated | 1000 | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | - | 0°C~70°C TA | Tube | 1999 | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | 250Ohm | - | - | DUAL | - | 240 | 1 | 5V | 2.54mm | not_compliant | 20 | MAX4502 | - | 8 | R-PDIP-T8 | Not Qualified | - | 5.5V | - | - | 1 | 1 | - | - | - | 1μA | - | - | - | SPST | - | - | - | - | Single | - | - | - | - | 250Ohm | - | - | - | - | 1:1 | 100 dB | - | 1nA | 3pF 3pF | - | SPST - NC | 75ns, 50ns | 1pC | - | - | 75ns | 50ns | 2V~12V | - | NC | - | - | - | - | 4.572mm | 9.375mm | 7.62mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX4504ESA Maxim Integrated | 1000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | -40°C~85°C TA | Tube | 2007 | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | 250Ohm | - | - | - | GULL WING | 240 | 1 | 5V | - | not_compliant | 20 | MAX4504 | - | 8 | R-PDSO-G8 | Not Qualified | - | - | +-3/+-5V | 1V | 1 | 1 | - | - | - | 40μA | - | - | 2 | SPST | - | - | - | - | Dual | - | -5V | - | - | 250Ohm | - | - | - | - | 1:1 | 90 dB | - | 1nA | 3pF 3pF | - | SPST - NC | 150ns, 100ns | 1pC | - | BREAK-BEFORE-MAKE | - | - | - | - | NC | - | - | ±1V~6V | - | - | 4.9mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX4541EPA Maxim Integrated | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | - | -40°C~85°C TA | Tube | 2007 | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | 60Ohm | Tin/Lead (Sn85Pb15) | - | DUAL | - | 240 | 2 | 5V | - | - | 20 | MAX4541 | SEPARATE OUTPUT | 8 | R-PDIP-T8 | - | - | - | 3.3/5V | - | 1 | 2 | 12V | 2.7V | - | 100pA | - | - | - | SPST | - | - | - | - | Single | - | - | - | - | 60Ohm | - | - | - | - | 1:1 | 76 dB | - | - | 8pF 8pF | 0.8Ohm | SPST - NO | 100ns, 75ns | 1pC | 800m Ω | BREAK-BEFORE-MAKE | 100ns | 75ns | 2.7V~12V | - | NO | - | - | - | - | - | 9.375mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX4645EUT-T Maxim Integrated | 2530 | - | Datasheet | - | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | 15 ns | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | e0 | no | Obsolete | 1 (Unlimited) | 6 | EAR99 | 2.5Ohm | - | 571mW | DUAL | GULL WING | 240 | 1 | 3V | 0.95mm | - | 20 | MAX4645 | - | 6 | - | - | 5V | - | - | - | 1 | 1 | 5.5V | 1.8V | - | 100pA | 1μA | 1μA | - | SPST | - | 10 ns | - | - | Single | - | - | - | - | 2.5Ohm | - | - | - | - | 1:1 | 55 dB | - | 250pA | 17pF 17pF | - | SPST - NO | 15ns, 10ns | 5pC | 100m Ω | BREAK-BEFORE-MAKE | - | - | 1.8V~5V | - | NO | - | - | - | - | - | 2.9mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX4531EAP Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | - | - | -40°C~85°C TA | Tube | 2001 | e0 | no | Obsolete | 1 (Unlimited) | 20 | EAR99 | 75Ohm | Tin/Lead (Sn85Pb15) | - | - | GULL WING | 245 | 1 | 5V | 0.65mm | - | - | MAX4531 | - | 20 | - | - | - | - | 3/5/+-5V | - | 4 | 2 | 12V | 2V | - | - | - | - | - | 4PST | - | - | Multiplexer | 2V~12V ±2V~6V | Dual, Single | 0.01mA | -5V | 6V | - | 75Ohm | 2V | - | - | - | 4:1 | 65 dB | - | 1nA | 3pF 15pF | 1Ohm | SP4T | 150ns, 100ns | 1.5pC | 1 Ω | BREAK-BEFORE-MAKE | 150ns | 100ns | - | - | - | - | - | - | - | 1.99mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX322ESA T Maxim Integrated | 5000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1995 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | MAX322 | SEPARATE OUTPUT | 8 | R-PDSO-G8 | Not Qualified | - | - | +-5V | - | 1 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -5V | - | - | 35Ohm | - | - | - | - | 1:1 | 72 dB | - | 100pA | 9pF 9pF | 0.3Ohm | SPST - NO/NC | 150ns, 100ns | 2pC | 300m Ω | BREAK-BEFORE-MAKE | 150ns | 100ns | - | - | - | - | - | ±2.7V~8V | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free |