- Number of Functions
- Number of Channels
- Terminal Form
- Terminal Position
- Pin Count
- JESD-609 Code
- Switch-on Time-Max
- Surface Mount
- Qualification Status
- Terminal Pitch
- Terminal Finish
- Neg Supply Voltage-Nom (Vsup)
Attribute column
Manufacturer
Maxim Integrated Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Max Supply Current | Number of Bits | Throw Configuration | Turn On Delay Time | Logic Function | Voltage - Supply, Single/Dual (±) | Supply Type | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | Interface IC Type | On-State Resistance (Max) | Min Dual Supply Voltage | Screening Level | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Crosstalk | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Turn Off Time | Built-in Protections | Normal Position | Output Current Flow Direction | Signal Current-Max | Neg Supply Voltage-Min (Vsup) | Voltage - Supply, Dual (V±) | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX399ESE Maxim Integrated | 9 |
| Datasheet | 6 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | -40°C~85°C TA | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | NOT SPECIFIED | MAX399 | - | 16 | - | Not Qualified | - | - | +-3/+-8/3/15V | - | - | 4 | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | 3V~15V ±3V~8V | - | - | -5V | - | - | - | 100Ohm | - | - | 4:1 | 75 dB | - | 100pA | 11pF 20pF | 6Ohm | SP4T | 150ns, 150ns | 2pC | 6 Ω (Max) | - | BREAK-BEFORE-MAKE | 150ns | 150ns | - | - | - | - | - | 0.03A | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4533EWP Maxim Integrated | 18 | - | Datasheet | 6 Weeks | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | - | -40°C~85°C TA | Tube | 2001 | - | yes | Active | 1 (Unlimited) | 20 | - | - | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 4 | 15V | 1.27mm | - | NOT SPECIFIED | MAX4533 | - | - | - | - | - | - | - | - | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | 9V~36V ±4.5V~18V | - | - | -15V | - | - | - | 175Ohm | - | - | 2:1 | 62 dB | - | 20nA | 5pF | 1Ohm | SPDT | 250ns, 150ns | 1.5pC | 1 Ω | - | - | - | 300ns | - | - | - | - | - | - | - | - | 2.65mm | 12.8mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() MAX391CSE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 75 ns | - | 0°C~70°C TA | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 35Ohm | Matte Tin (Sn) | - | - | - | - | 696mW | - | GULL WING | 260 | 4 | 5V | 1.27mm | - | - | MAX391 | SEPARATE OUTPUT | 16 | - | - | 8V | - | 3.3/5/+-5V | - | - | 1 | 4 | 15V | 3V | - | 1μA | - | 1μA | - | SPST | 130 ns | - | 3V~15V ±3V~8V | Dual, Single | - | -5V | 8V | - | - | 35Ohm | 3V | - | 1:1 | 72 dB | - | 100pA | 9pF 9pF | 0.3Ohm | SPST - NC | 130ns, 75ns | 2pC | 300m Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | - | NC | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() MAX4053CEE Maxim Integrated | 78956 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | 150 ns | - | 0°C~70°C TA | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 100Ohm | Tin (Sn) | - | - | - | - | 640mW | - | GULL WING | 260 | 3 | 5V | - | - | 30 | MAX4053 | SEPARATE OUTPUT | 16 | - | - | 8V | - | - | - | - | 1 | 3 | 16V | 2V | - | 1μA | 100nA | 100nA | 8 | - | 175 ns | Multiplexer | 2V~16V ±2.7V~8V | Dual, Single | - | -5V | 8V | - | - | 100Ohm | 2.7V | - | 2:1 | 90 dB | - | 1nA | 2pF 2pF | 12Ohm | SPDT | 175ns, 150ns | 2pC | 12 Ω (Max) | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() MAX4736ELB T Maxim Integrated | 3000 | - | Datasheet | - | Surface Mount | - | WFDFN | - | 10 | 25 ns | - | - | Strip | 2007 | e4 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | 800mOhm | GOLD | 85°C | -40°C | - | 8542.39.00.01 | 444mW | DUAL | - | 260 | 2 | 3V | 0.4mm | - | - | - | SEPARATE OUTPUT | 10 | - | - | - | - | 1.8/3V | INDUSTRIAL | - | 1 | - | 3.6V | 1.6V | - | 1μA | 1μA | - | - | SPDT | 30 ns | - | - | Single | - | - | - | - | - | - | - | - | - | 52 dB | - | - | - | 0.1Ohm | - | - | - | - | - | BREAK-BEFORE-MAKE | - | 20ns | - | - | - | - | - | - | - | - | 0.8mm | 2mm | 2mm | No | - | ROHS3 Compliant | - | ||
![]() MAX4660EUA T Maxim Integrated | 200 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 25Ohm | Matte Tin (Sn) | - | - | - | - | 1.509W | - | GULL WING | 260 | 1 | 15V | 0.65mm | - | 30 | MAX4660 | SEPARATE OUTPUT | 8 | S-PDSO-G8 | - | 20V | - | - | - | - | 1 | 1 | 40V | 9V | - | - | 200μA | 135μA | - | - | - | - | 9V~40V ±4.5V~20V | Dual, Single | - | -15V | 20V | 225MHz | - | 25Ohm | 4.5V | - | 2:1 | 70 dB | - | 1nA | 6pF | 0.4Ohm | SPDT | - | 1.5pC | 400m Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | - | - | - | 3mm | - | No | - | ROHS3 Compliant | - | ||
![]() MAX4949ELA T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | - | WFDFN | - | 8 | - | - | - | Strip | 2008 | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | 85°C | -40°C | - | - | - | DUAL | - | - | 1 | 5V | 0.5mm | - | - | - | - | 8 | - | - | - | - | - | INDUSTRIAL | - | - | - | 28V | 2.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 µs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | SOURCE | - | - | - | - | 2mm | 2mm | No | - | ROHS3 Compliant | - | ||
![]() DG508ADY T Maxim Integrated | 500 | - | Datasheet | 6 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1999 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 15V | - | - | 30 | DG508A | - | 16 | - | Not Qualified | - | - | - | - | 4.5V | 8 | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | 0.2mA | -15V | - | - | - | 450Ohm | - | - | 8:1 | 68 dB | - | 1nA | 5pF 25pF | 10.2Ohm | - | 1.5μs, 1μs | - | 27 Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | 0.02A | -4.5V | ±4.5V~18V | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX4511CPE Maxim Integrated | 69 | - | Datasheet | 6 Weeks | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | 0°C~70°C TA | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | DUAL | - | 260 | 4 | 15V | - | - | 30 | MAX4511 | - | 16 | R-PDIP-T16 | Not Qualified | - | - | - | - | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | 9V~36V ±4.5V~18V | - | - | -15V | - | - | - | 160Ohm | - | - | 1:1 | 62 dB | - | 500pA | 10pF 5pF | 3Ohm | SPST - NC | 500ns, 400ns | 1.5pC | - | - | - | 500ns | - | - | - | - | - | - | - | - | - | - | 19.175mm | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() MAX312CUE Maxim Integrated | 4 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 235 ns | - | 0°C~70°C TA | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 10Ohm | Matte Tin (Sn) | - | - | - | - | 842mW | - | GULL WING | 260 | 4 | 15V | 0.65mm | - | 30 | MAX312 | SEPARATE OUTPUT | 16 | - | - | 18V | - | 512/+-15V | - | - | 1 | 4 | 30V | 4.5V | - | - | 5μA | 1μA | - | SPST | 275 ns | - | 4.5V~30V ±4.5V~20V | Dual, Single | - | -15V | 20V | - | - | 10Ohm | 4.5V | - | 1:1 | 65 dB | - | 500pA | 15pF 15pF | 0.3Ohm | SPST - NC | 225ns, 185ns | 20pC | 300m Ω | -85dB @ 1MHz | BREAK-BEFORE-MAKE | - | - | - | - | - | NO | - | - | - | - | 1.1mm | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX358MJE/883B Maxim Integrated | In Stock | - | Datasheet | 23 Weeks | - | Through Hole | 16-CDIP (0.300, 7.62mm) | NO | 16 | 1.5 μs | Military grade | -55°C~125°C TA | Tube | 1995 | e0 | no | Active | 1 (Unlimited) | 16 | EAR99 | 1.8kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | 800mW | DUAL | - | 245 | 1 | 15V | 2.54mm | - | - | - | - | 16 | - | - | 15V | - | - | - | - | 8 | 1 | 20V | - | SINGLE-ENDED MULTIPLEXER | 2mA | - | - | - | - | 1 μs | - | - | - | - | -15V | 18V | - | - | 1.8kOhm | 4.5V | MIL-STD-883 Class B | 8:1 | 68 dB | - | 5μA | 5pF 25pF | - | - | 500ns, 500ns | - | - | - | - | - | - | - | - | - | - | - | - | - | ±4.5V~18V | 5.842mm | - | 7.62mm | No | - | Non-RoHS Compliant | - | ||
![]() MAX4936ACTO Maxim Integrated | 485 | - | Datasheet | 20 Weeks | - | Surface Mount | 42-WFQFN Exposed Pad | YES | - | - | - | 0°C~70°C TA | Tray | 2015 | - | yes | Active | 1 (Unlimited) | 42 | - | - | - | - | - | IT ALSO REQUIRES 3.3 V | - | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | 5V | 0.5mm | - | NOT SPECIFIED | MAX4936 | - | - | R-XQCC-N42 | - | - | 5.5V | - | - | 2.5V | - | 8 | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | -5V | - | 100MHz | - | - | - | - | - | - | -2.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -5.5V | - | - | 9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX339ESE Maxim Integrated | 596 | - | Datasheet | 6 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | -40°C~85°C TA | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 15V | - | - | 30 | MAX339 | - | 16 | - | Not Qualified | - | - | - | - | - | 8 | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | 4.5V~30V ±4.5V~20V | - | - | -15V | - | - | - | 400Ohm | - | - | 4:1 | 75 dB | - | 20pA | 3pF 6pF | 4Ohm | SP4T | 500ns, 500ns | 1.5pC | 4 Ω | - | BREAK-BEFORE-MAKE | 500ns | 500ns | - | - | - | - | - | 0.03A | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4652ESE Maxim Integrated | 1000 | - | Datasheet | 6 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | -40°C~85°C TA | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | - | 30 | MAX4652 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | 5.5V | 3/5V | - | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Ohm | - | - | 1:1 | 75 dB | - | 100pA | 16pF 16pF | 0.1Ohm | SPST - NO | 14ns, 8ns | 2pC | 50m Ω | - | BREAK-BEFORE-MAKE | - | 10ns | 1.8V~5.5V | - | - | NO | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4639ESE Maxim Integrated | 40 | - | Datasheet | 6 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | -40°C~85°C TA | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | TIN | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 30 | MAX4639 | - | 16 | - | Not Qualified | - | - | - | - | - | 4 | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | 1.8V~5.5V ±2.5V | - | 0.001mA | -2.5V | - | 85MHz | - | 3.5Ohm | - | - | 4:1 | - | - | 250pA | 9pF 20pF | 0.2Ohm | SP4T | 18ns, 7ns | 13pC | 100m Ω | -85dB @ 1MHz | BREAK-BEFORE-MAKE | 18ns | 7ns | - | - | - | - | - | - | - | - | 1.75mm | 9.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4996ETG Maxim Integrated | 11 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad | - | 24 | 100 μs | - | -40°C~85°C TA | Tube | 2008 | - | yes | Active | 1 (Unlimited) | 24 | EAR99 | 4Ohm | - | - | - | - | - | 1.228W | QUAD | - | - | 3 | 2.8V | 0.4mm | - | - | MAX4996 | SEPARATE OUTPUT | 24 | - | - | - | - | - | - | - | 2 | 3 | 5.5V | 2.5V | - | 5μA | 10μA | - | - | - | 6 μs | - | - | Single | - | - | - | 670MHz | - | 4Ohm | - | - | 2:2 | 60 dB | - | 250nA | 2.5pF 4pF | 0.1Ohm | DPDT | 100μs, 6μs | - | 100m Ω | - | BREAK-BEFORE-MAKE | 10000ns | 6000ns | 2.5V~5.5V | - | - | - | - | - | - | - | 0.85mm | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX4515EPA Maxim Integrated | 50000 | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | -40°C~85°C TA | Tube | 2005 | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | - | DUAL | - | 240 | 1 | 5V | 2.54mm | not_compliant | 20 | MAX4515 | - | 8 | R-PDIP-T8 | Not Qualified | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20Ohm | - | - | 1:1 | 90 dB | - | 1nA | 14pF 14pF | 1Ohm | SPST - NC | 150ns, 100ns | 2pC | - | - | BREAK-BEFORE-MAKE | - | - | 2V~12V | - | - | NC | - | - | - | - | 4.572mm | 9.375mm | 7.62mm | - | - | Non-RoHS Compliant | - | ||
![]() MAX4525CPD Maxim Integrated | In Stock | - | Datasheet | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | - | - | - | 0°C~70°C TA | Tube | 2007 | - | no | Obsolete | 1 (Unlimited) | - | - | 150Ohm | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | not_compliant | NOT SPECIFIED | MAX4525 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150Ohm | - | - | 2:2 | - | - | 1nA | 4pF 6pF | - | DPDT | 150ns, 120ns | 0.8pC | 2 Ω | - | - | - | - | 2V~12V | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MAX4528EPA Maxim Integrated | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | -40°C~85°C TA | Tube | 1995 | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | 110Ohm | Tin/Lead (Sn85Pb15) | - | - | - | - | - | DUAL | - | 240 | 4 | - | - | not_compliant | 20 | MAX4528 | SEPARATE OUTPUT | 8 | R-PDIP-T8 | Not Qualified | - | - | 3/5/+-5V | - | - | 1 | 2 | - | - | SPST | - | - | - | - | - | - | - | 2.7V~12V ±2.7V~6V | - | - | - | - | - | - | 110Ohm | - | - | 2:1 | - | - | 500pA | 13pF | 8Ohm | SPDT | - | 1pC | 3 Ω | - | BREAK-BEFORE-MAKE | 400ns | - | - | - | - | - | - | - | - | - | - | 9.375mm | - | - | - | Non-RoHS Compliant | - | ||
![]() MAX4538EEE Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | - | -40°C~85°C TA | Tube | 1996 | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 100Ohm | Tin/Lead (Sn85Pb15) | - | - | - | - | - | DUAL | GULL WING | 240 | 4 | 5V | 0.635mm | not_compliant | 20 | MAX4538 | SEPARATE OUTPUT | 16 | R-PDSO-G16 | Not Qualified | - | - | 3/+-5V | - | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | 2V~12V ±2V~6V | - | - | -5V | - | - | - | 100Ohm | - | - | 1:1 | 65 dB | - | 2nA | 2pF 2pF | 4Ohm | SPST - NO/NC | 100ns, 50ns | 1pC | 1 Ω | - | BREAK-BEFORE-MAKE | 100ns | 50ns | - | - | - | - | - | - | - | - | 1.75mm | - | 3.9mm | - | - | Non-RoHS Compliant | - |