- Number of Functions
- Number of Channels
- Terminal Form
- Terminal Position
- Pin Count
- JESD-609 Code
- Switch-on Time-Max
- Surface Mount
- Qualification Status
- Terminal Pitch
- Terminal Finish
- Neg Supply Voltage-Nom (Vsup)
Attribute column
Manufacturer
Maxim Integrated Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Max Supply Current | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Voltage - Supply, Single/Dual (±) | Supply Type | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Crosstalk | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX329CWE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | 1 μs | 0°C~70°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 3.5kOhm | Matte Tin (Sn) | - | - | - | - | 750mW | - | GULL WING | 260 | 1 | 15V | - | 30 | MAX329 | - | 16 | - | - | 28V | - | - | - | - | 4 | 2 | 30V | 10V | - | 4.5μA | - | - | 4PST | 1.5 μs | 1.5 μs | Multiplexer | 10V~30V ±5V~18V | Dual, Single | -15V | 18V | - | 3.5kOhm | 5V | - | - | 4:1 | 84 dB | 10pA | 1.8pF 8pF | 30Ohm | SP4T | 1.5μs, 1μs | 2pC | 70 Ω | - | BREAK-BEFORE-MAKE | 1500ns | 1000ns | - | - | - | 0.01A | - | - | 10.3mm | 7.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX14803CCM TG5E Maxim Integrated | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | 48-LQFP | - | - | 48-LQFP (7x7) | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | 48Ohm | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | 40V~250V ±160 | - | - | - | 20MHz | 48Ohm | - | - | - | 1:1 | - | 2μA | 11pF | - | SPST - NO | 3.5μs, 3.5μs | 820pC | 2.4Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX14803CCM T Maxim Integrated | 5 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 48-LQFP | - | 48 | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | 48Ohm | TIN | - | - | - | 8542.39.00.01 | 1.818W | QUAD | GULL WING | 260 | 16 | - | 0.5mm | 30 | MAX14803 | - | - | - | - | 5.5V | - | 3/5V | - | - | - | 16 | - | - | - | - | 8mA | - | SPST | - | - | - | 40V~250V ±160 | Single | - | - | 20MHz | 48Ohm | - | - | - | 1:1 | - | 2μA | 11pF | - | SPST - NO | 3.5μs, 3.5μs | 820pC | 2.4 Ω | - | - | 3500ns | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX313LCUE Maxim Integrated | 7500 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | 235 ns | 0°C~70°C TA | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 10Ohm | Matte Tin (Sn) | - | - | - | - | 457mW | - | GULL WING | 260 | 4 | 15V | 0.65mm | 30 | MAX313 | SEPARATE OUTPUT | 16 | - | - | 20V | - | - | - | - | 1 | 4 | 36V | 4.5V | - | - | 300μA | 200μA | SPST | - | 275 ns | - | 4.5V~36V ±4.5V~20V | Dual, Single | -15V | 20V | - | 10Ohm | 4.5V | - | - | 1:1 | 75 dB | 500pA | 15pF 15pF | 0.3Ohm | SPST - NO | 225ns, 185ns | 20pC | 300m Ω | -85dB @ 1MHz | BREAK-BEFORE-MAKE | 225ns | 185ns | - | - | NO | - | - | 1.1mm | 5mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX4594EXK T Maxim Integrated | 6 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | 5 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | - | 30 | MAX4594 | - | 5 | - | Not Qualified | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300MHz | 10Ohm | - | - | - | 1:1 | 80 dB | 500pA | 8pF 8pF | - | SPST - NO | 35ns, 40ns | 2pC | - | - | - | - | - | 2V~5.5V | - | - | - | - | - | 2mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4634ETB T Maxim Integrated | 12000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 10-WFDFN Exposed Pad | YES | 10 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | DUAL | NO LEAD | 260 | 1 | 3V | 0.5mm | 30 | MAX4634 | - | 10 | - | Not Qualified | - | 5.5V | 3/5V | - | - | 4 | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | 4Ohm | - | - | - | 4:1 | 80 dB | 100pA | 13pF 52pF | 0.1Ohm | SP4T | 18ns, 11ns | 2pC | 100m Ω | - | BREAK-BEFORE-MAKE | 22ns | - | 1.8V~5.5V | - | - | 0.05A | - | 0.8mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4647EUT T Maxim Integrated | 325 | - | Datasheet | 6 Weeks | - | - | Surface Mount | SOT-23-6 | YES | 6 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 15V | 0.95mm | 30 | MAX4647 | - | 6 | - | Not Qualified | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | 9V~36V ±4.5V~20V | - | -15V | - | - | 25Ohm | - | - | - | 1:1 | 92 dB | 1nA | 6pF 6pF | 2Ohm | SPST - NC | 100ns, 100ns | 4pC | 800m Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | NC | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX323CSA T Maxim Integrated | 5500 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 100 ns | 0°C~70°C TA | Tape & Reel (TR) | 1998 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 60Ohm | Matte Tin (Sn) | - | - | - | - | 727mW | DUAL | GULL WING | 260 | 2 | 5V | - | 30 | MAX323 | SEPARATE OUTPUT | 8 | - | - | - | - | 3.3/5V | - | - | 1 | 2 | 16V | 2.7V | - | 1μA | 100pA | 100pA | SPST | - | 150 ns | - | - | Single | - | - | - | 60Ohm | - | - | - | 1:1 | 72 dB | - | 9pF 9pF | 0.8Ohm | SPST - NO | 150ns, 100ns | 1pC | 800m Ω | - | BREAK-BEFORE-MAKE | - | - | 2.7V~16V | - | NO | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX325ESA T Maxim Integrated | 3 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1998 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | MATTE TIN | - | - | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | NOT SPECIFIED | MAX325 | - | 8 | R-PDSO-G8 | Not Qualified | - | - | - | - | - | 1 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60Ohm | - | - | - | 1:1 | 72 dB | 100pA | 9pF 9pF | 0.8Ohm | SPST - NO/NC | 150ns, 100ns | 1pC | 800m Ω | - | - | 150ns | 100ns | 2.7V~16V | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX14777GTP T Maxim Integrated | 1 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 20-WFQFN Exposed Pad | - | 20 | - | - | - | 100 μs | -40°C~105°C TA | Tape & Reel (TR) | 2013 | Beyond-the-Rails™ | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | 10Ohm | Matte Tin (Sn) | - | - | - | - | 2.051W | QUAD | - | - | 4 | 5V | 0.5mm | - | MAX14777 | - | - | - | - | - | - | - | - | - | 1 | 4 | 5.5V | 3V | - | 2.2mA | - | 1.65mA | SPST | - | 40 μs | - | - | Dual, Single | - | - | 380MHz | 10Ohm | - | - | 15V | 1:1 | 66 dB | 20nA | 12pF | - | SPST - NO | 40μs, 100μs | 225pC | 200m Ω (Max) | - | - | - | 10000ns | 3V~5.5V | - | - | - | - | 0.8mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX4659EUA T Maxim Integrated | 16 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | 8 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 15V | 0.65mm | 30 | MAX4659 | - | 8 | - | Not Qualified | - | - | 9/40/+-4.5/+-20V | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | 9V~40V ±4.5V~20V | - | -15V | - | 225MHz | 25Ohm | - | - | - | 2:1 | 70 dB | 1nA | 6pF | 0.4Ohm | SPDT | - | 1.5pC | 400m Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4704EGC Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 12-VFQFN Exposed Pad | YES | - | - | - | - | - | -40°C~85°C TA | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 12 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | QUAD | NO LEAD | 260 | 1 | 3V | 0.5mm | NOT SPECIFIED | MAX4704 | - | 12 | - | Not Qualified | - | 3.3V | 3/5V | - | - | 4 | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | 200MHz | 60Ohm | - | - | - | 4:1 | 85 dB | 100pA | 7pF | 1Ohm | SP4T | 60ns, 20ns | 2pC | 1 Ω | - | BREAK-BEFORE-MAKE | 60ns | 20ns | 1.8V~5.5V | - | - | 0.02A | - | - | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4528CUA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | - | - | 0°C~70°C TA | Tube | 1998 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 4 | - | 0.65mm | 30 | MAX4528 | SEPARATE OUTPUT | 8 | - | Not Qualified | - | - | 3/5/+-5V | - | - | 1 | 2 | - | - | SPST | - | - | - | - | - | - | - | 2.7V~12V ±2.7V~6V | - | - | - | - | 110Ohm | - | - | - | 2:1 | - | 500pA | 13pF | 8Ohm | SPDT | - | 1pC | 3 Ω | - | BREAK-BEFORE-MAKE | 400ns | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4524LEUB Maxim Integrated | 46 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | - | -40°C~85°C TA | Tube | 2012 | - | - | yes | Active | 1 (Unlimited) | 10 | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 12V | 0.5mm | - | MAX4524 | - | - | - | Not Qualified | - | - | - | - | - | 4 | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | 200MHz | 80Ohm | - | - | - | 4:1 | - | 2nA | 4pF 14pF | - | SP4T | 150ns, 120ns | 0.8pC | 2 Ω | - | BREAK-BEFORE-MAKE | - | - | 2V~12V | - | - | 0.02A | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4523CSE Maxim Integrated | 25 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | 250 ns | 0°C~70°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 100Ohm | Tin (Sn) | - | - | - | - | 696mW | - | GULL WING | 260 | 4 | 5V | 1.27mm | - | MAX4523 | SEPARATE OUTPUT | 16 | - | - | 6V | - | - | - | - | 1 | 4 | 12V | 2V | - | 1μA | 1μA | 1μA | SPST | - | 80 ns | - | 2V~12V ±2V~6V | Dual, Single | -5V | 6V | - | 100Ohm | 2V | - | 5V | 1:1 | 90 dB | 1nA | 2pF 2pF | 4Ohm | SPST - NO/NC | 80ns, 30ns | 1pC | 1 Ω | - | BREAK-BEFORE-MAKE | - | 30ns | - | - | - | - | 1.5mm | - | 10mm | 4mm | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX4610ESD Maxim Integrated | 2580 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | -40°C~85°C TA | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | Matte Tin (Sn) | - | - | ALSO OPERATES AT 5V AND 12V VCC | - | - | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | 30 | MAX4610 | SEPARATE OUTPUT | 14 | - | Not Qualified | - | 12V | 3/12V | - | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300MHz | 100Ohm | - | - | - | 1:1 | 60 dB | 100pA | 16pF 16pF | 2Ohm | SPST - NO | 65ns, 28ns | 1pC | 1 Ω | - | BREAK-BEFORE-MAKE | 90ns | - | 2V~12V | - | NO | - | - | 1.75mm | 8.65mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4721EUA Maxim Integrated | 7 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | - | - | -40°C~85°C TA | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 2 | 3V | 0.65mm | 30 | MAX4721 | - | 8 | - | Not Qualified | - | 5.5V | - | - | - | 1 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300MHz | 4.5Ohm | - | - | - | 1:1 | 55 dB | 500pA | 9pF | 0.1Ohm | SPST - NO | 80ns, 40ns | 5pC | 100m Ω | - | - | - | 40ns | 1.8V~5.5V | - | - | - | - | 1.1mm | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4594ELT T Maxim Integrated | 933 | - | Datasheet | 6 Weeks | - | - | - | - | YES | - | - | 85°C | -40°C | - | - | Strip | 2005 | - | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | GOLD | - | - | - | 8542.39.00.01 | - | DUAL | NO LEAD | 260 | 1 | 3V | 0.5mm | NOT SPECIFIED | - | - | 6 | R-PDSO-N6 | Not Qualified | - | 5.5V | - | INDUSTRIAL | 2V | 1 | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | 20Ohm | - | - | - | - | 80 dB | - | - | - | - | - | - | - | - | - | 55ns | 60ns | - | - | - | - | - | 0.8mm | 1.5mm | 1mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4524CUB Maxim Integrated | 848 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | - | 200 ns | 0°C~70°C TA | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 80Ohm | - | - | - | - | - | 330mW | DUAL | GULL WING | 260 | 1 | 3V | 0.5mm | 30 | MAX4524 | - | 10 | - | - | - | - | 3/5V | - | - | 4 | 1 | 12V | 2V | - | 1μA | 10μA | - | - | 150 ns | 300 ns | Demultiplexer, Multiplexer | - | Single | - | - | - | 150Ohm | - | 20mA | - | 4:1 | 75 dB | 1nA | 4pF 14pF | 2Ohm | SP4T | 150ns, 120ns | 0.8pC | 2 Ω | - | BREAK-BEFORE-MAKE | - | - | 2V~12V | 200Ohm | - | 0.02A | 950μm | - | 3.05mm | 3.05mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MAX4581CPE Maxim Integrated | 85350 | - | Datasheet | 6 Weeks | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | - | - | 0°C~70°C TA | Tube | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | DUAL | - | 260 | 1 | 5V | 2.54mm | NOT SPECIFIED | MAX4581 | - | 16 | - | Not Qualified | - | - | 3/5/+-5V | - | - | 8 | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | 2V~12V ±2V~6V | - | -5V | - | - | 80Ohm | - | - | - | 8:1 | 74 dB | 1nA | 4pF 18pF | 1Ohm | - | 200ns, 100ns | 0.5pC | 1 Ω | - | BREAK-BEFORE-MAKE | 200ns | - | - | - | - | 0.02A | - | 4.572mm | - | 7.62mm | - | - | ROHS3 Compliant | - |