- Number of Functions
- Number of Channels
- Terminal Form
- Terminal Position
- Pin Count
- JESD-609 Code
- Switch-on Time-Max
- Surface Mount
- Qualification Status
- Terminal Pitch
- Terminal Finish
- Neg Supply Voltage-Nom (Vsup)
Attribute column
Manufacturer
Maxim Integrated Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Turn Off Delay Time | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Max Supply Current | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Voltage - Supply, Single/Dual (±) | Supply Type | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Normal Position | Signal Current-Max | Neg Supply Voltage-Min (Vsup) | Voltage - Supply, Dual (V±) | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4702ETE T Maxim Integrated | 10000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-WFQFN Exposed Pad | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | QUAD | NO LEAD | 260 | 4 | 3V | 0.5mm | - | 30 | MAX4702 | SEPARATE OUTPUT | 16 | S-XQCC-N16 | Not Qualified | - | - | 5.5V | 3/5V | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250MHz | 75Ohm | - | - | 2:1 | 76 dB | 500pA | 8pF | 2Ohm | SPDT | 35ns, 20ns | 0.5pC | 2 Ω | BREAK-BEFORE-MAKE | 35ns | 20ns | 1.8V~5.5V | - | - | - | - | 0.8mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4704EUB T Maxim Integrated | 2000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | 20 ns | -40°C~85°C TA | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 60Ohm | Matte Tin (Sn) | - | 330mW | DUAL | GULL WING | 260 | 1 | 3V | 0.5mm | - | 30 | MAX4704 | - | 10 | - | - | 5V | - | - | - | - | 4 | 1 | 5.5V | 1.8V | - | 1μA | - | - | - | 60 ns | 60 ns | Multiplexer | - | Single | - | - | - | - | 60Ohm | - | - | 4:1 | 85 dB | 100pA | 7pF | 1Ohm | SP4T | 60ns, 20ns | 2pC | 1 Ω | BREAK-BEFORE-MAKE | - | - | 1.8V~5.5V | - | 0.02A | - | - | - | 3mm | - | No | ROHS3 Compliant | - | ||
![]() MAX4569EUK T Maxim Integrated | 3500 | - | Datasheet | 6 Weeks | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) | CAN ALSO OPERATE WITH 5V SUPPLY | - | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | - | 30 | MAX4569 | - | 5 | R-PDSO-G5 | Not Qualified | - | - | 3.6V | 3/5V | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70Ohm | - | - | 1:1 | - | 500pA | 20pF 12pF | - | SPST - NC | 150ns, 80ns | 6pC | 500m Ω | MAKE-BEFORE-BREAK | 250ns | - | 1.8V~12V | NC | - | - | - | - | 2.9mm | - | - | ROHS3 Compliant | - | ||
![]() DG305ACWE Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | 0°C~70°C TA | Tube | 2004 | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | - | - | - | DUAL | GULL WING | 240 | 1 | 15V | - | not_compliant | 20 | DG305A | - | 16 | - | Not Qualified | - | - | - | - | 5V | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | -15V | - | - | 50Ohm | - | - | 2:1 | 62 dB | 5nA | 14pF 14pF | - | SPDT | 250ns, 150ns | 12pC | - | BREAK-BEFORE-MAKE | 250ns | - | - | - | - | -5V | ±5V~18V | 2.65mm | - | 7.5mm | - | Non-RoHS Compliant | - | ||
![]() MAX4052ACEE Maxim Integrated | 3000 | - | Datasheet | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | 0°C~70°C TA | Tube | 2004 | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | Tin/Lead (Sn85Pb15) | - | - | DUAL | GULL WING | 245 | 1 | 5V | 0.635mm | not_compliant | NOT SPECIFIED | MAX4052 | - | 16 | R-PDSO-G16 | Not Qualified | - | - | - | 3/5/+-5V | - | 8 | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | 2V~16V ±2.7V~8V | - | 0.01mA | -5V | - | - | 100Ohm | - | - | 4:1 | 90 dB | 100pA | 2pF 2pF | 6Ohm | SP4T | 175ns, 150ns | 2pC | 6 Ω (Max) | BREAK-BEFORE-MAKE | 175ns | 150ns | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DG211EUE Maxim Integrated | 60 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 500 ns | -40°C~85°C TA | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 175Ohm | Matte Tin (Sn) | - | 755mW | - | GULL WING | 260 | 4 | 15V | 0.65mm | - | - | DG211 | - | 16 | - | - | - | - | - | - | - | 1 | 4 | 18V | 4.5V | - | 20μA | 20μA | 400μA | SPST | - | 1 μs | - | - | Dual | - | -15V | 18V | - | 175Ohm | 4.5V | - | 1:1 | 70 dB | 5nA | 5pF 5pF | - | SPST - NC | 1μs, 500ns | - | - | - | 1000ns | - | - | - | - | - | ±4.5V~18V | 1.1mm | 5mm | - | No | ROHS3 Compliant | - | ||
![]() MAX14866UTM Maxim Integrated | 1100 | - | Datasheet | 21 Weeks | - | - | Surface Mount | 48-WFQFN Exposed Pad | YES | - | - | 0°C~85°C | Tray | - | - | - | Active | 1 (Unlimited) | 48 | - | - | - | - | - | QUAD | GULL WING | 260 | 1 | 1.8V | 0.5mm | - | 30 | MAX14866 | - | - | S-PQFP-G48 | - | - | - | 5.5V | - | - | 1 | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50MHz | 13Ohm | - | - | 1:1 | 75 dB | 1μA | 7.7pF | 0.21Ohm | SPST | 4μs, 4μs | 100pC | - | - | 4000ns | 4000ns | 1.7V~5.5V | - | - | - | - | - | 5.6mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4522CSE Maxim Integrated | 304 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 0°C~70°C TA | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | ALSO OPERATE WITH 2V TO 12V SINGLE SUPPLY | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | 30 | MAX4522 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | - | 3/5/+-5V | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | 2V~12V ±2V~6V | - | - | -5V | - | - | 100Ohm | - | - | 1:1 | 90 dB | 1nA | 2pF 2pF | 1Ohm | SPST - NO | 80ns, 30ns | 1pC | 1 Ω | BREAK-BEFORE-MAKE | 80ns | 30ns | - | NO | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX4519CPD Maxim Integrated | 5000 | - | Datasheet | - | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | - | 0°C~70°C TA | Tube | 1999 | e0 | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | - | Tin/Lead (Sn85Pb15) | - | - | DUAL | - | 240 | 1 | 5V | - | not_compliant | 20 | MAX4519 | - | 14 | R-PDIP-T14 | Not Qualified | - | - | - | 3/5/+-5V | - | 2 | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | 2V~15V ±2.7V~8V | - | - | -5V | - | - | 100Ohm | - | - | 2:1 | 75 dB | 100pA | 5pF 10pF | 4Ohm | DPST - NO | 150ns, 150ns | 5pC (Max) | 4 Ω (Max) | BREAK-BEFORE-MAKE | 150ns | 150ns | - | - | - | - | - | - | 19.05mm | - | - | Non-RoHS Compliant | - | ||
![]() MAX4514EPA Maxim Integrated | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | -40°C~85°C TA | Tube | 1997 | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | 20Ohm | - | - | - | DUAL | - | 240 | 1 | 5V | 2.54mm | - | 20 | MAX4514 | - | 8 | R-PDIP-T8 | - | - | - | - | - | - | 1 | 1 | 12V | 2V | - | 1μA | - | - | SPST | - | - | - | - | Single | - | - | - | - | 20Ohm | - | - | 1:1 | 90 dB | 1nA | 14pF 14pF | 1Ohm | SPST - NO | 150ns, 100ns | 2pC | - | BREAK-BEFORE-MAKE | - | - | 2V~12V | NO | - | - | - | 4.572mm | 9.375mm | 7.62mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() MAX4592EUE Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | -40°C~85°C TA | Tube | 2000 | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | Tin/Lead (Sn85Pb15) | CAN ALSO OPERATES AT 15 V SUPPLY, OVERVOLTAGE PROTECTION | - | DUAL | GULL WING | 240 | 4 | 12V | 0.65mm | not_compliant | 20 | MAX4592 | SEPARATE OUTPUT | 16 | R-PDSO-G16 | Not Qualified | - | - | 16V | 12/15V | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20Ohm | - | - | 1:1 | 72 dB | 100pA | 9pF 9pF | 0.5Ohm | SPST - NO | 80ns, 45ns | 2pC | 500m Ω | BREAK-BEFORE-MAKE | 90ns | 50ns | 3V~16V | NO | - | - | - | 1.1mm | 5mm | - | - | Non-RoHS Compliant | - | ||
![]() MAX4620EUD T Maxim Integrated | 120 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 250 ns | -40°C~85°C TA | Tape & Reel (TR) | 2000 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 70Ohm | Matte Tin (Sn) | - | 571mW | DUAL | GULL WING | 260 | 4 | 3V | 0.65mm | - | 30 | MAX4620 | SEPARATE OUTPUT | 14 | - | - | 9V | - | - | 3/5V | - | 1 | 4 | 12V | 2V | - | 1μA | 10μA | 1μA | SPST | - | 100 ns | - | - | Single | - | - | - | - | 70Ohm | - | - | 1:1 | - | 1nA | 5pF 8.5pF | 3Ohm | SPST - NO | 15ns, 10ns | 3pC | 500m Ω | BREAK-BEFORE-MAKE | - | - | 2V~12V | NO | - | - | - | 1.1mm | 5mm | - | No | ROHS3 Compliant | - | ||
![]() MAX4750EUD Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | -40°C~85°C TA | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 2 | 3V | 0.65mm | - | NOT SPECIFIED | MAX4750 | - | 14 | R-PDSO-G14 | Not Qualified | - | - | 11V | 3/5V | - | 1 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250MHz | 25Ohm | - | - | 2:1 | 72 dB | 100pA | 20pF 20pF | 0.2Ohm | SPDT | 85ns, 45ns | 9pC | 100m Ω | BREAK-BEFORE-MAKE | 150ns | 60ns | 2V~11V | - | - | - | - | 1.1mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4575EUA T Maxim Integrated | 50 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 250 ns | -40°C~85°C TA | Tape & Reel (TR) | 2000 | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 70Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 330mW | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 30 | MAX4575 | - | 8 | - | - | 9V | - | - | - | - | 1 | 2 | 12V | 2V | - | 1μA | 10μA | 1μA | SPST | - | 100 ns | - | - | Single | - | - | - | 300MHz | 70Ohm | - | - | 1:1 | 45 dB | 500pA | 20pF 12pF | 2Ohm | SPST - NO | 150ns, 80ns | 5pC | 500m Ω | - | 150ns | - | 2V~12V | - | - | - | - | 1.1mm | 3mm | - | No | ROHS3 Compliant | - | ||
![]() MAX4685EUB T Maxim Integrated | 519 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 3V | 0.5mm | - | 30 | MAX4685 | SEPARATE OUTPUT | 10 | S-PDSO-G10 | Not Qualified | - | - | 3.3V | 3V | - | 2 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800mOhm | - | - | 2:1 | 64 dB | 1nA | 84pF 37pF | 0.06Ohm | SPDT | 50ns, 30ns | 200pC | 60m Ω | BREAK-BEFORE-MAKE | 60ns | 40ns | 1.8V~5.5V | - | - | - | - | 1.1mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX4752EGE T Maxim Integrated | 5 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | 25 ns | -40°C~85°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 900mOhm | - | - | 1.349W | QUAD | - | 260 | 4 | 1.8V | 0.65mm | - | - | MAX4752 | - | 16 | - | - | 3V | Non-Inverting | - | - | - | 1 | 4 | 3.6V | 1.6V | - | 1μA | - | 1μA | SPST | - | 35 ns | - | - | Single | - | - | - | - | 900mOhm | - | 100mA | 1:1 | - | 2.5nA | 31pF 30pF | 0.05Ohm | SPST - NO | 30ns, 25ns | 21pC | 30m Ω | BREAK-BEFORE-MAKE | - | - | 1.6V~3.6V | NC | - | - | - | 1mm | - | - | No | ROHS3 Compliant | - | ||
![]() MAX4751EUD T Maxim Integrated | 108 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 4 | 1.8V | 0.65mm | - | 30 | MAX4751 | SEPARATE OUTPUT | 14 | - | Not Qualified | - | - | 3.6V | 1.8/3V | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250MHz | 900mOhm | - | - | 1:1 | - | 100pA | 20pF 20pF | 0.05Ohm | SPST - NO | 85ns, 45ns | 9pC | 30m Ω | BREAK-BEFORE-MAKE | 35ns | 25ns | 1.6V~3.6V | NO | - | - | - | 1.1mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4051CEE T Maxim Integrated | 1655 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | NOT SPECIFIED | MAX4051 | - | 16 | - | Not Qualified | - | - | - | 3/5/+-5V | - | 8 | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | 2V~16V ±2.7V~8V | - | - | -5V | - | - | 100Ohm | - | - | 8:1 | 90 dB | 1nA | 2pF 2pF | 12Ohm | - | 175ns, 150ns | 2pC | 12 Ω (Max) | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX4753EUD Maxim Integrated | 43 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | -40°C~85°C TA | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 4 | 1.8V | 0.65mm | - | NOT SPECIFIED | MAX4753 | SEPARATE OUTPUT | 14 | - | Not Qualified | - | - | 3.6V | 1.8/3V | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900mOhm | - | - | 1:1 | - | 2.5nA | 31pF 30pF | 0.05Ohm | SPST - NO/NC | 30ns, 25ns | 21pC | 30m Ω | BREAK-BEFORE-MAKE | 35ns | 25ns | 1.6V~3.6V | - | - | - | - | 1.1mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() MAX325CSA T Maxim Integrated | 1480 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 150 ns | 0°C~70°C TA | Tape & Reel (TR) | 1998 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 60Ohm | Matte Tin (Sn) | - | 727mW | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | MAX325 | SEPARATE OUTPUT | 8 | R-PDSO-G8 | - | - | - | - | 3.3/5V | - | 1 | 2 | 16V | 2.7V | - | 1μA | 1μA | 100pA | SPST | - | 240 ns | - | - | Single | - | - | - | - | 60Ohm | - | - | 1:1 | 72 dB | - | 9pF 9pF | 0.8Ohm | SPST - NO/NC | 150ns, 100ns | 1pC | 800m Ω | BREAK-BEFORE-MAKE | - | 100ns | 2.7V~16V | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free |