- Number of Functions
- Number of Channels
- Terminal Form
- Terminal Position
- Pin Count
- JESD-609 Code
- Switch-on Time-Max
- Surface Mount
- Qualification Status
- Terminal Pitch
- Terminal Finish
- Neg Supply Voltage-Nom (Vsup)
Attribute column
Manufacturer
Maxim Integrated Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Turn Off Delay Time | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Max Supply Current | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Data Rate | Voltage - Supply, Single/Dual (±) | Supply Type | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Normal Position | Signal Current-Max | Neg Supply Voltage-Min (Vsup) | Voltage - Supply, Dual (V±) | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4968ECM Maxim Integrated | In Stock | - | Datasheet | 21 Weeks | - | - | Surface Mount | 48-LQFP | YES | 48 | - | -40°C~85°C TA | Tray | 2011 | - | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 1 | 3.3V | 0.5mm | - | MAX4968 | - | - | - | - | - | 5.5V | - | - | 1 | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30MHz | 34Ohm | - | - | 1:1 | 76 dB | - | 1μA | 9pF | 1.02Ohm | SPST - NO | 5μs, 3.5μs | 150pC | 1.02 Ω | - | 5000ns | 3500ns | 9.5V~10.5V | - | - | - | - | 1.6mm | 7mm | - | No | - | ROHS3 Compliant | - | ||
![]() DG442CY Maxim Integrated | 170 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 120 ns | 0°C~70°C TA | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 85Ohm | Tin (Sn) | - | - | 696mW | - | GULL WING | 260 | 4 | 15V | 1.27mm | 30 | DG442 | SEPARATE OUTPUT | 16 | - | - | - | - | 12/+-15V | - | 1 | 4 | 20V | 4.5V | - | - | 15μA | 100μA | SPST | - | 250 ns | - | - | 10V~30V ±4.5V~20V | Dual, Single | - | -15V | 20V | - | 85Ohm | 4.5V | - | 1:1 | 60 dB | - | 500pA | 4pF 4pF | 4Ohm | SPST - NO | 250ns, 170ns | 5pC | 4 Ω (Max) | BREAK-BEFORE-MAKE | - | - | - | NO | - | - | - | 1.75mm | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX4582EUE Maxim Integrated | 1000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 200 ns | -40°C~85°C TA | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 80Ohm | Matte Tin (Sn) | - | - | 457mW | - | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | MAX4582 | - | 16 | - | - | 9V | - | 3/5/+-5V | - | 4 | 2 | 12V | 2V | - | 1μA | - | - | - | 200 ns | 300 ns | Multiplexer | - | 2V~12V ±2V~6V | Dual, Single | 0.01mA | -5V | 6V | - | 80Ohm | 2V | - | 4:1 | 73 dB | - | 1nA | 4pF 10pF | 1Ohm | SP4T | 200ns, 100ns | 0.5pC | 1 Ω | BREAK-BEFORE-MAKE | - | 100ns | - | - | - | - | - | 1.1mm | 5mm | 4.4mm | No | - | ROHS3 Compliant | - | ||
![]() MAX4675EUT T Maxim Integrated | 4500 | - | Datasheet | 6 Weeks | - | - | Surface Mount | SOT-23-6 | YES | 6 | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | 30 | MAX4675 | - | 6 | - | Not Qualified | - | - | +-3/+-5V | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | 2.7V~5.5V ±2.7V~5.5V | - | - | -5V | - | 250MHz | 3Ohm | - | - | 1:1 | 75 dB | - | 1nA | 85pF 85pF | 0.7Ohm | SPST - NO | 300ns, 110ns | 87pC | 400m Ω | BREAK-BEFORE-MAKE | 300ns | - | - | NO | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX354EPE Maxim Integrated | 25 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 200 ns | -40°C~85°C TA | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 350Ohm | Matte Tin (Sn) | - | - | 842mW | - | - | 260 | 1 | 15V | 2.54mm | - | MAX354 | - | 16 | - | - | 28V | - | - | - | 8 | 1 | 36V | 4.5V | - | 300μA | - | - | - | 250 ns | 250 ns | Multiplexer | - | 4.5V~36V ±4.5V~18V | Dual, Single | 0.5mA | -15V | 18V | - | 350Ohm | 4.5V | - | 8:1 | 100 dB | - | 500pA | 1.6pF 11pF | 7Ohm | - | 250ns, 200ns | 80pC | 7 Ω | BREAK-BEFORE-MAKE | 400ns | 300ns | - | - | 0.03A | - | - | 4.572mm | - | 7.62mm | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX329CPE Maxim Integrated | 500 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 1 μs | 0°C~70°C TA | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 3.5kOhm | Matte Tin (Sn) | - | - | 470mW | - | - | 260 | 1 | 15V | - | 30 | MAX329 | - | 16 | - | - | 28V | - | - | - | 2 | - | 30V | 10V | - | 4.5μA | - | - | 4PST | 1.5 μs | 1.5 μs | Multiplexer | - | 10V~30V ±5V~18V | Dual, Single | - | -15V | 18V | - | 3.5kOhm | 5V | - | 4:1 | 84 dB | - | 10pA | 1.8pF 8pF | 30Ohm | SP4T | 1.5μs, 1μs | 2pC | 70 Ω | BREAK-BEFORE-MAKE | 1500ns | 1000ns | - | - | 0.01A | - | - | - | 19.175mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX4583EUE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | -40°C~85°C TA | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 3 | 5V | 0.65mm | 30 | MAX4583 | - | 16 | R-PDSO-G16 | Not Qualified | - | - | - | - | 1 | 3 | - | - | - | - | - | - | - | - | - | - | - | 2V~12V ±2V~6V | - | 0.01mA | -5V | - | - | 80Ohm | - | - | 2:1 | 73 dB | - | 1nA | 4pF 6pF | 1Ohm | SPDT | 200ns, 100ns | 0.5pC | 1 Ω | BREAK-BEFORE-MAKE | 200ns | 100ns | - | - | 0.02A | - | - | 1.1mm | 5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4502EUK T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | -40°C~85°C TA | Tape & Reel (TR) | 1999 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX4502 | - | 5 | - | Not Qualified | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250Ohm | - | - | 1:1 | 100 dB | - | 1nA | 3pF 3pF | - | SPST - NC | 75ns, 50ns | 1pC | - | - | - | - | 2V~12V | NC | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4514CSA Maxim Integrated | 24 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 150 ns | 0°C~70°C TA | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 20Ohm | Matte Tin (Sn) | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 12V | - | - | MAX4514 | - | 8 | - | - | 9V | - | - | - | 1 | 1 | 12V | 2V | - | 1μA | 20μA | 1μA | SPST | - | 240 ns | - | - | - | Single | - | - | - | - | 20Ohm | - | - | 1:1 | - | - | 1nA | 14pF 14pF | - | SPST - NO | 150ns, 100ns | 2pC | - | BREAK-BEFORE-MAKE | - | - | 2V~12V | NO | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() MAX4613EPE Maxim Integrated | 16 | - | Datasheet | 7 Weeks | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | -40°C~85°C TA | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | MATTE TIN | - | - | - | DUAL | - | 260 | 4 | 15V | - | NOT SPECIFIED | MAX4613 | SEPARATE OUTPUT | 16 | R-PDIP-T16 | Not Qualified | - | - | 12/+-15V | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | 4.5V~40V ±4.5V~20V | - | - | -15V | - | - | 70Ohm | - | - | 1:1 | 60 dB | - | 500pA | 4pF 4pF | 4Ohm | SPST - NO/NC | 250ns, 120ns | 5pC | 4 Ω (Max) | BREAK-BEFORE-MAKE | 250ns | 120ns | - | - | - | - | - | - | 19.175mm | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4692EGE Maxim Integrated | 1 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-VQFN Exposed Pad | YES | - | - | -40°C~85°C TA | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | TIN | - | - | - | QUAD | NO LEAD | 260 | 1 | 5V | 0.65mm | 30 | MAX4692 | - | 16 | S-XQCC-N16 | Not Qualified | - | - | 3/5/+-5V | - | 4 | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | 2.7V~11V ±2V~5.5V | - | 0.001mA | -5V | - | - | 70Ohm | - | - | 4:1 | 82 dB | - | 1nA | 9pF 68pF | 2Ohm | SP4T | 300ns, 100ns | 0.1pC | 2 Ω | BREAK-BEFORE-MAKE | 90ns | 60ns | - | - | - | - | - | 0.9mm | 4mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4661CWE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 175 ns | 0°C~70°C TA | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 2.5Ohm | Matte Tin (Sn) | - | - | 571mW | - | GULL WING | 260 | 4 | 15V | 1.27mm | 30 | MAX4661 | SEPARATE OUTPUT | 16 | - | - | - | - | 12/+-15V | - | 1 | 4 | 36V | 4.5V | - | - | 1nA | 500nA | SPST | - | 275 ns | - | - | 4.5V~36V ±4.5V~20V | Dual, Single | - | -15V | 20V | - | 2.5Ohm | 4.5V | - | 1:1 | 56 dB | - | 500pA | 55pF 55pF | 0.1Ohm | SPST - NC | 275ns, 175ns | 300pC | 100m Ω | BREAK-BEFORE-MAKE | - | - | - | NO | - | - | - | 2.65mm | 10.3mm | 7.5mm | No | - | ROHS3 Compliant | - | ||
![]() MAX379CPE Maxim Integrated | 1291 |
| Datasheet | 6 Weeks | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | 0°C~70°C TA | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | DUAL | - | 260 | 1 | 15V | - | NOT SPECIFIED | MAX379 | - | 16 | R-PDIP-T16 | Not Qualified | - | - | +-15V | 4.5V | 4 | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | 1mA | -15V | - | - | 3.5kOhm | - | - | 4:1 | 68 dB | -18V | 1nA | 5pF 12pF | - | SP4T | 400ns, 300ns (Typ) | - | - | BREAK-BEFORE-MAKE | 1000ns | 1000ns | - | - | - | -4.5V | ±4.5V~18V | - | 19.175mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX394EPP Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 20 | - | -40°C~85°C TA | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | Matte Tin (Sn) | - | - | - | DUAL | - | 260 | 4 | 5V | - | NOT SPECIFIED | MAX394 | SEPARATE OUTPUT | 20 | - | Not Qualified | - | - | 3.3/5/+-5V | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | 2.7V~15V ±2.7V~8V | - | - | -5V | - | - | 35Ohm | - | - | 2:1 | 66 dB | - | 200pA | 12pF 12pF | 0.5Ohm | SPDT | 130ns, 75ns | 5pC | 500m Ω | BREAK-BEFORE-MAKE | 130ns | 75ns | - | - | - | - | - | - | 26.16mm | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4619CUE T Maxim Integrated | 5000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 15 ns | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 10Ohm | Matte Tin (Sn) | - | - | 533mW | DUAL | GULL WING | 260 | 3 | 3.3V | 0.65mm | - | MAX4619 | - | 16 | - | - | 5V | - | - | - | 1 | 3 | 5.5V | 2V | - | 1μA | - | - | - | 15 ns | 20 ns | Multiplexer | - | - | Single | 0.01mA | - | - | - | 10Ohm | - | - | 2:1 | - | - | 1nA | 5pF 8.5pF | - | SPDT | 15ns, 10ns | 3pC | 200m Ω | BREAK-BEFORE-MAKE | - | - | 2V~5.5V | - | 0.075A | - | - | 1.1mm | 5mm | 4.4mm | No | - | ROHS3 Compliant | - | ||
![]() MAX4614EUD T Maxim Integrated | 13 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1999 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | Matte Tin (Sn) | CAN ALSO OPERATE WITH 5 V SUPPLY | - | - | DUAL | GULL WING | 260 | 4 | 3.3V | 0.65mm | 30 | MAX4614 | SEPARATE OUTPUT | 14 | - | Not Qualified | - | 3.63V | 2.5/5V | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70MHz | 10Ohm | - | - | 1:1 | - | - | 1nA | 5pF 5pF | 0.5Ohm | SPST - NO | 12ns, 10ns | 6.5pC | 200m Ω | BREAK-BEFORE-MAKE | 15ns | 12ns | 2V~5.5V | NO | - | - | - | 1.1mm | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4721EUA T Maxim Integrated | 1 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 40 ns | -40°C~85°C TA | Tape & Reel (TR) | 2002 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 4.5Ohm | Matte Tin (Sn) | - | - | 362mW | DUAL | GULL WING | 260 | 2 | 3V | 0.65mm | 30 | MAX4721 | - | 8 | - | - | 5V | - | - | - | 1 | 2 | 5.5V | 1.8V | - | 1μA | - | 1μA | SPST | - | 80 ns | - | 12 Mbps | - | Single | - | - | - | 300MHz | 4.5Ohm | - | - | 1:1 | 55 dB | - | 500pA | 9pF | 0.1Ohm | SPST - NO | 80ns, 40ns | 5pC | 100m Ω | - | - | - | 1.8V~5.5V | - | - | - | - | 1.1mm | 3mm | - | No | - | ROHS3 Compliant | - | ||
![]() MAX4618EUE T Maxim Integrated | 5 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 15 ns | -40°C~85°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 10Ohm | - | - | - | 533mW | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | MAX4618 | - | 16 | - | - | 5V | - | - | - | 4 | 2 | 5.5V | 2V | - | 1μA | - | - | - | 15 ns | 20 ns | Multiplexer | - | - | Single | 0.01mA | - | - | - | 10Ohm | - | 75mA | 4:1 | - | - | 1nA | 5pF 15pF | - | SP4T | 15ns, 10ns | 3pC | 200m Ω | BREAK-BEFORE-MAKE | - | - | 2V~5.5V | - | 0.075A | - | - | 1.1mm | 5mm | 4.4mm | No | - | ROHS3 Compliant | - | ||
![]() MAX4618ESE T Maxim Integrated | 350 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | 30 | MAX4618 | - | 16 | R-PDSO-G16 | Not Qualified | - | 3.6V | - | - | 4 | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | 0.01mA | - | - | - | 10Ohm | - | - | 4:1 | - | - | 1nA | 5pF 15pF | - | SP4T | 15ns, 10ns | 3pC | 200m Ω | BREAK-BEFORE-MAKE | - | 15ns | 2V~5.5V | - | 0.075A | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4702ETE T Maxim Integrated | 10000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-WFQFN Exposed Pad | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | QUAD | NO LEAD | 260 | 4 | 3V | 0.5mm | 30 | MAX4702 | SEPARATE OUTPUT | 16 | S-XQCC-N16 | Not Qualified | - | 5.5V | 3/5V | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250MHz | 75Ohm | - | - | 2:1 | 76 dB | - | 500pA | 8pF | 2Ohm | SPDT | 35ns, 20ns | 0.5pC | 2 Ω | BREAK-BEFORE-MAKE | 35ns | 20ns | 1.8V~5.5V | - | - | - | - | 0.8mm | 3mm | - | - | - | ROHS3 Compliant | - |