- Number of Functions
- Number of Channels
- Terminal Form
- Terminal Position
- Pin Count
- JESD-609 Code
- Switch-on Time-Max
- Surface Mount
- Qualification Status
- Terminal Pitch
- Terminal Finish
- Neg Supply Voltage-Nom (Vsup)
Attribute column
Manufacturer
Maxim Integrated Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Turn Off Delay Time | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Max Supply Current | Throw Configuration | Turn On Delay Time | Voltage - Supply, Single/Dual (±) | Supply Type | Neg Supply Voltage-Nom (Vsup) | -3db Bandwidth | On-State Resistance (Max) | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Crosstalk | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4066AEPD Maxim Integrated | 78956 | - | Datasheet | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | - | - | - | - | -40°C~85°C TA | Tube | 1996 | e0 | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | 45Ohm | Tin/Lead (Sn85Pb15) | - | - | - | DUAL | - | 240 | 4 | 5V | - | 20 | MAX4066 | SEPARATE OUTPUT | 14 | - | - | - | Non-Inverting | - | - | - | - | 1 | 4 | 16V | 2V | - | 1μA | - | - | SPST | - | - | Single | - | 100MHz | 45Ohm | 1:1 | - | 100pA | 9pF 9pF | 0.3Ohm | SPST - NO | 100ns, 75ns | 1pC | 500m Ω | - | - | 125ns | 75ns | 2V~16V | - | NO | - | - | 19.05mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() MAX324CUA T Maxim Integrated | 10 | - | Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 1998 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | TIN | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 30 | MAX324 | - | 8 | S-PDSO-G8 | Not Qualified | - | - | - | - | - | - | 1 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 60Ohm | 1:1 | 72 dB | 100pA | 9pF 9pF | 0.8Ohm | SPST - NC | 150ns, 100ns | 1pC | 800m Ω | - | - | 150ns | 100ns | 2.7V~16V | - | - | - | 1.1mm | 3mm | 3mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX4612CUD Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | 100 ns | 0°C~70°C TA | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 100Ohm | Matte Tin (Sn) | ALSO OPERATES AT 5V AND 12V VCC | - | 640mW | DUAL | GULL WING | 260 | 4 | 3V | 0.65mm | - | MAX4612 | SEPARATE OUTPUT | 14 | - | - | 9V | - | - | - | - | - | 1 | 4 | 12V | 2V | - | 1μA | 1μA | 1μA | SPST | 47 ns | - | Single | - | 300MHz | 100Ohm | 1:1 | 60 dB | 100pA | 16pF 16pF | 2Ohm | SPST - NO/NC | 65ns, 28ns | 1pC | 1 Ω | - | BREAK-BEFORE-MAKE | 90ns | - | 2V~12V | - | - | - | 1.1mm | 5mm | - | No | ROHS3 Compliant | - | ||
![]() MAX4501CSA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | - | YES | - | 70°C | - | - | - | Tube | 1999 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | 30 | - | - | 8 | R-PDSO-G8 | Not Qualified | - | - | 5.5V | 3.3/12V | COMMERCIAL | 4.5V | 1 | - | - | - | SPST | - | - | - | - | - | - | - | - | - | 250Ohm | - | 100 dB | - | - | - | - | - | - | - | - | - | 75ns | 50ns | - | - | NO | - | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() DG412DJ Maxim Integrated | 160 | - | Datasheet | 10 Weeks | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | - | -40°C~85°C TA | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | DUAL | - | 260 | 4 | 15V | - | 30 | DG412 | SEPARATE OUTPUT | 16 | R-PDIP-T16 | Not Qualified | - | - | - | 12/+-15V | - | - | 1 | 4 | - | - | - | - | - | - | - | - | 10V~30V ±4.5V~20V | - | -15V | - | 45Ohm | 1:1 | 68 dB | 250pA | 9pF 9pF | 3Ohm | SPST - NO | 175ns, 145ns | 5pC | 3 Ω (Max) | - | BREAK-BEFORE-MAKE | 175ns | - | - | - | NO | - | - | 19.175mm | 7.62mm | - | ROHS3 Compliant | - | ||
![]() MAX4641EUA Maxim Integrated | 14 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | - | -40°C~85°C TA | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 2 | 3V | 0.65mm | 30 | MAX4641 | - | 8 | - | Not Qualified | - | - | 5.5V | - | - | - | 1 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 4Ohm | 1:1 | 80 dB | 250pA | 7pF 7pF | 0.2Ohm | SPST - NO | 15ns, 8ns | 2pC | 200m Ω | - | - | - | 10ns | 1.8V~5.5V | 4Ohm | - | - | 1.1mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX306EQI T Maxim Integrated | 1344 | - | Datasheet | 6 Weeks | - | Surface Mount | 28-LCC (J-Lead) | YES | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | - | Matte Tin (Sn) | - | - | - | QUAD | J BEND | 260 | 1 | 15V | - | 30 | MAX306 | - | 28 | S-PQCC-J28 | Not Qualified | - | - | - | - | - | - | 16 | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | 5V~30V ±4.5V~20V | - | -15V | - | 100Ohm | 16:1 | 69 dB | 500pA | 8pF 130pF | 1.5Ohm | - | 200ns, 150ns | 2pC | 1.5 Ω | - | BREAK-BEFORE-MAKE | 200ns | - | - | - | - | 0.03A | 4.57mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX4614CUD Maxim Integrated | 4 | - | Datasheet | 6 Weeks | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | 0°C~70°C TA | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | Matte Tin (Sn) | CAN ALSO OPERATE WITH 5 V SUPPLY | - | - | DUAL | GULL WING | 260 | 4 | 3.3V | 0.65mm | 30 | MAX4614 | SEPARATE OUTPUT | 14 | - | Not Qualified | - | - | 3.63V | 2.5/5V | - | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | 70MHz | 10Ohm | 1:1 | - | 1nA | 5pF 5pF | 0.5Ohm | SPST - NO | 12ns, 10ns | 6.5pC | 200m Ω | - | BREAK-BEFORE-MAKE | 15ns | 12ns | 2V~5.5V | - | NO | - | 1.1mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4656ETA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 8-WDFN Exposed Pad | YES | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | DUAL | NO LEAD | - | 1 | - | 0.635mm | - | MAX4656 | - | - | R-PDSO-N8 | Not Qualified | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 9V~40V ±4.5V~20V | - | - | 210MHz | 10Ohm | 1:1 | - | 1nA | 25pF 25pF | - | SPST - NO | 200ns, 100ns | 23pC | - | - | BREAK-BEFORE-MAKE | 200ns | - | - | - | NO | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4901EBL T Maxim Integrated | 22500 | - | Datasheet | 6 Weeks | - | - | - | YES | - | 85°C | -40°C | - | - | Strip | 2006 | - | yes | Active | 1 (Unlimited) | 9 | EAR99 | - | - | - | 8542.39.00.01 | - | BOTTOM | BALL | 260 | 2 | 3V | 0.5mm | NOT SPECIFIED | - | SEPARATE OUTPUT | 9 | S-PBGA-B9 | Not Qualified | - | - | 5.5V | 3/5V | INDUSTRIAL | 1.8V | 2 | - | - | - | SPST | - | - | - | - | - | - | - | - | - | 1Ohm | - | 70 dB | - | - | 0.01Ohm | - | - | - | - | - | BREAK-BEFORE-MAKE | 100ns | 100ns | - | - | NO | - | 0.67mm | 1.52mm | 1.52mm | - | ROHS3 Compliant | - | ||
![]() MAX4522CPE Maxim Integrated | 6 | - | Datasheet | 6 Weeks | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | - | 0°C~70°C TA | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | ALSO OPERATE WITH 2V TO 12V SINGLE SUPPLY | - | - | DUAL | - | 260 | 4 | 5V | - | NOT SPECIFIED | MAX4522 | SEPARATE OUTPUT | 16 | R-PDIP-T16 | Not Qualified | - | - | - | 3/5/+-5V | - | - | 1 | 4 | - | - | - | - | - | - | - | - | 2V~12V ±2V~6V | - | -5V | - | 100Ohm | 1:1 | 90 dB | 1nA | 2pF 2pF | 1Ohm | SPST - NO | 80ns, 30ns | 1pC | 1 Ω | - | BREAK-BEFORE-MAKE | 80ns | 30ns | - | - | NO | - | - | 19.175mm | 7.62mm | - | ROHS3 Compliant | - | ||
![]() MAX365ESE Maxim Integrated | 15000 | - | Datasheet | 6 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~85°C TA | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | NOT SPECIFIED | MAX365 | SEPARATE OUTPUT | 16 | R-PDSO-G16 | Not Qualified | - | - | - | 512/+-15V | - | - | 1 | 4 | - | - | - | - | - | - | - | - | 10V~30V ±4.5V~20V | - | -15V | - | 85Ohm | 1:1 | 60 dB | 500pA | 4pF 4pF | 2Ohm | SPST - NO | 250ns, 120ns | 5pC | 2 Ω (Max) | - | BREAK-BEFORE-MAKE | 250ns | 170ns | - | - | NO | - | 1.75mm | 9.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() DG401CJ Maxim Integrated | 5 | - | Datasheet | 6 Weeks | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | - | 0°C~70°C TA | Tube | 2000 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | DUAL | - | NOT SPECIFIED | 2 | 15V | - | NOT SPECIFIED | DG401 | SEPARATE OUTPUT | 16 | R-PDIP-T16 | Not Qualified | - | - | - | 5+-15V | - | - | 1 | 2 | - | - | - | - | - | - | - | - | 10V~30V ±4.5V~20V | - | -15V | - | 45Ohm | 1:1 | 72 dB | 500pA | 12pF 12pF | 0.5Ohm | SPST - NO | 150ns, 100ns | 10pC | 500m Ω | - | BREAK-BEFORE-MAKE | 150ns | 100ns | - | - | NO | - | - | 19.175mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4603CAE Maxim Integrated | 7 | - | Datasheet | 6 Weeks | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | - | - | - | - | 0°C~70°C TA | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 4 | 15V | 0.65mm | 30 | MAX4603 | SEPARATE OUTPUT | 16 | R-PDSO-G16 | Not Qualified | - | - | - | 12/+-15V | - | - | 1 | 4 | - | - | - | - | - | - | - | - | 4.5V~36V ±4.5V~20V | - | -15V | - | 2.5Ohm | 1:1 | 56 dB | 500pA | 55pF 55pF | 0.1Ohm | SPST - NO/NC | 250ns, 350ns | 120pC | 100m Ω | - | - | 250ns | 350ns | - | - | - | - | 1.99mm | 6.2mm | 5.29mm | - | ROHS3 Compliant | - | ||
![]() MAX303CPE Maxim Integrated | 1000 | - | Datasheet | 6 Weeks | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | - | 0°C~70°C TA | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | ALSO OPERATE WITH 10V TO 30V SINGLE SUPPLY | - | - | DUAL | - | 260 | 2 | 15V | - | 30 | MAX303 | SEPARATE OUTPUT | 16 | R-PDIP-T16 | Not Qualified | - | - | - | 5+-15V | - | - | 1 | 2 | - | - | - | - | - | - | - | - | 10V~30V ±4.5V~20V | - | -15V | - | 35Ohm | 2:1 | 72 dB | 500pA | 12pF 12pF | 0.5Ohm | SPDT | 150ns, 100ns | 10pC | 500m Ω | - | BREAK-BEFORE-MAKE | 150ns | 100ns | - | - | - | - | - | 19.175mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4680CWE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | 0°C~70°C TA | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 2 | 15V | - | NOT SPECIFIED | MAX4680 | - | 16 | R-PDSO-G16 | Not Qualified | - | - | - | - | - | - | 1 | 2 | - | - | - | - | - | - | - | - | 4.5V~36V ±4.5V~20V | - | -15V | - | 1.25Ohm | 1:1 | 53 dB | 500pA | 115pF 115pF | 0.09Ohm | SPST - NC | 275ns, 175ns | 55pC | 90m Ω | - | - | - | 175ns | - | - | - | - | - | 10.3mm | 7.5mm | - | ROHS3 Compliant | - | ||
![]() MAX4607EPE Maxim Integrated | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | - | -40°C~85°C TA | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | DUAL | - | 260 | 2 | 15V | - | NOT SPECIFIED | MAX4607 | SEPARATE OUTPUT | 16 | R-PDIP-T16 | Not Qualified | - | - | - | - | - | - | 1 | 2 | - | - | - | - | - | - | - | - | 4.5V~36V ±4.5V~20V | - | -15V | - | 2.5Ohm | 1:1 | 60 dB | 500pA | 64pF 64pF | 0.05Ohm | SPST - NC | 110ns, 150ns | 45pC | 50m Ω | -66dB @ 1MHz | - | - | - | - | - | NC | - | - | 19.175mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4665CSE T Maxim Integrated | 500 | - | Datasheet | 6 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 1999 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | 30 | MAX4665 | SEPARATE OUTPUT | 16 | R-PDSO-G16 | Not Qualified | - | - | - | - | - | - | 1 | 4 | - | - | - | - | - | - | - | - | 4.5V~36V ±4.5V~20V | - | -15V | - | 4Ohm | 1:1 | 62 dB | 500pA | 34pF 34pF | 0.2Ohm | SPST - NO | 275ns, 175ns | 300pC | 200m Ω | - | BREAK-BEFORE-MAKE | 275ns | 175ns | - | - | NC | - | 1.75mm | 9.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX4580CAE T Maxim Integrated | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 2 | 15V | 0.65mm | NOT SPECIFIED | MAX4580 | - | 16 | R-PDSO-G16 | Not Qualified | - | - | - | - | - | - | 1 | 2 | - | - | - | - | - | - | - | - | 4.5V~36V ±4.5V~20V | - | -15V | - | 1.25Ohm | 1:1 | 53 dB | 500pA | 115pF | 0.25Ohm | SPST - NC | 160ns, 210ns | -60pC | 500m Ω | - | - | 160ns | - | - | - | - | - | 1.99mm | - | - | - | ROHS3 Compliant | - | ||
![]() DG418LDJ Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | - | -40°C~85°C TA | Tube | 2001 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | DUAL | - | 260 | 1 | 15V | 2.54mm | NOT SPECIFIED | DG418L | - | 8 | R-PDIP-T8 | Not Qualified | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | 9V~36V ±4.5V~20V | - | -15V | - | 35Ohm | 1:1 | 90 dB | 250pA | 8pF 8pF | 0.1Ohm | SPST - NO | 175ns, 185ns | 15pC | 100m Ω | - | - | - | - | - | - | - | - | 4.572mm | 9.375mm | 7.62mm | - | ROHS3 Compliant | - |