- Number of Functions
- Number of Channels
- Terminal Form
- Terminal Position
- Pin Count
- JESD-609 Code
- Switch-on Time-Max
- Surface Mount
- Qualification Status
- Terminal Pitch
- Terminal Finish
- Neg Supply Voltage-Nom (Vsup)
Attribute column
Manufacturer
Maxim Integrated Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Turn Off Delay Time | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Voltage - Supply, Single/Dual (±) | Supply Type | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Crosstalk | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Normal Position | Signal Current-Max | Neg Supply Voltage-Min (Vsup) | Voltage - Supply, Dual (V±) | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX351CSE T Maxim Integrated | 1311 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | - | NOT SPECIFIED | MAX351 | SEPARATE OUTPUT | 16 | R-PDSO-G16 | Not Qualified | - | - | - | 512/+-15V | - | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | 10V~30V ±4.5V~20V | - | - | -15V | - | - | 35Ohm | - | - | 1:1 | 68 dB | - | 250pA | 9pF 9pF | 2Ohm | SPST - NC | 175ns, 145ns | 5pC | 2 Ω (Max) | - | BREAK-BEFORE-MAKE | 175ns | - | - | NC | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX339ETE T Maxim Integrated | 4250 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | - | 16 | - | - | 500 ns | -40°C~85°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 400Ohm | Tin (Sn) | - | - | 1.702W | QUAD | - | 260 | 1 | 15V | 0.8mm | - | 30 | MAX339 | - | 16 | - | - | 28V | - | - | - | - | - | 4 | 2 | 30V | 4.5V | - | 1μA | - | - | - | - | 500 ns | 500 ns | Multiplexer | 4.5V~30V ±4.5V~20V | Dual, Single | 0.6mA | -15V | 20V | - | 400Ohm | 4.5V | - | 4:1 | 75 dB | - | 20pA | 3pF 6pF | 4Ohm | SP4T | 500ns, 500ns | 1.5pC | 4 Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | 0.03A | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | - | ||
![]() MAX4544EUT-T Maxim Integrated | 35 | - | Datasheet | - | - | - | Surface Mount | SOT-23-6 | YES | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2002 | e0 | no | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | - | - | - | - | DUAL | GULL WING | 240 | 1 | 5V | 0.95mm | not_compliant | 20 | MAX4544 | - | 6 | R-PDSO-G6 | Not Qualified | - | - | - | 3.3/5V | - | - | 1 | 1 | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 60Ohm | - | - | 2:1 | 76 dB | - | 100pA | 8pF 8pF | 0.8Ohm | SPDT | 100ns, 75ns | 1pC | 800m Ω | - | BREAK-BEFORE-MAKE | - | 75ns | 2.7V~12V | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX4508EPE Maxim Integrated | 15000 | - | Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | 250 ns | -40°C~85°C TA | Tube | 2008 | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 400Ohm | - | - | - | 842mW | - | - | 240 | 1 | 15V | 2.54mm | - | 20 | MAX4508 | - | 16 | - | - | 12V | - | - | - | - | - | 8 | 1 | 36V | 9V | - | 1μA | - | - | - | - | 350 ns | 500 ns | Multiplexer | 9V~36V ±4.5V~20V | Dual, Single | 0.6mA | -15V | 20V | - | 400Ohm | 4.5V | - | 8:1 | 70 dB | - | 500pA | 10pF 19pF | 15Ohm | - | 275ns, 200ns | 2pC | 15 Ω (Max) | - | BREAK-BEFORE-MAKE | 275ns | 200ns | - | - | 0.03A | - | - | 4.572mm | - | 7.62mm | No | ROHS3 Compliant | - | ||
![]() MAX4748EUD Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | -40°C~85°C TA | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 4 | 3V | 0.65mm | - | NOT SPECIFIED | MAX4748 | SEPARATE OUTPUT | 14 | - | Not Qualified | - | - | 11V | 3/5V | - | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250MHz | 25Ohm | - | - | 1:1 | 72 dB | - | 100pA | 20pF 20pF | 0.2Ohm | SPST - NC | 85ns, 45ns | 9pC | 100m Ω | - | BREAK-BEFORE-MAKE | 150ns | 60ns | 2V~11V | NC | - | - | - | 1.1mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4783EUE Maxim Integrated | 12114 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | -40°C~85°C TA | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | TIN | - | - | - | DUAL | GULL WING | 260 | 3 | 1.8V | 0.65mm | - | 30 | MAX4783 | SEPARATE OUTPUT | 16 | R-PDSO-G16 | Not Qualified | - | - | - | - | - | - | 1 | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Ohm | - | - | 2:1 | 75 dB | - | 2nA | 38pF 75pF | 0.3Ohm | SPDT | 25ns, 15ns | -110pC | 300m Ω | - | BREAK-BEFORE-MAKE | - | 20ns | 1.6V~3.6V | - | - | - | - | 1.1mm | 5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() MAX14505AEWC T Maxim Integrated | 5000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 12-WFBGA, WLBGA | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | MAX14505 | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 500mOhm | - | - | 2:1 | - | - | 50nA | 65pF | - | SPDT | 60ms, 3μs | - | 10m Ω | -90dB @ 20kHz | - | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4536ESE Maxim Integrated | 2049 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~85°C TA | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | NOT SPECIFIED | MAX4536 | SEPARATE OUTPUT | 16 | R-PDSO-G16 | Not Qualified | - | - | - | 3/+-5V | - | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | 2V~12V ±2V~6V | - | - | -5V | - | - | 100Ohm | - | - | 1:1 | 65 dB | - | 2nA | 2pF 2pF | 4Ohm | SPST - NO | 100ns, 50ns | 1pC | 1 Ω | - | BREAK-BEFORE-MAKE | 100ns | 50ns | - | NO | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX4699ETE Maxim Integrated | 54 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-WQFN Exposed Pad | YES | - | - | - | - | -40°C~85°C TA | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | QUAD | NO LEAD | 260 | 2 | 3V | 0.65mm | - | 30 | MAX4699 | SEPARATE OUTPUT | 16 | S-XQCC-N16 | Not Qualified | - | - | 5.5V | 3/5V | - | - | 2 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250MHz | 75Ohm | - | - | 2:2 | 76 dB | - | 500pA | 8pF | 2Ohm | DPDT | 35ns, 20ns | 0.5pC | 2 Ω | - | BREAK-BEFORE-MAKE | 45ns | - | 1.8V~5.5V | - | - | - | - | 0.8mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() DG441ETE Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | - | YES | - | 85°C | -40°C | - | - | Tube | 2009 | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | TIN | - | 8542.39.00.01 | - | QUAD | NO LEAD | 260 | 4 | 15V | 0.8mm | - | NOT SPECIFIED | - | SEPARATE OUTPUT | 16 | S-XQCC-N16 | Not Qualified | - | - | 20V | +-4.5/+-20/10/30V | INDUSTRIAL | 4.5V | 1 | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | -15V | - | - | 85Ohm | - | - | - | 60 dB | -20V | - | - | 4Ohm | - | - | - | - | - | BREAK-BEFORE-MAKE | 250ns | 120ns | - | NC | - | -4.5V | - | 0.8mm | 5mm | 5mm | - | ROHS3 Compliant | - | ||
![]() DG212CJ Maxim Integrated | 10 |
| Datasheet | 6 Weeks | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | - | 0°C~70°C TA | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | DUAL | - | 260 | 4 | 15V | - | - | 30 | DG212 | SEPARATE OUTPUT | 16 | R-PDIP-T16 | Not Qualified | - | - | - | 5+-15V | - | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -15V | - | - | 175Ohm | - | - | 1:1 | 70 dB | -18V | 5nA | 5pF 5pF | - | SPST - NO | 1μs, 500ns | - | - | - | BREAK-BEFORE-MAKE | 1000ns | 500ns | - | NO | - | - | ±4.5V~18V | - | 19.175mm | 7.62mm | - | ROHS3 Compliant | - | ||
![]() MAX4541CSA T Maxim Integrated | 9940 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 400 ns | 0°C~70°C TA | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 60Ohm | - | - | - | 471mW | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | MAX4541 | - | 8 | - | - | 9V | Non-Inverting | - | 3.3/5V | - | - | 1 | 2 | 12V | 2.7V | - | 100pA | 1μA | 1μA | - | SPST | - | 125 ns | - | - | Single | - | - | - | - | 60Ohm | - | 10mA | 1:1 | 76 dB | - | - | 8pF 8pF | 0.8Ohm | SPST - NO | 100ns, 75ns | 1pC | 800m Ω | - | BREAK-BEFORE-MAKE | 100ns | 75ns | 2.7V~12V | NO | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | ROHS3 Compliant | - | ||
![]() MAX4614CUD T Maxim Integrated | 5000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 1999 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | Matte Tin (Sn) | CAN ALSO OPERATE WITH 5 V SUPPLY | - | - | DUAL | GULL WING | 260 | 4 | 3.3V | 0.65mm | - | 30 | MAX4614 | SEPARATE OUTPUT | 14 | - | Not Qualified | - | - | 3.63V | 2.5/5V | - | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70MHz | 10Ohm | - | - | 1:1 | - | - | 1nA | 5pF 5pF | 0.5Ohm | SPST - NO | 12ns, 10ns | 6.5pC | 200m Ω | - | BREAK-BEFORE-MAKE | 15ns | 12ns | 2V~5.5V | NO | - | - | - | 1.1mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4581EUE T Maxim Integrated | 3 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | 200 ns | -40°C~85°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 80Ohm | Matte Tin (Sn) | - | - | 457mW | - | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | MAX4581 | - | 16 | - | - | 9V | - | - | 3/5/+-5V | - | - | 8 | 1 | 12V | 2V | - | 1μA | - | - | - | - | 200 ns | 300 ns | Multiplexer | 2V~12V ±2V~6V | Dual, Single | - | -5V | 6V | - | 80Ohm | 2V | - | 8:1 | 73 dB | - | 1nA | 4pF 18pF | 1Ohm | - | 200ns, 100ns | 0.5pC | 1 Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | 0.02A | - | - | - | 5mm | 4.4mm | No | ROHS3 Compliant | - | ||
![]() MAX4583AUE Maxim Integrated | 121 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | -40°C~125°C TA | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 3 | 5V | 0.65mm | - | NOT SPECIFIED | MAX4583 | - | 16 | R-PDSO-G16 | Not Qualified | - | - | - | - | - | - | 1 | 3 | - | - | - | - | - | - | - | - | - | - | - | 2V~12V ±2V~6V | - | 0.01mA | -5V | - | - | 80Ohm | - | - | 2:1 | 73 dB | - | 1nA | 4pF 6pF | 1Ohm | SPDT | 200ns, 100ns | 0.5pC | 1 Ω | -73dB @ 1MHz | BREAK-BEFORE-MAKE | 200ns | 100ns | - | - | 0.02A | - | - | 1.1mm | 5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() MAX4614ESD T Maxim Integrated | 500 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1999 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | Matte Tin (Sn) | CAN ALSO OPERATE WITH 5 V SUPPLY | - | - | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | - | 30 | MAX4614 | SEPARATE OUTPUT | 14 | - | Not Qualified | - | - | 3.63V | 2.5/5V | - | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70MHz | 10Ohm | - | - | 1:1 | - | - | 1nA | 5pF 5pF | 0.5Ohm | SPST - NO | 12ns, 10ns | 6.5pC | 200m Ω | - | BREAK-BEFORE-MAKE | 15ns | 12ns | 2V~5.5V | NO | - | - | - | 1.75mm | 8.65mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4617CSE T Maxim Integrated | 980 | - | Datasheet | 7 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | NOT SPECIFIED | MAX4617 | - | 16 | - | Not Qualified | - | - | 3.6V | 2.5/5V | - | - | 8 | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10Ohm | - | - | 8:1 | - | - | 1nA | 5pF 27pF | - | - | 15ns, 10ns | 3pC | 200m Ω | - | BREAK-BEFORE-MAKE | 20ns | - | 2V~5.5V | - | 0.075A | - | - | - | 9.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX309CSE Maxim Integrated | 3302 | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | 0°C~70°C TA | Tube | 2002 | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | Tin/Lead (Sn85Pb15) | - | - | - | DUAL | GULL WING | 240 | 2 | 15V | - | not_compliant | 20 | MAX309 | - | 16 | R-PDSO-G16 | Not Qualified | - | - | - | - | - | - | 4 | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | 5V~30V ±5V~20V | - | - | -15V | - | - | 100Ohm | - | - | 4:1 | 75 dB | - | 750pA | 3pF 26pF | 1.5Ohm | SP4T | 150ns, 150ns | 2pC | 1.5 Ω | - | BREAK-BEFORE-MAKE | 150ns | 150ns | - | - | 0.03A | - | - | 1.75mm | 9.9mm | 3.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DG442DJ Maxim Integrated | 845 | - | Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | 170 ns | -40°C~85°C TA | Tube | 2009 | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 160Ohm | Tin/Lead (Sn85Pb15) | - | - | 842mW | - | - | 240 | 4 | 15V | - | - | 20 | DG442 | SEPARATE OUTPUT | 16 | - | - | - | - | - | 12/+-15V | - | - | 4 | - | 30V | 10V | - | - | 15μA | 100μA | - | SPST | - | 250 ns | - | 10V~30V ±4.5V~20V | Dual, Single | - | -15V | 20V | - | 85Ohm | 4.5V | - | 1:1 | 60 dB | - | 500pA | 4pF 4pF | 4Ohm | SPST - NO | 250ns, 170ns | 5pC | 4 Ω (Max) | - | BREAK-BEFORE-MAKE | - | 120ns | - | NO | - | - | - | - | 19.175mm | 7.62mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() MAX391EPE Maxim Integrated | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | - | - | - | -40°C~85°C TA | Tube | 2007 | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 35Ohm | Tin/Lead (Sn85Pb15) | - | - | - | - | - | 245 | 4 | 5V | - | - | - | MAX391 | SEPARATE OUTPUT | 16 | R-PDIP-T16 | - | - | - | - | 3.3/5/+-5V | - | - | 1 | 4 | 15V | 3V | - | 1μA | - | - | - | SPST | - | - | - | 3V~15V ±3V~8V | Dual, Single | - | -5V | 8V | - | 35Ohm | 3V | - | 1:1 | 72 dB | - | 100pA | 9pF 9pF | 0.3Ohm | SPST - NC | 130ns, 75ns | 2pC | 300m Ω | -85dB @ 1MHz | BREAK-BEFORE-MAKE | 130ns | 75ns | - | NC | - | - | - | - | 19.175mm | 7.62mm | No | Non-RoHS Compliant | Contains Lead |