- Number of Functions
- Number of Channels
- Terminal Form
- Terminal Position
- Pin Count
- JESD-609 Code
- Switch-on Time-Max
- Surface Mount
- Qualification Status
- Terminal Pitch
- Terminal Finish
- Neg Supply Voltage-Nom (Vsup)
Attribute column
Manufacturer
Maxim Integrated Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Turn Off Delay Time | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Crosstalk | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | On-State Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX14505EWC T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 12-WFBGA, WLBGA | - | 12 | - | 3 μs | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | yes | Active | 1 (Unlimited) | - | - | - | 500mOhm | - | - | 678mW | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | MAX14505 | - | - | - | 3V | - | - | - | - | 2 | 5.5V | 2.3V | - | - | - | 41μA | - | - | - | 60 ms | - | - | Single | - | - | - | - | - | 500mOhm | - | - | - | 2:1 | - | 50nA | 65pF | - | SPDT | 60ms, 3μs | - | 10m Ω | - | - | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4618CUE Maxim Integrated | 78956 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | 0°C~70°C TA | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | MAX4618 | - | 16 | Not Qualified | - | - | 3.6V | - | 4 | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | 0.01mA | - | - | - | 10Ohm | - | - | - | 4:1 | - | 1nA | 5pF 15pF | - | SP4T | 15ns, 10ns | 3pC | 200m Ω | - | BREAK-BEFORE-MAKE | - | 15ns | 2V~5.5V | - | - | 0.075A | - | - | 1.1mm | 5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4636EUB Maxim Integrated | 9 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | 6 ns | -40°C~85°C TA | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | 4Ohm | - | - | 330mW | DUAL | GULL WING | 260 | 2 | 3V | 0.5mm | 30 | MAX4636 | - | 10 | - | - | - | - | 3/5V | 2 | - | 5.5V | 1.8V | - | 1μA | - | 1μA | - | - | - | 14 ns | - | - | Single | - | - | - | - | - | 4Ohm | - | 30mA | - | 2:1 | 52 dB | 100pA | 9pF | 0.1Ohm | SPDT | 14ns, 6ns | 2pC | 100m Ω | - | BREAK-BEFORE-MAKE | 18ns | 8ns | 1.8V~5.5V | - | - | - | - | 950μm | - | 3.05mm | 3.05mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX391CSE Maxim Integrated | 22339 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 665.986997mg | 75 ns | 0°C~70°C TA | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 35Ohm | Matte Tin (Sn) | - | 696mW | - | GULL WING | 260 | 4 | 5V | 1.27mm | - | MAX391 | SEPARATE OUTPUT | 16 | - | - | - | - | - | 4 | - | 15V | 3V | - | 1μA | - | 1μA | - | SPST | - | 130 ns | - | 3V~15V ±3V~8V | Dual, Single | - | - | -5V | 8V | - | 35Ohm | 3V | - | 5V | 1:1 | 72 dB | 100pA | 9pF 9pF | 0.3Ohm | SPST - NC | 130ns, 75ns | 2pC | 300m Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | NC | - | - | 1.5mm | - | 10mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX328CWE Maxim Integrated | 63 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | 1 μs | 0°C~70°C TA | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | 3.5kOhm | Matte Tin (Sn) | - | 750mW | - | GULL WING | 260 | 1 | 15V | - | 30 | MAX328 | - | 16 | - | - | - | - | - | 8 | 1 | 18V | 5V | - | 4.5μA | 4.5μA | - | - | DPST | 1.5 μs | 1.5 μs | Multiplexer | 10V~30V ±5V~18V | Dual, Single | - | 0.2mA | -15V | 18V | - | 3.5kOhm | 5V | - | - | 8:1 | 84 dB | 10pA | 1.8pF 8pF | 30Ohm | - | 1.5μs, 1μs | 2pC | 70 Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | 2.35mm | - | 10.5mm | 7.6mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX4624EZT T Maxim Integrated | 18000 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6 | - | 50 ns | -40°C~85°C TA | Tape & Reel (TR) | 2001 | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | 1Ohm | - | - | 500mW | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | 30 | MAX4624 | - | 6 | - | - | - | - | 3/5V | 1 | 1 | 5.5V | 1.8V | - | - | - | 10μA | 2 | - | - | 50 ns | - | - | Single | - | - | - | - | - | 1Ohm | - | 200mA | - | 2:1 | 57 dB | 2nA | 32pF | 0.06Ohm | SPDT | 50ns, 50ns | 65pC | 60m Ω | -57dB @ 1MHz | BREAK-BEFORE-MAKE | - | - | 1.8V~5.5V | 3Ohm | - | - | - | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX4558CSE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 143.703733mg | 250 ns | 0°C~70°C TA | Tape & Reel (TR) | 1999 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 220Ohm | Matte Tin (Sn) | - | 696mW | - | GULL WING | 260 | 1 | 5V | - | - | MAX4558 | - | 16 | - | 9V | - | - | - | 8 | 1 | 12V | 2V | - | 1μA | - | 1μA | - | - | 150 ns | 350 ns | Multiplexer | 2V~12V ±2V~6V | Dual, Single | - | - | -5V | 6V | - | 160Ohm | 2V | - | - | 8:1 | 96 dB | 1nA | 2.5pF 10pF | 2Ohm | - | 150ns, 120ns | 2.4pC | 2 Ω | - | - | - | - | - | - | - | - | - | 1.5mm | - | 10mm | 4mm | No | - | ROHS3 Compliant | - | ||
![]() MAX4736EUB Maxim Integrated | 20 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | 25 ns | -40°C~85°C TA | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | 800mOhm | Matte Tin (Sn) | - | 444mW | DUAL | GULL WING | 260 | 2 | 1.8V | 0.5mm | 30 | MAX4736 | SEPARATE OUTPUT | 10 | - | 3V | - | - | - | 1 | 2 | 3.6V | 1.6V | - | 1μA | 1μA | 1μA | - | - | - | 30 ns | - | - | Single | 130MHz | - | - | - | - | 800mOhm | - | - | - | 2:1 | 52 dB | 1nA | 33pF 60pF | - | SPDT | 25ns, 20ns | 60pC | 100m Ω | -78dB @ 1MHz | BREAK-BEFORE-MAKE | - | - | 1.6V~4.2V | 800mOhm | - | - | - | 950μm | - | 3.05mm | 3.05mm | No | Unknown | ROHS3 Compliant | - | ||
![]() DG406CWI Maxim Integrated | 550 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | 300 ns | 0°C~70°C TA | Tube | 2000 | e3 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | 175Ohm | - | - | 1W | - | GULL WING | 260 | 1 | 15V | - | 30 | DG406 | - | 28 | - | 28V | - | - | - | 16 | 1 | 30V | 5V | - | 500μA | - | - | - | - | 300 ns | 600 ns | Multiplexer | 5V~30V ±4.5V~20V | Dual, Single | - | - | -15V | 20V | - | 100Ohm | 4.5V | 30mA | - | 16:1 | 69 dB | 500pA | 8pF 130pF | 1.5Ohm | - | 200ns, 150ns | 2pC | 1.5 Ω | - | BREAK-BEFORE-MAKE | 400ns | - | - | - | - | 0.02A | - | 2.35mm | - | 18.1mm | 7.6mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX394CWP Maxim Integrated | 3147 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 75 ns | 0°C~70°C TA | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | 35Ohm | Matte Tin (Sn) | - | 696mW | - | GULL WING | 260 | 4 | 5V | 1.27mm | - | MAX394 | SEPARATE OUTPUT | 20 | - | 8V | - | - | 3.3/5/+-5V | 4 | - | 16V | 2.7V | - | 1μA | 60nA | 60nA | - | - | - | 130 ns | - | 2.7V~15V ±2.7V~8V | Dual, Single | - | - | -5V | 8V | - | 35Ohm | 2.4V | - | - | 2:1 | 66 dB | 200pA | 12pF 12pF | 0.5Ohm | SPDT | 130ns, 75ns | 5pC | 500m Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | 2.35mm | - | 13mm | 7.6mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX4638EUE Maxim Integrated | 172 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | -40°C~85°C TA | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | 30 | MAX4638 | - | 16 | Not Qualified | - | - | - | 3/5/+-2.5V | 8 | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | 1.8V~5.5V ±2.5V | - | - | - | -2.5V | - | 50MHz | 3.5Ohm | - | - | - | 8:1 | - | 250pA | 9pF 40pF | 0.2Ohm | - | 18ns, 7ns | 13pC | 100m Ω | - | BREAK-BEFORE-MAKE | 20ns | 20ns | - | - | - | - | - | - | - | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4619EUE Maxim Integrated | 78956 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | 172.98879mg | 10 ns | -40°C~85°C TA | Tube | 2000 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 10Ohm | Matte Tin (Sn) | - | 533mW | DUAL | GULL WING | 260 | 3 | 3.3V | - | 30 | MAX4619 | - | 16 | - | 5V | - | - | - | 1 | 3 | 5.5V | 2V | - | 1μA | - | 1μA | - | - | 15 ns | 15 ns | - | - | Single | - | - | - | - | - | 10Ohm | - | - | - | 2:1 | - | 1nA | 5pF 8.5pF | - | SPDT | 15ns, 10ns | 3pC | 200m Ω | - | BREAK-BEFORE-MAKE | 20ns | - | 2V~5.5V | - | - | 0.075A | - | 900μm | - | 5mm | 4.4mm | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX391ESE Maxim Integrated | 13 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | -40°C~85°C TA | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | NOT SPECIFIED | MAX391 | SEPARATE OUTPUT | 16 | Not Qualified | - | - | - | 3.3/5/+-5V | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | 3V~15V ±3V~8V | - | - | - | -5V | - | - | 35Ohm | - | - | - | 1:1 | 72 dB | 100pA | 9pF 9pF | 0.3Ohm | SPST - NC | 130ns, 75ns | 2pC | 300m Ω | - | BREAK-BEFORE-MAKE | 130ns | 75ns | - | - | NC | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4618CSE Maxim Integrated | 78956 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 15 ns | 0°C~70°C TA | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 10Ohm | Matte Tin (Sn) | - | 696mW | DUAL | GULL WING | 260 | 1 | 3.3V | - | 30 | MAX4618 | - | 16 | - | 5V | - | - | - | 4 | 2 | 5.5V | 2V | - | 1μA | - | - | - | - | 15 ns | 20 ns | Multiplexer | - | Single | - | 0.01mA | - | - | - | 10Ohm | - | - | - | 4:1 | - | 1nA | 5pF 15pF | - | SP4T | 15ns, 10ns | 3pC | 200m Ω | - | BREAK-BEFORE-MAKE | - | - | 2V~5.5V | - | - | 0.075A | - | 1.5mm | - | 8.75mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX399EEE Maxim Integrated | 10 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | 400 ns | -40°C~85°C TA | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 100Ohm | Matte Tin (Sn) | - | 667mW | - | GULL WING | 260 | 2 | 5V | 0.635mm | - | MAX399 | - | 16 | - | 12V | - | - | - | 4 | 2 | 15V | 3V | - | 1μA | 1μA | - | - | - | 150 ns | 500 ns | Multiplexer | 3V~15V ±3V~8V | Dual, Single | - | 0.001mA | -5V | 8V | - | 100Ohm | 3V | - | - | 4:1 | 75 dB | 100pA | 11pF 20pF | 6Ohm | SP4T | 150ns, 150ns | 2pC | 6 Ω (Max) | - | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.03A | 100Ohm | 1.75mm | - | 4.89mm | 3.9mm | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX4708ESE Maxim Integrated | 247 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | -40°C~85°C TA | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 15V | - | 30 | MAX4708 | - | 16 | Not Qualified | - | - | - | - | 8 | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | 9V~36V ±4.5V~20V | - | - | 0.75mA | -15V | - | - | 400Ohm | - | - | - | 8:1 | 70 dB | 500pA | 10pF 19pF | 15Ohm | - | 275ns, 200ns | - | 15 Ω (Max) | - | BREAK-BEFORE-MAKE | 400ns | 250ns | - | - | - | 0.03A | - | - | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4533CAP Maxim Integrated | 700 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | 500 ns | 0°C~70°C TA | Tube | 2001 | e3 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | 175Ohm | - | - | 842mW | - | GULL WING | 260 | 4 | 15V | 0.65mm | 30 | MAX4533 | - | 20 | - | 18V | Non-Inverting | - | 12/+-15V | 4 | - | 36V | 9V | - | - | 1mA | 600μA | - | - | - | 300 ns | - | 9V~36V ±4.5V~18V | Dual, Single | - | - | -15V | 18V | - | 175Ohm | 4.5V | 30mA | - | 2:1 | 62 dB | 20nA | 5pF | 6Ohm | SPDT | 250ns, 150ns | 1.5pC | 1 Ω | - | BREAK-BEFORE-MAKE | 250ns | 150ns | - | 125Ohm | - | - | - | 1.78mm | - | 7.33mm | 5.38mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX4624EUT T Maxim Integrated | 30 | - | Datasheet | 6 Weeks | - | - | Surface Mount | SOT-23-6 | YES | 6 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2001 | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | Matte Tin (Sn) | IT CAN ALSO OPERATE WITH 3 V SUPPLY | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | NOT SPECIFIED | MAX4624 | - | 6 | Not Qualified | - | - | 5.5V | 3/5V | 1 | 1 | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 1Ohm | - | - | - | 2:1 | 57 dB | 2nA | 32pF | 0.06Ohm | SPDT | 50ns, 50ns | 65pC | 60m Ω | - | BREAK-BEFORE-MAKE | 50ns | 50ns | 1.8V~5.5V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX4626EUK T Maxim Integrated | 32 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 29.993795mg | 30 ns | -40°C~85°C TA | Tape & Reel (TR) | 2000 | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | 500mOhm | Matte Tin (Sn) | - | 571mW | DUAL | GULL WING | 260 | 1 | 3V | - | 30 | MAX4626 | - | 5 | - | 5V | - | - | - | 1 | - | 5.5V | 1.8V | - | 10μA | 10μA | 10μA | - | SPST | - | 50 ns | - | - | Single | - | - | - | - | - | 500mOhm | - | - | - | 1:1 | 51 dB | 2nA | 65pF 65pF | 0.1Ohm | SPST - NO | 50ns, 30ns | 40pC | - | - | BREAK-BEFORE-MAKE | 90ns | - | 1.8V~5.5V | 500mOhm | NO | - | - | 1.1mm | - | 2.9mm | 1.63mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX4636EUB T Maxim Integrated | 10 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | 6 ns | -40°C~85°C TA | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | 4Ohm | - | - | 330mW | DUAL | GULL WING | 260 | 2 | 3V | 0.5mm | 30 | MAX4636 | - | 10 | - | - | - | - | 3/5V | 1 | 2 | 5.5V | 1.8V | - | 1μA | 1nA | 1nA | - | - | - | 14 ns | - | - | Single | - | - | - | - | - | 4Ohm | - | 30mA | - | 2:1 | 52 dB | 100pA | 9pF | 0.1Ohm | SPDT | 14ns, 6ns | 2pC | 100m Ω | -67dB @ 1MHz | BREAK-BEFORE-MAKE | 18ns | 8ns | 1.8V~5.5V | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - |