- Number of Functions
- Number of Channels
- Terminal Form
- Terminal Position
- Pin Count
- JESD-609 Code
- Switch-on Time-Max
- Surface Mount
- Qualification Status
- Terminal Pitch
- Terminal Finish
- Neg Supply Voltage-Nom (Vsup)
Attribute column
Manufacturer
Maxim Integrated Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Voltage - Supply, Single/Dual (±) | Supply Type | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | Screening Level | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Crosstalk | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4610ESD T Maxim Integrated | 520 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 100 ns | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 100Ohm | Matte Tin (Sn) | - | - | ALSO OPERATES AT 5V AND 12V VCC | 640mW | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | - | 30 | MAX4610 | SEPARATE OUTPUT | 14 | - | - | - | - | - | - | - | 1 | 4 | 12V | 2V | - | 1μA | 1μA | - | - | SPST | - | 47 ns | - | - | Single | - | - | - | 300MHz | 100Ohm | - | - | - | - | 1:1 | 60 dB | 100pA | 16pF 16pF | 2Ohm | SPST - NO | 65ns, 28ns | 1pC | 1 Ω | -80dB @ 1MHz | BREAK-BEFORE-MAKE | 90ns | - | 2V~12V | NO | - | - | 1.75mm | 8.65mm | - | No | ROHS3 Compliant | - | ||
![]() MAX4518CEE T Maxim Integrated | 5000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | 400 ns | - | 0°C~70°C TA | Tape & Reel (TR) | 1999 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 100Ohm | Tin (Sn) | - | - | - | 762mW | - | GULL WING | 260 | 1 | 5V | 0.635mm | - | 30 | MAX4518 | - | 16 | - | - | 12V | - | 3/5/+-5V | - | - | 4 | 1 | 15V | 2.7V | - | 1μA | - | - | - | - | 150 ns | 500 ns | Multiplexer | 2V~15V ±2.7V~8V | Dual, Single | - | -5V | 8V | - | 100Ohm | 2.7V | - | - | - | 4:1 | 75 dB | 100pA | 5pF 16pF | 4Ohm | SP4T | 150ns, 150ns | 5pC (Max) | 4 Ω (Max) | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | 4.9mm | 3.9mm | No | ROHS3 Compliant | - | ||
![]() MAX4616CUD T Maxim Integrated | 600 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 10 ns | - | 0°C~70°C TA | Tape & Reel (TR) | 1999 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 10Ohm | Matte Tin (Sn) | - | - | CAN ALSO OPERATE WITH 5 V SUPPLY | 640mW | DUAL | GULL WING | 260 | 4 | 3.3V | 0.65mm | - | 30 | MAX4616 | SEPARATE OUTPUT | 14 | - | - | - | - | 2.5/5V | - | - | 1 | 4 | 5.5V | 2V | - | 1μA | 1nA | 1nA | - | SPST | - | 12 ns | - | - | Single | - | - | - | 70MHz | 10Ohm | - | - | - | - | 1:1 | - | - | 5pF 5pF | 0.5Ohm | SPST - NO/NC | 12ns, 10ns | 6.5pC | 200m Ω | - | BREAK-BEFORE-MAKE | 15ns | - | 2V~5.5V | - | - | - | 1.1mm | 5mm | - | No | ROHS3 Compliant | - | ||
![]() MAX4616EUD T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 10 ns | - | -40°C~85°C TA | Tape & Reel (TR) | 1999 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 10Ohm | MATTE TIN | - | - | CAN ALSO OPERATE WITH 5 V SUPPLY | 640mW | DUAL | GULL WING | 260 | 4 | 3.3V | 0.65mm | - | - | MAX4616 | SEPARATE OUTPUT | 14 | - | - | - | - | 2.5/5V | - | - | 1 | 4 | 5.5V | 2V | - | 1μA | 1nA | 1nA | - | SPST | - | 12 ns | - | - | Single | - | - | - | 70MHz | 10Ohm | - | - | - | - | 1:1 | - | - | 5pF 5pF | 0.5Ohm | SPST - NO/NC | 12ns, 10ns | 6.5pC | 200m Ω | - | BREAK-BEFORE-MAKE | 15ns | - | 2V~5.5V | - | - | - | 1.1mm | 5mm | - | No | ROHS3 Compliant | - | ||
![]() IH5051CWE Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | 0°C~70°C TA | Tube | 2003 | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 75Ohm | Tin/Lead (Sn85Pb15) | - | - | - | - | DUAL | GULL WING | 240 | 2 | 15V | - | - | 20 | IH5051 | SEPARATE OUTPUT | 16 | - | - | - | - | 5+-15V | - | - | 1 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -15V | 20V | - | 75Ohm | 4.5V | - | - | - | 2:1 | 50 dB | 100nA | - | 8Ohm | SPDT | 600ns, 300ns (Typ) | 10pC | 8 Ω | - | BREAK-BEFORE-MAKE | 600ns | 300ns | - | - | - | ±4.5V~20V | - | 10.3mm | 7.5mm | No | Non-RoHS Compliant | - | ||
![]() MAX305CSE Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | 0°C~70°C TA | Tube | 1995 | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 35Ohm | Tin/Lead (Sn85Pb15) | - | - | ALSO OPERATE WITH 10V TO 30V SINGLE SUPPLY | - | DUAL | GULL WING | 240 | 2 | 15V | - | - | 20 | MAX305 | SEPARATE OUTPUT | 16 | - | - | - | - | 5+-15V | - | - | 2 | 2 | 30V | 10V | - | - | - | - | - | - | - | - | - | 10V~30V ±4.5V~20V | - | - | -15V | 20V | - | 35Ohm | 4.5V | - | - | - | 2:1 | 72 dB | 500pA | 12pF 12pF | 0.5Ohm | DPST - NO | 150ns, 100ns | 10pC | 500m Ω | - | BREAK-BEFORE-MAKE | 150ns | 100ns | - | NO | - | - | 1.75mm | 9.9mm | 3.9mm | No | Non-RoHS Compliant | - | ||
![]() MAX318CPA Maxim Integrated | 4000 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | 0°C~70°C TA | Tube | 1995 | - | no | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | MAX318 | - | 8 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 10V~30V ±4.5V~20V | - | - | - | - | - | 35Ohm | - | - | - | - | 1:1 | - | 250pA | 8pF 8pF | - | SPST - NO | 175ns, 145ns | 3pC | 2 Ω (Max) | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() IH5144CPE Maxim Integrated | 500 | - | Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | - | - | 0°C~70°C TA | Tube | 1996 | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 100Ohm | - | - | - | - | - | - | - | 240 | 1 | 15V | - | - | 20 | IH5144 | SEPARATE OUTPUT | 16 | - | - | - | - | - | - | - | 2 | 1 | - | - | - | - | - | - | 4 | DPST | - | - | - | - | Dual | - | -15V | 18V | - | 100Ohm | 4.5V | - | - | - | 2:1 | 50 dB | 100nA | - | 5Ohm | DPST - NO | 300ns, 150ns | 15pC | 5 Ω | - | BREAK-BEFORE-MAKE | 200ns | - | - | NO | - | ±4.5V~18V | - | - | 7.62mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() MAX349EPN Maxim Integrated | In Stock | - | Datasheet | - | - | - | Through Hole | 18-DIP (0.300, 7.62mm) | NO | - | - | - | -40°C~85°C TA | Tube | 1999 | e0 | no | Obsolete | 1 (Unlimited) | 18 | EAR99 | - | - | - | - | - | - | DUAL | - | 245 | 1 | 5V | 2.54mm | not_compliant | NOT SPECIFIED | MAX349 | - | 18 | - | Not Qualified | - | - | 3/5/+-5V | - | - | 8 | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | 2.7V~16V ±2.7V~8V | - | 0.03mA | -5V | - | - | 100Ohm | - | - | - | - | 8:1 | - | 100pA | 2pF 2pF | 16Ohm | - | 275ns, 150ns | 1pC | 16 Ω (Max) | - | BREAK-BEFORE-MAKE | 400ns | 300ns | - | - | 0.03A | - | 4.572mm | 22.86mm | 7.62mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX362EPE Maxim Integrated | 15000 | - | Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | - | -40°C~85°C TA | Tube | 2004 | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 85Ohm | Tin/Lead (Sn85Pb15) | - | - | - | - | DUAL | - | 245 | 4 | 15V | - | - | - | MAX362 | SEPARATE OUTPUT | 16 | - | - | - | - | 12/+-15V | - | - | 1 | 4 | 30V | 10V | - | - | - | - | - | - | - | - | - | 10V~30V ±4.5V~20V | - | - | -15V | 20V | - | 85Ohm | 4.5V | - | - | - | 1:1 | 60 dB | 500pA | 4pF 4pF | 2Ohm | SPST - NO | 250ns, 120ns | 5pC | 2 Ω (Max) | - | BREAK-BEFORE-MAKE | 250ns | 170ns | - | NO | - | - | - | 19.175mm | 7.62mm | No | Non-RoHS Compliant | - | ||
![]() MAX379EPE Maxim Integrated | 1 | - | Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 300 ns | - | -40°C~85°C TA | Tube | 1995 | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 3.5kOhm | Tin/Lead (Sn85Pb15) | - | - | - | - | - | - | 245 | 1 | 15V | - | - | - | MAX379 | - | 16 | - | - | 15V | - | - | - | - | 4 | 2 | - | - | - | 1mA | - | - | - | - | - | 1 μs | Multiplexer | - | Dual | - | -15V | 18V | - | 3.5kOhm | 4.5V | - | - | - | 4:1 | 68 dB | 1nA | 5pF 12pF | - | SP4T | 400ns, 300ns (Typ) | - | - | - | BREAK-BEFORE-MAKE | 1000ns | 1000ns | - | - | - | ±4.5V~18V | - | 19.175mm | - | No | Non-RoHS Compliant | - | ||
![]() IH5145CPE Maxim Integrated | In Stock | - | Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | 0°C~70°C TA | Tube | 1996 | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | Tin/Lead (Sn85Pb15) | - | - | - | - | DUAL | - | 240 | 2 | 15V | - | not_compliant | 20 | IH5145 | SEPARATE OUTPUT | 16 | R-PDIP-T16 | Not Qualified | - | - | 5+-15V | - | 4.5V | 2 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -15V | - | - | 100Ohm | - | - | - | - | 2:1 | 50 dB | 100nA | - | 5Ohm | DPST - NO | 300ns, 150ns | 15pC | 5 Ω | - | BREAK-BEFORE-MAKE | - | - | - | NO | - | ±4.5V~18V | - | 19.175mm | - | - | Non-RoHS Compliant | - | ||
![]() MAX397CPI Maxim Integrated | 83 | - | Datasheet | - | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | - | - | - | 0°C~70°C TA | Tube | 1996 | e0 | no | Obsolete | 1 (Unlimited) | 28 | EAR99 | - | TIN LEAD | - | - | - | - | DUAL | - | 245 | 1 | 5V | - | not_compliant | NOT SPECIFIED | MAX397 | - | 28 | - | Not Qualified | - | - | - | - | - | 8 | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | 2.7V~16V ±2.7V~8V | - | 0.001mA | -5V | - | - | 100Ohm | - | - | - | - | 8:1 | 75 dB | 100pA | 11pF 80pF | 1.8Ohm | - | 150ns, 150ns | 2pC | 1.8 Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | 0.03A | - | 5.08mm | 36.83mm | - | - | Non-RoHS Compliant | - | ||
![]() MAX4052ACPE Maxim Integrated | 8750 | - | Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | 0°C~70°C TA | Tube | 2006 | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | Tin/Lead (Sn85Pb15) | - | - | - | - | DUAL | - | 245 | 1 | 5V | - | not_compliant | NOT SPECIFIED | MAX4052 | - | 16 | R-PDIP-T16 | Not Qualified | - | - | 3/5/+-5V | - | - | 8 | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | 2V~16V ±2.7V~8V | - | 0.01mA | -5V | - | - | 100Ohm | - | - | - | - | 4:1 | 90 dB | 100pA | 2pF 2pF | 6Ohm | SP4T | 175ns, 150ns | 2pC | 6 Ω (Max) | - | BREAK-BEFORE-MAKE | 175ns | 150ns | - | - | - | - | - | 19.175mm | - | - | Non-RoHS Compliant | - | ||
![]() MAX323EPA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | - | DIP | - | 8 | 100 ns | - | - | Tube | 1998 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | 60Ohm | MATTE TIN | 85°C | -40°C | - | 727mW | DUAL | - | 260 | 2 | 5V | 2.54mm | - | - | - | - | 8 | - | - | - | - | - | INDUSTRIAL | - | 1 | - | 16V | 2.7V | - | 1μA | 100pA | 100pA | - | SPST | - | 150 ns | - | - | Single | - | - | - | - | - | - | - | - | - | - | 72 dB | - | - | 0.8Ohm | - | - | - | - | - | - | - | - | - | - | - | - | 4.572mm | 9.375mm | 7.62mm | No | ROHS3 Compliant | Lead Free | ||
![]() DG201AAK/883B Maxim Integrated | 5 | - | Datasheet | 23 Weeks | Lead, Tin | Through Hole | Through Hole | 16-CDIP (0.300, 7.62mm) | - | 14 | 450 ns | Military grade | -55°C~125°C TA | Tube | 2000 | e0 | no | Active | 1 (Unlimited) | 16 | EAR99 | 175Ohm | Tin/Lead (Sn/Pb) | - | - | - | 800mW | - | - | 240 | 4 | 15V | - | - | 20 | - | - | 16 | R-GDIP-T16 | - | 18V | - | - | - | - | 1 | 4 | 25V | - | - | - | - | 500μA | - | - | - | 600 ns | - | - | Dual, Single | - | -15V | 18V | - | 175Ohm | - | MIL-STD-883 Class B | 20mA | 15V | 1:1 | 70 dB | 1nA | 5pF 5pF | - | SPST - NC | 600ns, 450ns | 20pC | - | - | BREAK-BEFORE-MAKE | - | - | - | NC | - | ±4.5V~18V | 5.08mm | - | 7.62mm | No | Non-RoHS Compliant | - | ||
![]() MAX4513CPE Maxim Integrated | In Stock | - | Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | - | 0°C~70°C TA | Tube | 2002 | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 160Ohm | Tin/Lead (Sn85Pb15) | - | - | - | - | DUAL | - | 240 | 4 | 15V | - | - | 20 | MAX4513 | SEPARATE OUTPUT | 16 | - | - | - | - | 12/+-15V | - | - | 1 | 4 | 36V | 9V | - | - | - | - | - | - | - | - | - | 9V~36V ±4.5V~18V | - | - | -15V | 18V | - | 160Ohm | 4.5V | - | - | - | 1:1 | 62 dB | 500pA | 10pF 5pF | 3Ohm | SPST - NO/NC | 500ns, 400ns | 1.5pC | - | - | BREAK-BEFORE-MAKE | 500ns | - | - | - | - | - | - | 19.175mm | 7.62mm | No | Non-RoHS Compliant | - | ||
![]() MAX4502CSA Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 0°C~70°C TA | Tube | 1999 | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | 250Ohm | - | - | - | - | - | DUAL | GULL WING | 240 | 1 | 5V | - | not_compliant | 20 | MAX4502 | - | 8 | R-PDSO-G8 | Not Qualified | - | 5.5V | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250Ohm | - | - | - | - | 1:1 | 100 dB | 1nA | 3pF 3pF | - | SPST - NC | 75ns, 50ns | 1pC | - | - | - | 75ns | 50ns | 2V~12V | NC | - | - | - | 4.9mm | 3.9mm | - | Non-RoHS Compliant | - | ||
![]() MAX4519CSD Maxim Integrated | 5000 |
| Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 150 ns | - | 0°C~70°C TA | Tube | 1999 | e0 | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | 100Ohm | Tin/Lead (Sn85Pb15) | - | - | - | 640mW | - | GULL WING | 240 | 1 | 5V | - | - | 20 | MAX4519 | - | 14 | - | - | - | - | 3/5/+-5V | - | - | 2 | 2 | 8V | 2.7V | - | 1μA | - | 1μA | - | - | - | 150 ns | Multiplexer | 2V~15V ±2.7V~8V | Dual, Single | - | -5V | 8V | - | 100Ohm | 2.7V | - | - | - | 2:1 | 75 dB | 100pA | 5pF 10pF | 4Ohm | DPST - NO | 150ns, 150ns | 5pC (Max) | 4 Ω (Max) | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | No | Non-RoHS Compliant | - | ||
![]() MAX4515CPA Maxim Integrated | 2 | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | 0°C~70°C TA | Tube | 2005 | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | 10Ohm | - | - | - | - | - | DUAL | - | 240 | 1 | 5V | 2.54mm | not_compliant | 20 | MAX4515 | - | 8 | R-PDIP-T8 | Not Qualified | - | - | - | - | - | 1 | 1 | - | - | - | 2μA | - | - | - | SPST | - | - | - | - | Single | - | - | - | - | 20Ohm | - | - | - | - | 1:1 | 90 dB | 1nA | 14pF 14pF | 1Ohm | SPST - NC | 150ns, 100ns | 2pC | - | - | BREAK-BEFORE-MAKE | - | - | 2V~12V | NC | - | - | 4.572mm | 9.375mm | 7.62mm | - | Non-RoHS Compliant | Contains Lead |