- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Channels
- Packaging
- Part Status
- Published
- RoHS Status
- Package / Case
- Pbfree Code
- Number of Functions
- Operating Temperature
- Applications
Attribute column
Manufacturer
Maxim Integrated Interface - Analog Switches - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Turn Off Delay Time | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Applications | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Max Supply Current | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Data Rate | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Consumer IC Type | On-state Resistance Match-Nom | Switch Circuit | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Normal Position | Signal Current-Max | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4818ETE T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | - | - | 1 μs | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | yes | Obsolete | 1 (Unlimited) | 16 | - | - | 5Ohm | - | Telecommunications | ALSO OPERATES WITH 6V TO 11V SINGLE SUPPLY AND +/-5V SUPPLY | 2.667W | QUAD | - | - | 2 | 3.3V | 0.8mm | - | - | - | MAX4818 | - | 16 | S-XQCC-N16 | - | - | 9V | +-3/+-5V | 2 | 11V | 6V | - | 800nA | - | - | - | - | 50 μs | - | - | 6V~11V ±3.3V~5V | Dual, Single | 350MHz | - | -3.3V | 5.5V | - | 5Ohm | 3V | - | 2:1 | 30 dB | - | 0.3Ohm | SPDT | BREAK-BEFORE-MAKE | 50000ns | 1000ns | - | NC | - | T1/E1 | - | 0.8mm | 5mm | - | No | ROHS3 Compliant | - | ||
![]() MAX4563EEE T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1999 | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | 60Ohm | TIN | Audio, Video | - | - | DUAL | GULL WING | 260 | 4 | 3V | 0.635mm | - | - | - | MAX4563 | - | 16 | - | - | - | - | - | 4 | 5.5V | 2.7V | AUDIO/VIDEO SWITCH | - | - | - | SPDT, SPST | - | - | - | - | - | Single | - | - | - | - | 300MHz | 30Ohm | - | - | 2:1, 1:2 | 50 dB | - | 3Ohm | SPST, SPDT | - | 800ns | 350ns | 2.7V~5.5V | - | - | Break-Before-Make, SPI, T-Switch Configration | - | 1.75mm | - | - | No | ROHS3 Compliant | - | ||
![]() MAX9598CTL Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | 40-WFQFN Exposed Pad | 40 | - | - | 0°C~70°C TA | Tube | 2010 | - | yes | Obsolete | 1 (Unlimited) | 40 | Solder | EAR99 | 7Ohm | - | Audio, Video | - | 2.1053W | QUAD | - | - | 1 | - | 0.5mm | - | 580kHz | - | MAX9598 | - | 40 | - | - | - | - | - | 2 | 3.6V | 3V | - | - | 3μA | - | - | - | - | - | - | - | Dual, Single | 11MHz | - | - | - | 230MHz | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | 3V~3.6V | - | - | Buffers, I2C, RGB, SCART | - | 0.8mm | 6mm | - | No | ROHS3 Compliant | - | ||
![]() MAX4764AEUB T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | - | 80 ns | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 10 | - | - | 850mOhm | Matte Tin (Sn) | Audio | - | 444mW | DUAL | GULL WING | - | 2 | - | 0.5mm | - | - | - | MAX4764 | SEPARATE OUTPUT | - | - | - | - | - | 3/5V | 2 | 5.5V | 1.8V | - | 10nA | 1μA | - | - | - | 70 ns | - | - | - | Single | - | - | - | - | 27MHz | 850mOhm | - | - | 2:1 | - | - | - | SPDT | - | - | - | 1.8V~5.5V | - | - | Break-Before-Make, Clickless | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MAX9655AEE T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | Video | - | 667mW | - | - | - | - | - | - | - | - | - | MAX9655 | - | - | - | 5 | - | - | - | 2 | - | - | - | 21mA | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7V~3.6V | - | - | Buffers, RGB, SCART | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MAX4556ESE T Maxim Integrated | 5000 | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1998 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 6Ohm | Matte Tin (Sn) | Force Sense | - | 696mW | - | GULL WING | 260 | 3 | 15V | 1.27mm | - | - | - | MAX4556 | SEPARATE OUTPUT | 16 | R-PDSO-G16 | - | - | 18V | 5+-15V | 3 | 40V | 9V | - | - | 1nA | 1μA | - | - | - | - | - | 9V~40V ±4.5V~20V | Dual, Single | - | - | -15V | 20V | - | 6Ohm | 4.5V | - | 2:1 | 30 dB | - | 5Ohm | SPDT | - | 250ns | 250ns | - | - | - | Break-Before-Make | - | 1.75mm | 9.9mm | - | No | ROHS3 Compliant | - | ||
![]() MAX4817ETE T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | 16 | - | 1 μs | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | yes | Obsolete | 1 (Unlimited) | 16 | - | - | 5Ohm | - | Telecommunications | ALSO OPERATES WITH 6V TO 11V SINGLE SUPPLY AND +/-5V SUPPLY | 2.667W | QUAD | - | - | 4 | 3.3V | 0.8mm | - | - | - | MAX4817 | SEPARATE OUTPUT | 16 | - | - | - | - | +-3.3/+-5V | 4 | 11V | 6V | - | 800nA | - | - | - | - | 40 μs | - | - | 6V~11V ±3.3V~5V | Dual, Single | - | - | -3.3V | 5.5V | 550MHz | 5Ohm | 3V | - | 1:1 | 30 dB | - | 0.1Ohm | SPST | BREAK-BEFORE-MAKE | - | 1000ns | - | - | - | T1/E1 | - | 0.8mm | 5mm | - | No | ROHS3 Compliant | - | ||
![]() MAX4565EAP T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | - | 120 ns | -40°C~85°C TA | Tape & Reel (TR) | 1997 | e3 | yes | Active | 1 (Unlimited) | 20 | - | - | 60Ohm | TIN | Video | - | 640mW | - | GULL WING | 260 | 4 | 5V | 0.65mm | - | 350MHz | - | MAX4565 | - | 20 | - | - | - | - | - | 4 | 12V | 2.7V | - | 1μA | 50nA | - | - | - | 500 ns | - | - | 2.7V~12V ±2.7V~6V | Dual, Single | - | - | -5V | 6V | - | 60Ohm | 2.7V | - | 1:1 | 83 dB | - | 1Ohm | SPST | - | 150ns | 100ns | - | - | - | Bi-Directional, T-Switch Configuration | - | 1.99mm | 7.2mm | 5.29mm | No | ROHS3 Compliant | - | ||
![]() MAX9670CTL T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | 40-WFQFN Exposed Pad | 40 | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2011 | - | yes | Obsolete | 1 (Unlimited) | 40 | - | - | - | - | Audio, Video | - | - | QUAD | - | - | - | - | 0.5mm | - | - | - | MAX9670 | - | - | - | - | - | - | - | 2 | - | - | AUDIO/VIDEO SWITCH | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 230MHz | - | - | - | - | - | - | - | - | - | - | - | 3.3V~12V | - | - | Buffers, I2C, RGB, SCART | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MAX14539EEVB T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | 10-UFQFN | 10 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 350mOhm | - | Audio, Video | - | - | - | - | - | - | - | - | - | - | - | MAX14539E | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 100MHz | 350mOhm | - | - | - | - | - | - | DPDT | - | - | - | 2.4V~5.5V | - | - | Break-Before-Make | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4888BGTI T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | 28-WFQFN Exposed Pad | 28 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | yes | Obsolete | 1 (Unlimited) | - | - | - | 8Ohm | - | PCI Express® | - | - | - | - | - | - | - | - | - | - | - | MAX4888 | - | - | - | - | - | - | - | 2 | 3.6V | 3V | SPST | 1mA | - | - | - | - | - | - | 8 Gbps | - | Single | - | - | - | - | 8GHz | 8.4Ohm | - | - | - | - | - | - | DPDT | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MAX4529EUA Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | 75 ns | -40°C~85°C TA | Tube | 2001 | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | 120Ohm | - | Video | CAN ALSO OPERATE WITH SINGLE 5V SUPPLY | 330mW | - | GULL WING | 240 | 1 | 5V | 0.65mm | not_compliant | - | 20 | MAX4529 | - | 8 | - | - | Not Qualified | - | - | 1 | 12V | 2.7V | - | 50μA | - | 10μA | - | - | 75 ns | - | - | 2.7V~12V ±2.7V~6V | Dual, Single | 300MHz | - | -5V | 6V | - | 120Ohm | 2.7V | 5V | 1:1 | 80 dB | - | - | SPST | BREAK-BEFORE-MAKE | - | - | - | NC | - | Bi-Directional, Buffered, T-Switch Configuration | 950μm | - | 3.1mm | 3.1mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX311EPE Maxim Integrated | 5 | - | Datasheet | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | - | -40°C~85°C TA | Tube | 1995 | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | 250Ohm | Tin/Lead (Sn85Pb15) | Video | - | - | - | - | 240 | 1 | 15V | - | - | - | 20 | MAX311 | - | 16 | - | - | - | - | +-15V | 2 | 33V | 9V | - | - | - | - | - | - | - | Multiplexer | - | 9V~36V ±4.5V~18V | Dual, Single | - | - | -15V | 16.5V | - | 250Ohm | 4.5V | - | 4:1 | 58 dB | - | - | - | - | 1000ns | - | - | - | 0.05A | Break-Before-Make | - | - | 19.175mm | - | No | Non-RoHS Compliant | - | ||
![]() MAX4556ESE Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 275 ns | -40°C~85°C TA | Tube | 1998 | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | 6Ohm | Tin/Lead (Sn85Pb15) | Force Sense | - | 696mW | - | GULL WING | 240 | 3 | 15V | 1.27mm | - | - | 20 | MAX4556 | SEPARATE OUTPUT | 16 | R-PDSO-G16 | - | - | - | 5+-15V | 3 | 20V | 4.5V | - | - | 1nA | 1μA | - | - | 275 ns | - | - | 9V~40V ±4.5V~20V | Dual, Single | - | - | -15V | 20V | - | 6Ohm | 4.5V | - | 2:1 | 30 dB | - | 0.3Ohm | SPDT | - | - | - | - | - | - | Break-Before-Make | - | 1.75mm | 9.9mm | - | No | Non-RoHS Compliant | - | ||
![]() MAX4567ESE Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 547.485991mg | 100 ns | -40°C~85°C TA | Tube | 1997 | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | - | 60Ohm | Tin/Lead (Sn85Pb15) | Video | - | 696mW | - | GULL WING | 240 | 2 | 5V | - | - | - | 20 | MAX4567 | - | 16 | - | - | - | - | - | 2 | 12V | 2.7V | - | 1μA | - | 10μA | - | - | 150 ns | - | - | 2.7V~12V ±2.7V~6V | Dual, Single | - | - | -5V | 6V | - | 60Ohm | 2.7V | 5V | 2:1 | 83 dB | - | 1Ohm | SPDT | - | - | - | - | - | - | Bi-Directional, Break-Before-Make, T-Switch Configuration | 1.5mm | - | 10mm | 4mm | No | Non-RoHS Compliant | - | ||
![]() MAX4547EPE Maxim Integrated | In Stock | - | Datasheet | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | - | -40°C~85°C TA | Tube | 1997 | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | - | 20Ohm | Tin/Lead (Sn85Pb15) | Video | - | - | - | - | 240 | 2 | 5V | - | - | - | 20 | MAX4547 | - | 16 | - | - | - | - | 3/5/+-5V | 2 | 12V | 2.7V | - | 1μA | - | - | - | - | - | - | - | 2.7V~12V ±2.7V~6V | Dual, Single | - | - | -5V | 6V | 300MHz | 20Ohm | 2.7V | - | 2:1 | 82 dB | - | 0.5Ohm | SPDT | - | 150ns | 100ns | - | - | - | Bi-Directional, Break-Before-Make, T-Switch Configuration | - | - | 19.175mm | - | No | Non-RoHS Compliant | - | ||
![]() MAX4565CPP Maxim Integrated | In Stock | - | Datasheet | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | - | 100 ns | 0°C~70°C TA | Tube | 1997 | e0 | no | Obsolete | 1 (Unlimited) | 20 | Solder | - | 60Ohm | Tin/Lead (Sn85Pb15) | Video | - | 640mW | - | - | 240 | 4 | 5V | - | - | 10MHz | 20 | MAX4565 | SEPARATE OUTPUT | 20 | - | - | - | - | 3/5/+-5V | 4 | 6V | 2.7V | - | 1μA | 1μA | - | - | - | 500 ns | - | - | 2.7V~12V ±2.7V~6V | Dual, Single | - | - | -5V | 6V | - | 60Ohm | 2.7V | - | 1:1 | 83 dB | - | 1Ohm | SPST | BREAK-BEFORE-MAKE | 150ns | - | - | NO | - | Bi-Directional, T-Switch Configuration | - | - | 26.16mm | - | No | Non-RoHS Compliant | - | ||
![]() MAX4589EWP Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~85°C TA | Tube | 1999 | e0 | no | Obsolete | 1 (Unlimited) | 20 | - | - | 60Ohm | Tin/Lead (Sn85Pb15) | Video | - | - | - | GULL WING | 240 | 1 | 5V | - | - | - | 20 | MAX4589 | - | 20 | - | - | - | - | 3/5/+-5V | 2 | 12V | 2.7V | - | - | - | - | SPDT | - | - | Multiplexer | - | 2.7V~12V ±2.7V~6V | Dual, Single | - | 0.001mA | -5V | 6V | 200MHz | 60Ohm | 2.7V | - | 2:1 | 74 dB | - | 1Ohm | DPST | - | 550ns | 300ns | - | - | - | Break-Before-Make, SPI, T-Switch Configration | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() MAX4598EAP Maxim Integrated | 430 | - | Datasheet | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | - | 180 ns | -40°C~85°C TA | Tube | 1998 | e0 | no | Obsolete | 1 (Unlimited) | 20 | - | EAR99 | 75Ohm | Tin/Lead (Sn85Pb15) | Audio | - | 640mW | - | GULL WING | 245 | 1 | 5V | 0.65mm | - | - | - | MAX4598 | - | 20 | - | - | - | 9V | 3/5/+-5V | 2 | 12V | 2.7V | - | 1μA | - | - | - | 100 ns | 250 ns | Multiplexer | - | 2.7V~12V ±2.7V~6V | Dual, Single | - | 0.005mA | -5V | 6V | - | 75Ohm | 2.7V | - | 4:1 | 90 dB | - | 1Ohm | - | BREAK-BEFORE-MAKE | - | - | - | - | - | Differential Compatibility | - | 1.99mm | - | - | No | Non-RoHS Compliant | - | ||
![]() MAX4565EPP Maxim Integrated | In Stock | - | Datasheet | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | - | - | -40°C~85°C TA | Tube | 1997 | e0 | no | Obsolete | 1 (Unlimited) | 20 | - | EAR99 | 60Ohm | Tin/Lead (Sn85Pb15) | Video | - | - | - | - | 240 | 4 | 5V | - | not_compliant | - | 20 | MAX4565 | SEPARATE OUTPUT | 20 | R-PDIP-T20 | - | Not Qualified | - | 3/5/+-5V | 4 | - | - | - | 1μA | - | - | - | - | - | - | - | 2.7V~12V ±2.7V~6V | Dual, Single | - | - | -5V | - | 350MHz | 60Ohm | - | - | 1:1 | 83 dB | - | 1Ohm | SPST | BREAK-BEFORE-MAKE | 150ns | 100ns | - | NO | - | Bi-Directional, T-Switch Configuration | - | - | 26.16mm | - | - | Non-RoHS Compliant | - |