- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Channels
- Packaging
- Part Status
- Published
- RoHS Status
- Package / Case
- Pbfree Code
- Number of Functions
- Operating Temperature
- Applications
Attribute column
Manufacturer
Maxim Integrated Interface - Analog Switches - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Adjustable Threshold | Voltage - Supply, Single/Dual (±) | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | -3db Bandwidth | On-State Resistance (Max) | High Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | On-state Resistance Match-Nom | Switch Circuit | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Normal Position | Signal Current-Max | Neg Supply Voltage-Min (Vsup) | Voltage - Supply, Dual (V±) | Features | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4547EEE T Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | TIN | - | - | Video | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | NOT SPECIFIED | MAX4547 | - | 16 | R-PDSO-G16 | Not Qualified | - | 3/5/+-5V | - | - | 2 | - | - | - | - | 2.7V~12V ±2.7V~6V | - | -5V | 300MHz | 20Ohm | - | 2:1 | 82 dB | - | 0.5Ohm | SPDT | 150ns | 100ns | - | - | - | - | - | Bi-Directional, Break-Before-Make, T-Switch Configuration | 1.73mm | 4.89mm | - | - | ROHS3 Compliant | ||
![]() MAX4585EUB T Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1999 | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | - | - | Audio, Video | CAN ALSO OPERATE WITH 5 V SUPPLY | - | - | DUAL | GULL WING | 260 | 2 | 3V | 0.5mm | - | 30 | MAX4585 | - | 10 | - | Not Qualified | 3.3V | - | - | - | 1 | - | - | AUDIO/VIDEO SWITCH | - | - | - | - | 300MHz | 65Ohm | - | 1:1, 2:1 | 48 dB | - | 3Ohm | SPST, SPDT | 800ns | 350ns | 2.7V~5.5V | - | - | - | - | - | - | 3mm | - | - | ROHS3 Compliant | ||
![]() MAX20328AEWA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 25-WFBGA, WLBGA | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | USB | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | 2 | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | 800MHz | 4Ohm | - | - | - | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | USB 2.0 | - | - | - | - | ROHS3 Compliant | ||
![]() MAX4546CEE T Maxim Integrated | In Stock | - | - | - | - | - | Surface Mount | - | YES | - | 70°C | - | - | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | Tin (Sn) | - | - | - | SPST | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | NOT SPECIFIED | - | - | 16 | R-PDSO-G16 | Not Qualified | 6V | - | COMMERCIAL | 2.7V | 1 | - | - | AUDIO/VIDEO SWITCH | - | - | - | -5V | - | 20Ohm | - | - | 80 dB | -6V | 0.5Ohm | - | 150ns | 100ns | - | - | - | -2.7V | - | - | 1.73mm | 4.89mm | 3.9mm | - | ROHS3 Compliant | ||
![]() MAX4572CAI Maxim Integrated | In Stock | - | - | - | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | - | - | 0°C~70°C TA | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 28 | - | Matte Tin (Sn) | - | - | Audio, Video | - | - | - | DUAL | GULL WING | 260 | 8 | 5V | 0.65mm | - | NOT SPECIFIED | - | - | 28 | - | Not Qualified | - | - | - | - | 8 | - | - | AUDIO/VIDEO SWITCH | - | 2.7V~5.25V 2.7V~5.25V | - | - | 150MHz | 35Ohm | - | 1:1, 2:1 | 50 dB | - | 0.8Ohm | SPST, SPDT | 500ns | 300ns | - | - | - | - | - | Break-Before-Make, Clickless, I2C | 1.99mm | 10.2mm | - | - | ROHS3 Compliant | ||
![]() MAX14532EEWC Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | - | YES | 12 | - | - | - | - | - | - | yes | Obsolete | 1 (Unlimited) | 12 | EAR99 | - | 85°C | -40°C | - | - | 8542.39.00.01 | - | BOTTOM | BALL | - | 1 | 3V | - | - | - | - | - | - | - | - | 5.5V | - | INDUSTRIAL | 2.7V | 2 | - | - | AUDIO/VIDEO SWITCH | - | - | - | - | - | 3Ohm | - | - | 65 dB | - | - | - | 250000ns | 6000ns | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | ||
![]() MAX4545EAP/GG8 Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | - | - | - | - | - | - | - | 1997 | - | no | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | NOT SPECIFIED | - | - | - | compliant | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO/VIDEO SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MAX4766CETA TG47 Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MAX14566EETA TGH7 Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | - | - | 8 | - | - | - | Tape & Reel (TR) | 2011 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | 954mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5V | 2.8V | - | - | - | - | - | - | - | 30mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MAX14511EEVB Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | - | YES | - | 85°C | -40°C | - | - | - | - | - | Obsolete | 1 (Unlimited) | 10 | - | - | - | - | - | - | 8542.39.00.01 | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3V | 0.4mm | - | NOT SPECIFIED | - | - | 10 | R-XQCC-N10 | - | 5V | - | INDUSTRIAL | 2.7V | 2 | - | - | DPDT | - | - | - | - | - | 5Ohm | - | - | 65 dB | - | 0.2Ohm | - | 60000ns | 5000ns | - | - | - | - | - | - | 0.55mm | 1.8mm | 1.4mm | - | ROHS3 Compliant | ||
![]() MAX4572EEI T Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | - | YES | - | 85°C | -40°C | - | - | - | e0 | no | Obsolete | 1 (Unlimited) | 28 | - | TIN LEAD | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 240 | 8 | 3V | 0.635mm | not_compliant | NOT SPECIFIED | - | - | 28 | R-PDSO-G28 | Not Qualified | 5.25V | - | INDUSTRIAL | 2.7V | 1 | - | - | AUDIO/VIDEO SWITCH | - | - | - | - | - | 90Ohm | - | - | 50 dB | - | 1Ohm | - | 1000ns | 400ns | - | - | - | - | - | - | 1.73mm | 9.89mm | 3.9mm | - | ROHS3 Compliant | ||
![]() MAX4572EEI Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | - | YES | - | 85°C | -40°C | - | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 28 | - | TIN | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 8 | 3V | 0.635mm | - | NOT SPECIFIED | - | - | 28 | R-PDSO-G28 | Not Qualified | 3.3V | - | INDUSTRIAL | 2.7V | 1 | - | - | AUDIO/VIDEO SWITCH | - | - | - | - | - | 90Ohm | - | - | 50 dB | - | 1Ohm | - | 900ns | 300ns | - | - | - | - | - | - | 1.73mm | 9.89mm | 3.9mm | - | ROHS3 Compliant | ||
![]() MAX498CWI Maxim Integrated | 1 | - | Datasheet | - | - | - | Surface Mount | - | YES | - | 70°C | - | - | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 28 | EAR99 | Matte Tin (Sn) | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | NOT SPECIFIED | - | - | 28 | R-PDSO-G28 | Not Qualified | 5.5V | - | COMMERCIAL | 4.5V | 1 | - | - | AUDIO/VIDEO SWITCH | - | - | - | -5V | - | - | - | - | 81 dB | -5.5V | - | - | - | - | - | - | - | -4.5V | - | - | 2.65mm | 17.9mm | 7.5mm | - | ROHS3 Compliant | ||
![]() IH5352C/D Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | Die | YES | - | - | - | 0°C~70°C | - | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | Tin/Lead (Sn/Pb) | - | - | Video | - | - | - | UPPER | NO LEAD | 240 | 4 | 15V | - | not_compliant | NOT SPECIFIED | - | SEPARATE OUTPUT | 16 | R-XUUC-N16 | Not Qualified | - | 5+-15V | - | 5V | 4 | - | - | - | - | - | - | -15V | - | 75Ohm | - | 1:1 | 80 dB | -15V | 5Ohm | SPST | 300ns | 150ns | - | NO | - | -5V | ±5V~15V | Break-Before-Make | - | - | - | - | ROHS3 Compliant | ||
![]() MAX4744ELB TG104 Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX310C/D Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | Die | YES | - | - | - | 0°C~70°C | - | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | Tin/Lead (Sn/Pb) | - | - | Video | - | - | - | UPPER | NO LEAD | 240 | 1 | 15V | - | not_compliant | NOT SPECIFIED | - | - | 16 | - | Not Qualified | - | - | - | - | 1 | - | - | - | - | - | 0.2mA | -15V | - | 250Ohm | - | 8:1 | 58 dB | - | - | - | - | - | - | - | 0.05A | - | ±4.5V~16.5V | Break-Before-Make | - | - | - | - | ROHS3 Compliant | ||
![]() MAX4903ETA TG05 Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX14530EEWC Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | - | YES | - | 85°C | -40°C | - | - | - | - | - | Obsolete | 1 (Unlimited) | 12 | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | BOTTOM | BALL | NOT SPECIFIED | 1 | 5V | 0.5mm | - | NOT SPECIFIED | - | - | 12 | R-PBGA-B12 | Not Qualified | 28V | 2.2/28V | INDUSTRIAL | 2.2V | 1 | - | - | POWER SUPPLY SUPPORT CIRCUIT | NO | - | 0.3mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.69mm | 2.035mm | 1.555mm | - | ROHS3 Compliant | ||
![]() MAX14566EETA GH7 Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4573EWI Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | - | YES | - | 85°C | -40°C | - | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 28 | - | TIN | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 11 | 3V | 1.27mm | compliant | NOT SPECIFIED | - | - | 28 | R-PDSO-G28 | Not Qualified | 3.3V | - | INDUSTRIAL | 2.7V | 1 | - | - | AUDIO/VIDEO SWITCH | - | - | - | - | - | 90Ohm | - | - | 50 dB | - | 1Ohm | - | 900ns | 300ns | - | - | - | - | - | - | 2.65mm | 17.9mm | 7.5mm | - | RoHS Compliant |