- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Package / Case
- Packaging
- Published
- Data Rate
- Mounting Type
- Number of Drivers/Receivers
- Operating Temperature
- Protocol
- Type
Attribute column
Manufacturer
Maxim Integrated Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Manufacturer Package Identifier | Interface Standards | Number of I/Os | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Output Type | Operating Supply Voltage | Power Supplies | Number of Channels | Interface | Operating Supply Current | Nominal Supply Current | Output Current | Propagation Delay | Logic Function | Data Rate | Output Characteristics | Supply Type | Differential Output | Output Polarity | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Dual Supply Voltage | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | ESD Protection | Receive Delay-Max | Simplex/Duplex | Transmit Delay-Max | Supply Voltage1-Nom | Output Low Current-Max | Out Swing-Min | High Level Input Current-Max | Number of Transmitters | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX13432EESD Maxim Integrated | 20 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 259.19969mg | - | - | - | -40°C~85°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Transceiver | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | 30 | MAX13432 | 14 | - | - | - | - | 5V | - | - | RS-485 | 2mA | - | - | 50 ns | - | 500kbps | - | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 15mV | - | 1 | Yes | 200 ns | Full Duplex | 800 ns | - | - | - | - | - | 1.5mm | - | 8.75mm | 4mm | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX3232EEAE T Maxim Integrated | 200 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | - | - | - | 8 | -40°C~85°C | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | - | - | - | 571mW | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 30 | MAX3232E | 16 | - | - | 13.2V | - | - | 3.3/5V | - | RS-232 | - | 300μA | - | 300 ns | Receiver, Transceiver | 250kbps | - | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | - | - | 2 | Full | 500mV | 2 | 1 | - | - | Full Duplex | - | - | - | - | - | - | 1.99mm | - | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX485ESA T Maxim Integrated | 293 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX485 | 8 | - | - | - | - | 5V | 5V | - | RS-422, RS-485 | - | 500μA | - | - | - | 2.5Mbps | 3-STATE | - | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Half | 70mV | - | 1 | - | 200 ns | Half Duplex | 60 ns | - | 0.004A | - | - | - | 1.5mm | - | 5mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3051EKA T Maxim Integrated | 1854 | - | Datasheet | 13 Weeks | - | - | Surface Mount | SOT-23-8 | YES | 8 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | - | - | - | - | 3.14V~3.47V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | NOT SPECIFIED | MAX3051 | - | - | Not Qualified | - | - | - | 3.3V | - | - | - | - | - | - | - | 1Mbps | - | - | - | - | CANbus | - | 1/1 | - | - | - | Half | 20mV | - | 1 | - | - | - | - | - | - | - | - | - | - | 1.45mm | 2.9mm | 1.625mm | - | - | ROHS3 Compliant | - | ||
![]() MAX3490EESA T Maxim Integrated | 205 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | EIA-422; EIA-485 | - | -40°C~85°C | Tape & Reel (TR) | 1995 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | NOT SPECIFIED | MAX3490 | 8 | R-PDSO-G8 | Not Qualified | - | - | - | 3.3V | - | - | - | - | - | - | - | 10Mbps | - | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 50mV | - | - | - | - | - | 35 ns | - | 0.0025A | 1.5 V | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX3490ESA T Maxim Integrated | 203 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | EIA-422; EIA-485 | - | -40°C~85°C | Tape & Reel (TR) | 1995 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | NOT SPECIFIED | MAX3490 | 8 | R-PDSO-G8 | Not Qualified | - | - | - | 3.3V | - | - | - | - | - | - | - | 10Mbps | TOTEM-POLE | - | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 50mV | - | - | - | 90 ns | - | 35 ns | - | 0.0025A | 1.5 V | 0.000002A | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX487ESA T Maxim Integrated | 111 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | NOT SPECIFIED | MAX487 | 8 | - | Not Qualified | - | - | - | 5V | - | - | - | - | - | - | - | 250kbps | 3-STATE | - | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Half | 70mV | - | - | - | 2000 ns | - | 2000 ns | - | 0.004A | 1.5 V | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3232EUE T Maxim Integrated | 300 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 172.98879mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | MAX3232 | 16 | - | - | - | - | 5V | - | - | RS-232 | 1mA | 300μA | - | 300 ns | Receiver, Transceiver | 120Kbps | - | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | - | - | 2 | Full | 300mV | 2 | 1 | - | - | Full Duplex | - | - | - | - | - | - | 1.1mm | - | 5.1mm | 4.5mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3485CSA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 1995 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | - | - | - | 727mW | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | MAX3485 | 8 | - | - | 12.5V | - | 3.3V | - | - | RS-422, RS-485 | - | 1mA | 60mA | 22 ns | - | 10Mbps | 3-STATE | - | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Half | 50mV | - | 1 | No | 90 ns | Half Duplex | 35 ns | - | 0.0025A | - | 0.000002A | - | - | - | 4.9mm | 3.9mm | - | Unknown | ROHS3 Compliant | - | ||
![]() MAX485EESA T Maxim Integrated | 52 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 1999 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | NOT SPECIFIED | MAX485 | 8 | - | Not Qualified | - | - | - | 5V | - | - | - | - | - | - | - | 2.5Mbps | - | - | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Half | 70mV | - | - | - | 200 ns | - | 60 ns | - | 0.004A | 1.5 V | 0.000002A | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX14783EESA T Maxim Integrated | 260 | - | Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | S8+4 | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | - | EAR99 | Transceiver | - | - | - | - | 3V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | MAX14783 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 42Mbps | - | - | - | - | RS422, RS485 | - | 1/1 | - | - | - | Half | 10mV | - | - | Yes | - | Half Duplex | - | - | - | - | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX13488EESA T Maxim Integrated | 5000 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | EIA-422-B; EIA-485 | - | -40°C~85°C | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | - | - | - | 471mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX13488 | 8 | R-PDSO-G8 | - | - | - | 5V | 5V | - | - | - | 4.5mA | - | - | - | 16Mbps | - | - | YES | - | RS422, RS485 | DIFFERENTIAL | 1/1 | 1 | - | 1 | Half | 25mV | - | 1 | Yes | 80 ns | - | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() MAX3160EAP T Maxim Integrated | 19 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | EIA-232; EIA-422; EIA-485 | - | -40°C~85°C | Tape & Reel (TR) | 2015 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Transceiver | Matte Tin (Sn) | DELAYS MEASURED IN EIA-422, EIA-485 MODE | 8542.39.00.01 | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 30 | MAX3160 | 20 | - | Not Qualified | - | - | - | 3.3/5V | - | - | - | - | - | - | - | 10Mbps | - | - | NO | - | RS232, RS422, RS485 | SCHMITT TRIGGER | 2/2 | 2 | - | 2 | Full | 500mV | - | - | - | 150 ns | - | 800 ns | - | 0.0025A | 10 V | - | - | - | 1.99mm | 7.2mm | 5.29mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX202ECPE Maxim Integrated | 18 | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | - | 8 | 0°C~70°C | Tube | 1997 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | - | EXTERNAL CHARGE PUMP | - | - | 4.5V~5.5V | DUAL | - | 260 | 2 | 5V | - | - | MAX202 | 16 | - | - | - | - | 5V | 5V | 2 | RS-232 | - | 15mA | - | 10 μs | Receiver, Transceiver | 120Kbps | TOTEM-POLE | - | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | 2 | - | 2 | Full | 500mV | - | 1 | - | - | - | - | - | - | - | - | - | 4.45mm | - | 19.43mm | 7.87mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX3225EEPP Maxim Integrated | 470 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | - | - | 8 | -40°C~85°C | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 3V~5.5V | DUAL | - | 260 | 2 | 3.3V | - | - | MAX3225 | 20 | - | - | - | - | 5.5V | 3.3/5V | - | RS-232 | - | 1mA | - | 150 ns | Receiver, Transceiver | 1Mbps | - | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | - | - | 2 | Full | 500mV | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3079EESD T Maxim Integrated | 20000 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Transceiver | - | - | - | 667mW | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 30 | MAX3079 | 14 | - | - | - | - | 3.3V | - | - | RS-422, RS-485 | - | 1.5mA | - | - | - | 16Mbps | - | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 100mV | - | 1 | - | 200 ns | Full Duplex | 800 ns | - | - | - | - | - | - | - | 8.65mm | 3.9mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3381ECUP Maxim Integrated | 148 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | - | 8 | 0°C~70°C | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Transceiver | TIN | - | - | - | 2.4V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 30 | MAX3381 | 20 | - | - | - | - | - | - | - | RS-232 | - | 1mA | - | 150 ns | - | 250kbps | - | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | - | 5.5V | 2 | Full | 300mV | 2 | 1 | - | - | - | - | - | 0.0005A | 7.4 V | - | - | 950μm | - | 6.6mm | 4.5mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MAX13086EESD Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 338.011364mg | - | - | - | -40°C~85°C | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX13086E | 14 | - | - | - | - | 5V | 5V | - | RS-422, RS-485 | 1.8mA | - | - | - | Receiver, Transceiver | 16Mbps | - | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 100mV | - | 1 | - | 80 ns | Full Duplex | 50 ns | - | - | 2 V | - | - | - | - | 8.65mm | 3.9mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3322EEUP Maxim Integrated | 4 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 190.990737mg | - | - | - | -40°C~85°C | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Transceiver | - | - | - | - | 3V~5.5V | - | GULL WING | 260 | 2 | 3.3V | 0.65mm | 30 | MAX3322 | 20 | - | - | - | - | 5V | - | - | RS-232 | 1mA | - | - | 700 ns | - | 250kbps | - | Dual | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | - | 5V | 2 | Full | 350mV | 2 | 1 | Yes | - | - | - | 3.3V | - | - | - | - | 900μm | - | 6.5mm | 4.4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3323EEUE Maxim Integrated | 29 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 172.98879mg | - | - | - | -40°C~85°C | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | TIN | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | MAX3323 | 16 | - | - | - | Adjustable | - | - | - | RS-232 | 1mA | - | - | 700 ns | - | 250kbps | - | - | NO | - | RS232 | SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 350mV | - | 1 | - | - | - | - | 3.3V | - | - | - | - | 950μm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free |