- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Package / Case
- Packaging
- Published
- Data Rate
- Mounting Type
- Number of Drivers/Receivers
- Operating Temperature
- Protocol
- Type
Attribute column
Manufacturer
Maxim Integrated Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Interface Standards | Number of I/Os | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Nominal Supply Current | Max Supply Current | Propagation Delay | Supply Current-Max | Logic Function | Slew Rate | Data Rate | Output Characteristics | Differential Output | Output Polarity | Protocol | Input Characteristics | Interface IC Type | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | Receive Delay-Max | Negative Supply Voltage-Nom | Simplex/Duplex | Transmit Delay-Max | Supply Voltage1-Nom | Output Low Current-Max | Number of Receivers | Out Swing-Min | Number of Transmitters | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MXL1544CAI T Maxim Integrated | 520 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2001 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | - | - | 5VDC | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | - | MXL1544 | 28 | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | YES | - | RS232 | DIFFERENTIAL SCHMITT TRIGGER | - | 4/4 | 4 | - | Full | 15mV | - | 1 | - | -5.6V | - | 3000 ns | 6.8V | - | 4 | - | - | - | - | 5.29mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX3317ECAP T Maxim Integrated | 2500 | - | Datasheet | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2000 | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Transceiver | - | - | - | - | - | - | 2.25V~3V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | MAX3317 | - | - | - | 3V | - | - | - | - | - | 300μA | - | 175 ns | - | Receiver, Transceiver | - | 460Kbps | - | - | - | RS232 | - | - | 2/2 | - | - | Full | 300mV | - | 1 | - | - | - | - | - | - | 2 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX14824GTG T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 24-WFQFN Exposed Pad | YES | 24 | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | Transceiver | - | - | - | - | - | - | 9V~36V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | MAX14824 | - | - | Not Qualified | - | - | - | - | - | SPI | - | 2.5mA | - | - | - | - | 230.4Kbps | - | NO | - | IO-Link | SCHMITT TRIGGER | - | 1/1 | 2 | 1 | - | - | - | - | 2 ns | - | - | 5 ns | 24V | 0.005A | - | - | 1 | 0.8mm | 4mm | 4mm | - | ROHS3 Compliant | - | ||
![]() MAX3227EETE TG071 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | - | - | 16-TQFN (5x5) | - | 4 | - | -40°C~85°C | Tape & Reel (TR) | 2011 | - | - | Obsolete | 1 (Unlimited) | - | - | Transceiver | - | 85°C | -40°C | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | MAX3227 | - | - | - | 5.5V | - | - | - | - | - | 1mA | - | 150 ns | - | Transceiver | - | 1Mbps | - | - | - | RS232 | - | - | 1/1 | - | - | Full | 500mV | 1 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MXL1543CAI Maxim Integrated | 80 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | - | - | - | - | 0°C~70°C | Tube | 2001 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | - | 889mW | 5VDC | DUAL | GULL WING | 260 | 3 | 5V | 0.65mm | - | - | MXL1543 | 28 | - | - | 5V | - | 5V | - | - | - | 500nA | - | - | - | - | 30 V/μs | 2 Mbps | - | YES | - | RS232 | DIFFERENTIAL SCHMITT TRIGGER | - | 3/3 | 3 | - | Full | 15mV | - | 1 | 250 ns | - | - | - | - | 0.004A | 3 | - | - | - | - | 5.29mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX3466ESD Maxim Integrated | 8750 | - | Datasheet | 6 Weeks | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | EIA-422-B; TIA-422-B; EIA-485-A; TIA-485-A; V.11; X.27 | - | - | -40°C~85°C | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | NOT SPECIFIED | MAX3466 | 14 | R-PDSO-G14 | Not Qualified | - | - | 5V | - | - | - | - | - | - | - | - | - | 40Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL | - | 1/1 | 1 | 1 | Full | 50mV | - | - | 20 ns | - | - | 15 ns | - | 0.004A | - | 2.1 V | - | 1.75mm | 8.65mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX13410EESA T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Transceiver | MATTE TIN | - | - | - | - | - | 6V~28V | DUAL | GULL WING | 225 | - | - | - | - | NOT SPECIFIED | MAX13410E | - | R-PDSO-G8 | Not Qualified | 28V | - | - | - | - | - | 10mA | - | - | - | - | - | 500kbps | - | YES | - | RS422, RS485 | - | - | 1/1 | 1 | - | Half | 15mV | - | - | - | - | Half Duplex | - | - | - | - | - | 1 | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX3812USA Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | 0°C~85°C | Tube | 2005 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Driver | MATTE TIN | - | - | - | 8542.39.00.01 | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | - | 1.27mm | - | NOT SPECIFIED | MAX3812 | 8 | R-PDSO-G8 | Not Qualified | - | 3.6V | - | - | 3V | - | - | - | - | - | - | - | 1.485Gpbs | - | - | - | LVDS | - | - | 1/0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX3243CAI TG1Z Maxim Integrated | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | 28-SSOP | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2015 | - | - | Obsolete | 1 (Unlimited) | - | - | Transceiver | - | 70°C | 0°C | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receiver | - | 120Kbps | - | - | - | RS232 | - | - | 3/5 | - | - | Full | 300mV | - | 1 | - | - | Full Duplex | - | - | - | 5 | - | 3 | - | - | - | - | ROHS3 Compliant | - | ||
![]() DS232A-N Maxim Integrated | In Stock | - | Datasheet | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | EIA-232-E; V.24; V.28 | - | - | -40°C~85°C | Tube | 2007 | e3 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | EXTERNAL CHARGE PUMP | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | 30 | DS232A | 16 | R-PDIP-T16 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | 350kbps | - | NO | - | RS232 | SCHMITT TRIGGER | - | 2/2 | 2 | 2 | Full | 500mV | - | - | 1000 ns | - | - | 3500 ns | - | - | - | - | - | 4.572mm | 19.175mm | 7.62mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3243EEAI G071 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | 28-SSOP | - | 16 | - | -40°C~85°C | Tube | 2011 | - | - | Obsolete | 1 (Unlimited) | - | - | Transceiver | - | 85°C | -40°C | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | MAX3243 | - | - | - | 5.5V | - | - | - | - | - | 1mA | - | 300 ns | - | Transceiver | - | 250kbps | - | - | - | RS232 | - | - | 3/5 | - | - | Full | 500mV | 3 | - | - | - | - | - | - | - | 5 | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MAX204EPE Maxim Integrated | In Stock | - | Datasheet | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | EIA-232-E; TIA-232-E; V.28 | - | - | -40°C~85°C | Tube | 1997 | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | Driver | Tin/Lead (Sn85Pb15) | - | - | EXTERNAL CHARGE PUMP | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | - | 245 | 4 | 5V | 2.54mm | not_compliant | NOT SPECIFIED | MAX204 | 16 | R-PDIP-T16 | Not Qualified | - | - | 5V | - | - | - | - | - | - | - | - | - | 120Kbps | TOTEM-POLE | NO | INVERTED | RS232 | STANDARD | - | 4/0 | 4 | - | - | - | - | - | 10000 ns | - | - | 10000 ns | - | - | - | 10 V | - | 4.572mm | 19.175mm | 7.62mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX225EWI Maxim Integrated | 5 | - | Datasheet | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | - | EIA-232-E; TIA-232-E; V.28; V.24 | - | - | -40°C~85°C | Tube | 2006 | e0 | no | Obsolete | 1 (Unlimited) | - | EAR99 | Transceiver | Tin/Lead (Sn/Pb) | - | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 240 | 5 | 5V | 1.27mm | not_compliant | 20 | MAX225 | 28 | R-PDSO-G28 | Not Qualified | 5V | - | 5V | - | - | - | - | - | - | - | Receiver | - | 250kbps | 3-STATE | NO | INVERTED | RS232 | SCHMITT TRIGGER | - | 5/5 | 5 | 5 | Full | 500mV | - | - | - | - | - | - | - | 0.0032A | - | 10 V | 5 | - | 17.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX3158CPI Maxim Integrated | 9000 | - | Datasheet | - | - | Through Hole | 28-DIP (0.300, 7.62mm) | NO | - | - | EIA-422; EIA-485; TIA-485 | - | - | 0°C~70°C | Tube | 2003 | e3 | yes | Obsolete | 1 (Unlimited) | 28 | EAR99 | Transceiver | Tin (Sn) | - | - | - | 8542.39.00.01 | - | - | DUAL | - | 260 | 1 | 5V | 2.54mm | - | NOT SPECIFIED | - | 28 | R-PDIP-T28 | Not Qualified | - | 5.25V | 5V | - | 4.75V | - | - | - | - | 85mA | - | - | 250kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Full | 25mV | - | - | 600 ns | - | - | 2000 ns | - | 0.004A | - | 1.5 V | - | 4.572mm | 34.795mm | 7.62mm | - | ROHS3 Compliant | - | ||
![]() MAX3043EWE Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | EIA-422; EIA-485 | - | - | -40°C~85°C TA | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Driver | MATTE TIN | - | - | - | 8542.39.00.01 | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | NOT SPECIFIED | - | 16 | R-PDSO-G16 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | 250kbps | - | YES | - | RS422, RS485 | STANDARD | - | 4/0 | 4 | - | - | - | - | - | - | - | - | 1500 ns | - | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | - | ROHS3 Compliant | - | ||
![]() MAX13086ECPD Maxim Integrated | 5000 | - | Datasheet | - | - | - | - | NO | - | - | EIA-422; EIA-485 | - | 70°C | - | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 14 | EAR99 | - | MATTE TIN | - | - | - | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | 260 | 1 | 5V | 2.54mm | - | NOT SPECIFIED | - | 14 | R-PDIP-T14 | Not Qualified | - | 5.5V | 5V | COMMERCIAL | 4.5V | - | - | - | - | - | - | - | - | - | YES | - | - | DIFFERENTIAL SCHMITT TRIGGER | LINE TRANSCEIVER | - | 1 | 1 | - | - | - | - | 80 ns | - | - | 50 ns | - | 0.001A | - | 2 V | - | 4.572mm | 19.05mm | 7.62mm | - | ROHS3 Compliant | - | ||
![]() MAX13051ASA T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 8 | - | Transceiver | Matte Tin (Sn) | - | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | MAX13051 | 8 | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | 1Mbps | - | - | - | CANbus | - | - | 1/1 | - | - | Full | 70mV | - | 1 | - | - | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX1406CAE T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | - | - | 12 | - | 0°C~70°C | Tape & Reel (TR) | 1996 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | NOT SPECIFIED | MAX1406 | 16 | - | Not Qualified | 5.5V | - | - | - | - | - | 1mA | - | 400 ns | - | Receiver, Transceiver | - | 230kbps | TOTEM-POLE | NO | INVERTED | RS232 | SCHMITT TRIGGER | - | 3/3 | - | 3 | Full | 650mV | 3 | 1 | 4000 ns | - | - | 4000 ns | 24V | - | - | - | - | - | 6.2mm | 5.29mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX200EWP T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | EIA-232-E; TIA-232-E; V.28 | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Driver | Matte Tin (Sn) | - | - | EXTERNAL CHARGE PUMP | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 5 | 5V | 1.27mm | - | - | MAX200 | 20 | - | - | 5V | - | 5V | - | - | - | 10μA | - | 10 μs | - | - | - | 120Kbps | 3-STATE | NO | INVERTED | RS232 | STANDARD | - | 5/0 | - | - | - | - | 5 | - | 10000 ns | - | - | - | - | - | - | 10 V | - | - | 12.8mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX225CWI TG36 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | - | EIA-232-E; TIA-232-E; V.28; V.24 | 20 | - | 0°C~70°C | Tape & Reel (TR) | 2010 | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 225 | 5 | 5V | 1.27mm | - | 20 | MAX225 | 28 | R-PDSO-G28 | Not Qualified | 5V | - | 5V | - | - | - | 20mA | - | 1.5 μs | - | Receiver, Transceiver | - | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | - | 5/5 | 5 | 5 | Full | 500mV | - | - | - | - | - | - | - | 0.0032A | - | 10 V | 5 | - | 17.9mm | - | - | ROHS3 Compliant | Lead Free |