- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Package / Case
- Packaging
- Published
- Data Rate
- Mounting Type
- Number of Drivers/Receivers
- Operating Temperature
- Protocol
- Type
Attribute column
Manufacturer
Maxim Integrated Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Interface Standards | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Operating Supply Voltage | Power Supplies | Nominal Supply Current | Output Current | Propagation Delay | Logic Function | Data Rate | Output Characteristics | Differential Output | Output Polarity | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Dual Supply Voltage | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | Receive Delay-Max | Negative Supply Voltage-Nom | Simplex/Duplex | Transmit Delay-Max | Output Low Current-Max | Number of Receivers | Out Swing-Min | High Level Input Current-Max | Number of Transmitters | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX3098EACEE T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | EIA-422; EIA-485 | - | - | 0°C~70°C | Tape & Reel (TR) | 2000 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Receiver | Tin (Sn) | - | - | - | 8542.39.00.01 | - | 3V~5.5V | DUAL | GULL WING | 260 | 3 | 5V | 0.635mm | - | 30 | MAX3098E | 16 | R-PDSO-G16 | Not Qualified | - | - | - | - | - | - | - | 32Mbps | - | - | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 0/3 | - | - | 3 | - | 40mV | - | - | 85 ns | - | - | - | - | - | - | - | - | 1.73mm | 4.89mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3044CUE T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Driver | Matte Tin (Sn) | - | - | - | - | 696mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | NOT SPECIFIED | MAX3044 | 16 | - | Not Qualified | 12.5V | 5V | 5V | 1mA | 250mA | 70 ns | - | 2.5Mbps | 3-STATE | YES | - | RS422, RS485 | STANDARD | 4/0 | - | - | - | - | - | 4 | - | - | - | - | 1500 ns | - | - | - | - | - | 1.1mm | 5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX243ESE T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | EIA-232-E; TIA-232-E; V.28; V.24 | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | EXTERNAL CHARGE PUMP | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 1.27mm | - | NOT SPECIFIED | MAX243 | 16 | R-PDSO-G16 | Not Qualified | - | - | 5V | - | - | - | - | 200kbps | TOTEM-POLE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | 2 | - | 2 | Full | 500mV | - | - | 1000 ns | - | - | 3500 ns | 0.0032A | - | 10 V | 0.00004A | - | 1.75mm | 9.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3316ECAE T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | - | - | 8 | - | 0°C~70°C | Tape & Reel (TR) | 2000 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | TIN | - | - | - | - | - | 2.25V~3V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.65mm | - | - | MAX3316 | 16 | - | - | - | 2.5V | - | 1mA | - | 175 ns | Receiver, Transceiver | 460Kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | - | - | 2 | Full | 300mV | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | 5.3mm | No | ROHS3 Compliant | - | ||
![]() MAX3318CUP T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | 8 | - | 0°C~70°C | Tape & Reel (TR) | 2001 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | - | - | 2.25V~3V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | NOT SPECIFIED | MAX3318 | 20 | - | Not Qualified | - | 2.5V | - | 1mA | - | 175 ns | Receiver, Transceiver | 460Kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | - | - | 1 | Full | 300mV | 2 | 1 | - | - | - | - | 0.0005A | - | 7.4 V | - | - | - | 6.5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() MAX3317ECUP T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2001 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Transceiver | MATTE TIN | - | - | - | - | - | 2.25V~3V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.65mm | - | NOT SPECIFIED | MAX3317 | 20 | - | Not Qualified | - | 3V | - | 300μA | - | 175 ns | Receiver, Transceiver | 460Kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | - | - | 2 | Full | 300mV | 2 | 1 | - | - | - | - | - | - | - | - | - | - | 6.5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() MAX3241ECTJ T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 32-WFQFN Exposed Pad | - | 32 | - | - | 16 | - | 0°C~70°C | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 32 | EAR99 | Transceiver | MATTE TIN | - | - | - | - | - | 3V~5.5V | QUAD | NO LEAD | 260 | 3 | 3.3V | - | - | NOT SPECIFIED | MAX3241 | 32 | - | Not Qualified | - | 5.5V | - | 1mA | - | 300 ns | Receiver, Transceiver | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 3/5 | - | - | - | Full | 500mV | 3 | 1 | - | - | - | - | - | 5 | - | - | - | 0.8mm | 7mm | 7mm | - | ROHS3 Compliant | - | ||
![]() DS275SN Maxim Integrated | 430 | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | EIA-232-E | - | - | 0°C~70°C | Tube | 1999 | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Transceiver | MATTE TIN | - | - | - | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | NOT SPECIFIED | DS275 | 8 | R-PDSO-G8 | Not Qualified | - | - | - | - | - | - | - | - | - | NO | - | RS232 | SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 800mV | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX1483EUA T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | - | 727mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | MAX1483 | 8 | - | - | - | 5V | - | 55μA | - | - | - | 250kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Half | 75mV | - | 1 | 2250 ns | - | - | 2000 ns | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | - | ||
![]() MAX9124EUE Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | EIA-644; TIA-644 | - | - | -40°C~85°C | Tube | 2001 | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Driver | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | - | 3V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.65mm | - | NOT SPECIFIED | MAX9124 | 16 | R-PDSO-G16 | Not Qualified | - | - | - | - | - | - | - | 800Mbps | - | YES | - | LVDS | STANDARD | 4/0 | 4 | - | - | - | - | - | - | - | - | - | 2 ns | - | - | - | - | - | 1.1mm | 5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() MAX3314EEKA#TG16 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | EIA-232 | - | - | 0°C~70°C | Tape & Reel (TR) | 2001 | e3 | no | Obsolete | 1 (Unlimited) | - | EAR99 | Transceiver | MATTE TIN | - | - | - | - | - | ±4.75V~5.25V | DUAL | GULL WING | 245 | 1 | 5V | 0.65mm | - | - | MAX3314 | 8 | - | - | - | 5.25V | - | 30μA | - | 150 ns | Receiver | 460Kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 1/1 | 1 | 5V | 1 | Full | 500mV | - | - | - | -5V | - | - | - | - | - | - | 1 | - | 2.9mm | - | No | ROHS3 Compliant | - | ||
![]() MAX9126EUE T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | EIA-644; TIA-644 | - | - | -40°C~85°C | Tape & Reel (TR) | 2001 | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | Receiver | TIN LEAD | - | - | - | 8542.39.00.01 | - | 3V~3.6V | DUAL | GULL WING | 240 | 4 | 3.3V | 0.65mm | - | NOT SPECIFIED | MAX9126 | 16 | R-PDSO-G16 | Not Qualified | - | - | - | - | - | - | - | 500Mbps | - | - | - | LVDS | DIFFERENTIAL | 0/4 | - | - | 4 | - | - | - | - | 3.3 ns | - | - | - | - | - | - | - | - | 1.1mm | 5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() MAX3232EEUP G1Z Maxim Integrated | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 20-TSSOP | - | - | - | -40°C~85°C | Tube | 2011 | - | - | Obsolete | 1 (Unlimited) | - | - | Transceiver | - | 85°C | -40°C | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receiver | 250kbps | - | - | - | RS232 | - | 2/2 | - | - | - | Full | 500mV | - | 1 | - | - | Full Duplex | - | - | - | - | - | 2 | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX230MJP/883B Maxim Integrated | In Stock | - | Datasheet | - | Through Hole | Through Hole | 20-CDIP (0.300, 7.62mm) | - | 20 | - | EIA-232-C; V.24; V.28 | 10 | Military grade | -55°C~125°C | Tube | 2000 | e0 | no | Obsolete | 1 (Unlimited) | 20 | EAR99 | Driver | TIN LEAD | - | - | EXTERNAL CHARGE PUMP | - | - | - | DUAL | - | 240 | 5 | 5V | - | not_compliant | 20 | - | 20 | - | Not Qualified | - | 5V | 5V | 15mA | - | 10 μs | - | 120Kbps | - | NO | - | RS232 | STANDARD | 5/0 | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | 24.13mm | 7.62mm | - | Non-RoHS Compliant | - | ||
![]() MAX238MRG/883B Maxim Integrated | In Stock | - | Datasheet | - | Through Hole | Through Hole | 24-CDIP (0.300, 7.62mm) | - | 24 | - | - | 16 | Military grade | -55°C~125°C | Tube | 2000 | e0 | no | Obsolete | 1 (Unlimited) | 24 | EAR99 | Transceiver | Tin/Lead (Sn/Pb) | - | - | EXTERNAL CHARGE PUMP | - | - | 4.5V~5.5V | DUAL | - | 240 | 1 | 5V | - | - | 20 | - | 24 | - | - | - | 5V | 5V | 15mA | - | 10 μs | Receiver, Transceiver | 120Kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 4/4 | - | - | 4 | - | 500mV | 4 | 1 | - | - | - | - | - | - | - | 0.0002A | - | 5.08mm | - | 7.62mm | No | Non-RoHS Compliant | - | ||
![]() MAX3232EEWE TG1Z Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16-SOIC | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | - | - | Obsolete | 1 (Unlimited) | - | - | Transceiver | - | 85°C | -40°C | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receiver | 250kbps | - | - | - | RS232 | - | 2/2 | - | - | - | Full | 500mV | - | 1 | - | - | Full Duplex | - | - | - | - | - | 2 | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX232BEAWE Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16-SOIC | - | - | - | 0°C~70°C | Tube | 2015 | - | - | Obsolete | 1 (Unlimited) | - | - | Transceiver | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200kbps | - | - | - | RS232 | - | 2/2 | - | - | - | Full | 500mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX232BASE Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 16-SOIC | - | - | - | 0°C~70°C | Tube | 2015 | - | - | Obsolete | 1 (Unlimited) | - | - | Transceiver | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200kbps | - | - | - | RS232 | - | 2/2 | - | - | - | Full | 500mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX232CAWE Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16-SOIC | - | - | - | 0°C~70°C | Tube | 2015 | - | - | Obsolete | 1 (Unlimited) | - | - | Transceiver | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120Kbps | - | - | - | RS232 | - | 2/2 | - | - | - | Full | 500mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX232BAWE Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | 0°C~70°C | Tube | 2015 | - | - | Obsolete | 1 (Unlimited) | - | - | Transceiver | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200kbps | - | - | - | RS232 | - | 2/2 | - | - | - | Full | 500mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |