- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Package / Case
- Packaging
- Published
- Data Rate
- Mounting Type
- Number of Drivers/Receivers
- Operating Temperature
- Protocol
- Type
Attribute column
Manufacturer
Maxim Integrated Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Manufacturer Package Identifier | Ihs Manufacturer | Interface Standards | Manufacturer | Manufacturer Part Number | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Operating Supply Voltage | Power Supplies | Nominal Supply Current | Output Current | Max Supply Current | Propagation Delay | Logic Function | Data Rate | Output Characteristics | Differential Output | Output Polarity | Protocol | Input Characteristics | Interface IC Type | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | Receive Delay-Max | Transmit Delay-Max | Output Low Current-Max | Number of Receivers | Out Swing-Min | Number of Transmitters | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX3045BCWE Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Driver | Matte Tin (Sn) | - | - | 762mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | 30 | MAX3045 | 16 | - | - | - | 5V | 5V | 1mA | - | - | 700 ns | - | 20Mbps | 3-STATE | YES | - | RS422, RS485 | STANDARD | - | 4/0 | - | - | - | - | 4 | - | - | 1500 ns | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX2424EAI T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | e3 | - | Obsolete | 1 (Unlimited) | 28 | - | Transceiver | MATTE TIN | - | 8542.39.00.01 | - | 2.7V~4.8V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | NOT SPECIFIED | MAX2424 | 28 | R-PDSO-G28 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.99mm | 10.2mm | 5.29mm | - | ROHS3 Compliant | - | ||
![]() MAX3033ECSE T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Driver | TIN | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | - | 30 | MAX3033 | 16 | R-PDSO-G16 | Not Qualified | - | 3.6V | - | 100μA | - | - | - | - | 2Mbps | - | YES | - | RS422, RS485 | STANDARD | - | 4/0 | - | - | - | - | 4 | - | - | 70 ns | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3032EESE T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | EIA-422-B; TIA-422-B; V.11 | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Driver | TIN | - | 8542.39.00.01 | - | 3V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | - | 30 | MAX3032 | 16 | R-PDSO-G16 | Not Qualified | - | - | - | - | - | - | - | - | 20Mbps | - | YES | - | RS422, RS485 | STANDARD | - | 4/0 | 4 | - | - | - | - | - | - | 16 ns | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3031EEUE T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Driver | MATTE TIN | - | - | 755mW | 3V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.65mm | - | NOT SPECIFIED | MAX3031 | 16 | - | Not Qualified | 3.6V | 3.3V | - | 100μA | 20μA | - | 16 ns | - | 2Mbps | - | YES | - | RS422, RS485 | STANDARD | - | 4/0 | - | - | - | - | 4 | - | - | 70 ns | - | - | - | - | 1.1mm | 5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3084ESA T Maxim Integrated | 30 | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | EIA-422; EIA-485 | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | 30 | MAX3084 | 8 | R-PDSO-G8 | Not Qualified | - | - | 5V | - | - | - | - | - | 500kbps | TOTEM-POLE | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Full | 100mV | - | - | 200 ns | 1000 ns | 0.004A | - | 1.5 V | - | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3073EASD T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | EIA-422; EIA-485; TIA-485 | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Transceiver | MATTE TIN | - | 8542.39.00.01 | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | NOT SPECIFIED | MAX3073E | 14 | R-PDSO-G14 | Not Qualified | - | - | 3.3V | - | - | - | - | - | 500kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Full | 100mV | - | - | 200 ns | 800 ns | 0.001A | - | 1.5 V | - | 1.75mm | 8.65mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3074EASA T Maxim Integrated | 2500 | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | S8+4 | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 727mW | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | MAX3074E | 8 | - | - | - | 3.3V | - | 800μA | - | - | - | Receiver, Transceiver | 500kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Full | 100mV | - | 1 | 200 ns | - | - | - | - | - | - | 4.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX3040EUE T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Driver | Matte Tin (Sn) | - | - | 696mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | - | MAX3040 | 16 | - | - | 12.5V | 5V | 5V | 1mA | 250mA | - | 70 ns | - | 250kbps | 3-STATE | YES | - | RS422, RS485 | STANDARD | - | 4/0 | - | - | - | - | 4 | - | - | 1500 ns | - | - | - | - | 1.1mm | 5mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX3093ECUE T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Receiver | Matte Tin (Sn) | - | - | 755mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | 30 | MAX3093E | 16 | - | - | 7.3V | 5V | 5V | 3.5mA | - | - | 98 ns | - | 10Mbps | - | - | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 0/4 | - | - | - | 45mV | - | - | 90 ns | - | - | 4 | - | - | 1.1mm | 5mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX3956AETJ T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 32-WFQFN Exposed Pad | - | - | 32-TQFN (5x5) | - | - | - | - | - | - | - | - | - | -40°C~95°C | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | - | - | Transceiver | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.3Gbps | - | - | - | Ethernet | - | - | 1/1 | - | - | Full | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX9125ESE Maxim Integrated | 64 | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | EIA-644; TIA-644 | - | - | - | - | - | - | -40°C~85°C | Tube | 2001 | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Receiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 3V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | - | NOT SPECIFIED | MAX9125 | 16 | R-PDSO-G16 | Not Qualified | - | - | - | - | - | - | - | - | 500Mbps | - | - | - | LVDS | DIFFERENTIAL | - | 0/4 | - | 4 | - | - | - | - | 3.3 ns | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX233AEWP-T Maxim Integrated | 520 | - | Datasheet | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | EIA-232-E; TIA-232-E; V.28; V.24 | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | e0 | no | Obsolete | 1 (Unlimited) | 20 | EAR99 | Transceiver | TIN LEAD | INTERNAL CHARGE PUMP | 8542.39.00.01 | - | 4.75V~5.25V | DUAL | GULL WING | 240 | 2 | 5V | 1.27mm | not_compliant | 20 | MAX233 | 20 | R-PDSO-G20 | Not Qualified | - | - | 5V | - | - | - | - | - | 200kbps | TOTEM-POLE | NO | INVERTED | RS232 | SCHMITT TRIGGER | - | 2/2 | 2 | 2 | Full | 500mV | - | - | 1000 ns | 3500 ns | 0.0032A | - | 10 V | - | 2.65mm | 12.8mm | 7.5mm | - | ROHS3 Compliant | - | ||
![]() MAX3056ASD-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | Transceiver | TIN LEAD | - | 8542.39.00.01 | - | 4.75V~5.25V | DUAL | GULL WING | 245 | 1 | 5V | 1.27mm | - | NOT SPECIFIED | MAX3056 | 14 | R-PDSO-G14 | Not Qualified | - | - | - | - | - | - | - | - | 40kbps | - | - | - | CANbus | - | - | 1/1 | - | - | Full | 18mV | - | - | - | - | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX13235EIUP T Maxim Integrated | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | MAXIM INTEGRATED PRODUCTS INC | - | Maxim Integrated Products | MAX13235EIUP+T | , | Active | 5.4 | Yes | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LINE TRANSCEIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX13221ECTE Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 16-WQFN Exposed Pad | - | - | 16-TQFN (4x4) | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | Transceiver | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | MAX13221 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RS232 | - | - | 1/1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX9163ESA T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | GENERAL PURPOSE | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Transceiver | MATTE TIN | - | 8542.39.00.01 | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | NOT SPECIFIED | MAX9163 | 8 | R-PDSO-G8 | Not Qualified | - | - | - | - | - | - | - | - | 200Mbps | - | YES | - | LVDS | DIFFERENTIAL | - | 1/1 | 1 | 1 | Half | - | - | - | 12 ns | 5 ns | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX3314EUA T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2001 | - | - | Active | 1 (Unlimited) | - | EAR99 | Transceiver | - | - | 8542.39.00.01 | - | ±4.75V~5.25V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | MAX3314 | - | - | - | - | - | - | - | - | - | - | - | 460Kbps | - | - | - | RS232 | - | - | 1/1 | - | - | Full | 500mV | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DS2181AN Maxim Integrated | In Stock | - | Datasheet | - | Through Hole | Through Hole | 40-DIP (0.600, 15.24mm) | - | 40 | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 1999 | e0 | no | Obsolete | 1 (Unlimited) | - | - | Transceiver | Tin/Lead (Sn/Pb) | - | - | - | 4.5V~5.5V | DUAL | - | 240 | 1 | 5V | 2.54mm | - | 20 | DS2181A | 40 | - | - | - | - | 5V | - | - | 10mA | - | - | - | - | - | - | CEPT | - | - | 1/1 | - | - | Full | - | - | - | - | - | - | - | - | 1 | 5.08mm | 52.075mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() MAX483MJA/883B Maxim Integrated | 260 | - | Datasheet | - | - | Through Hole | 8-CDIP (0.300, 7.62mm) | NO | - | - | - | - | EIA-422; EIA-485 | - | - | - | - | - | - | -55°C~125°C | - | - | e0 | no | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | TIN LEAD | - | 8542.39.00.01 | - | 4.75V~5.25V | DUAL | - | 245 | 1 | 5V | 2.54mm | - | NOT SPECIFIED | - | 8 | R-GDIP-T8 | Not Qualified | - | - | - | - | - | - | - | - | 250kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Half | 70mV | - | - | 2000 ns | 2000 ns | - | - | - | - | 5.08mm | - | 7.62mm | - | ROHS3 Compliant | - |