- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Package / Case
- Packaging
- Published
- Data Rate
- Mounting Type
- Number of Drivers/Receivers
- Operating Temperature
- Protocol
- Type
Attribute column
Manufacturer
Maxim Integrated Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Terminals | Ihs Manufacturer | Interface Standards | Moisture Sensitivity Levels | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Number of Channels | Interface | Operating Supply Current | Nominal Supply Current | Propagation Delay | Supply Current-Max | Logic Function | Data Rate | Output Characteristics | Seated Height-Max | Differential Output | Output Polarity | Protocol | Input Characteristics | Interface IC Type | Number of Drivers/Receivers | Driver Number of Bits | Dual Supply Voltage | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | Receive Delay-Max | Negative Supply Voltage-Nom | Simplex/Duplex | Transmit Delay-Max | Output Low Current-Max | Number of Receivers | Out Swing-Min | High Level Input Current-Max | Touchscreen | Number of Transmitters | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4146 Maxim Integrated Products | In Stock | - | Datasheet | - | - | - | - | - | YES | - | - | 14 | MAXIM INTEGRATED PRODUCTS INC | GENERAL PURPOSE | 1 | - | - | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | - | - | - | - | - | - | e0 | - | - | - | - | EAR99 | - | TIN LEAD | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | - | 1.27 mm | compliant | - | - | - | 14 | R-PDSO-G14 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | 1.75 mm | YES | - | - | STANDARD | LINE DRIVER | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.65 mm | 3.9 mm | - | - | - | - | ||
![]() MAX242MLP/883B Maxim Integrated Products | In Stock | - | - | - | - | - | - | - | YES | - | - | 20 | MAXIM INTEGRATED PRODUCTS INC | - | - | - | 125 °C | -55 °C | CERAMIC | QCCN | QCCN, LCC20,.35SQ | LCC20,.35SQ | SQUARE | CHIP CARRIER | Transferred | - | No | - | - | 5 V | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | - | QUAD | NO LEAD | NOT SPECIFIED | - | - | 1.27 mm | not_compliant | - | NOT SPECIFIED | - | - | S-XQCC-N20 | Not Qualified | - | - | MILITARY | - | - | - | - | - | 10 mA | - | - | - | - | NO | - | - | - | - | - | 2 | - | - | - | - | - | - | 10000 ns | - | - | - | 0.0032 A | - | 10 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3461EPD Maxim Integrated Products | In Stock | - | Datasheet | - | - | - | - | - | NO | - | - | 14 | MAXIM INTEGRATED PRODUCTS INC | EIA-422-B; TIA-422-B; EIA-485-A; TIA-485-A; V.11; X.27 | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | - | - | - | e0 | No | - | - | - | EAR99 | - | TIN LEAD | - | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | 245 | 1 | - | 2.54 mm | not_compliant | - | - | - | 14 | R-PDIP-T14 | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | - | 4 mA | - | - | - | 4.572 mm | YES | - | - | DIFFERENTIAL SCHMITT TRIGGER | LINE TRANSCEIVER | - | 1 | - | 1 | - | - | - | - | 20 ns | - | - | 20 ns | 0.004 A | - | 2.1 V | - | - | - | - | - | 19.05 mm | 7.62 mm | - | - | - | - | ||
![]() MAX13081EAPA Maxim Integrated Products | In Stock | - | Datasheet | - | - | - | - | - | NO | - | - | 8 | MAXIM INTEGRATED PRODUCTS INC | EIA-422; EIA-485 | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, MS-001AB, DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.5 V | 4.5 V | 5 V | - | - | - | e0 | No | - | - | - | EAR99 | - | TIN LEAD | - | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | - | 1 | - | 2.54 mm | not_compliant | - | - | - | 8 | R-PDIP-T8 | Not Qualified | - | - | AUTOMOTIVE | - | - | - | - | - | 1.8 mA | - | - | - | 4.572 mm | YES | - | - | DIFFERENTIAL SCHMITT TRIGGER | LINE TRANSCEIVER | - | 1 | - | 1 | - | - | - | - | 200 ns | - | - | 1800 ns | 0.001 A | - | - | - | - | - | - | - | 9.375 mm | 7.62 mm | - | - | - | - | ||
![]() MAX3232EETE Maxim Integrated | 30 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-WQFN Exposed Pad | YES | 16 | - | - | - | EIA-232; TIA-232; V.24; V.28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | Tin (Sn) | - | 8542.39.00.01 | - | 3V~5.5V | QUAD | NO LEAD | 260 | 2 | 3.3V | 0.8mm | - | - | 30 | MAX3232 | 16 | - | Not Qualified | - | 3.3/5V | - | - | - | - | - | - | - | - | 250kbps | - | - | NO | - | RS232 | SCHMITT TRIGGER | - | 2/2 | 2 | - | 2 | Full | 500mV | - | - | - | - | - | - | - | - | 10 V | - | - | - | - | 0.8mm | 5mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() MAX250CSD Maxim Integrated | 14 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 259.19969mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 30 | MAX250 | 14 | - | - | 5V | 5V | - | - | RS-232 | 500μA | 100μA | - | - | - | 116 kbps | 3-STATE | - | NO | TRUE | RS232 | SCHMITT TRIGGER | - | 2/2 | 2 | - | - | Full | 600mV | - | 1 | - | - | - | - | - | 2 | - | - | - | - | 1.5mm | - | 8.75mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3223EETP Maxim Integrated | 211 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | - | 20 | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Transceiver | Tin (Sn) | - | - | - | 3V~5.5V | QUAD | NO LEAD | 260 | 2 | 3.3V | 0.65mm | - | - | 30 | MAX3223 | 20 | - | Not Qualified | - | 3.3/5V | - | - | RS-232 | - | 1mA | 150 ns | - | Receiver, Transceiver | 250kbps | - | - | NO | - | RS232 | SCHMITT TRIGGER | - | 2/2 | 2 | - | 2 | Full | 500mV | - | - | - | - | - | - | 0.0016A | - | 10 V | - | - | 2 | - | - | 5mm | 5mm | - | Unknown | ROHS3 Compliant | - | ||
![]() MAX3386EEUP Maxim Integrated | 54 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | - | - | - | EIA-232; TIA-232; V.24; V.28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2001 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | - | - | 30 | MAX3386 | 20 | - | Not Qualified | - | 3.3/5V | - | - | - | - | - | - | - | - | 250kbps | - | - | NO | - | RS232 | SCHMITT TRIGGER | - | 3/2 | 3 | - | 2 | Full | 500mV | - | - | - | - | - | - | 0.0016A | - | 10 V | 0.000001A | - | - | - | 1.1mm | 6.5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() MAX203CPP G36 Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Transceiver | Matte Tin (Sn) | INTERNAL CHARGE PUMP | - | - | 4.75V~5.25V | DUAL | - | 225 | 2 | 5V | - | - | - | 20 | MAX203 | 20 | - | - | 5V | - | - | - | RS-232 | - | 15mA | 10 μs | - | Receiver, Transceiver | 120Kbps | - | - | NO | - | RS232 | SCHMITT TRIGGER | - | 2/2 | - | 12V | 2 | Full | 500mV | 2 | 1 | - | - | - | - | - | - | - | - | - | - | 4.45mm | - | 26.54mm | 6.1mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX211CWI Maxim Integrated | 103 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | - | - | - | - | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | TRISTATABLE RECEIVERS; EXTERNAL CHARGE PUMP | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | - | 30 | MAX211 | 28 | - | - | 5V | 5V | - | - | RS-232 | - | 11mA | 10 μs | - | Receiver, Transceiver | 120Kbps | 3-STATE | - | NO | INVERTED | RS232 | SCHMITT TRIGGER | - | 4/5 | - | 12V | - | Full | 500mV | 4 | 1 | - | - | - | - | - | 5 | - | - | - | - | 2.35mm | - | 18.1mm | 7.6mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX481CSA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2010 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | - | NOT SPECIFIED | MAX481 | 8 | - | Not Qualified | - | 5V | - | - | - | - | - | - | - | - | 2.5Mbps | 3-STATE | - | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | - | 1 | Half | 70mV | - | - | 200 ns | - | - | 60 ns | 0.004A | - | 1.5 V | 0.001A | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3483EESA T Maxim Integrated | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 1995 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | - | NOT SPECIFIED | MAX3483 | 8 | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | 250kbps | - | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | - | 1 | Half | 50mV | - | - | 120 ns | - | - | 1500 ns | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX3120CSA Maxim Integrated | In Stock |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 1998 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 200mW | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 30 | MAX3120 | 8 | - | - | 5.5V | - | - | 1 | - | 120μA | - | - | - | - | 235Kbps | - | - | - | - | Infrared (IRDA) | - | - | 1/1 | - | - | - | Full | - | - | - | - | - | - | - | - | - | - | - | Infrared (IR) | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX213ECAI Maxim Integrated | 5 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | - | 30 | MAX213 | 28 | - | Not Qualified | - | 5V | - | - | - | - | - | - | - | - | 120Kbps | 3-STATE | - | NO | INVERTED | RS232 | SCHMITT TRIGGER | - | 4/5 | 4 | - | 5 | Full | 500mV | - | - | 40000 ns | - | - | - | 0.0016A | - | 10 V | - | - | - | - | 1.99mm | 10.2mm | 5.29mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3221EEAE Maxim Integrated | 300 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2001 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 300mA | 30 | MAX3221 | 16 | - | - | 5.5V | 3.3/5V | - | - | RS-232 | - | 300μA | 150 ns | - | Receiver, Transceiver | 250kbps | - | - | NO | - | RS232 | SCHMITT TRIGGER | - | 1/1 | 1 | - | 1 | Full | 500mV | - | 1 | - | - | Full Duplex | - | - | - | - | - | - | - | 1.99mm | - | 6.33mm | 5.38mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX3490ESA Maxim Integrated | 173 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | - | NOT SPECIFIED | MAX3490 | 8 | - | Not Qualified | - | 3.3V | - | - | - | - | - | - | - | - | 10Mbps | TOTEM-POLE | - | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | - | 1 | Full | 50mV | - | - | 90 ns | - | - | 35 ns | 0.0025A | - | 1.5 V | 0.000002A | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX3223EUP Maxim Integrated | 1 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | - | - | - | EIA-232; V.24; V.28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 30 | MAX3223 | 20 | - | Not Qualified | - | 3.3/5V | - | - | - | - | - | - | - | - | 120Kbps | - | - | NO | - | RS232 | SCHMITT TRIGGER | - | 2/2 | 2 | - | 2 | Full | 300mV | - | - | - | - | - | - | 0.0016A | - | 5 V | - | - | - | - | 1.1mm | 6.5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX230CPP Maxim Integrated | 487 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | - | - | EIA-232-E; TIA-232-E; V.28; V.24 | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Driver | Matte Tin (Sn) | EXTERNAL CHARGE PUMP | - | - | 4.5V~5.5V | DUAL | - | 260 | 5 | 5V | - | - | - | - | MAX230 | 20 | - | - | 5V | 5V | - | - | - | - | 15mA | 10 μs | - | - | 250kbps | - | - | NO | - | RS232 | SCHMITT TRIGGER | - | 5/0 | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | 26.16mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX251CPD Maxim Integrated | 68868 | - | Datasheet | 6 Weeks | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | 14 | - | - | - | EIA-232-C; V.28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Transceiver | Matte Tin (Sn) | ISOLATED DATA INTERFACE-PAIRED WITH MAX250; RS-232 TO OPTO INTERFACE; TRISTATABLE RECEIVERS | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 10V | 2.54mm | - | - | 30 | MAX251 | 14 | - | Not Qualified | - | +-10V | - | - | - | - | - | - | - | - | 116 kbps | TOTEM-POLE | - | NO | TRUE | RS232 | SCHMITT TRIGGER | - | 2/2 | 2 | - | 2 | Full | 600mV | - | - | - | -10V | - | - | 0.0032A | - | 10 V | - | - | - | - | 5.72mm | - | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3490CPA Maxim Integrated | 1500 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Tin (Sn) | - | - | - | 3V~3.6V | DUAL | - | 260 | 1 | 3.3V | 2.54mm | - | - | - | MAX3490 | 8 | - | - | 3.3V | - | - | - | RS-422, RS-485 | - | 1.9mA | - | - | Receiver, Transceiver | 10Mbps | TOTEM-POLE | - | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | - | 1 | Full | 50mV | - | 1 | 90 ns | - | Full Duplex | 35 ns | 0.0025A | - | 2 V | 0.000002A | - | - | - | 4.572mm | 9.375mm | 7.62mm | No | Unknown | ROHS3 Compliant | - |