- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Package / Case
- Packaging
- Published
- Data Rate
- Mounting Type
- Number of Drivers/Receivers
- Operating Temperature
- Protocol
- Type
Attribute column
Manufacturer
Maxim Integrated Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Interface Standards | Number of I/Os | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Operating Supply Voltage | Power Supplies | Interface | Operating Supply Current | Nominal Supply Current | Output Current | Propagation Delay | Supply Current-Max | Max Output Voltage | Logic Function | Data Rate | Output Characteristics | Differential Output | Output Polarity | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Dual Supply Voltage | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | ESD Protection | Receive Delay-Max | Simplex/Duplex | Transmit Delay-Max | Output Low Current-Max | Max Junction Temperature (Tj) | Number of Receivers | Out Swing-Min | High Level Input Current-Max | Number of Transmitters | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX3232ECUP G071 Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | 8 | 0°C~70°C | Tube | 2007 | - | - | Active | 1 (Unlimited) | - | EAR99 | Transceiver | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | MAX3232E | - | - | - | - | 5.5V | - | - | - | 1mA | - | 300 ns | - | - | - | 1Mbps | - | - | - | RS232 | - | 2/2 | - | - | - | Full | 500mV | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX203CPP Maxim Integrated | 409 | - | Datasheet | - | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 20 | - | EIA-232-E; TIA-232-E; V.28 | - | 0°C~70°C | Tube | 1997 | e0 | no | Obsolete | 1 (Unlimited) | 20 | EAR99 | Transceiver | Tin/Lead (Sn85Pb15) | INTERNAL CHARGE PUMP | 8542.39.00.01 | - | 4.75V~5.25V | DUAL | - | 245 | 2 | 5V | 2.54mm | not_compliant | NOT SPECIFIED | MAX203 | 20 | - | Not Qualified | - | - | 5V | - | - | - | - | - | 15mA | - | - | 120Kbps | TOTEM-POLE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | 2 | - | 2 | Full | 500mV | - | - | - | 10000 ns | - | - | 0.0016A | - | - | 10 V | - | - | - | 4.572mm | 26.16mm | 7.62mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX220CWE Maxim Integrated | 22 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | EIA-232-E; TIA-232-E; V.28; V.24 | - | 0°C~70°C | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | EXTERNAL CHARGE PUMP | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 1.27mm | - | 30 | MAX220 | 16 | R-PDSO-G16 | Not Qualified | - | - | 5V | - | - | - | - | - | - | - | - | 120Kbps | TOTEM-POLE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | 2 | - | 2 | Full | 500mV | - | - | - | 3000 ns | - | 10000 ns | 0.0032A | - | - | 10 V | - | - | - | 2.65mm | 10.3mm | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX13487EESA Maxim Integrated | 4 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 506.605978mg | - | - | -40°C~85°C | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 471mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | MAX13487 | 8 | - | - | - | 5V | 5V | RS-422, RS-485 | 4.5mA | 4.5mA | - | - | - | - | - | 500kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL | 1/1 | 1 | - | 1 | Half | 25mV | - | 1 | - | - | Half Duplex | - | - | 150°C | - | - | - | - | 1.75mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX3083EESD Maxim Integrated | 19 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 259.19969mg | - | - | -40°C~85°C | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | MAX3083 | 14 | - | - | - | 5V | 5V | RS-422, RS-485 | 600μA | - | - | - | - | - | - | 500kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 100mV | - | 1 | - | 200 ns | Full Duplex | - | 0.004A | - | - | 2 V | - | - | 1.5mm | - | 8.75mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX490EESA Maxim Integrated | 100 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 540.001716mg | - | - | -40°C~85°C | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 8 | - | Transceiver | Matte Tin (Sn) | - | - | 471mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | MAX490 | 8 | - | - | 12.5V | 5V | 5V | RS-422, RS-485 | 300μA | 300μA | 250mA | - | - | - | Receiver, Transceiver | 2.5Mbps | TOTEM-POLE | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | - | Full | 70mV | - | - | - | - | Full Duplex | 60 ns | 0.004A | - | 1 | - | 0.000002A | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX14783EASA Maxim Integrated | 78000 | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -40°C~125°C | Tube | 2003 | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | - | - | - | 606mW | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | MAX14783 | - | - | - | - | - | - | RS-422, RS-485 | - | 1.9mA | - | - | - | - | - | 42Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Half | 10mV | - | 1 | Yes | 25 ns | Half Duplex | 20 ns | - | - | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() MAX242EWN Maxim Integrated | 77500 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | 18 | - | - | 8 | -40°C~85°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 18 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | MAX242 | 18 | - | - | - | 5V | 5V | RS-232 | - | 10mA | - | 1 μs | - | - | Receiver, Transceiver | 200kbps | 3-STATE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | - | - | 2 | Full | 500mV | 2 | 1 | - | - | - | 3500 ns | - | - | - | - | 0.00004A | - | 2.35mm | - | 11.75mm | 7.6mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX204CWE Maxim Integrated | 50 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | 8 | 0°C~70°C | Tube | 1997 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Driver | Matte Tin (Sn) | EXTERNAL CHARGE PUMP | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | - | MAX204 | 16 | - | - | - | 5V | 5V | RS-232 | - | 20mA | - | 10 μs | - | 3.5V | - | 120Kbps | TOTEM-POLE | NO | INVERTED | RS232 | STANDARD | 4/0 | 4 | - | - | - | - | - | - | - | 10000 ns | - | 10000 ns | - | - | - | 10 V | - | 4 | - | 2.65mm | 10.3mm | 7.5mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX237CNG Maxim Integrated | 24 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24 | - | - | 16 | 0°C~70°C | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Transceiver | Matte Tin (Sn) | EXTERNAL CHARGE PUMP | - | - | 4.5V~5.5V | DUAL | - | 260 | 3 | 5V | - | - | 30 | MAX237 | 24 | - | - | - | 5V | 5V | RS-232 | - | 15mA | - | 10 μs | - | - | Receiver, Transceiver | 120Kbps | TOTEM-POLE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 5/3 | - | - | - | Full | 500mV | 5 | 1 | - | - | - | - | - | - | 3 | - | - | - | - | - | - | 7.62mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX206CWG Maxim Integrated | 69 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | - | 14 | 0°C~70°C | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Transceiver | Matte Tin (Sn) | TRISTATABLE RECEIVERS; EXTERNAL CHARGE PUMP | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 3 | 5V | - | - | - | MAX206 | 24 | - | - | - | 5V | 5V | RS-232 | - | 20mA | - | 10 μs | - | - | Receiver, Transceiver | 120Kbps | - | NO | INVERTED | RS232 | SCHMITT TRIGGER | 4/3 | - | 12V | - | Full | 500mV | 4 | 1 | - | - | - | - | - | - | 3 | - | - | - | 2.35mm | - | 15.6mm | 7.6mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX202CWE T Maxim Integrated | 539 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | 8 | 0°C~70°C | Tape & Reel (TR) | 2000 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | - | EXTERNAL CHARGE PUMP | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | MAX202 | 16 | - | - | - | 5V | 5V | RS-232 | - | 15mA | - | 10 μs | - | - | Receiver, Transceiver | 120Kbps | TOTEM-POLE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | - | - | 2 | Full | 500mV | 2 | 1 | - | - | - | - | - | - | - | - | - | - | 2.35mm | - | 10.5mm | 7.6mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3095EEE T Maxim Integrated | 4860 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | EIA-422; EIA-423; EIA-485 | - | -40°C~85°C | Tape & Reel (TR) | 2010 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Receiver | Tin (Sn) | - | 8542.39.00.01 | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | 0.635mm | - | 30 | MAX3095 | 16 | R-PDSO-G16 | Not Qualified | - | - | 5V | - | - | - | - | - | - | - | - | 10Mbps | - | - | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 0/4 | - | - | 4 | - | 45mV | - | - | - | 98 ns | - | - | - | - | - | - | - | - | - | 1.73mm | 4.89mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3238EAI T Maxim Integrated | 12 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | - | - | 16 | -40°C~85°C | Tape & Reel (TR) | 2002 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 3 | 5V | - | - | 30 | MAX3238 | 28 | - | - | - | 5.5V | - | - | - | 2mA | - | 150 ns | - | - | Receiver, Transceiver | 250kbps | - | NO | INVERTED | RS232 | SCHMITT TRIGGER | 5/3 | - | - | - | Full | 300mV | 5 | 1 | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX231EPD Maxim Integrated | 1500 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | - | 8 | -40°C~85°C | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Transceiver | Matte Tin (Sn) | EXTERNAL CHARGE PUMP | - | - | 5V 7.5V~13.2V | DUAL | - | 260 | 2 | 5V | - | - | 30 | MAX231 | 14 | - | - | - | - | - | RS-232 | - | 1mA | - | 10 μs | - | - | Receiver, Transceiver | 120Kbps | TOTEM-POLE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | - | - | 2 | Full | 500mV | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX491ESD T Maxim Integrated | 22 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 14 | - | Transceiver | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | MAX491 | 14 | - | - | - | 5V | 5V | RS-422, RS-485 | - | 500μA | - | - | - | - | Receiver, Transceiver | 2.5Mbps | 3-STATE | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 70mV | - | 1 | - | - | Full Duplex | 60 ns | 0.004A | - | - | - | 0.000002A | - | - | - | 8.65mm | 3.9mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3221EAE T Maxim Integrated | 173 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | 16 | - | EIA-232; V.24; V.28 | - | -40°C~85°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | MAX3221 | 16 | - | Not Qualified | - | - | 3.3/5V | - | - | - | - | - | - | - | - | 235Kbps | 3-STATE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 300mV | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | 1.99mm | 6.2mm | 5.29mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3483ESA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | EIA-422; EIA-485 | - | -40°C~85°C | Tape & Reel (TR) | 1995 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | NOT SPECIFIED | MAX3483 | 8 | R-PDSO-G8 | Not Qualified | - | - | 3.3V | - | - | - | - | - | - | - | - | 250kbps | 3-STATE | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Half | 50mV | - | - | - | 120 ns | - | 1400 ns | 0.0025A | - | - | 1.5 V | 0.000002A | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX3227EAE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | - | - | 4 | -40°C~85°C | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | MAX3227 | 16 | - | - | - | 5.5V | 3.3/5V | - | - | 1mA | - | 150 ns | - | - | Receiver, Transceiver | 1Mbps | - | NO | - | RS232 | SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 500mV | - | 1 | No | - | - | - | - | - | - | - | - | - | - | - | 6.2mm | 5.29mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3070EASD T Maxim Integrated | 15 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | EIA-422; EIA-485; TIA-485 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 800mW | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | MAX3070 | 14 | - | - | - | 3.3V | - | - | - | 800μA | - | - | - | - | Receiver | 250kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 100mV | - | 1 | - | 200 ns | - | - | - | - | - | - | - | - | - | - | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free |