- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Package / Case
- Packaging
- Published
- Data Rate
- Mounting Type
- Number of Drivers/Receivers
- Operating Temperature
- Protocol
- Type
Attribute column
Manufacturer
Maxim Integrated Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Interface Standards | Number of I/Os | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Operating Supply Voltage | Power Supplies | Interface | Operating Supply Current | Nominal Supply Current | Propagation Delay | Max Output Voltage | Logic Function | Data Rate | Output Characteristics | Differential Output | Output Polarity | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Dual Supply Voltage | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | ESD Protection | Receive Delay-Max | Simplex/Duplex | Transmit Delay-Max | Supply Voltage1-Nom | Output Low Current-Max | Number of Receivers | Out Swing-Min | High Level Input Current-Max | Number of Transmitters | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX3238EAI T Maxim Integrated | 12 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | - | - | 16 | -40°C~85°C | Tape & Reel (TR) | 2002 | e3 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 3 | 5V | - | - | 30 | MAX3238 | 28 | - | - | - | 5.5V | - | - | - | 2mA | 150 ns | - | Receiver, Transceiver | 250kbps | - | NO | INVERTED | RS232 | SCHMITT TRIGGER | 5/3 | - | - | - | Full | 300mV | 5 | 1 | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX231EPD Maxim Integrated | 1500 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | - | 8 | -40°C~85°C | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Transceiver | Matte Tin (Sn) | EXTERNAL CHARGE PUMP | - | - | 5V 7.5V~13.2V | DUAL | - | 260 | 2 | 5V | - | - | 30 | MAX231 | 14 | - | - | - | - | - | RS-232 | - | 1mA | 10 μs | - | Receiver, Transceiver | 120Kbps | TOTEM-POLE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | - | - | 2 | Full | 500mV | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX232EWE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | 8 | -40°C~85°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Transceiver | - | EXTERNAL CHARGE PUMP | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | MAX232 | 16 | - | - | - | 5V | 5V | RS-232 | - | 10mA | 1 μs | - | Receiver, Transceiver | 120Kbps | TOTEM-POLE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | - | - | 2 | Full | 500mV | 2 | 1 | - | - | Full Duplex | - | - | - | - | - | - | - | - | - | - | 7.5mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX203EEWP G36 Maxim Integrated | 12 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | 8 | -40°C~85°C | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Transceiver | Matte Tin (Sn) | INTERNAL CHARGE PUMP | - | - | 4.75V~5.25V | DUAL | GULL WING | 225 | 2 | 5V | - | - | 20 | MAX203 | 20 | - | - | - | 5V | 5V | RS-232 | - | 15mA | 10 μs | - | Receiver, Transceiver | 120Kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | - | - | 2 | Full | 500mV | 2 | 1 | - | - | - | - | - | - | - | - | - | - | 2.35mm | - | 13mm | 7.6mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX204CWE Maxim Integrated | 50 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | 8 | 0°C~70°C | Tube | 1997 | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Driver | Matte Tin (Sn) | EXTERNAL CHARGE PUMP | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | - | MAX204 | 16 | - | - | - | 5V | 5V | RS-232 | - | 20mA | 10 μs | 3.5V | - | 120Kbps | TOTEM-POLE | NO | INVERTED | RS232 | STANDARD | 4/0 | 4 | - | - | - | - | - | - | - | 10000 ns | - | 10000 ns | - | - | - | 10 V | - | 4 | - | 2.65mm | 10.3mm | 7.5mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX237CNG Maxim Integrated | 24 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24 | - | - | 16 | 0°C~70°C | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | Transceiver | Matte Tin (Sn) | EXTERNAL CHARGE PUMP | - | - | 4.5V~5.5V | DUAL | - | 260 | 3 | 5V | - | - | 30 | MAX237 | 24 | - | - | - | 5V | 5V | RS-232 | - | 15mA | 10 μs | - | Receiver, Transceiver | 120Kbps | TOTEM-POLE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 5/3 | - | - | - | Full | 500mV | 5 | 1 | - | - | - | - | - | - | 3 | - | - | - | - | - | - | 7.62mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX206CWG Maxim Integrated | 69 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | - | 14 | 0°C~70°C | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | Transceiver | Matte Tin (Sn) | TRISTATABLE RECEIVERS; EXTERNAL CHARGE PUMP | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 3 | 5V | - | - | - | MAX206 | 24 | - | - | - | 5V | 5V | RS-232 | - | 20mA | 10 μs | - | Receiver, Transceiver | 120Kbps | - | NO | INVERTED | RS232 | SCHMITT TRIGGER | 4/3 | - | 12V | - | Full | 500mV | 4 | 1 | - | - | - | - | - | - | 3 | - | - | - | 2.35mm | - | 15.6mm | 7.6mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX202CWE T Maxim Integrated | 539 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | 8 | 0°C~70°C | Tape & Reel (TR) | 2000 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Transceiver | - | EXTERNAL CHARGE PUMP | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | MAX202 | 16 | - | - | - | 5V | 5V | RS-232 | - | 15mA | 10 μs | - | Receiver, Transceiver | 120Kbps | TOTEM-POLE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | - | - | 2 | Full | 500mV | 2 | 1 | - | - | - | - | - | - | - | - | - | - | 2.35mm | - | 10.5mm | 7.6mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3225EEAP Maxim Integrated | 127 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | 453.59237mg | - | - | -40°C~85°C | Tube | 2000 | e3 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | - | 30 | MAX3225 | 20 | - | - | - | - | 3.3/5V | RS-232 | 1mA | 300μA | 150 ns | - | Receiver, Transceiver | 1Mbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | 2 | - | - | Full | 500mV | - | 1 | - | - | - | - | - | - | 2 | - | - | - | 1.78mm | - | 7.33mm | 5.38mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3093EEUE Maxim Integrated | 331 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | EIA-422; EIA-485 | - | -40°C~85°C | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Receiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | 30 | MAX3093 | 16 | - | Not Qualified | - | - | 5V | - | - | - | - | - | - | 10Mbps | - | - | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 0/4 | - | - | 4 | - | 45mV | - | - | - | 90 ns | - | - | - | 0.004A | - | - | - | - | - | 1.1mm | 5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX236EWG Maxim Integrated | 5 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | 24 | - | - | - | -40°C~85°C | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | Transceiver | Matte Tin (Sn) | EXTERNAL CHARGE PUMP; TRISTATABLE RECEIVERS | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 3 | 5V | 1.27mm | - | 30 | MAX236 | 24 | - | Not Qualified | - | - | 5V | - | - | - | - | - | - | 120Kbps | 3-STATE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 4/3 | 4 | - | 3 | Full | 500mV | - | - | - | 10000 ns | - | 10000 ns | - | 0.0016A | - | 10 V | - | - | - | 2.65mm | 15.4mm | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3323EEPE Maxim Integrated | 50000 |
| Datasheet | 11 Weeks | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | EIA-232; TIA-232; V.24; V.28 | - | -40°C~85°C | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 3V~5.5V | DUAL | - | 260 | 1 | 3.3V | 2.54mm | - | 30 | MAX3323 | 16 | - | Not Qualified | - | - | 1.8/53.3/5V | - | - | - | - | - | - | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 350mV | - | - | - | - | - | - | 3.3V | - | - | 10 V | - | - | - | 4.572mm | 19.175mm | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() MAX3244EEUI Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | - | - | EIA-232; TIA-232; V.24; V.28 | - | -40°C~85°C | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 3V~5.5V | DUAL | GULL WING | 260 | 3 | 3.3V | 0.65mm | - | 30 | MAX3244 | 28 | R-PDSO-G28 | Not Qualified | - | - | - | - | - | - | - | - | - | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 3/5 | 3 | - | 5 | Full | 500mV | - | - | - | - | - | - | - | 0.0016A | - | 10 V | - | - | - | 1.1mm | 9.7mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3089ESD T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | EIA-422; EIA-485 | - | -40°C~85°C | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | 30 | MAX3089 | 14 | R-PDSO-G14 | Not Qualified | - | - | 5V | - | - | - | - | - | - | 10Mbps | - | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 100mV | - | - | - | 200 ns | - | 1000 ns | - | 0.004A | - | 1.5 V | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3082ECSA T Maxim Integrated | 471 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 727mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | MAX3082 | 8 | - | - | - | 5V | 5V | RS-422, RS-485 | - | 375μA | - | - | - | 115Kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Half | 100mV | - | 1 | - | 200 ns | Half Duplex | 2600 ns | - | 0.004A | - | 2 V | - | - | - | - | 4.9mm | 3.9mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3485EESA T Maxim Integrated | 300 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 1995 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | NOT SPECIFIED | MAX3485 | 8 | - | Not Qualified | - | - | 3.3V | - | - | - | - | - | - | 12Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Half | 50mV | - | - | - | - | - | 35 ns | - | 0.0025A | - | 1.5 V | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX489EESD T Maxim Integrated | 28 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | Transceiver | - | - | - | 667mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | MAX489 | 14 | - | - | 3V | 5V | 5V | RS-422, RS-485 | - | 250μA | 250 ns | - | Receiver | 250kbps | - | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 70mV | - | 1 | Yes | 2000 ns | Full Duplex | 2000 ns | - | 0.004A | - | - | 0.000002A | - | - | - | 8.65mm | 3.9mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3076EESD T Maxim Integrated | 3032 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | EIA-422; EIA-485; TIA-485 | - | -40°C~85°C | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | 30 | MAX3076 | 14 | - | Not Qualified | - | - | 3.3V | - | - | - | - | - | - | 16Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 100mV | - | - | - | 75 ns | - | 50 ns | - | 0.001A | - | 1.5 V | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3800UTJ Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 32-WFQFN Exposed Pad | - | 32 | - | GENERAL PURPOSE | - | 0°C~85°C | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Driver | Matte Tin (Sn) | - | - | - | 3.14V~3.46V | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | MAX3800 | 32 | - | Not Qualified | - | 3.3V | - | - | - | - | - | - | - | 3.2Gbps | - | YES | - | - | DIFFERENTIAL | 1/0 | 1 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 5mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() MAX1489ECPD Maxim Integrated | 6 | - | Datasheet | 6 Weeks | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | 14 | - | EIA-232; TIA-232; V.28; EIA-562; TIA-562 | - | 0°C~70°C | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Receiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | - | 260 | 4 | 5V | 2.54mm | 60A | 30 | MAX1489 | 14 | - | Not Qualified | - | - | 5V | - | - | - | - | - | - | 120Kbps | TOTEM-POLE | - | INVERTED | RS232 | SCHMITT TRIGGER | 0/4 | - | - | 4 | - | 1.11V | - | - | - | 4000 ns | - | - | - | 0.0032A | - | - | - | - | - | 4.572mm | 19.05mm | 7.62mm | - | - | ROHS3 Compliant | Lead Free |