- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Package / Case
- Packaging
- Published
- Data Rate
- Mounting Type
- Number of Drivers/Receivers
- Operating Temperature
- Protocol
- Type
Attribute column
Manufacturer
Maxim Integrated Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Interface Standards | Number of I/Os | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Interface | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Propagation Delay | Turn On Delay Time | Logic Function | Data Rate | Output Characteristics | Differential Output | Output Polarity | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | ESD Protection | Receive Delay-Max | Simplex/Duplex | Transmit Delay-Max | Supply Voltage1-Nom | Output Low Current-Max | Number of Receivers | Out Swing-Min | High Level Input Current-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX207CNG Maxim Integrated | 65 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24 | - | 16 | 0°C~70°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Transceiver | Matte Tin (Sn) | EXTERNAL CHARGE PUMP | - | - | 4.75V~5.25V | DUAL | - | 260 | 3 | 5V | - | - | MAX207 | 24 | - | - | 5V | 5V | - | - | 20mA | - | - | 10 μs | - | Receiver, Transceiver | 120Kbps | TOTEM-POLE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 5/3 | - | - | Full | 500mV | 5 | 1 | - | - | Full Duplex | - | - | - | 3 | - | - | - | - | - | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX241ECAI Maxim Integrated | 1 | - | Datasheet | 9 Weeks | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | 28 | - | - | 0°C~70°C | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | TRISTATABLE RECEIVERS; EXTERNAL CHARGE PUMP | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 30 | MAX241 | 28 | - | Not Qualified | - | 5V | - | - | - | - | - | - | - | - | 120Kbps | 3-STATE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 4/5 | 4 | 5 | Full | 500mV | - | - | - | 10000 ns | - | - | - | 0.0016A | - | 10 V | - | - | 1.99mm | 10.2mm | 5.29mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX202ESE T Maxim Integrated | 2477 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 8 | -40°C~85°C | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | - | EXTERNAL CHARGE PUMP | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | MAX202 | 16 | - | - | 5V | 5V | RS-232 | - | 15mA | - | - | 10 μs | - | Receiver, Transceiver | 120Kbps | TOTEM-POLE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 500mV | 2 | 1 | - | - | Full Duplex | - | - | - | - | - | - | 1.5mm | - | 10mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX218CWP Maxim Integrated | 718 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | EIA-232-E; V.24; V.28; EIA-562 | - | 0°C~70°C | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Transceiver | Tin (Sn) | - | 8542.39.00.01 | - | 1.8V~4.25V | DUAL | GULL WING | 260 | 1 | 3V | 1.27mm | NOT SPECIFIED | MAX218 | 20 | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | 120Kbps | 3-STATE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 100mV | - | - | - | 700 ns | - | 2700 ns | - | - | - | - | - | - | 2.65mm | 12.8mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() MAX241EEAI Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | EIA-232-E; TIA-232-E; V.28 | - | -40°C~85°C | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | TRISTATABLE RECEIVERS; EXTERNAL CHARGE PUMP | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 30 | MAX241 | 28 | R-PDSO-G28 | Not Qualified | - | 5V | - | - | - | - | - | - | - | - | 120Kbps | 3-STATE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 4/5 | 4 | 5 | Full | 500mV | - | - | - | 10000 ns | - | - | - | 0.0016A | - | 10 V | - | - | 1.99mm | 10.2mm | 5.29mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3160EEAP T Maxim Integrated | 6 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | EIA-232; EIA-422; EIA-485 | - | -40°C~85°C | Tape & Reel (TR) | 2015 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | MAX3160 | 20 | R-PDSO-G20 | Not Qualified | - | 3.3/5V | - | - | - | - | - | - | - | - | 10Mbps | - | YES | - | RS232, RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 2/2 | 1 | 1 | Full | 500mV | - | - | - | 150 ns | - | 800 ns | - | 0.0025A | - | 10 V | - | - | 1.99mm | 7.2mm | 5.29mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3089EEPD Maxim Integrated | 1500 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | EIA-422; EIA-485 | - | -40°C~85°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 4.75V~5.25V | DUAL | - | 260 | 1 | 5V | 2.54mm | 30 | MAX3089 | 14 | - | - | 5V | 5V | - | - | 600μA | - | - | - | - | - | 10Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 100mV | - | 1 | - | 200 ns | - | 2600 ns | - | 0.004A | - | 2 V | - | - | 4.572mm | - | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX1480BEPI Maxim Integrated | 72 | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | 28-DIP (0.600, 15.24mm) | - | 28 | - | - | 0°C~70°C | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Tin (Sn) | COMMON I/O; ISOLATED DATA INTERFACE | - | 727mW | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 2.54mm | 30 | MAX1480B | 28 | - | - | 5V | 5V | RS-422, RS-485 | - | 35mA | - | - | - | - | - | 250kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 70mV | - | 1 | - | 3000 ns | Half Duplex | 3000 ns | - | - | - | - | - | 5.08mm | - | 37.34mm | 14.61mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX13486EESA Maxim Integrated | 25000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | -40°C~85°C | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 471mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX13486 | 8 | - | - | 5V | 5V | RS-422, RS-485 | - | 4.5mA | - | - | - | - | - | 16Mbps | - | YES | - | RS422, RS485 | STANDARD | 1/1 | 1 | 1 | Half | 25mV | - | 1 | - | - | Half Duplex | - | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX222EWN Maxim Integrated | 7 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | YES | 18 | EIA-232-E; TIA-232-E; V.28; V.24 | - | -40°C~85°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 18 | EAR99 | Transceiver | Matte Tin (Sn) | EXTERNAL CHARGE PUMP | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 1.27mm | 30 | MAX222 | 18 | - | Not Qualified | - | 5V | - | - | - | - | - | - | - | - | 250kbps | 3-STATE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | - | - | 1000 ns | - | 3500 ns | - | 0.0032A | - | 10 V | 0.00004A | - | 2.65mm | 11.55mm | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX13223EEUP Maxim Integrated | In Stock |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 8 | -40°C~85°C | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Transceiver | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 30 | MAX13223 | 20 | - | - | 3.3V | 3.3/5V | RS-232 | - | 15mA | - | - | 800 ns | - | Receiver, Transceiver | 250kbps | - | YES | - | RS232 | DIFFERENTIAL SCHMITT TRIGGER | 2/2 | - | 2 | Full | 500mV | 2 | 1 | Yes | 300 ns | - | - | - | - | - | - | - | 950μm | - | 6.6mm | 4.5mm | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX487CUA Maxim Integrated | 50000 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | 0°C~70°C | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | NOT SPECIFIED | MAX487 | 8 | - | Not Qualified | - | 5V | - | - | - | - | - | - | - | - | 250kbps | 3-STATE | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 70mV | - | - | - | 2000 ns | - | 2000 ns | - | 0.004A | - | 1.5 V | 0.00025A | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX1489EESD Maxim Integrated | 8 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | EIA-232; TIA-232; V.28; EIA-562; TIA-562 | - | -40°C~85°C | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Receiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | 30 | MAX1489 | 14 | - | Not Qualified | - | 5V | - | - | - | - | - | - | - | - | 120Kbps | TOTEM-POLE | - | INVERTED | RS232 | SCHMITT TRIGGER | 0/4 | - | 4 | - | 1.11V | - | - | - | 4000 ns | - | - | - | 0.0032A | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX221ECUE Maxim Integrated | 530 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 4 | -40°C~85°C | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | MAX221 | 16 | - | - | 5V | 5V | RS-232 | - | 10mA | - | - | 150 ns | - | Receiver, Transceiver | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 500mV | - | 1 | - | - | - | - | - | 0.0032A | - | - | - | 950μm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX3244EEWI Maxim Integrated | 288 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | EIA-232; TIA-232; V.24; V.28 | - | -40°C~85°C | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 3V~5.5V | DUAL | GULL WING | 260 | 3 | 3.3V | 1.27mm | 30 | MAX3244 | 28 | R-PDSO-G28 | Not Qualified | - | - | - | - | - | - | - | - | - | - | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 3/5 | 3 | 5 | Full | 500mV | - | - | - | - | - | - | - | 0.0016A | - | 10 V | - | - | 2.65mm | 17.9mm | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX239CWG T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | EIA-232-E; TIA-232-E; V.28; V.24 | - | 0°C~70°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Transceiver | Matte Tin (Sn) | EXTERNAL CHARGE PUMP; TRISTATABLE RECEIVERS | 8542.39.00.01 | - | 5V 7.5V~13.2V | DUAL | GULL WING | 260 | 3 | 5V | 1.27mm | 30 | MAX239 | 24 | R-PDSO-G24 | Not Qualified | - | 512V | - | - | - | - | - | - | - | - | 120Kbps | TOTEM-POLE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 3/5 | 3 | 5 | Full | 500mV | - | - | - | 10000 ns | - | 10000 ns | - | 0.0016A | - | 10 V | - | - | 2.65mm | 15.4mm | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX1488EEPD Maxim Integrated | 50000 | - | Datasheet | 6 Weeks | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | 14 | EIA-232; V.28; EIA-562 | - | -40°C~85°C | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Driver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 4.5V~13.2V | DUAL | - | 260 | 4 | 12V | 2.54mm | 30 | MAX1488 | 14 | - | Not Qualified | - | +-4.5/+-13.2V | - | - | - | - | - | - | - | - | 120Kbps | TOTEM-POLE | NO | INVERTED | RS232 | GATED | 4/0 | 1 | - | - | - | - | - | - | - | - | 5400 ns | -12V | - | - | 7.4 V | 0.000002A | - | 4.572mm | 19.05mm | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX1488ECPD Maxim Integrated | 1 | - | Datasheet | 6 Weeks | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | 14 | EIA-232; V.28; EIA-562 | - | 0°C~70°C | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Driver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 4.5V~13.2V | DUAL | - | 260 | 4 | 12V | 2.54mm | 30 | MAX1488 | 14 | - | Not Qualified | - | +-4.5/+-13.2V | - | - | - | 20mA | - | - | - | - | 120Kbps | TOTEM-POLE | NO | INVERTED | RS232 | GATED | 4/0 | 1 | - | - | - | - | - | - | - | - | 5400 ns | -12V | - | - | 7.4 V | 0.000002A | - | 4.572mm | 19.05mm | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3221ECTE Maxim Integrated | 7500 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | - | 16 | - | - | 0°C~70°C | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | Tin (Sn) | - | - | - | 3V~5.5V | QUAD | - | 260 | 1 | 3.3V | 0.8mm | 30 | MAX3221 | 16 | - | - | - | 3.3/5V | RS-232 | 1mA | - | - | - | 150 ns | - | Receiver, Transceiver | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 500mV | - | 1 | - | - | Full Duplex | - | - | - | - | - | - | 750μm | - | 5.1mm | 5.1mm | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX9111ESA Maxim Integrated | 2 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | EIA-644; TIA-644 | - | -40°C~85°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Receiver | Matte Tin (Sn) | - | - | 471mW | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | MAX9111 | 8 | - | - | 3.3V | - | - | - | 4.2mA | - | 6mA | 1.77 ns | 2.5 ns | - | 500Mbps | - | - | - | LVDS | DIFFERENTIAL | 0/1 | - | 1 | - | - | 1 | - | - | - | - | - | - | 0.004A | - | - | - | - | - | 4.9mm | 3.9mm | No | Unknown | ROHS3 Compliant | Lead Free |