- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Package / Case
- Packaging
- Published
- Data Rate
- Mounting Type
- Number of Drivers/Receivers
- Operating Temperature
- Protocol
- Type
Attribute column
Manufacturer
Maxim Integrated Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Interface Standards | Number of I/Os | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Operating Supply Voltage | Power Supplies | Interface | Operating Supply Current | Nominal Supply Current | Output Current | Propagation Delay | Logic Function | Data Rate | Output Characteristics | Differential Output | Evaluation Kit | Output Polarity | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Dual Supply Voltage | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | ESD Protection | Receive Delay-Max | Simplex/Duplex | Transmit Delay-Max | Supply Voltage1-Nom | Output Low Current-Max | Number of Receivers | Out Swing-Min | Number of Transmitters | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX218CPP Maxim Integrated | 154 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | - | - | 8 | 0°C~70°C | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Transceiver | Tin (Sn) | - | - | - | 1.8V~4.25V | DUAL | - | 260 | 1 | 3V | - | - | MAX218 | 20 | - | - | - | 3V | 3V | RS-232 | - | 3mA | - | 700 ns | Receiver, Transceiver | 120Kbps | 3-STATE | NO | - | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | - | - | 2 | Full | 100mV | 2 | 1 | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX1490EACPG Maxim Integrated | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | 24-DIP (0.600, 15.24mm) | 24 | - | - | - | 0°C~70°C | Tube | 2001 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Transceiver | TIN | - | - | 696mW | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | MAX1490 | 24 | - | - | - | 5V | - | RS-422, RS-485 | - | 180mA | - | - | - | 2.5Mbps | - | YES | - | - | RS422, RS485 | - | 1/1 | 1 | - | 1 | Full | 70mV | - | 1 | - | - | Full Duplex | - | - | - | - | - | - | - | 5.08mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3087ECSA T Maxim Integrated | 18 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 471mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX3087 | 8 | - | - | - | 5V | 5V | - | - | 600μA | - | - | - | 10Mbps | - | YES | - | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 100mV | - | 1 | - | - | - | 60 ns | - | 0.004A | - | 2 V | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3245CAI T Maxim Integrated | 1370 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | 28 | - | - | 16 | 0°C~70°C | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 30 | MAX3245 | 28 | - | - | - | 5.5V | - | - | - | 1mA | - | 150 ns | Receiver, Transceiver | 1Mbps | - | NO | - | - | RS232 | SCHMITT TRIGGER | 3/5 | - | - | - | Full | 500mV | 3 | 1 | - | - | - | - | - | - | 5 | 5 V | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3218CPP Maxim Integrated | 14 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | - | - | 8 | 0°C~70°C | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Transceiver | Matte Tin (Sn) | EXTERNAL CHARGE PUMP; TRISTATABLE RECEIVERS; AUTO SHUTDOWN | - | - | 1.8V~4.25V | DUAL | - | 260 | 1 | 3.3V | - | 30 | MAX3218 | 20 | - | Not Qualified | - | 3V | - | - | - | 3mA | - | 2.7 μs | Receiver, Transceiver | 120Kbps | 3-STATE | NO | - | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | - | - | 2 | Full | 700mV | 2 | 1 | - | - | Full Duplex | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3223EEPP Maxim Integrated | 3395 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | - | - | 8 | -40°C~85°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 3V~5.5V | DUAL | - | 260 | 2 | 3.3V | - | - | MAX3223 | 20 | - | - | - | - | 3.3/5V | RS-232 | - | 1mA | - | 150 ns | Receiver, Transceiver | 120Kbps | - | NO | - | - | RS232 | SCHMITT TRIGGER | 2/2 | - | - | 2 | Full | 300mV | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3224EEPP Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | - | - | 8 | -40°C~85°C | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 3V~5.5V | DUAL | - | 260 | 2 | 3.3V | - | - | MAX3224 | 20 | - | - | - | 5.5V | 3.3/5V | - | - | 1mA | - | 150 ns | Receiver, Transceiver | 250kbps | - | NO | - | - | RS232 | SCHMITT TRIGGER | 2/2 | - | - | 2 | Full | 500mV | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX1406CPE Maxim Integrated | 64 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | - | 12 | 0°C~70°C | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 2.54mm | 30 | MAX1406 | 16 | - | - | - | - | - | RS-232 | - | 1mA | - | 400 ns | Receiver, Transceiver | 230kbps | TOTEM-POLE | NO | - | INVERTED | RS232 | SCHMITT TRIGGER | 3/3 | - | 5V | 3 | Full | 650mV | 3 | 1 | - | 4000 ns | - | 4000 ns | 24V | - | - | - | - | 4.45mm | - | 19.43mm | 7.87mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3080EPD Maxim Integrated | 12 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | EIA-422; EIA-485 | - | -40°C~85°C | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 800mW | 4.75V~5.25V | DUAL | - | 260 | 1 | 5V | 2.54mm | 30 | MAX3080 | 14 | - | - | 13V | 5V | 5V | - | - | 1mA | - | - | - | 115Kbps | - | YES | - | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 100mV | - | 1 | - | 200 ns | Full Duplex | 2600 ns | - | 0.004A | - | - | - | - | 4.572mm | - | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3440EASA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 506.605978mg | - | - | -40°C~125°C | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX3440 | 8 | - | - | - | 5V | 5V | RS-422, RS-485 | 30mA | - | - | - | - | 250kbps | - | YES | - | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Half | 25mV | - | 1 | - | 2000 ns | - | 2000 ns | - | - | - | - | - | - | - | 4.9mm | 3.9mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX208EEWG Maxim Integrated | 60 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | - | - | 16 | -40°C~85°C | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | MAX208 | 24 | - | - | - | 5V | 5V | RS-232 | - | 20mA | - | 10 μs | Receiver, Transceiver | 120Kbps | - | NO | - | INVERTED | RS232 | SCHMITT TRIGGER | 4/4 | - | - | 4 | Full | 500mV | 4 | 1 | - | - | Full Duplex | - | - | - | - | - | - | - | 2.65mm | - | 7.5mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3244ECAI Maxim Integrated | 73 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | 28 | - | - | 16 | 0°C~70°C | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 3 | 3.3V | - | 30 | MAX3244 | 28 | - | - | - | - | - | RS-232 | - | 1mA | - | 150 ns | Receiver, Transceiver | 250kbps | - | NO | - | - | RS232 | SCHMITT TRIGGER | 3/5 | - | - | - | Full | 500mV | 3 | 1 | - | - | - | - | - | - | 5 | 5 V | - | 1.78mm | - | 10.33mm | 5.38mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX3222EEPN Maxim Integrated | 2145 | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 18-DIP (0.300, 7.62mm) | 18 | - | - | 8 | -40°C~85°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 18 | EAR99 | Transceiver | - | - | - | - | 3V~5.5V | DUAL | - | 260 | 2 | 3.3V | - | - | MAX3222 | 18 | - | - | - | - | 3.3/5V | RS-232 | - | 1mA | - | 150 ns | Receiver, Transceiver | 1Mbps | - | NO | - | - | RS232 | SCHMITT TRIGGER | 2/2 | - | - | 2 | Full | 500mV | 2 | 1 | - | - | - | - | - | - | - | - | - | 4.45mm | - | 23.24mm | 7.87mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3802UTK D Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 68-TQFN Exposed Pad | - | 810.002575mg | GENERAL PURPOSE | - | 0°C~85°C | Tube | 2005 | e3 | yes | Active | 3 (168 Hours) | 68 | EAR99 | Driver | Matte Tin (Sn) | - | 8542.39.00.01 | 1.44W | 3.14V~3.46V | QUAD | - | 260 | 4 | 3.3V | 0.5mm | - | MAX3802 | 68 | S-XQCC-N68 | - | - | 3.3V | - | - | 220mA | - | 25mA | - | - | 3.2Gbps | - | YES | Yes | - | - | DIFFERENTIAL | 1/0 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.9mm | 10mm | 10mm | No | - | ROHS3 Compliant | - | ||
![]() MAX232AEWE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | - | - | 8 | -40°C~85°C | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | - | EXTERNAL CHARGE PUMP | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | 30 | MAX232 | 16 | - | - | - | 5V | 5V | RS-232 | - | 10mA | - | 1 μs | Receiver, Transceiver | 200kbps | TOTEM-POLE | NO | - | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | - | - | 2 | Full | 500mV | 2 | 1 | - | - | Full Duplex | 3500 ns | - | - | - | - | - | - | - | - | 7.5mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3443EEPA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 930.006106mg | - | - | -40°C~85°C | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Transceiver | TIN | - | - | - | 4.75V~5.25V | DUAL | - | 260 | 1 | 5V | 2.54mm | 30 | MAX3443 | 8 | - | Not Qualified | - | 5V | 5V | RS-485 | 10mA | - | - | - | - | 10Mbps | - | YES | - | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Half | 25mV | - | - | - | - | - | 60 ns | - | - | - | - | 1 | - | 4.572mm | 9.375mm | 7.62mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3322EEUP T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | - | 8 | -40°C~85°C | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Transceiver | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 30 | MAX3322 | 20 | - | - | - | 5.5V | - | - | - | 1mA | - | 700 ns | - | 250kbps | - | NO | - | - | RS232 | SCHMITT TRIGGER | 2/2 | - | - | 2 | Full | 350mV | 2 | 1 | Yes | - | - | - | 3.3V | - | - | - | - | - | - | 6.5mm | 4.4mm | No | - | ROHS3 Compliant | - | ||
![]() MAX1483CUA T Maxim Integrated | 2300 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 727mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | MAX1483 | 8 | - | Not Qualified | - | 5V | 5V | - | - | 20μA | - | - | - | 250kbps | 3-STATE | YES | - | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Half | 75mV | - | - | - | 2250 ns | - | 2000 ns | - | 0.004A | - | 5 V | 1 | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3080CSD T Maxim Integrated | 792 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | EIA-422; EIA-485 | - | 0°C~70°C | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Transceiver | - | - | - | 800mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX3080 | 14 | - | - | 13V | 5V | 5V | - | - | 375μA | 1μA | - | - | 115Kbps | - | YES | - | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 100mV | - | 1 | No | 200 ns | - | 260 ns | - | 0.004A | - | 2 V | - | - | - | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX221EAE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | 16 | - | EIA-232; V.28 | 4 | -40°C~85°C | Tape & Reel (TR) | 1999 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | MAX221 | 16 | - | - | - | 5V | - | - | - | 10mA | - | 150 ns | Receiver, Transceiver | 250kbps | - | NO | - | - | RS232 | SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 500mV | - | 1 | Yes | - | - | - | - | - | - | - | - | - | - | 6.2mm | 5.29mm | No | - | ROHS3 Compliant | Lead Free |