- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Package / Case
- Packaging
- Published
- Data Rate
- Mounting Type
- Number of Drivers/Receivers
- Operating Temperature
- Protocol
- Type
Attribute column
Manufacturer
Maxim Integrated Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Interface Standards | Number of I/Os | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Voltage | Interface | Operating Supply Current | Nominal Supply Current | Power Dissipation | Propagation Delay | Logic Function | Slew Rate | Data Rate | Output Characteristics | Differential Output | Output Polarity | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | Receive Delay-Max | Simplex/Duplex | Transmit Delay-Max | Output Low Current-Max | Number of Receivers | Out Swing-Min | High Level Input Current-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX3488EESA Maxim Integrated | 51 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | -40°C~85°C | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | NOT SPECIFIED | MAX3488 | 8 | Not Qualified | - | 3.3V | - | RS-422, RS-485 | - | - | - | - | - | - | 250kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | Full | 50mV | - | - | - | Full Duplex | - | 0.0025A | 1 | - | - | 1.75mm | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX3224ECAP Maxim Integrated | 700 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | - | 8 | 0°C~70°C | Tube | 2000 | e3 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 30 | MAX3224 | 20 | - | - | 3.3/5V | - | RS-232 | - | 1mA | - | 150 ns | Receiver, Transceiver | 30 V/μs | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 500mV | 2 | 1 | - | - | - | - | - | - | - | 1.78mm | - | 7.33mm | 5.38mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX3232ECUP Maxim Integrated | 1 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | 8 | 0°C~70°C | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Transceiver | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 30 | MAX3232 | 20 | - | - | 3.3/5V | - | RS-232 | - | 1mA | - | 150 ns | Receiver, Transceiver | - | 1Mbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 500mV | 2 | 1 | - | - | - | - | - | - | - | 950μm | - | 6.6mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX3223ECAP Maxim Integrated | 3 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | EIA-232; TIA-232; V.24; V.28 | - | -40°C~85°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 30 | MAX3223 | 20 | Not Qualified | - | 3.3/5V | - | - | - | - | - | - | - | - | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | - | - | - | - | 0.0016A | - | 10 V | - | - | 1.99mm | 7.2mm | 5.29mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3222ECWN Maxim Integrated | 40 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | 18 | - | - | 8 | 0°C~70°C | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 18 | - | EAR99 | Transceiver | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | - | 30 | MAX3222 | 18 | - | - | - | 5V | RS-232 | - | 1mA | - | 150 ns | Receiver, Transceiver | - | 1Mbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 500mV | 2 | 1 | - | - | - | - | - | - | - | 2.35mm | - | 11.75mm | 7.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX232ACWE Maxim Integrated | 65 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | 0°C~70°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Transceiver | Matte Tin (Sn) | EXTERNAL CHARGE PUMP | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | 30 | MAX232 | 16 | - | 5V | 5V | - | RS-232 | 10mA | 4μA | 842mW | 1 μs | Receiver, Transceiver | - | 200kbps | TOTEM-POLE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | 2 | - | Full | 500mV | - | 1 | - | Full Duplex | 3500 ns | - | 2 | - | 0.00004A | 2.35mm | - | 10.5mm | 7.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX3443ECSA Maxim Integrated | 2 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 0°C~70°C | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX3443 | 8 | - | 5V | 5V | - | RS-422, RS-485 | - | 10mA | - | - | - | - | 10Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 25mV | - | 1 | - | - | 60 ns | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3440EESA Maxim Integrated | 10000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 506.605978mg | - | - | -40°C~85°C | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX3440 | 8 | - | 5V | 5V | - | RS-422, RS-485 | 30mA | - | - | - | - | - | 250kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 25mV | - | 1 | 2000 ns | - | 2000 ns | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3313EEUB Maxim Integrated | 6 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | EIA-232; TIA-232 | - | -40°C~85°C | Tube | 2001 | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | 30 | MAX3313 | 10 | Not Qualified | - | - | - | - | - | - | - | - | - | - | 460Kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 500mV | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX3223EEAP T Maxim Integrated | 10000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | - | 8 | -40°C~85°C | Tape & Reel (TR) | 1998 | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Transceiver | Tin (Sn) | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 30 | MAX3223 | 20 | - | 5.5V | 3.3/5V | - | - | - | 1mA | - | 300 ns | Receiver, Transceiver | - | 120Kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 300mV | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3222EEWN Maxim Integrated | 2 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | 18 | - | - | 8 | -40°C~85°C | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 18 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | - | 30 | MAX3222 | 18 | - | 5.5V | 3.3/5V | - | - | - | 1mA | - | 150 ns | Receiver, Transceiver | - | 1Mbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 500mV | 2 | 1 | - | - | - | - | - | - | - | 2.35mm | - | 11.75mm | 7.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3223EEAP Maxim Integrated | 14 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | 453.59237mg | - | 8 | -40°C~85°C | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Transceiver | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 30 | MAX3223 | 20 | - | 5V | - | 6V | RS-232 | 1mA | 1mA | - | 150 ns | Receiver, Transceiver | - | 120Kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 300mV | 2 | 1 | - | Full Duplex | - | - | - | - | - | 1.78mm | - | 7.33mm | 5.38mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3222EETP Maxim Integrated | 6 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | - | 20 | - | - | 8 | -40°C~85°C | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Transceiver | Tin (Sn) | - | - | 3V~5.5V | QUAD | - | 260 | 2 | 3.3V | 0.65mm | 30 | MAX3222 | 20 | - | - | 3.3/5V | - | RS-232 | - | 1mA | - | 150 ns | Receiver, Transceiver | - | 1Mbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 500mV | 2 | 1 | - | - | - | - | - | - | - | 750μm | - | 5.1mm | 5.1mm | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX3443EASA Maxim Integrated | 11 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 506.605978mg | - | - | -40°C~125°C | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX3443 | 8 | - | 5V | 5V | - | RS-485 | 10mA | - | - | - | - | - | 10Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 25mV | - | 1 | - | - | 60 ns | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3387ECUG Maxim Integrated | 3546 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | - | - | 12 | 0°C~70°C | Tube | 2001 | e3 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 3 | 3.3V | 0.65mm | 30 | MAX3387 | 24 | - | - | - | - | RS-232 | - | 1mA | - | 150 ns | Receiver, Transceiver | - | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 3/3 | - | 3 | Full | 500mV | 3 | 1 | - | - | - | - | - | - | - | 950μm | - | 7.9mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX3225EETP Maxim Integrated | 518 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | - | 20 | - | - | - | -40°C~85°C | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Transceiver | Tin (Sn) | - | - | 3V~5.5V | QUAD | - | 260 | 2 | 3.3V | 0.65mm | 30 | MAX3225 | 20 | - | - | 3.3/5V | - | RS-232 | 1mA | - | - | 150 ns | Receiver, Transceiver | - | 1Mbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 500mV | 2 | 1 | - | - | - | - | - | - | - | - | 0.8mm | 5mm | 5mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX232EESE Maxim Integrated | 87 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | 8 | -40°C~85°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Transceiver | - | EXTERNAL CHARGE PUMP | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | 30 | MAX232 | 16 | - | 5V | 5V | - | RS-232 | - | 10mA | - | 1 μs | Receiver, Transceiver | - | 120Kbps | TOTEM-POLE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 500mV | 2 | 1 | - | - | - | - | - | - | - | 1.5mm | - | 10mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX202EEUE Maxim Integrated | In Stock |
| Datasheet | 6 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | EIA-232-E; TIA-232-E; V.28 | - | -40°C~85°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | NOT SPECIFIED | MAX202 | 16 | Not Qualified | - | 5V | - | - | - | - | - | - | - | - | 120Kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | - | 10000 ns | - | - | 0.0032A | - | 10 V | - | - | 1.1mm | 5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3387EEUG Maxim Integrated | 10 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | 211.997734mg | - | - | -40°C~85°C | Tube | 2001 | e3 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 3 | 3.3V | 0.65mm | 30 | MAX3387 | 24 | - | 5V | - | - | RS-232 | 1mA | - | - | 150 ns | Receiver, Transceiver | - | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 3/3 | - | 3 | Full | 500mV | 3 | 1 | - | Full Duplex | - | - | - | - | - | 950μm | - | 7.9mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX3245ECAI Maxim Integrated | 10 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | - | - | 16 | 0°C~70°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 3 | 3.3V | - | 30 | MAX3245 | 28 | - | - | - | - | RS-232 | - | 1mA | - | 150 ns | Receiver, Transceiver | - | 1Mbps | - | NO | - | RS232 | SCHMITT TRIGGER | 3/5 | - | - | Full | 500mV | 3 | 1 | - | - | - | - | 5 | 5 V | - | 1.78mm | - | 10.33mm | 5.38mm | No | Unknown | ROHS3 Compliant | Lead Free |