- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Package / Case
- Packaging
- Published
- Data Rate
- Mounting Type
- Number of Drivers/Receivers
- Operating Temperature
- Protocol
- Type
Attribute column
Manufacturer
Maxim Integrated Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Manufacturer Package Identifier | Interface Standards | Number of I/Os | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Power Supplies | Interface | Operating Supply Current | Nominal Supply Current | Propagation Delay | Quiescent Current | Logic Function | Data Rate | Output Characteristics | Differential Output | Output Polarity | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Dual Supply Voltage | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | ESD Protection | Receive Delay-Max | Simplex/Duplex | Transmit Delay-Max | Output Low Current-Max | Number of Receivers | Out Swing-Min | High Level Input Current-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX3223ECUP T Maxim Integrated | 2448 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | EIA-232; TIA-232; V.24; V.28 | - | 0°C~70°C | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Transceiver | Matte Tin (Sn) | 8542.39.00.01 | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 30 | MAX3223 | 20 | R-PDSO-G20 | Not Qualified | - | - | - | 3.3/5V | - | - | - | - | - | - | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | 2 | - | 2 | Full | 500mV | - | - | - | - | - | - | 0.0016A | - | 10 V | - | - | 1.1mm | 6.5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3388ECUG T Maxim Integrated | 7 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | - | - | - | 10 | 0°C~70°C | Tape & Reel (TR) | 2001 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Transceiver | MATTE TIN | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.65mm | NOT SPECIFIED | MAX3388 | 24 | - | Not Qualified | - | - | 2.5V | - | - | - | 1mA | 150 ns | - | Receiver, Transceiver | 460Kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 3/2 | - | 2.5V | - | Full | 700mV | 3 | 1 | - | - | - | - | - | 2 | - | - | - | - | 7.8mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() MAX3224EETP T Maxim Integrated | 10 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | - | 20 | - | - | - | 8 | -40°C~85°C | Tape & Reel (TR) | 2011 | - | yes | Active | 1 (Unlimited) | 20 | EAR99 | Transceiver | - | - | - | 3V~5.5V | QUAD | - | - | 2 | 3.3V | 0.65mm | - | MAX3224 | 20 | - | - | - | - | 5.5V | 3.3/5V | - | - | 1mA | 150 ns | - | Receiver, Transceiver | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | - | - | 2 | Full | 500mV | 2 | 1 | - | - | - | - | - | - | - | - | - | - | 5mm | 5mm | No | - | ROHS3 Compliant | - | ||
![]() MAX3222EEAP T Maxim Integrated | In Stock |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | - | - | 8 | -40°C~85°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Transceiver | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 30 | MAX3222 | 20 | - | - | - | - | 5.5V | 3.3/5V | - | - | 1mA | 300 ns | - | Receiver, Transceiver | 1Mbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | - | - | 2 | Full | 500mV | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3443ECPA Maxim Integrated | 200 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | 0°C~70°C | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | TIN | - | - | 4.75V~5.25V | DUAL | - | 260 | 1 | 5V | 2.54mm | 30 | MAX3443 | 8 | - | - | - | - | 5V | 5V | - | - | 10mA | - | - | - | 10Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Half | 25mV | - | 1 | - | - | - | 60 ns | - | - | - | - | - | 4.572mm | 9.375mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3245ECWI T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | 16 | 0°C~70°C | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 3 | 3.3V | - | 30 | MAX3245 | 28 | R-PDSO-G28 | Not Qualified | - | - | 5.5V | - | - | - | 1mA | 150 ns | - | Receiver, Transceiver | 1Mbps | - | NO | - | RS232 | SCHMITT TRIGGER | 3/5 | - | - | - | Full | 500mV | 3 | 1 | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3388EEUG Maxim Integrated | 420 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 24 | - | - | - | - | -40°C~85°C | Tube | 2001 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Transceiver | TIN | 8542.39.00.01 | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.65mm | 30 | MAX3388 | 24 | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | 460Kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 3/2 | 3 | - | 2 | Full | 700mV | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 7.8mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() MAX3225ECTP Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 20-WQFN Exposed Pad | YES | 20 | - | - | EIA-232; TIA-232; V.24; V.28 | - | 0°C~70°C | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Transceiver | Tin (Sn) | 8542.39.00.01 | - | 3V~5.5V | QUAD | NO LEAD | 260 | 2 | 3.3V | 0.65mm | 30 | MAX3225 | 20 | - | Not Qualified | - | - | - | 3.3/5V | - | - | - | - | - | - | 1Mbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | 2 | - | 2 | Full | 500mV | - | - | - | - | - | - | 0.0016A | - | 10 V | - | - | 0.8mm | 5mm | 5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX488CSA Maxim Integrated | 17 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | 0°C~70°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | NOT SPECIFIED | MAX488 | 8 | - | Not Qualified | - | - | - | 5V | - | - | - | - | - | - | 250kbps | TOTEM-POLE | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 70mV | - | - | - | 2000 ns | - | 2000 ns | 0.004A | - | 1.5 V | 0.000001A | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3082CSA Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 540.001716mg | - | - | - | 0°C~70°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | 471mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX3082 | 8 | - | - | - | 250mA | 5V | 5V | RS-422, RS-485 | 600μA | 430μA | - | 375μA | - | 115Kbps | - | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Half | 100mV | - | 1 | - | 200 ns | Half Duplex | 260 ns | - | - | 2 V | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX481CSA Maxim Integrated | 78000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | 0°C~70°C | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | 471mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX481 | 8 | - | - | 3V | - | 5V | 5V | RS-422, RS-485 | - | 500μA | 90 ns | - | - | 2.5Mbps | 3-STATE | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Half | 70mV | - | 1 | - | 200 ns | Half Duplex | 60 ns | 0.004A | - | - | - | 1.75mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX3311ECUB Maxim Integrated | 1 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | - | 4 | 0°C~70°C | Tube | 2001 | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Transceiver | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | 30 | MAX3311 | 10 | - | - | - | - | 5V | - | RS-232 | - | 250μA | 150 ns | - | - | 460Kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 500mV | - | 1 | Yes | - | - | - | - | - | - | - | 950μm | - | 3.05mm | 3.05mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX3226CAE Maxim Integrated | 140 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | - | - | - | 4 | 0°C~70°C | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | MAX3226 | 16 | - | - | - | - | - | 3.3/5V | RS-232 | - | 1mA | 150 ns | - | Receiver, Transceiver | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 500mV | - | 1 | - | - | - | - | - | - | - | - | 1.78mm | - | 6.33mm | 5.38mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX3071EESA T Maxim Integrated | 33 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | S8+4 | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | - | - | 727mW | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 30 | MAX3071 | 8 | - | - | - | - | 3.3V | - | - | - | 800μA | - | - | Receiver, Transceiver | 250kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 100mV | - | 1 | - | 200 ns | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3232ECUE T Maxim Integrated | 10000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | EIA-232; TIA-232; V.24; V.28 | - | 0°C~70°C | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | 8542.39.00.01 | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 30 | MAX3232 | 16 | R-PDSO-G16 | Not Qualified | - | - | - | 3.3/5V | - | - | - | - | - | - | 1Mbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | 2 | - | 2 | Full | 500mV | - | - | - | - | - | - | 0.0016A | - | 10 V | - | - | 1.1mm | 5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX483ECSA Maxim Integrated | 5 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 540.001716mg | - | - | - | 0°C~70°C | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | - | - | 471mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX483 | 8 | - | - | 3V | - | 5V | 5V | RS-422, RS-485 | 350μA | - | 250 ns | - | - | 250kbps | - | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Half | 70mV | - | 1 | - | 2000 ns | Half Duplex | 2000 ns | 0.004A | - | - | 0.000002A | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX491ECSD Maxim Integrated | 68 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | - | EIA-422; EIA-485 | - | 0°C~70°C | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 14 | 5A991.B.4 | Transceiver | Matte Tin (Sn) | 8542.39.00.01 | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | NOT SPECIFIED | MAX491 | 14 | - | Not Qualified | - | - | - | 5V | - | - | - | - | - | - | 2.5Mbps | - | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 70mV | - | - | - | 150 ns | - | 60 ns | 0.004A | - | 1.5 V | 0.000002A | - | 1.75mm | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX488CPA Maxim Integrated | 23 | - | Datasheet | 6 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | - | 0°C~70°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 4.75V~5.25V | DUAL | - | 260 | 1 | 5V | 2.54mm | NOT SPECIFIED | MAX488 | 8 | - | Not Qualified | - | - | - | 5V | - | - | - | - | - | - | 250kbps | TOTEM-POLE | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 70mV | - | - | - | 2000 ns | - | 2000 ns | 0.004A | - | 1.5 V | 0.000001A | - | 4.572mm | 9.375mm | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3080ESD Maxim Integrated | 49 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | -40°C~85°C | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Transceiver | - | - | 667mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX3080 | 14 | - | - | - | - | 5V | 5V | RS-422, RS-485 | - | 600μA | - | - | - | 115Kbps | - | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 100mV | - | 1 | No | 200 ns | Full Duplex | 260 ns | 0.004A | - | 2 V | - | 1.5mm | - | 8.75mm | 4mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX14841EASA Maxim Integrated | 78000 | - | Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 506.605978mg | S8+4 | - | - | -40°C~125°C | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 30 | MAX14841 | 8 | - | - | - | - | 3.3V | - | RS-485 | 1.5mA | - | 12 ns | - | - | 40Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Half | 50mV | - | 1 | - | 25 ns | Half Duplex | 20 ns | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | Unknown | ROHS3 Compliant | - |