- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Package / Case
- Packaging
- Published
- Data Rate
- Mounting Type
- Number of Drivers/Receivers
- Operating Temperature
- Protocol
- Type
Attribute column
Manufacturer
Maxim Integrated Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Interface Standards | Number of I/Os | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Operating Supply Voltage | Power Supplies | Temperature Grade | Number of Channels | Interface | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Propagation Delay | Logic Function | Data Rate | Output Characteristics | Differential Output | Output Polarity | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | ESD Protection | Receive Delay-Max | Simplex/Duplex | Transmit Delay-Max | Output Low Current-Max | Number of Receivers | Out Swing-Min | High Level Input Current-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX3387EEUG T Maxim Integrated | 5 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | - | - | 12 | -40°C~85°C | Tape & Reel (TR) | 2010 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | MAX3387 | 24 | - | - | - | - | - | - | - | RS-232 | - | 1mA | - | - | 150 ns | Receiver, Transceiver | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 3/3 | - | 3 | Full | 500mV | 3 | 1 | - | - | Full Duplex | - | - | - | - | - | - | - | 7.8mm | 4.4mm | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX3224EETP Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 20-WQFN Exposed Pad | YES | 20 | - | EIA-232; TIA-232; V.24; V.28 | - | -40°C~85°C | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Transceiver | TIN | - | - | - | 8542.39.00.01 | - | 3V~5.5V | QUAD | NO LEAD | 260 | 2 | 3.3V | 0.65mm | 30 | MAX3224 | 20 | - | Not Qualified | - | - | 3.3/5V | - | - | - | - | - | - | - | - | - | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | - | - | - | - | - | 0.0016A | - | 10 V | 0.000001A | - | 0.8mm | 5mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() MAX3232ECPE Maxim Integrated | 10000 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 1.627801g | - | - | 0°C~70°C | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | - | - | 3V~5.5V | DUAL | - | 260 | 2 | 3.3V | - | 30 | MAX3232 | 16 | - | - | - | 5V | - | - | - | RS-232 | 1mA | - | - | - | 150 ns | Receiver, Transceiver | 1Mbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 500mV | 2 | 1 | - | - | - | - | - | - | - | - | 4.45mm | - | 19.43mm | 7.87mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3224EEUP Maxim Integrated | 1 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | 8 | -40°C~85°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Transceiver | - | - | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 30 | MAX3224 | 20 | - | - | - | - | 3.3/5V | - | - | RS-232 | - | 1mA | - | - | 150 ns | Receiver, Transceiver | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 500mV | 2 | 1 | - | - | - | - | - | - | - | - | 950μm | - | 6.6mm | 4.5mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3485ECSA Maxim Integrated | 6900 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 540.001716mg | - | - | 0°C~70°C | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | - | 471mW | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | MAX3485 | 8 | - | - | 3V | 3.3V | - | - | - | RS-422, RS-485 | 1.1mA | - | - | 20μA | 62 ns | - | 10Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 50mV | - | 1 | - | - | Half Duplex | 35 ns | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MAX3488ECSA Maxim Integrated | 5 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | 0°C~70°C | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | NOT SPECIFIED | MAX3488 | 8 | - | Not Qualified | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 250kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 50mV | - | - | - | 120 ns | - | 1500 ns | 0.0025A | - | 1.5 V | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX3490CSA Maxim Integrated | 540 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 0°C~70°C | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | - | - | - | - | - | 471mW | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | MAX3490 | 8 | - | - | 3V | 3.3V | - | - | - | RS-422, RS-485 | - | 1.1mA | - | 20μA | 65 ns | Receiver, Transceiver | 10Mbps | TOTEM-POLE | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 50mV | - | 1 | No | 90 ns | Full Duplex | 35 ns | 0.0025A | - | - | 0.000002A | 1.5mm | - | 5mm | 4mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX491ECPD Maxim Integrated | 5 | - | Datasheet | 6 Weeks | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | 14 | - | EIA-422; EIA-485 | - | 0°C~70°C | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 14 | 5A991.B.4 | Transceiver | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | - | 4.75V~5.25V | DUAL | - | 260 | 1 | 5V | 2.54mm | NOT SPECIFIED | MAX491 | 14 | - | Not Qualified | - | - | 5V | - | - | - | - | - | - | - | - | - | 2.5Mbps | - | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 70mV | - | - | - | 150 ns | - | 60 ns | 0.004A | - | 1.5 V | 0.000002A | - | 4.572mm | 19.05mm | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX232EPE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | 8 | -40°C~85°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | - | - | - | EXTERNAL CHARGE PUMP | - | - | 4.5V~5.5V | DUAL | - | 260 | 2 | 5V | - | 30 | MAX232 | 16 | - | - | - | 5V | 5V | - | 2 | RS-232 | - | 4μA | 842mW | - | 10 μs | Receiver, Transceiver | 120Kbps | TOTEM-POLE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | 1 | - | - | - | - | - | - | - | - | 4.45mm | - | 19.43mm | 7.87mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX487EESA Maxim Integrated | 53 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -40°C~85°C | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | - | 471mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX487 | 8 | - | - | 3V | 5V | 5V | - | - | RS-422, RS-485 | - | 250μA | - | - | 250 ns | - | 250kbps | - | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 70mV | - | 1 | - | 2000 ns | Half Duplex | 2000 ns | 0.004A | - | - | 0.00025A | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX3044CSE Maxim Integrated | 45 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | 0°C~70°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Driver | Matte Tin (Sn) | - | - | - | - | 696mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | 30 | MAX3044 | 16 | - | - | 12.5V | 5V | 5V | - | - | RS-422, RS-485 | - | 1mA | - | 250mA | 70 ns | - | 2.5Mbps | 3-STATE | YES | - | RS422, RS485 | STANDARD | 4/0 | - | - | - | - | 4 | - | - | - | - | 1500 ns | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3044ESE Maxim Integrated | 40 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | -40°C~85°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Driver | Matte Tin (Sn) | - | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | 30 | MAX3044 | 16 | - | - | - | 5V | 5V | - | - | RS-422, RS-485 | - | 2mA | - | - | - | - | 2.5Mbps | 3-STATE | YES | - | RS422, RS485 | STANDARD | 4/0 | - | - | - | - | 4 | - | - | - | - | 1500 ns | - | - | - | - | 2.35mm | - | 10.5mm | 7.6mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3232EWE Maxim Integrated | 11 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | EIA-232; TIA-232 | - | -40°C~85°C | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | EXTERNAL CHARGE PUMP | 8542.39.00.01 | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 1.27mm | 30 | MAX3232 | 16 | - | Not Qualified | - | - | 3.3/5V | - | - | - | - | - | - | - | - | - | 120Kbps | TOTEM-POLE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 300mV | - | - | - | - | - | - | - | - | 10 V | 0.000001A | - | 2.65mm | 10.3mm | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX202EEPE Maxim Integrated | 2 | - | Datasheet | 6 Weeks | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | EIA-232-E; TIA-232-E; V.28 | - | -40°C~85°C | Tube | 2000 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | EXTERNAL CHARGE PUMP | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | - | 260 | 2 | 5V | 2.54mm | NOT SPECIFIED | MAX202 | 16 | - | Not Qualified | - | - | 5V | - | - | - | - | - | - | - | - | - | 120Kbps | TOTEM-POLE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | - | - | 10000 ns | - | - | 0.0032A | - | 10 V | 0.0002A | - | 4.572mm | 19.175mm | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX232AEUE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | -40°C~85°C | Tray | 2007 | - | - | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | - | - | - | - | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | - | 5V | 0.635mm | NOT SPECIFIED | MAX232 | - | R-PDSO-G16 | Not Qualified | - | - | 5V | - | - | - | - | - | - | - | - | - | 200kbps | - | NO | - | RS232 | - | 2/2 | 2 | - | Full | 500mV | - | - | - | 1000 ns | - | - | 0.0032A | - | 10 V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX232AEPE Maxim Integrated | 10000 | - | Datasheet | 6 Weeks | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | EIA-232-E; TIA-232-E; V.28; V.24 | - | -40°C~85°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | EXTERNAL CHARGE PUMP | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | - | 260 | 2 | 5V | 2.54mm | 30 | MAX232 | 16 | - | Not Qualified | - | - | 5V | - | - | - | - | - | - | - | - | - | 200kbps | TOTEM-POLE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | - | - | 1000 ns | - | 3500 ns | 0.0032A | - | 10 V | - | - | 4.572mm | 19.175mm | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX236ENG Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24 | - | - | - | -40°C~85°C | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | EXTERNAL CHARGE PUMP; TRISTATABLE RECEIVERS | - | - | 4.5V~5.5V | DUAL | - | - | 3 | 5V | - | - | MAX236 | 24 | - | - | - | 5V | 5V | - | - | - | - | 10mA | - | - | - | Receiver, Transceiver | 120Kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 4/3 | - | - | Full | 500mV | 4 | 1 | - | - | Full Duplex | - | - | 3 | - | - | - | - | - | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3083EPD Maxim Integrated | 12000 | - | Datasheet | 6 Weeks | - | Through Hole | - | PDIP | - | 14 | - | EIA-422; EIA-485 | - | - | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | Matte Tin (Sn) | 85°C | -40°C | - | - | - | - | DUAL | - | 260 | 1 | 5V | 2.54mm | - | - | 14 | - | - | - | 5V | 5V | INDUSTRIAL | - | - | - | 600μA | - | - | - | Transceiver | 500 kbps | - | YES | COMPLEMENTARY | - | DIFFERENTIAL SCHMITT TRIGGER | - | 1 | 1 | - | - | - | 1 | - | 200 ns | - | 2600 ns | 0.004A | - | - | - | - | 4.572mm | - | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX491ECSD T Maxim Integrated | 11 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 14 | - | Transceiver | - | - | - | - | - | 667mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX491 | 14 | - | - | 3V | 5V | 5V | - | - | RS-422, RS-485 | - | 500μA | - | - | 60 ns | Receiver, Transceiver | 2.5Mbps | - | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 70mV | - | 1 | Yes | - | Full Duplex | - | 0.004A | - | - | 0.000002A | - | - | 8.65mm | 3.9mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX488ESA T Maxim Integrated | 255 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | EIA-422; EIA-485 | - | -40°C~85°C | Tape & Reel (TR) | 2010 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | NOT SPECIFIED | MAX488 | 8 | R-PDSO-G8 | Not Qualified | - | - | 5V | - | - | - | - | - | - | - | - | - | 250kbps | TOTEM-POLE | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 70mV | - | - | - | 2000 ns | - | 2000 ns | 0.004A | - | 1.5 V | 0.000002A | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free |