- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Package / Case
- Packaging
- Published
- Data Rate
- Mounting Type
- Number of Drivers/Receivers
- Operating Temperature
- Protocol
- Type
Attribute column
Manufacturer
Maxim Integrated Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Interface Standards | Number of I/Os | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Interface | Operating Supply Current | Nominal Supply Current | Propagation Delay | Logic Function | Data Rate | Output Characteristics | Differential Output | Output Polarity | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | ESD Protection | Receive Delay-Max | Negative Supply Voltage-Nom | Simplex/Duplex | Transmit Delay-Max | Output Low Current-Max | Max Junction Temperature (Tj) | Number of Receivers | Out Swing-Min | High Level Input Current-Max | Number of Transmitters | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX3232EWE T Maxim Integrated | In Stock |
| Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | EIA-232; EIA-562 | - | -40°C~85°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Transceiver | Matte Tin (Sn) | EXTERNAL CHARGE PUMP | 8542.39.00.01 | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | 30 | MAX3232 | 16 | R-PDSO-G16 | Not Qualified | - | 3.3/5V | - | - | - | - | - | 120Kbps | TOTEM-POLE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 300mV | - | - | - | - | - | - | - | 0.0016A | - | - | 10 V | - | - | - | 2.65mm | 10.3mm | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3223EEUP T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | 8 | -40°C~85°C | Tape & Reel (TR) | 1998 | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Transceiver | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 30 | MAX3223 | 20 | - | - | - | 3.3/5V | RS-232 | - | 1mA | 300 ns | Receiver, Transceiver | 120Kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 300mV | 2 | 1 | - | - | - | Full Duplex | - | - | - | - | - | - | - | - | - | 6.5mm | 4.4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX232AESE T Maxim Integrated | 200 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | 8 | -40°C~85°C | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Transceiver | - | EXTERNAL CHARGE PUMP | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | MAX232 | 16 | - | - | 5V | 5V | RS-232 | - | 10mA | 1 μs | Receiver, Transceiver | 200kbps | TOTEM-POLE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 500mV | 2 | 1 | - | - | - | Full Duplex | 3500 ns | - | - | - | - | 0.00004A | - | - | - | 9.9mm | 3.9mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3232EEWE T Maxim Integrated | 583 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | 8 | -40°C~85°C | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | - | 30 | MAX3232 | 16 | - | - | - | 3.3/5V | RS-232 | - | 1mA | 300 ns | Receiver, Transceiver | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 500mV | 2 | 1 | - | - | - | Full Duplex | - | - | - | - | - | - | - | 2.35mm | - | 10.5mm | 7.6mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3224ECAP T Maxim Integrated | 2120 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | - | 8 | 0°C~70°C | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 30 | MAX3224 | 20 | - | - | 5.5V | 3.3/5V | - | - | 1mA | 150 ns | Receiver, Transceiver | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 500mV | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX13410EESA Maxim Integrated | 5008 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8 | - | - | - | -40°C~85°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 6V~28V | DUAL | GULL WING | 260 | 1 | 7.5V | - | - | MAX13410 | 8 | - | - | - | - | RS-485 | - | 10mA | - | - | 500kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL | 1/1 | 1 | 1 | Half | 15mV | - | 1 | - | 200 ns | - | Half Duplex | - | - | - | - | - | - | - | - | - | - | 3.9mm | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX251ESD Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | 8 | -40°C~85°C | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 255 | 1 | 10V | - | - | MAX251 | 14 | - | - | 5V | - | RS-232 | - | 500μA | - | Receiver, Transceiver | 116 kbps | TOTEM-POLE | NO | TRUE | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 600mV | 2 | 1 | - | - | -10V | - | - | - | - | - | - | - | - | - | - | - | 3.9mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX243EPE Maxim Integrated | 77500 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | 8 | -40°C~85°C | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Transceiver | Matte Tin (Sn) | EXTERNAL CHARGE PUMP | - | - | 4.5V~5.5V | DUAL | - | 260 | 2 | 5V | - | 30 | MAX243 | 16 | - | - | 5V | 5V | - | - | 10mA | 1 μs | Receiver, Transceiver | 200kbps | TOTEM-POLE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 500mV | 2 | 1 | - | - | - | - | 3500 ns | - | - | - | - | 0.00004A | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX1480ECCPI Maxim Integrated | 2107 | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | 28-DIP (0.600, 15.24mm) | - | 28 | - | - | - | 0°C~70°C | Tube | 2001 | e3 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | Transceiver | TIN | - | - | 727mW | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | MAX1480E | 28 | - | - | 5V | - | RS-422, RS-485 | - | 120mA | - | - | 160Kbps | - | YES | - | RS422, RS485 | - | 1/1 | 1 | 1 | Half | 70mV | - | 1 | - | - | - | Half Duplex | - | - | - | - | - | - | - | - | 5.08mm | 36.83mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3283EAUT T Maxim Integrated | 791 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | 200.998119mg | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Receiver | - | - | - | - | 3V~5.5V | DUAL | GULL WING | - | 1 | 5V | 0.95mm | - | MAX3283 | 6 | - | - | 5.5V | - | RS-422, RS-485 | 15mA | 9mA | - | - | 52Mbps | - | NO | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 0/1 | - | - | - | 25mV | - | - | - | - | - | - | - | 0.004A | 150°C | 1 | - | - | - | 1.45mm | - | 2.9mm | 1.63mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3295AUT T Maxim Integrated | 5000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | SOT-23-6 | YES | 6 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | e4 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Driver | Gold/Nickel (Au/Ni) | - | - | - | 3.135V~3.465V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | 30 | MAX3295 | 6 | - | Not Qualified | - | 3.3V | RS-422, RS-485 | - | 5mA | - | - | 20Mbps | 3-STATE | YES | - | RS422, RS485 | DIFFERENTIAL | 1/0 | 1 | - | - | - | - | - | - | - | - | - | 25 ns | - | 160°C | - | - | - | 1 | 1.45mm | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX232CWE T Maxim Integrated | 10 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | EIA-232-E; TIA-232-E; V.28; V.24 | - | 0°C~70°C | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Transceiver | Matte Tin (Sn) | EXTERNAL CHARGE PUMP | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 1.27mm | 30 | MAX232 | 16 | - | Not Qualified | - | 5V | - | - | - | - | - | 120Kbps | TOTEM-POLE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | - | - | 10000 ns | - | - | 10000 ns | 0.0032A | - | - | 10 V | 0.0002A | - | - | 2.65mm | 10.3mm | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3080CSD Maxim Integrated | 23 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | 0°C~70°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 667mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX3080 | 14 | - | - | 5V | 5V | RS-422, RS-485 | - | 600μA | - | - | 115Kbps | - | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | Full | 100mV | - | - | - | 200 ns | - | Full Duplex | 260 ns | 0.004A | - | 1 | 2 V | - | - | 1.5mm | - | 8.75mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX14780EESA Maxim Integrated | 4585 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -40°C~85°C | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | MAX14780 | 8 | - | - | 5V | 5V | - | - | 1.8mA | - | - | 20Mbps | - | YES | - | RS422, RS485 | SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 50mV | - | 1 | - | 200 ns | - | Half Duplex | - | - | - | - | 2 V | - | - | 1.5mm | - | 5mm | 4mm | No | - | ROHS3 Compliant | - | ||
![]() MAX3086ESD Maxim Integrated | 20 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | -40°C~85°C | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Transceiver | - | - | - | 471mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX3086 | 14 | - | - | 5V | 5V | RS-422, RS-485 | - | 600μA | - | - | 10Mbps | - | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 100mV | - | 1 | No | - | - | Full Duplex | 60 ns | 0.004A | - | - | 2 V | - | - | 1.5mm | - | 8.75mm | 4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX14819ATM Maxim Integrated | In Stock | - | Datasheet | 17 Weeks | - | - | Surface Mount | 48-WFQFN Exposed Pad | YES | - | - | - | - | -40°C~125°C | Tray | - | - | yes | Active | 1 (Unlimited) | 48 | - | - | Transceiver | - | - | 8542.39.00.01 | - | 9V~36V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 24V | 0.5mm | NOT SPECIFIED | MAX14819 | - | S-XQCC-N48 | - | - | - | - | - | - | - | - | - | - | - | - | IO-Link | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8mm | 7mm | 7mm | - | - | ROHS3 Compliant | - | ||
![]() MAX3157CAI Maxim Integrated | 9522 | - | Datasheet | 7 Weeks | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | 28 | - | EIA-422; EIA-485 | - | 0°C~70°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | MAX3157 | 28 | - | Not Qualified | - | 5V | - | - | - | - | - | 250kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 25mV | - | - | - | 600 ns | - | - | 2000 ns | 0.004A | - | - | 1.5 V | - | - | - | 1.99mm | 10.2mm | 5.29mm | - | - | ROHS3 Compliant | - | ||
![]() MAX1480ECEPI Maxim Integrated | 47 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | 28-DIP (0.600, 15.24mm) | - | 28 | 4.190003g | - | - | 0°C~70°C | Tube | 2001 | e3 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | Transceiver | Tin (Sn) | - | - | 727mW | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 2.54mm | 30 | MAX1480E | 28 | - | - | 5V | - | RS-422, RS-485 | 120mA | - | - | - | 160Kbps | - | YES | - | RS422, RS485 | - | 1/1 | 1 | 1 | Half | 70mV | - | 1 | - | - | - | Half Duplex | - | - | - | - | - | - | - | 4.45mm | - | 37.34mm | 14.61mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX1480EAEPI Maxim Integrated | 3546 | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 28-DIP (0.600, 15.24mm) | - | 28 | 4.190003g | - | - | 0°C~70°C | Tube | 2001 | e3 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | Transceiver | TIN | - | - | 727mW | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 2.54mm | 30 | MAX1480E | 28 | - | - | 5V | 5V | RS-422, RS-485 | 145mA | - | - | - | 2.5Mbps | - | YES | - | RS422, RS485 | - | 1/1 | 1 | 1 | Half | 70mV | - | 1 | Yes | - | - | Half Duplex | - | - | - | - | - | - | - | 4.45mm | - | 37.34mm | 14.61mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3238ECAI Maxim Integrated | 7020 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | - | - | 16 | 0°C~70°C | Tube | 2001 | e3 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 3 | 3.3V | - | 30 | MAX3238 | 28 | - | - | - | - | RS-232 | - | 2mA | 150 ns | Receiver, Transceiver | 250kbps | - | NO | - | RS232 | STANDARD | 5/3 | - | - | Full | 600mV | 5 | 1 | - | - | - | - | - | - | - | 3 | - | - | - | 1.78mm | - | 10.33mm | 5.38mm | No | Unknown | ROHS3 Compliant | Lead Free |