- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Package / Case
- Packaging
- Published
- Data Rate
- Mounting Type
- Number of Drivers/Receivers
- Operating Temperature
- Protocol
- Type
Attribute column
Manufacturer
Maxim Integrated Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Interface Standards | Number of I/Os | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Operating Supply Voltage | Power Supplies | Number of Channels | Voltage | Interface | Operating Supply Current | Nominal Supply Current | Max Supply Current | Propagation Delay | Turn On Delay Time | Logic Function | Data Rate | Output Characteristics | Differential Output | Output Polarity | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | Receive Delay-Max | Negative Supply Voltage-Nom | Simplex/Duplex | Transmit Delay-Max | Output Low Current-Max | Number of Receivers | Out Swing-Min | High Level Input Current-Max | Number of Transmitters | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX3224ECPP Maxim Integrated | 15 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | - | 8 | 0°C~70°C | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 3V~5.5V | DUAL | - | 260 | 2 | 3.3V | - | - | MAX3224 | 20 | - | - | - | 5.5V | 3.3/5V | - | - | RS-232 | - | 1mA | - | 150 ns | - | Receiver, Transceiver | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 500mV | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9129EUE Maxim Integrated | 148 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 172.98879mg | GENERAL PURPOSE | - | -40°C~85°C | Tube | 2001 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Driver | Matte Tin (Sn) | - | - | 755mW | 3V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.65mm | - | MAX9129 | 16 | - | - | - | 3.3V | - | - | - | - | 58mA | - | 70mA | 1.98 ns | 3 ns | - | 200Mbps | - | YES | - | LVDS | STANDARD | 4/0 | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 950μm | - | 5.1mm | 4.5mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3162ECAI Maxim Integrated | 150 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | - | - | - | 0°C~70°C | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | MAX3162 | 28 | - | - | - | - | 3.3/5V | - | - | RS-232, RS-422, RS-485 | - | 2.8mA | - | - | - | - | 10Mbps | - | YES | - | RS232, RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 2/2 | - | 2 | Full | 500mV | 2 | 1 | - | - | Full Duplex | 800 ns | - | - | - | - | - | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX244CQH D Maxim Integrated | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | 44-LCC (J-Lead) | YES | 44 | - | - | - | 0°C~70°C | Tube | 2012 | e3 | yes | Active | 3 (168 Hours) | 44 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 4.75V~5.25V | QUAD | J BEND | NOT SPECIFIED | - | 5V | 1.27mm | NOT SPECIFIED | MAX244 | - | - | Not Qualified | - | - | 5V | - | - | - | - | - | - | - | - | - | 120Kbps | - | NO | - | RS232 | - | 8/10 | 8 | - | Full | 500mV | - | - | 1500 ns | - | - | - | 0.0032A | - | 10 V | 0.00005A | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX1480EACPI Maxim Integrated | 3546 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 28-DIP (0.600, 15.24mm) | - | 28 | - | - | - | 0°C~70°C | Tube | 2001 | e3 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | Transceiver | TIN | - | - | 727mW | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | MAX1480E | 28 | - | - | - | 5V | - | - | - | RS-422, RS-485 | - | 145mA | - | - | - | - | 2.5Mbps | - | YES | - | RS422, RS485 | - | 1/1 | 1 | 1 | Half | 70mV | - | 1 | - | - | Half Duplex | - | - | - | - | - | - | - | 5.08mm | 36.83mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() DS26518GN Maxim Integrated | 4 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 256-BGA, CSBGA | - | 256 | - | - | - | -40°C~85°C | Tray | 2008 | - | yes | Active | 3 (168 Hours) | 256 | - | EAR99 | Transceiver | - | - | - | - | 3.135V~3.465V | BOTTOM | BALL | 260 | 1 | 1.8V | - | 30 | DS26518 | 256 | - | - | - | 3.3V | - | 8 | - | - | - | - | 120mA | - | - | - | 5 Mbps | - | - | - | T1/E1/J1 | - | 8/8 | - | - | Full | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX3318EEUP Maxim Integrated | 20 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | 8 | -40°C~85°C | Tube | 2000 | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 2.25V~3V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.65mm | 30 | MAX3317 | 20 | - | - | - | 2.5V | - | - | - | - | - | 1mA | - | 175 ns | - | Receiver, Transceiver | 460Kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 300mV | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | 6.5mm | 4.4mm | No | - | ROHS3 Compliant | - | ||
![]() MAX3440EEPA Maxim Integrated | 15000 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | -40°C~85°C | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Transceiver | MATTE TIN | - | - | - | 4.75V~5.25V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | MAX3440 | 8 | - | - | - | 5V | 5V | - | - | RS-422, RS-485 | - | 30mA | - | 2 μs | - | - | 250kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 25mV | - | 1 | 2000 ns | - | - | 2000 ns | - | - | - | - | - | - | 4.572mm | 9.375mm | 7.62mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3245EEWI Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | - | - | -40°C~85°C | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 3 | 3.3V | - | 30 | MAX3245 | 28 | - | - | - | - | - | - | - | RS-232 | 1mA | - | - | 150 ns | - | Receiver, Transceiver | 1Mbps | - | NO | - | RS232 | SCHMITT TRIGGER | 3/5 | - | - | Full | 500mV | 3 | 1 | - | - | - | - | - | 5 | - | - | - | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX251EPD Maxim Integrated | 42 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | - | 8 | -40°C~85°C | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 10V | - | 30 | MAX251 | 14 | - | - | - | 5V | - | - | 5V | RS-232 | - | 500μA | - | - | - | Receiver, Transceiver | 116 kbps | TOTEM-POLE | NO | TRUE | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 600mV | 2 | 1 | - | -10V | - | - | - | - | - | - | - | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3084ECPA Maxim Integrated | 94 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | 0°C~70°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Transceiver | Tin (Sn) | - | - | - | 4.75V~5.25V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | MAX3084 | 8 | - | - | - | 5V | 5V | - | - | - | - | 600μA | - | - | - | - | 500kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 100mV | - | 1 | 200 ns | - | Full Duplex | - | 0.004A | - | 2 V | - | - | - | 4.572mm | 9.375mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3160CAP T Maxim Integrated | In Stock |
| Datasheet | 6 Weeks | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | EIA-232; EIA-422; EIA-485 | - | 0°C~70°C | Tape & Reel (TR) | 2015 | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Transceiver | Matte Tin (Sn) | DELAYS MEASURED IN EIA-422, EIA-485 MODE | 8542.39.00.01 | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 30 | MAX3160 | 20 | - | Not Qualified | - | - | 3.3/5V | - | - | - | - | - | - | - | - | - | 10Mbps | - | NO | - | RS232, RS422, RS485 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | - | 150 ns | - | - | 800 ns | 0.0025A | - | 1.5 V | - | - | - | 1.99mm | 7.2mm | 5.29mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX487ESA TCBX Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Transceiver | - | - | - | - | 4.75V~5.25V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | MAX487 | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | 250kbps | - | - | - | RS422, RS485 | - | 1/1 | - | - | Half | 70mV | - | - | - | - | Half Duplex | - | - | - | - | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DS232AS-N Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | EIA-232-E; V.24; V.28 | - | -40°C~85°C | Tube | 2007 | e3 | - | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | Transceiver | Matte Tin (Sn) | EXTERNAL CHARGE PUMP | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | 30 | DS232A | 16 | R-PDSO-G16 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | 350kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | - | 1000 ns | - | - | 3500 ns | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3243EAI Maxim Integrated | 3800 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | 2.26799g | - | - | -40°C~85°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | Transceiver | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 30 | MAX3243 | 28 | - | - | - | 5V | - | - | - | RS-232 | 1mA | - | - | 300 ns | - | Receiver, Transceiver | 120Kbps | - | NO | INVERTED | RS232 | SCHMITT TRIGGER | 3/5 | - | - | Full | 300mV | 3 | 1 | - | - | - | - | - | 5 | 5 V | - | - | 1.78mm | - | 10.33mm | 5.38mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3243EWI Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | - | - | -40°C~85°C | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | 30 | MAX3243 | 28 | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | 120Kbps | 3-STATE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 3/5 | 3 | 5 | Full | 300mV | - | - | - | - | - | - | 0.0016A | - | 10 V | - | - | - | 2.65mm | 17.9mm | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX13053ESA Maxim Integrated | 3000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 540.001716mg | - | 2 | -40°C~85°C | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | Transceiver | Matte Tin (Sn) | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX13053 | 8 | - | - | - | 5V | - | - | - | CAN | 12.5mA | 72mA | - | - | - | - | 1Mbps | - | - | - | CANbus | - | 1/1 | - | - | Full | 70mV | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 4.9mm | 3.9mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3222EPN Maxim Integrated | 5000 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 18-DIP (0.300, 7.62mm) | - | 18 | - | - | - | -40°C~85°C | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 18 | - | EAR99 | Transceiver | Tin (Sn) | - | - | - | 3V~5.5V | DUAL | - | 260 | 2 | 3.3V | - | 30 | MAX3222 | 18 | - | - | - | 5.5V | 3.3/5V | - | - | - | - | 1μA | - | 300 ns | - | Receiver, Transceiver | 120Kbps | 3-STATE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | 2 | - | Full | 300mV | - | 1 | - | - | - | - | - | 2 | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3040CUE Maxim Integrated | 5000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | 0°C~70°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Driver | Matte Tin (Sn) | - | - | 755mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 30 | MAX3040 | 16 | - | - | 12.5V | 5V | 5V | - | - | - | - | 2mA | - | 700 ns | - | - | 250kbps | 3-STATE | YES | - | RS422, RS485 | STANDARD | 4/0 | 4 | - | - | - | - | - | - | - | - | 1500 ns | - | - | - | - | 4 | - | 1.1mm | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX213CWI Maxim Integrated | 10 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | - | 18 | 0°C~70°C | Tube | 2001 | e3 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | 30 | MAX213 | 28 | - | - | - | 5V | 5V | - | - | RS-232 | - | 20mA | - | 40 μs | - | Receiver, Transceiver | 120Kbps | 3-STATE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 4/5 | - | - | Full | 500mV | 4 | 1 | - | - | - | - | - | 5 | - | - | - | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free |