- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Package / Case
- Packaging
- Published
- Data Rate
- Mounting Type
- Number of Drivers/Receivers
- Operating Temperature
- Protocol
- Type
Attribute column
Manufacturer
Maxim Integrated Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Interface Standards | Number of I/Os | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Operating Supply Voltage | Power Supplies | Interface | Operating Supply Current | Nominal Supply Current | Propagation Delay | Logic Function | Data Rate | Output Characteristics | Differential Output | Output Polarity | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | ESD Protection | Receive Delay-Max | Simplex/Duplex | Transmit Delay-Max | Supply Voltage1-Nom | Output Low Current-Max | Number of Receivers | Out Swing-Min | High Level Input Current-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX3045BCSE Maxim Integrated | 15 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 143.703733mg | - | - | 0°C~70°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Driver | Matte Tin (Sn) | - | - | 696mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | 30 | MAX3045 | 16 | - | - | 12.5V | 5V | 5V | RS-422, RS-485 | 2mA | - | 700 ns | - | 20Mbps | 3-STATE | YES | - | RS422, RS485 | STANDARD | 4/0 | - | - | - | - | 4 | - | - | - | - | 1500 ns | - | - | - | - | - | 2.35mm | - | 10.5mm | 7.6mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3386ECUP Maxim Integrated | 45 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | 10 | 0°C~70°C | Tube | 2001 | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Transceiver | Tin (Sn) | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 30 | MAX3386 | 20 | - | - | - | - | - | RS-232 | - | 1mA | 150 ns | Receiver, Transceiver | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 3/2 | - | - | Full | 500mV | 3 | 1 | - | - | - | - | - | - | 2 | - | - | 950μm | - | 6.6mm | 4.5mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3225EAAP Maxim Integrated | 245 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | - | 8 | -40°C~125°C | Tube | 2000 | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Transceiver | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 30 | MAX3225 | 20 | - | - | - | 5.5V | 3.3/5V | - | - | 1mA | 150 ns | Receiver, Transceiver | 1Mbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 500mV | 2 | 1 | - | - | Full Duplex | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX3243CWI Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | - | EIA-232; V.24; V.28 | - | 0°C~70°C | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | 30 | MAX3243 | 28 | R-PDSO-G28 | Not Qualified | - | - | - | - | - | - | - | - | 120Kbps | 3-STATE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 3/5 | 3 | 5 | Full | 300mV | - | - | - | - | - | - | - | 0.0016A | - | 5 V | - | - | 2.65mm | 17.9mm | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3235EEWP G36 Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 266.712314mg | - | - | -40°C~85°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Transceiver | Tin (Sn) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 225 | 2 | 5V | - | 20 | MAX3235 | 20 | - | - | - | 5V | - | RS-232 | 1mA | - | 150 ns | - | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 500mV | 2 | 1 | - | - | - | - | - | - | - | - | - | 2.35mm | - | 13mm | 7.6mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3222EWN T Maxim Integrated | 500 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | 18 | - | - | 8 | -40°C~85°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 18 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX3222 | 18 | - | - | - | 5.5V | 3.3/5V | - | - | 1mA | 300 ns | Receiver, Transceiver | 120Kbps | 3-STATE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 300mV | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 7.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3222EUP T Maxim Integrated | In Stock |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | 8 | -40°C~85°C | Tape & Reel (TR) | 1999 | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Transceiver | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | MAX3222 | 20 | - | - | - | 5.5V | 3.3/5V | - | - | 1mA | 300 ns | Receiver, Transceiver | 120Kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 300mV | 2 | 1 | No | - | - | - | - | - | - | - | - | - | - | 6.5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3223EAP T Maxim Integrated | 18000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | - | 8 | -40°C~85°C | Tape & Reel (TR) | 1995 | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | MAX3223 | 20 | - | - | - | - | 3.3/5V | RS-232 | - | 1mA | 300 ns | Receiver, Transceiver | 120Kbps | 3-STATE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 300mV | 2 | 1 | - | - | Full Duplex | - | - | - | - | - | - | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX13089EEPD Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | EIA-422; EIA-485 | - | -40°C~85°C | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | MAX13089E | 14 | - | - | - | 5V | 5V | - | - | 1.8mA | - | - | 16Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 100mV | - | 1 | - | 200 ns | - | - | - | - | - | 2 V | - | - | 4.572mm | - | 7.62mm | No | - | ROHS3 Compliant | - | ||
![]() MAX211EWI Maxim Integrated | 10 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | - | 18 | -40°C~85°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | Transceiver | Matte Tin (Sn) | TRISTATABLE RECEIVERS; EXTERNAL CHARGE PUMP | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | 30 | MAX211 | 28 | - | - | - | 5V | 5V | RS-232 | - | 14mA | 10 μs | Receiver, Transceiver | 120Kbps | 3-STATE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 4/5 | - | - | Full | 500mV | 4 | 1 | - | - | - | - | - | - | 5 | - | - | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3237ECAI T Maxim Integrated | 4000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | - | - | 16 | 0°C~70°C | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 3 | 3.3V | - | 30 | MAX3237 | 28 | - | - | - | 5.5V | - | - | - | 2mA | 150 ns | Receiver, Transceiver | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 5/3 | - | - | Full | 500mV | 5 | 1 | - | - | - | - | - | - | 3 | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX13089EESD T Maxim Integrated | 84 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | EIA-422; EIA-485 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | 30 | MAX13089E | 14 | R-PDSO-G14 | Not Qualified | - | - | 5V | - | - | - | - | - | 250kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full, Half | 15mV | - | - | - | 200 ns | - | 1800 ns | - | 0.001A | - | 2 V | - | - | 1.75mm | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX3088EEPA Maxim Integrated | 15000 | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | -40°C~85°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Transceiver | Tin (Sn) | - | - | - | 4.75V~5.25V | DUAL | - | 260 | 1 | 5V | 2.54mm | 30 | MAX3088 | 8 | - | - | - | 5V | 5V | - | - | 600μA | - | - | 10Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 100mV | - | 1 | - | - | - | 60 ns | - | 0.004A | - | 2 V | - | - | 4.572mm | 9.375mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3186CAP Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | - | 16 | 0°C~70°C | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX3186 | 20 | - | - | - | 12V | - | - | - | 750μA | 4 μs | Receiver, Transceiver | 230kbps | - | NO | INVERTED | RS232 | SCHMITT TRIGGER | 5/3 | - | - | Full | 650mV | 5 | 1 | - | 4000 ns | - | 4000 ns | 24V | - | 3 | - | - | - | - | 7.2mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3222EAP T Maxim Integrated | 5000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | - | 8 | -40°C~85°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | MAX3222 | 20 | - | - | - | 5.5V | 3.3/5V | - | - | 1mA | 300 ns | Receiver, Transceiver | 120Kbps | 3-STATE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 300mV | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX14827ATG Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad | - | 24 | - | - | - | -40°C~125°C | Tube | 2015 | - | - | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | Transceiver | - | - | 8542.39.00.01 | - | 9V~60V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IO-Link | - | 2/2 | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() MAX3237EEAI T Maxim Integrated | 737 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | - | - | 16 | -40°C~85°C | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | Transceiver | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 3 | 3.3V | - | 30 | MAX3237 | 28 | - | - | - | 5.5V | - | - | - | 2mA | 150 ns | Receiver, Transceiver | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 5/3 | - | - | Full | 500mV | 5 | 1 | - | - | - | - | - | - | 3 | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3180EEUK T Maxim Integrated | 50 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 29.993795mg | - | - | -40°C~85°C | Tape & Reel (TR) | 1999 | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Receiver | Matte Tin (Sn) | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX3180 | 5 | - | - | - | 5V | 5V | RS-232 | 5μA | - | - | - | 1.5Mbps | - | - | - | RS232 | SCHMITT TRIGGER | 0/1 | - | - | - | 300mV | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 2.9mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3221ECUE T Maxim Integrated | 5074 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | 4 | 0°C~70°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | MAX3221 | 16 | - | - | - | 5.5V | 3.3/5V | - | - | 1mA | 300 ns | Receiver, Transceiver | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 500mV | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX1487CSA Maxim Integrated | 22 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 506.605978mg | - | - | 0°C~70°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 471mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX1487 | 8 | - | - | - | 5V | 5V | RS-422, RS-485 | 500μA | 500μA | - | - | 2.5Mbps | 3-STATE | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | Half | 70mV | - | - | - | 200 ns | Half Duplex | 60 ns | - | 0.004A | 1 | - | 0.000002A | 1.5mm | - | 5mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free |