- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Package / Case
- Packaging
- Published
- Data Rate
- Mounting Type
- Number of Drivers/Receivers
- Operating Temperature
- Protocol
- Type
Attribute column
Manufacturer
Maxim Integrated Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Interface Standards | Number of I/Os | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Voltage | Operating Supply Voltage | Power Supplies | Number of Channels | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Propagation Delay | Logic Function | Data Rate | Output Characteristics | Differential Output | Output Polarity | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Dual Supply Voltage | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | ESD Protection | Input Current | Receive Delay-Max | Simplex/Duplex | Transmit Delay-Max | Supply Voltage1-Nom | Output Low Current-Max | Max Junction Temperature (Tj) | Number of Receivers | Out Swing-Min | High Level Input Current-Max | Number of Transmitters | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX3224EEAP Maxim Integrated | 6 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | - | - | 8 | -40°C~85°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Transceiver | - | - | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 30 | MAX3224 | 20 | - | - | - | 3.3/5V | - | - | RS-232 | - | - | - | 1mA | - | - | 150 ns | Receiver, Transceiver | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | - | - | 2 | Full | 500mV | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 1.78mm | - | 7.33mm | 5.38mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX485CSA T Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 142.994995mg | - | - | 0°C~70°C | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Transceiver | - | - | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX485 | 8 | - | - | 5V | 5V | - | - | RS-422, RS-485 | - | - | 500μA | - | - | - | - | - | 2.5Mbps | 3-STATE | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Half | 50mV | - | 1 | - | - | 200 ns | Half Duplex | 60 ns | - | 0.004A | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX232EWE Maxim Integrated | 113 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | 8 | -40°C~85°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Transceiver | - | - | - | EXTERNAL CHARGE PUMP | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | 30 | MAX232 | 16 | - | - | 5V | 5V | 2 | - | RS-232 | - | - | - | 10mA | - | - | 10 μs | Receiver, Transceiver | 120Kbps | TOTEM-POLE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | 2 | - | 2 | Full | 500mV | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 2.35mm | - | 10.5mm | 7.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX488EESA Maxim Integrated | 1000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | -40°C~85°C | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | - | 471mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX488 | 8 | - | 3V | 5V | 5V | - | - | RS-422, RS-485 | - | - | - | 120μA | - | - | 250 ns | Receiver, Transceiver | 250kbps | TOTEM-POLE | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | - | Full | 70mV | - | - | - | - | 2000 ns | Full Duplex | 2000 ns | - | 0.004A | - | 1 | - | - | - | 1.75mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX3316CAE Maxim Integrated | 8850 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | 16 | - | - | EIA-232 | - | 0°C~70°C | Tube | 2001 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | - | 2.25V~3V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | 30 | MAX3316 | 16 | Not Qualified | - | - | 2.25/3V | - | - | - | - | - | - | - | - | - | - | - | 460Kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | 1 | - | 1 | Full | 300mV | - | - | - | - | 175 ns | - | - | - | 0.0005A | - | - | 7.4 V | - | - | - | 1.99mm | 6.2mm | 5.29mm | - | - | ROHS3 Compliant | - | ||
![]() MAX3232EEUE Maxim Integrated | 1000 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 16-TSSOP | 172.98879mg | - | - | -40°C~85°C | Tube | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | Transceiver | - | 85°C | -40°C | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | MAX3232 | - | - | - | 5V | - | - | - | RS-232 | 5.5V | 3V | 1mA | 300μA | - | - | 150 ns | Receiver, Transceiver | 250kbps | - | - | - | RS232 | - | 2/2 | - | - | - | Full | 500mV | 2 | 1 | - | - | - | Full Duplex | - | - | - | - | 2 | - | - | 2 | 1.1mm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX3232EEWE Maxim Integrated | 10 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | EIA-232; TIA-232; V.24; V.28 | - | -40°C~85°C | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 1.27mm | 30 | MAX3232 | 16 | Not Qualified | - | - | 3.3/5V | - | - | - | - | - | - | - | - | - | - | - | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | 2 | - | 2 | Full | 500mV | - | - | - | - | - | - | - | - | - | - | - | 10 V | - | - | - | 2.65mm | 10.3mm | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3250EAI Maxim Integrated | 3104 | - | Datasheet | 8 Weeks | Lead, Tin | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | - | 2.26799g | - | - | -40°C~85°C | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 30 | MAX3250 | 28 | - | - | 5V | - | - | - | RS-232 | - | - | 35mA | 15mA | - | - | 400 ns | - | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | - | - | 2 | Full | 500mV | 2 | 1 | - | - | - | Full Duplex | - | - | - | - | - | - | - | - | 1.99mm | - | 10.33mm | 5.38mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX487EPA Maxim Integrated | 25 |
| Datasheet | 6 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | - | -40°C~85°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | - | - | 4.75V~5.25V | DUAL | - | 260 | 1 | 5V | 2.54mm | NOT SPECIFIED | MAX487 | 8 | Not Qualified | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | 250kbps | 3-STATE | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Half | 70mV | - | - | - | - | 2000 ns | - | 2000 ns | - | 0.004A | - | - | 1.5 V | - | - | - | 4.572mm | 9.375mm | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX232ECPE Maxim Integrated | 10 | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | - | 8 | 0°C~70°C | Tube | 1998 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Transceiver | - | - | - | EXTERNAL CHARGE PUMP | - | - | 4.5V~5.5V | DUAL | - | 260 | 2 | 5V | - | 30 | MAX232 | 16 | - | - | 5V | 5V | 2 | 6V | RS-232 | - | - | - | 10mA | 755mW | - | 10 μs | Receiver, Transceiver | 120Kbps | TOTEM-POLE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | 2 | - | 2 | Full | 500mV | - | 1 | - | 5mA | - | - | - | - | - | - | - | - | - | - | 4.45mm | - | 19.43mm | 7.87mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX1488ECSD Maxim Integrated | 50000 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | 11 | 0°C~70°C | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Driver | Matte Tin (Sn) | - | - | - | - | - | 4.5V~13.2V | DUAL | GULL WING | 260 | 4 | 12V | 1.27mm | 30 | MAX1488 | 14 | - | - | - | - | - | - | RS-232 | - | - | - | 85μA | - | 20mA | 2.8 μs | - | 120Kbps | TOTEM-POLE | NO | INVERTED | RS232 | GATED | 4/0 | - | 9V | - | - | - | 4 | - | - | - | - | - | - | -12V | - | - | - | - | 0.000002A | - | 1.5mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX202CSE Maxim Integrated | 147 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 16-SO | - | - | - | 0°C~70°C | Tube | 1997 | - | - | Active | 1 (Unlimited) | - | - | - | Transceiver | - | 70°C | 0°C | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | MAX202 | - | - | - | - | - | - | - | RS-232 | 5.5V | 4.5V | - | 8mA | - | - | - | - | 120Kbps | - | - | - | RS232 | - | 2/2 | - | - | - | Full | 500mV | - | - | - | - | - | Duplex | - | - | - | - | 2 | - | - | 2 | 1.75mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX490ESA Maxim Integrated | 5 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | -40°C~85°C | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | Transceiver | - | - | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX490 | 8 | - | - | 5V | 5V | - | - | RS-422, RS-485 | - | - | - | 300μA | - | - | - | Receiver, Transceiver | 2.5Mbps | TOTEM-POLE | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | - | Full | 70mV | - | - | - | - | - | Full Duplex | 60 ns | - | 0.004A | - | 1 | - | 0.000002A | - | 1.75mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX3222EEUP Maxim Integrated | 5000 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | - | - | EIA-232; TIA-232; V.24; V.28 | - | -40°C~85°C | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 30 | MAX3222 | 20 | Not Qualified | - | - | 3.3/5V | - | - | - | - | - | - | - | - | - | - | - | 1Mbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | 2 | - | 2 | Full | 500mV | - | - | - | - | - | - | - | - | 0.0016A | - | - | 10 V | - | - | - | 1.1mm | 6.5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3160CAP Maxim Integrated | 1094 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | - | - | 0°C~70°C | Tube | 2001 | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 30 | MAX3160 | 20 | Not Qualified | - | - | 3.3/5V | - | - | RS-232, RS-422, RS-485 | - | - | - | - | - | - | - | - | 10Mbps | - | YES | - | RS232, RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 2/2 | 2 | - | - | Full | 500mV | - | - | - | - | 150 ns | Full Duplex | 800 ns | - | - | 150°C | 2 | 1.5 V | - | - | 1.99mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3160EAP Maxim Integrated | 33 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | 453.59237mg | - | - | -40°C~85°C | Tube | 2001 | e3 | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Transceiver | - | - | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 30 | MAX3160 | 20 | - | - | - | 3.3/5V | 1 | - | RS-232, RS-422, RS-485 | - | - | 2.5mA | 2.5mA | - | - | 150 ns | - | 10Mbps | - | YES | - | RS232, RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 2/2 | 2 | - | 2 | Full | 500mV | - | - | No | - | - | Full Duplex | 800 ns | - | - | 150°C | - | - | - | 2 | 1.99mm | - | 7.33mm | 5.38mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX485ECPA Maxim Integrated | 1000 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | 0°C~70°C | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | - | 727mW | 4.75V~5.25V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | MAX485 | 8 | - | 3V | 5V | 5V | - | - | RS-422, RS-485 | - | - | - | 500μA | - | - | 60 ns | - | 2.5Mbps | - | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Half | 70mV | - | 1 | - | - | 200 ns | Half Duplex | - | - | 0.004A | - | - | - | 0.000002A | - | 4.572mm | - | 9.91mm | 7.87mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX483ECPA Maxim Integrated | 125 | - | Datasheet | 6 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | - | 0°C~70°C | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | - | - | 4.75V~5.25V | DUAL | - | 260 | 1 | 5V | 2.54mm | NOT SPECIFIED | MAX483 | 8 | Not Qualified | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | 250kbps | - | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Half | 70mV | - | - | - | - | 2000 ns | - | 2000 ns | - | 0.004A | - | - | 1.5 V | 0.000002A | - | - | 4.572mm | 9.375mm | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3232ECUE Maxim Integrated | 1 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 172.98879mg | - | - | 0°C~70°C | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 30 | MAX3232 | 16 | - | - | 5V | - | - | - | RS-232 | - | - | 1mA | - | - | - | 150 ns | Receiver, Transceiver | 1Mbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | - | - | 2 | Full | 500mV | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 950μm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX3232CPE Maxim Integrated | 2 | - | Datasheet | 6 Weeks | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | - | EIA-232; TIA-232 | - | 0°C~70°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | EXTERNAL CHARGE PUMP | 8542.39.00.01 | - | 3V~5.5V | DUAL | - | 260 | 2 | 3.3V | 2.54mm | 30 | MAX3232 | 16 | Not Qualified | - | - | 3.3/5V | - | - | - | - | - | - | - | - | - | - | - | 235Kbps | TOTEM-POLE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | 2 | - | 2 | Full | 300mV | - | - | - | - | - | - | - | - | - | - | - | 10 V | 0.000001A | - | - | 4.572mm | 19.175mm | 7.62mm | - | - | ROHS3 Compliant | Lead Free |