- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Package / Case
- Packaging
- Published
- Data Rate
- Mounting Type
- Number of Drivers/Receivers
- Operating Temperature
- Protocol
- Type
Attribute column
Manufacturer
Maxim Integrated Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Manufacturer Package Identifier | Interface Standards | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Voltage | Operating Supply Voltage | Power Supplies | Number of Channels | Interface | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Propagation Delay | Turn On Delay Time | Logic Function | Data Rate | Output Characteristics | Differential Output | Output Polarity | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | ESD Protection | Receive Delay-Max | Simplex/Duplex | Transmit Delay-Max | Output Low Current-Max | Number of Receivers | Out Swing-Min | High Level Input Current-Max | Number of Transmitters | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX481CUA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | - | - | - | - | 0°C~70°C | Tube | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | MATTE TIN | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | NOT SPECIFIED | MAX481 | 8 | Not Qualified | - | - | 5V | - | - | - | - | - | - | - | - | - | 2.5Mbps | 3-STATE | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 70mV | - | - | - | 200 ns | - | 60 ns | 0.004A | - | 1.5 V | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX1483ESA Maxim Integrated | 162 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 540.001716mg | - | - | - | - | -40°C~85°C | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | - | - | 471mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX1483 | 8 | - | - | 5V | 5V | - | RS-422, RS-485 | 20μA | - | - | - | - | - | - | 250kbps | 3-STATE | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 75mV | - | 1 | No | 2250 ns | Half Duplex | 2000 ns | 0.004A | - | 5 V | - | - | 1.5mm | - | 5mm | 4mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX481EPA Maxim Integrated | 25 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | - | -40°C~85°C | Tube | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | MATTE TIN | - | 727mW | 4.75V~5.25V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | MAX481 | 8 | - | 12.5V | 5V | 5V | - | RS-422, RS-485 | - | 900μA | - | - | - | - | - | 2.5Mbps | 3-STATE | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 70mV | - | 1 | - | 200 ns | Half Duplex | 60 ns | 0.004A | - | - | - | - | 4.45mm | - | 9.91mm | 7.87mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3227EEAE/V Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | - | - | - | - | - | 4 | Automotive grade | -40°C~85°C | Tube | 1998 | Automotive, AEC-Q100 | - | yes | Active | 1 (Unlimited) | - | EAR99 | Transceiver | - | - | - | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | - | - | 0.635mm | NOT SPECIFIED | MAX3227 | - | Not Qualified | - | 5.5V | 3.3/5V | - | - | - | 1mA | - | - | 150 ns | - | Receiver, Transceiver | 1Mbps | - | NO | - | RS232 | - | 1/1 | 1 | - | Full | 500mV | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX3241CWI Maxim Integrated | 52 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | - | - | EIA-232; TIA-232 | - | - | 0°C~70°C | Tube | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | 8542.39.00.01 | - | 3V~5.5V | DUAL | GULL WING | 260 | 3 | 3.3V | 1.27mm | 30 | MAX3241 | 28 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | 235Kbps | 3-STATE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 3/5 | 3 | 5 | Full | 300mV | - | - | - | - | - | - | 0.0016A | - | 5 V | - | - | - | 2.65mm | 17.9mm | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3316EEAE Maxim Integrated | 10074 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | - | - | - | - | 8 | - | -40°C~85°C | Tube | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | TIN | - | - | 2.25V~3V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.65mm | 30 | MAX3316 | 16 | - | - | 2.5V | - | - | RS-232 | - | 1mA | - | - | 175 ns | - | Receiver, Transceiver | 460Kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 300mV | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX213EWI Maxim Integrated | 210 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | - | - | - | 18 | - | -40°C~85°C | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | 30 | MAX213 | 28 | - | - | 5V | 5V | - | - | - | 20mA | - | - | 40 μs | - | Receiver, Transceiver | 120Kbps | 3-STATE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 4/5 | - | - | Full | 500mV | 4 | 1 | - | - | Full Duplex | - | - | 5 | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3238CAI Maxim Integrated | 92 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | 28 | - | - | - | - | - | - | 0°C~70°C | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | 8542.39.00.01 | - | 3V~5.5V | DUAL | GULL WING | 260 | 3 | 5V | 0.65mm | 30 | MAX3238 | 28 | Not Qualified | - | - | 3.3/5V | - | - | - | - | - | - | - | - | - | 250kbps | 3-STATE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 5/3 | 5 | 3 | Full | 500mV | - | - | - | - | - | - | 0.0016A | - | 10 V | 0.000001A | - | - | 1.99mm | 10.2mm | 5.29mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3243ECAI Maxim Integrated | 1271 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | - | - | - | - | 16 | - | 0°C~70°C | Tube | 1998 | - | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 3 | 3.3V | - | 30 | MAX3243 | 28 | - | - | - | - | 3 | RS-232 | - | 1mA | - | - | 150 ns | - | Receiver, Transceiver | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 3/5 | 3 | - | Full | 500mV | - | 1 | - | - | - | - | - | 5 | 5 V | - | - | 1.78mm | - | 10.33mm | 5.38mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3243ECWI Maxim Integrated | 498 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | - | - | - | 16 | - | 0°C~70°C | Tube | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 3 | 3.3V | - | 30 | MAX3243 | 28 | - | - | - | - | - | RS-232 | - | 1mA | - | - | 150 ns | - | Receiver, Transceiver | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 3/5 | - | - | Full | 300mV | 3 | 1 | - | - | Full Duplex | - | - | 5 | 5 V | - | - | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX9111EKA T Maxim Integrated | 22 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | - | - | EIA-644; TIA-644 | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Receiver | Matte Tin (Sn) | - | 714mW | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | MAX9111 | 8 | - | - | 3.3V | - | - | - | 4.2mA | - | - | 6mA | 1.77 ns | 2.5 ns | - | 500Mbps | - | - | - | LVDS | DIFFERENTIAL | 0/1 | - | 1 | - | - | 1 | - | - | - | - | - | 0.004A | - | - | - | - | - | - | 2.9mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX13488EESA Maxim Integrated | 269 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | -40°C~85°C | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | 471mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX13488 | 8 | - | - | 5V | 5V | - | RS-422, RS-485 | - | 4.5mA | - | - | - | - | - | 16Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL | 1/1 | 1 | 1 | Half | 25mV | - | 1 | - | - | Half Duplex | - | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX1485EUB Maxim Integrated | 185 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | - | - | - | - | -40°C~85°C | Tube | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Transceiver | Matte Tin (Sn) | - | 444mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | 30 | MAX1485 | 10 | - | 3V | 5V | 5V | - | RS-422, RS-485 | - | 600μA | 1μA | - | - | - | Receiver, Transceiver | 250kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 70mV | - | 1 | - | - | - | - | 0.004A | - | 2 V | 0.000002A | - | 965μm | - | 3.15mm | 3.15mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX483CPA Maxim Integrated | 2765 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 930.006106mg | - | - | - | - | 0°C~70°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 4.75V~5.25V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | MAX483 | 8 | - | - | 5V | 5V | - | RS-422, RS-485 | 250μA | - | - | - | - | - | - | 250kbps | 3-STATE | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 70mV | - | 1 | - | 2000 ns | Half Duplex | 2000 ns | 0.004A | - | - | - | - | 4.45mm | - | 9.91mm | 7.87mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX13430EEUB Maxim Integrated | 176 | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | - | - | - | - | -40°C~85°C | Tube | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Transceiver | - | - | - | 3V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | 0.5mm | - | MAX13430 | 10 | - | - | 5V | - | - | RS-485 | 2mA | - | - | - | 50 ns | - | - | 500kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 15mV | - | 1 | Yes | 200 ns | Half Duplex | 800 ns | - | - | - | - | - | 950μm | - | 3mm | 3mm | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX3491AEASD Maxim Integrated | 5065 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | - | - | -40°C~125°C | Tube | 1995 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | Transceiver | - | - | - | 3V~3.6V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | MAX3491 | - | - | - | - | - | - | RS-422, RS-485 | - | - | - | - | - | - | - | 20Mbps | - | - | - | RS422, RS485 | - | 1/1 | - | - | Full | 10mV | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MAX13081EASA Maxim Integrated | 25000 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | S8+4 | - | - | - | -40°C~125°C | Tube | 2012 | - | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | - | - | - | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | MAX13081E | 8 | Not Qualified | - | - | 5V | - | - | - | - | - | - | - | - | - | 250kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 100mV | - | - | - | 200 ns | - | - | 0.001A | - | 2 V | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX3070EESD Maxim Integrated | 99998 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 338.011364mg | - | - | - | - | -40°C~85°C | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Transceiver | - | - | 667mW | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 30 | MAX3070 | 14 | - | 13V | 3.3V | - | - | RS-422, RS-485 | 1.5mA | - | 250mA | - | 1.5 μs | - | Receiver, Transceiver | 250kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 100mV | - | 1 | Yes | 200 ns | Full Duplex | - | - | - | - | - | - | 1.5mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX232ECSE Maxim Integrated | 250 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 16-SO | - | - | - | - | - | 0°C~70°C | Tube | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | Transceiver | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | MAX232 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120Kbps | - | - | - | RS232 | - | 2/2 | - | - | Full | 500mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3227EEUE Maxim Integrated | 105 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | - | EIA-232; TIA-232; V.24; V.28 | - | - | -40°C~85°C | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | 8542.39.00.01 | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | MAX3227 | 16 | Not Qualified | - | - | 3.3/5V | - | - | - | - | - | - | - | - | - | 1Mbps | - | NO | - | RS232 | SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 500mV | - | - | - | - | - | - | - | - | 10 V | - | - | - | 1.1mm | 5mm | 4.4mm | - | - | ROHS3 Compliant | - |