- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Package / Case
- Packaging
- Published
- Data Rate
- Mounting Type
- Number of Drivers/Receivers
- Operating Temperature
- Protocol
- Type
Attribute column
Manufacturer
Maxim Integrated Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Manufacturer Package Identifier | Interface Standards | Number of I/Os | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Voltage | Operating Supply Voltage | Power Supplies | Interface | Operating Supply Current | Nominal Supply Current | Output Current | Propagation Delay | Logic Function | Data Rate | Output Characteristics | Differential Output | Output Polarity | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Dual Supply Voltage | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | ESD Protection | Receive Delay-Max | Negative Supply Voltage-Nom | Simplex/Duplex | Transmit Delay-Max | Output Low Current-Max | Number of Receivers | Out Swing-Min | High Level Input Current-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX483CUA Maxim Integrated | 1000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | - | - | 0°C~70°C | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | NOT SPECIFIED | MAX483 | 8 | Not Qualified | - | - | 5V | - | - | - | - | - | - | 250kbps | 3-STATE | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Half | 70mV | - | - | - | 2000 ns | - | - | 2000 ns | 0.004A | - | 1.5 V | 0.001A | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3030EESE Maxim Integrated | 2500 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 665.986997mg | - | - | - | -40°C~85°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Driver | Matte Tin (Sn) | - | - | 696mW | 3V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | 30 | MAX3030 | 16 | - | 3.6V | 3.3V | - | RS-422 | 100μA | - | - | 8 ns | - | 20Mbps | 3-STATE | YES | - | RS422, RS485 | STANDARD | 4/0 | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | 2 V | - | 1.5mm | - | 10mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3313EUB Maxim Integrated | 3 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | - | EIA-232; TIA-232 | - | -40°C~85°C | Tube | 2001 | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | 30 | MAX3313 | 10 | Not Qualified | - | - | - | - | - | - | - | - | - | 460Kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 500mV | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX13081ECSA Maxim Integrated | 98 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | S8+4 | - | - | 0°C~70°C | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | MATTE TIN | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX13081E | 8 | - | - | 5V | 5V | RS-422, RS-485 | - | 1.8mA | - | - | Receiver, Transceiver | 250kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 100mV | - | 1 | - | 200 ns | - | Full Duplex | - | - | - | 2 V | - | - | - | 4.9mm | 3.9mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX13413EESA Maxim Integrated | 1 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8 | - | - | - | - | -40°C~85°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 6V~28V | DUAL | GULL WING | 260 | 1 | 7.5V | - | - | MAX13413 | 8 | - | - | - | - | RS-485 | - | 10mA | - | - | - | 16Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL | 1/1 | 1 | - | 1 | Half | 15mV | - | 1 | - | - | - | Half Duplex | 50 ns | - | - | - | - | - | - | - | 3.9mm | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX481ESA Maxim Integrated | 20000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | -40°C~85°C | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | MATTE TIN | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | NOT SPECIFIED | MAX481 | 8 | Not Qualified | - | - | 5V | - | - | - | - | - | - | 2.5Mbps | 3-STATE | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Half | 70mV | - | - | - | 200 ns | - | - | 60 ns | 0.004A | - | 1.5 V | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3535EEWI T Maxim Integrated | 15000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width), 16 Leads | YES | 28 | - | - | EIA-422; EIA-485 | - | -40°C~85°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | TIN | - | 8542.39.00.01 | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | NOT SPECIFIED | MAX3535 | 28 | Not Qualified | - | - | 3.35V | - | - | - | - | - | - | 1Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 30mV | - | - | - | 855 ns | - | - | 1560 ns | 0.004A | - | 1.5 V | - | - | 2.65mm | 17.9mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() MAX211EEAI Maxim Integrated | 4 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | 28 | - | - | - | - | -40°C~85°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | TRISTATABLE RECEIVERS; EXTERNAL CHARGE PUMP | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 30 | MAX211 | 28 | Not Qualified | - | - | 5V | - | - | - | - | - | - | 120Kbps | 3-STATE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 4/5 | 4 | - | 5 | Full | 500mV | - | - | - | 10000 ns | - | - | - | 0.0016A | - | 10 V | - | - | 1.99mm | 10.2mm | 5.29mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX481CPA Maxim Integrated | 6636 | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | 0°C~70°C | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | - | - | - | 727mW | 4.75V~5.25V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | MAX481 | 8 | - | 3V | 5V | 5V | RS-422, RS-485 | - | 500μA | - | 90 ns | - | 2.5Mbps | 3-STATE | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Half | 70mV | - | 1 | No | 200 ns | - | Half Duplex | 60 ns | 0.004A | - | - | - | 4.45mm | - | 9.91mm | 7.87mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3241EEWI Maxim Integrated | 989 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | - | - | 16 | -40°C~85°C | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 3 | 3.3V | - | 30 | MAX3241 | 28 | - | - | - | - | RS-232 | - | 1mA | - | 150 ns | Receiver, Transceiver | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 3/5 | - | - | - | Full | 500mV | 3 | 1 | - | - | - | Full Duplex | - | - | 5 | - | - | 2.35mm | - | 18.1mm | 7.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX3098EAEEE Maxim Integrated | 5 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | - | - | - | -40°C~85°C | Tube | 2000 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Receiver | - | - | - | 667mW | 3V~5.5V | DUAL | GULL WING | 260 | 3 | 5V | - | 30 | MAX3098 | 16 | - | 7.3V | - | - | RS-422, RS-485 | - | 4mA | - | 75 ns | - | 32Mbps | - | - | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 0/3 | - | - | - | - | 40mV | - | - | Yes | 85 ns | - | - | - | 0.004A | 3 | - | - | - | - | 4.89mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3033ECUE Maxim Integrated | 310 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 172.98879mg | - | - | - | 0°C~70°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Driver | Matte Tin (Sn) | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.65mm | 30 | MAX3033 | 16 | - | - | 3.3V | - | - | 100μA | - | - | - | - | 2Mbps | - | YES | - | RS422, RS485 | STANDARD | 4/0 | - | - | - | - | - | 4 | - | - | - | - | - | 70 ns | - | - | - | - | - | 1.1mm | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3070EEPD Maxim Integrated | 34 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | - | - | - | -40°C~85°C | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 800mW | 3V~3.6V | DUAL | - | 260 | 1 | 3.3V | 2.54mm | 30 | MAX3070 | 14 | - | - | 3.3V | - | RS-422, RS-485 | - | 1.5mA | - | - | Receiver, Transceiver | 250kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 100mV | - | 1 | - | 200 ns | - | Full Duplex | - | - | - | - | - | - | 4.572mm | - | 7.62mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX13184EELB T Maxim Integrated | 2388 | - | Datasheet | - | - | Surface Mount | Surface Mount | 10-WFDFN | - | 10 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 4.5V~5.5V | DUAL | - | - | - | 5V | 0.4mm | - | MAX13184 | - | - | - | 5V | 5V | - | - | 2mA | - | - | Receiver, Transceiver | 16Mbps | - | YES | - | RS422, RS485 | - | 1/1 | 1 | - | - | Full | 100mV | - | 1 | - | - | - | Full Duplex | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX235EPG G36 Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 24-DIP (0.600, 15.24mm) | - | 24 | - | - | - | 20 | -40°C~85°C | Tube | 2009 | - | yes | Obsolete | 1 (Unlimited) | 24 | EAR99 | Transceiver | - | - | - | - | 4.75V~5.25V | DUAL | - | 225 | 5 | 5V | - | 20 | MAX235 | - | - | - | 5V | - | RS-232 | - | 15mA | - | 10 μs | Receiver, Transceiver | 120Kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 5/5 | - | - | 5 | Full | 500mV | 5 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX3385ECAP Maxim Integrated | 90 | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | - | - | - | 0°C~70°C | Tube | 1999 | e0 | no | Obsolete | 1 (Unlimited) | 20 | EAR99 | Transceiver | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 240 | 1 | 3.3V | 0.65mm | 20 | MAX3385E | 20 | - | - | 5V | - | - | - | 1mA | - | - | Receiver, Transceiver | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/3 | - | - | - | Full | 500mV | 1 | - | - | - | - | - | - | - | 2 | 5 V | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX1483CSA Maxim Integrated | 18850 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | 0°C~70°C | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | 30 | MAX1483 | 8 | Not Qualified | - | - | 5V | - | - | - | - | - | - | 250kbps | 3-STATE | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Half | 75mV | - | - | - | 2250 ns | - | - | 2000 ns | 0.004A | - | 5 V | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX1485CUB Maxim Integrated | 5 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | - | - | 0°C~70°C | Tube | 1997 | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 444mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | 30 | MAX1485 | 10 | - | 12.5V | 5V | 5V | RS-422, RS-485 | 600μA | - | - | - | Receiver, Transceiver | 250kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 70mV | - | 1 | - | - | - | - | - | 0.004A | - | 2 V | 0.000002A | 965μm | - | 3.15mm | 3.15mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3314ESA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | S8+4 | - | 4 | -40°C~85°C | Tube | 2001 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | - | - | - | - | ±4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX3314 | 8 | - | - | 5V | - | RS-232 | - | 100μA | - | 150 ns | Receiver, Transceiver | 460Kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 1/1 | 1 | 5V | 1 | Full | 500mV | - | 1 | No | - | -5V | - | - | - | - | - | - | - | - | - | 3.9mm | - | Unknown | ROHS3 Compliant | - | ||
![]() MAX1487ECSA Maxim Integrated | 20 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 540.001716mg | - | - | - | 0°C~70°C | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | - | - | - | 471mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX1487E | 8 | - | 12.5V | 5V | 5V | RS-422, RS-485 | 300μA | - | 250mA | - | - | 2.5Mbps | - | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Half | 70mV | - | 1 | Yes | 200 ns | - | Half Duplex | 60 ns | 0.004A | - | - | 0.000002A | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free |