- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Package / Case
- Packaging
- Published
- Data Rate
- Mounting Type
- Number of Drivers/Receivers
- Operating Temperature
- Protocol
- Type
Attribute column
Manufacturer
Maxim Integrated Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Interface Standards | Number of I/Os | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Operating Supply Voltage | Power Supplies | Number of Channels | Interface | Operating Supply Current | Nominal Supply Current | Propagation Delay | Logic Function | Data Rate | Output Characteristics | Differential Output | Output Polarity | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Dual Supply Voltage | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | ESD Protection | Receive Delay-Max | Negative Supply Voltage-Nom | Simplex/Duplex | Transmit Delay-Max | Output Low Current-Max | Number of Receivers | Out Swing-Min | High Level Input Current-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX490EEPA Maxim Integrated | 166 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | -40°C~85°C | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 8 | - | Transceiver | Matte Tin (Sn) | - | - | 727mW | 4.75V~5.25V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | MAX490 | 8 | - | - | 12.5V | 5V | 5V | - | RS-422, RS-485 | - | 500μA | - | Receiver, Transceiver | 2.5Mbps | TOTEM-POLE | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 70mV | - | 1 | - | - | - | Full Duplex | 60 ns | 0.004A | - | - | 0.000002A | - | 4.572mm | 9.375mm | 7.62mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX231CPD Maxim Integrated | 41 | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | - | 8 | 0°C~70°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Transceiver | - | EXTERNAL CHARGE PUMP | - | - | 5V 7.5V~13.2V | DUAL | - | 260 | 2 | 5V | - | 30 | MAX231 | 14 | - | - | - | - | - | 2 | RS-232 | - | 1mA | 10 μs | Receiver, Transceiver | 250kbps | TOTEM-POLE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 12V | 2 | Full | 500mV | - | 1 | - | - | - | - | - | - | - | - | - | 4.45mm | - | 19.43mm | 7.87mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX13234EEUP Maxim Integrated | 4 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | - | EIA-232; TIA-232; V.24; V.28 | - | -40°C~85°C | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 30 | MAX13234 | 20 | - | Not Qualified | - | - | 3.3/5V | - | - | - | - | - | - | 250kbps | - | NO | - | RS232 | DIFFERENTIAL SCHMITT TRIGGER | 2/2 | 2 | - | 2 | Full | 500mV | - | - | - | 150 ns | - | - | - | 0.0008A | - | 10 V | - | - | 0.8mm | 5mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() MAX203ECPP G36 Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | - | 8 | 0°C~70°C | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Transceiver | Matte Tin (Sn) | INTERNAL CHARGE PUMP | - | - | 4.75V~5.25V | DUAL | - | 225 | 2 | 5V | - | 20 | MAX203 | 20 | - | - | - | 5V | - | - | RS-232 | - | 15mA | 10 μs | Receiver, Transceiver | 120Kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | - | - | 2 | Full | 500mV | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX251CSD Maxim Integrated | 15 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 259.19969mg | - | - | 0°C~70°C | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 10V | - | 30 | MAX251 | 14 | - | - | - | 5V | - | - | RS-232 | 500μA | - | - | Receiver, Transceiver | 116 kbps | TOTEM-POLE | NO | TRUE | RS232 | SCHMITT TRIGGER | 2/2 | - | - | 2 | Full | 600mV | 2 | 1 | - | - | -10V | - | - | - | - | - | - | 1.55mm | - | 8.37mm | 4.013mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX3245EAI Maxim Integrated | 42 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | 28 | - | - | - | -40°C~85°C | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | MAX3245 | 28 | - | Not Qualified | - | - | - | - | - | - | - | - | - | 1Mbps | - | NO | - | RS232 | SCHMITT TRIGGER | 3/5 | 3 | - | 5 | Full | 500mV | - | - | - | - | - | - | - | 0.0016A | - | 5 V | 0.000001A | - | 1.99mm | 10.2mm | 5.29mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3319EEAE Maxim Integrated | 1000 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | 16 | - | EIA-232 | - | -40°C~85°C | Tube | 2000 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | TIN | - | 8542.39.00.01 | - | 2.25V~3V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.65mm | 30 | MAX3319 | 16 | - | Not Qualified | - | - | - | - | - | - | - | - | - | 460Kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 1/1 | 2 | - | 2 | Full | 300mV | - | - | - | - | - | - | - | - | - | - | - | - | 1.99mm | 6.2mm | 5.29mm | - | - | ROHS3 Compliant | - | ||
![]() MAX208ECAG Maxim Integrated | 1484 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | 24 | - | EIA-232-E; TIA-232-E; V.28 | - | -40°C~85°C | Tube | 1997 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | NOT SPECIFIED | MAX208 | 24 | - | Not Qualified | - | - | 5V | - | - | - | - | - | - | 120Kbps | - | NO | INVERTED | RS232 | SCHMITT TRIGGER | 4/4 | 4 | - | 4 | Full | 500mV | - | - | - | 10000 ns | - | - | - | 0.0016A | - | 10 V | - | - | 1.99mm | 8.2mm | 5.29mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3485ECSA T Maxim Integrated | 15233 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | 0°C~70°C | Tape & Reel (TR) | 1995 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | NOT SPECIFIED | MAX3485 | 8 | - | Not Qualified | - | - | - | - | - | - | - | - | - | 10Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Half | 50mV | - | - | - | - | - | - | 35 ns | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX13431EETB T Maxim Integrated | In Stock | - | Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | - | 10 | 50.008559mg | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Transceiver | - | - | - | - | 3V~5.5V | DUAL | - | 260 | 1 | 5V | 0.5mm | 30 | MAX13431 | 10 | - | - | - | 5V | - | - | RS-485 | 2mA | - | - | - | 16Mbps | - | YES | - | RS422, RS485 | - | 1/1 | 1 | - | 1 | Half | 15mV | - | 1 | Yes | 80 ns | - | Half Duplex | 50 ns | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX3096CSE T Maxim Integrated | 10 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2010 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Receiver | Matte Tin (Sn) | - | - | 696mW | 3V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | 30 | MAX3096 | 16 | - | - | - | 3.3V | - | - | RS-422, RS-485 | - | 2.4mA | - | - | 10Mbps | - | - | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 0/4 | - | - | - | - | 45mV | - | - | - | 123 ns | - | - | - | - | 4 | - | - | - | 1.75mm | 9.9mm | 3.9mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX22501EATA T Maxim Integrated | 6660 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-WDFN Exposed Pad | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | EAR99 | Transceiver | - | - | 8542.39.00.01 | - | 3V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | MAX22501 | - | - | - | - | - | - | - | - | - | - | - | - | 100Mbps | - | - | - | RS422, RS485 | - | 1/1 | - | - | - | Half | 250mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX3188EEUT T Maxim Integrated | 6000 |
| Datasheet | 6 Weeks | - | - | Surface Mount | SOT-23-6 | YES | 6 | - | EIA-232; TIA-232 | - | -40°C~85°C | Tape & Reel (TR) | 2001 | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Driver | Gold (Au) - with Nickel (Ni) barrier | - | 8542.39.00.01 | - | 4.5V~6V | DUAL | GULL WING | 260 | 1 | 5.4V | 0.95mm | 30 | MAX3188 | 6 | - | Not Qualified | - | - | +-5V | - | - | - | - | - | - | 250kbps | 3-STATE | NO | - | RS232 | SCHMITT TRIGGER | 1/0 | 1 | - | - | Full | 100mV | - | - | - | 100 ns | -5.4V | - | 100 ns | - | - | 7.4 V | - | - | 1.45mm | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX1489ECSD T Maxim Integrated | 412 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | EIA-232; TIA-232; V.28; EIA-562; TIA-562 | - | 0°C~70°C | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Receiver | Matte Tin (Sn) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | 30 | MAX1489 | 14 | - | - | - | 5V | 5V | - | - | - | 350μA | 4 μs | - | 120Kbps | TOTEM-POLE | - | INVERTED | RS232 | SCHMITT TRIGGER | 0/4 | - | - | - | - | 1.11V | - | - | - | - | - | - | - | 0.0032A | 4 | - | - | - | 1.75mm | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX487CSA T Maxim Integrated | 52 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | - | - | - | 727mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX487 | 8 | - | - | 12.5V | 5V | 5V | - | RS-422, RS-485 | - | 400μA | - | - | 250kbps | 3-STATE | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Half | 70mV | - | 1 | No | 2000 ns | - | Half Duplex | 2000 ns | 0.004A | - | - | 0.00025A | 1.5mm | - | 5mm | 4mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX13237EETE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | - | 16 | - | - | 4 | -40°C~85°C | Tape & Reel (TR) | 2012 | - | yes | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | - | - | - | - | 3V~5.5V | QUAD | - | - | 1 | 3.3V | 0.8mm | - | MAX13237 | - | - | - | - | 5.5V | 3.3/5V | - | - | - | 1mA | 150 ns | Receiver, Transceiver | 3Mbps | - | NO | - | RS232 | SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 500mV | - | 1 | Yes | - | - | - | - | 0.0008A | - | - | - | - | 0.8mm | 5mm | 5mm | No | - | ROHS3 Compliant | - | ||
![]() MAX212CAG Maxim Integrated | 5655 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | 24 | - | - | - | 0°C~70°C | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | MAX212 | 24 | - | Not Qualified | - | - | 3.3V | - | - | - | - | - | - | 120Kbps | 3-STATE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 3/5 | 3 | - | 5 | Full | 300mV | - | - | - | 700 ns | - | - | 2000 ns | 0.001A | - | 10 V | 0.000001A | - | 1.99mm | 8.2mm | 5.29mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX1481EUB T Maxim Integrated | 1000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 1997 | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 444mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | 30 | MAX1481 | 10 | - | - | - | 5V | 5V | - | RS-422, RS-485 | - | 300μA | - | Receiver | 250kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 70mV | - | 1 | - | - | - | Full Duplex | - | 0.004A | - | 2 V | 0.000002A | - | - | 3mm | 3mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3314EEUA Maxim Integrated | 4060 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | EIA-232 | - | -40°C~85°C | Tube | 2001 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | ±4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | MAX3314 | 8 | S-PDSO-G8 | Not Qualified | - | - | - | - | - | - | - | - | - | 460Kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 500mV | - | - | - | - | -5V | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX1482ESD Maxim Integrated | 99998 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | -40°C~85°C | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 667mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX1482 | 14 | - | - | - | 5V | 5V | - | RS-422, RS-485 | - | 20μA | - | - | 250kbps | 3-STATE | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 75mV | - | 1 | - | 2250 ns | - | Full Duplex | 2000 ns | 0.004A | - | 5 V | - | - | - | 8.65mm | 3.9mm | No | Unknown | ROHS3 Compliant | Lead Free |