- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Package / Case
- Packaging
- Published
- Data Rate
- Mounting Type
- Number of Drivers/Receivers
- Operating Temperature
- Protocol
- Type
Attribute column
Manufacturer
Maxim Integrated Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Interface Standards | Number of I/Os | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Operating Supply Current | Nominal Supply Current | Output Current | Propagation Delay | Logic Function | Data Rate | Output Characteristics | Differential Output | Output Polarity | Protocol | Input Characteristics | Interface IC Type | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | ESD Protection | Receive Delay-Max | Simplex/Duplex | Transmit Delay-Max | Supply Voltage1-Nom | Output Low Current-Max | Number of Receivers | Out Swing-Min | High Level Input Current-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX3469ESA Maxim Integrated | 1517 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 540.001716mg | - | - | - | -40°C~85°C | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | - | - | - | 471mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX3469 | 8 | - | - | 3V | 5V | - | 5V | - | - | - | RS-422, RS-485 | 2.5mA | 4mA | 125μA | 20 ns | - | 40Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL | - | 1/1 | 1 | 1 | Half | 50mV | - | 1 | Yes | - | Half Duplex | - | - | 0.004A | - | - | - | 1.5mm | - | 5mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX242CAP Maxim Integrated | 50 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | - | - | 8 | - | 0°C~70°C | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 30 | MAX242 | 20 | - | - | - | 5V | - | 5V | - | - | - | RS-232 | - | 10mA | - | 1 μs | Receiver, Transceiver | 200kbps | 3-STATE | NO | INVERTED | RS232 | SCHMITT TRIGGER | - | 2/2 | - | 2 | Full | 500mV | 2 | 1 | - | - | Full Duplex | 3500 ns | - | - | - | - | 0.00004A | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3225CUP Maxim Integrated | 20 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | - | - | EIA-232; TIA-232; V.24; V.28 | - | - | 0°C~70°C | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | MAX3225 | 20 | - | Not Qualified | - | - | - | 3.3/5V | - | - | - | - | - | - | - | - | - | 1Mbps | - | NO | - | RS232 | SCHMITT TRIGGER | - | 2/2 | 2 | 2 | Full | 500mV | - | - | - | - | - | - | - | 0.0016A | - | 10 V | - | - | 1.1mm | 6.5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3463CSA Maxim Integrated | 18850 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | 0°C~70°C | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 471mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX3463 | 8 | - | - | 13V | 5V | - | 5V | - | - | - | RS-422, RS-485 | - | 2.5mA | 250mA | 20 ns | - | 20Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Half | 50mV | - | 1 | - | - | Half Duplex | - | - | 0.004A | - | - | - | 1.5mm | - | 5mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX13089ECSD Maxim Integrated | 148 | - | Datasheet | 6 Weeks | - | - | - | - | YES | - | - | - | EIA-422; EIA-485 | - | 70°C | - | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | Matte Tin (Sn) | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | NOT SPECIFIED | - | 14 | R-PDSO-G14 | Not Qualified | - | - | 5.5V | 5V | COMMERCIAL | 4.5V | - | - | - | - | - | - | - | - | - | YES | - | - | DIFFERENTIAL SCHMITT TRIGGER | LINE TRANSCEIVER | - | 1 | 1 | - | - | - | - | - | 200 ns | - | 1800 ns | - | 0.001A | - | 2 V | - | - | 1.75mm | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX234EWE Maxim Integrated | 7 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | EIA-232-E; TIA-232-E; V.28; V.24 | - | - | -40°C~85°C | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Driver | Matte Tin (Sn) | EXTERNAL CHARGE PUMP | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | NOT SPECIFIED | MAX234 | 16 | - | Not Qualified | - | - | - | 5V | - | - | - | - | - | - | - | - | - | 120Kbps | - | NO | - | RS232 | SCHMITT TRIGGER | - | 4/0 | 4 | - | - | - | - | - | - | - | - | 10000 ns | - | - | - | 10 V | - | - | 2.65mm | 10.3mm | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3320ACAP Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | EIA-232 | - | - | 0°C~70°C | Tube | 1997 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Transceiver | Tin (Sn) | - | 8542.39.00.01 | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | MAX3320 | 20 | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | - | 2/2 | 2 | 2 | Full | 300mV | - | - | - | - | - | - | - | - | - | - | - | - | 1.99mm | 7.2mm | 5.29mm | - | - | ROHS3 Compliant | - | ||
![]() MAX231CWE Maxim Integrated | 424 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 16-SOIC | - | - | - | - | 0°C~70°C | Tube | 2009 | - | - | Active | 1 (Unlimited) | - | - | Transceiver | - | - | - | - | 5V 7.5V~13.2V | - | - | - | - | - | - | - | MAX231 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 120Kbps | - | - | - | RS232 | - | - | 2/2 | - | - | Full | 500mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3244CAI Maxim Integrated | 70 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | - | - | - | 16 | - | 0°C~70°C | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 30 | MAX3244 | 28 | - | - | - | - | - | - | - | - | - | RS-232 | - | 1mA | - | 150 ns | Receiver, Transceiver | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | - | 3/5 | - | - | Full | 500mV | 3 | 1 | - | - | - | - | - | - | 5 | 5 V | - | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3320TEAP Maxim Integrated | 534 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | - | - | 8 | - | -40°C~85°C | Tube | 1997 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Transceiver | Tin (Sn) | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | NOT SPECIFIED | MAX3320 | 20 | - | Not Qualified | - | 5.5V | - | - | - | - | - | RS-232 | - | 1mA | - | 300 ns | Receiver, Transceiver | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | - | 2/2 | - | 2 | Full | 300mV | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX489EEPD Maxim Integrated | 60 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | - | - | - | - | -40°C~85°C | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 14 | - | Transceiver | Matte Tin (Sn) | - | - | 800mW | 4.75V~5.25V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | MAX489 | 14 | - | - | 12.5V | 5V | - | 5V | - | - | - | RS-422, RS-485 | - | 250μA | - | - | Receiver, Transceiver | 250kbps | - | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Full | 70mV | - | 1 | - | 2000 ns | Full Duplex | 2000 ns | - | 0.004A | - | - | 0.000002A | 4.45mm | - | 19.43mm | 7.87mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX483ESA T Maxim Integrated | 44 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | EIA-422; EIA-485 | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | NOT SPECIFIED | MAX483 | 8 | R-PDSO-G8 | Not Qualified | - | - | - | 5V | - | - | - | - | - | - | - | - | - | 250kbps | 3-STATE | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Half | 70mV | - | - | - | 2000 ns | - | 2000 ns | - | 0.004A | - | 1.5 V | 0.001A | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX490CSA Maxim Integrated | 154 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | 0°C~70°C | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 8 | 5A991.B.4 | Transceiver | Matte Tin (Sn) | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | NOT SPECIFIED | MAX490 | 8 | - | Not Qualified | - | - | - | 5V | - | - | - | - | - | - | - | - | - | 2.5Mbps | TOTEM-POLE | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Full | 70mV | - | - | - | 150 ns | - | 60 ns | - | 0.004A | - | 1.5 V | 0.000002A | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX238CWG T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | - | - | EIA-232-E; TIA-232-E; V.28; V.24 | - | - | 0°C~70°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Transceiver | Matte Tin (Sn) | EXTERNAL CHARGE PUMP | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | 30 | MAX238 | 24 | R-PDSO-G24 | Not Qualified | - | - | - | 5V | - | - | - | - | - | - | - | - | - | 120Kbps | TOTEM-POLE | NO | INVERTED | RS232 | SCHMITT TRIGGER | - | 4/4 | 4 | 4 | Full | 500mV | - | - | - | 10000 ns | - | 10000 ns | - | 0.0016A | - | 10 V | - | - | 2.65mm | 15.4mm | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX13432EETD T Maxim Integrated | 800 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 14-WFDFN Exposed Pad | - | 14 | - | - | EIA-485; TIA-485 | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Transceiver | - | - | - | - | 3V~5.5V | DUAL | - | 225 | 1 | 1.8V | 0.4mm | - | MAX13432 | - | - | - | - | 5.5V | - | - | - | - | - | - | - | 2mA | - | - | - | 500kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Full | 15mV | - | 1 | - | 200 ns | Full Duplex | 800 ns | 5V | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MAX3430CSA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 2.54mm | 30 | MAX3430 | 8 | - | - | - | 3.3V | - | - | - | - | - | - | - | 3.5mA | - | - | - | 250kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Half | 25mV | - | 1 | - | - | Half Duplex | - | - | - | - | - | - | - | 4.572mm | 9.375mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3465ESD Maxim Integrated | 110 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | - | -40°C~85°C | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 667mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX3465 | 14 | - | - | 3V | 5V | - | 5V | - | - | - | RS-422, RS-485 | - | 2.5mA | 125μA | 20 ns | Receiver, Transceiver | 40Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL | - | 1/1 | 1 | 1 | Full | 50mV | - | 1 | - | - | Full Duplex | - | - | 0.004A | - | - | - | - | - | 8.65mm | 3.9mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3096CSE Maxim Integrated | 189 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | - | 0°C~70°C | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Receiver | - | - | - | 696mW | 3V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | 30 | MAX3096 | 16 | - | - | - | 3.3V | - | - | - | - | - | RS-422, RS-485 | 3.5mA | 2.4mA | - | - | - | 10Mbps | - | NO | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 0/4 | - | - | - | 45mV | - | - | - | 127 ns | - | - | - | - | 4 | - | - | 1.5mm | - | 10mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX490EPA Maxim Integrated | 6 | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | -40°C~85°C | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 8 | - | Transceiver | - | - | - | 727mW | 4.75V~5.25V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | MAX490 | 8 | - | - | 12.5V | 5V | - | 5V | - | - | - | RS-422, RS-485 | - | 500μA | - | - | Receiver, Transceiver | 2.5Mbps | TOTEM-POLE | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Full | 70mV | - | 1 | - | - | Full Duplex | 60 ns | - | 0.004A | - | - | 0.000002A | 4.45mm | - | 9.91mm | 7.87mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3227EAE Maxim Integrated | In Stock |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | - | - | - | 4 | - | -40°C~85°C | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | TIN | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | MAX3227 | 16 | - | - | - | - | - | 3.3/5V | - | - | - | RS-232 | - | 1mA | - | 150 ns | Receiver, Transceiver | 1Mbps | - | NO | - | RS232 | SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Full | 500mV | - | 1 | - | - | - | - | - | - | - | - | - | 1.78mm | - | 6.33mm | 5.38mm | No | Unknown | ROHS3 Compliant | Lead Free |