- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Package / Case
- Packaging
- Published
- Data Rate
- Mounting Type
- Number of Drivers/Receivers
- Operating Temperature
- Protocol
- Type
Attribute column
Manufacturer
Maxim Integrated Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Manufacturer Package Identifier | Interface Standards | Number of I/Os | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Operating Supply Voltage | Power Supplies | Interface | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Propagation Delay | Logic Function | Data Rate | Output Characteristics | Differential Output | Output Polarity | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Dual Supply Voltage | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | ESD Protection | Receive Delay-Max | Negative Supply Voltage-Nom | Simplex/Duplex | Transmit Delay-Max | Output Low Current-Max | Number of Receivers | Out Swing-Min | High Level Input Current-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX489EESD Maxim Integrated | 2213 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | - | EIA-422; EIA-485 | - | -40°C~85°C | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 14 | 5A991.B.4 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | NOT SPECIFIED | MAX489 | 14 | - | Not Qualified | - | - | 5V | - | - | - | - | - | - | - | 250kbps | - | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 70mV | - | - | - | 2000 ns | - | - | 2000 ns | 0.004A | - | 1.5 V | 0.000001A | - | 1.75mm | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3441EESA Maxim Integrated | 12375 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | -40°C~85°C | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX3441 | 8 | - | - | - | 5V | 5V | RS-485 | - | 10mA | - | - | - | - | 10Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Half | 25mV | - | 1 | - | - | - | - | 60 ns | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3225EUP Maxim Integrated | 420 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 190.990737mg | - | - | - | -40°C~85°C | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | MAX3225 | 20 | - | - | - | - | 3.3/5V | RS-232 | 1mA | - | - | - | 150 ns | Receiver, Transceiver | 1Mbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | - | - | 2 | Full | 500mV | 2 | 1 | - | - | - | - | - | - | - | - | - | 950μm | - | 6.6mm | 4.5mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3097EEPE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | - | - | -40°C~85°C | Tube | 2000 | e0 | no | Active | 1 (Unlimited) | 16 | EAR99 | Receiver | Tin/Lead (Sn85Pb15) | - | - | - | 3V~5.5V | DUAL | - | 240 | 3 | 5V | 2.54mm | 20 | MAX3097 | 16 | - | - | - | - | - | RS-422, RS-485 | - | 4mA | - | - | - | - | 32Mbps | - | - | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 0/3 | - | - | - | - | 40mV | - | - | - | 85 ns | - | - | - | 0.004A | 3 | - | - | - | 4.572mm | 19.175mm | 7.62mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX223CWI Maxim Integrated | 112 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | 18 | 0°C~70°C | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Tin (Sn) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | 30 | MAX223 | 28 | R-PDSO-G28 | - | - | 5V | 5V | - | - | 15mA | - | - | 40 μs | Receiver, Transceiver | 250kbps | 3-STATE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 4/5 | - | - | - | Full | 500mV | 4 | 1 | - | - | - | - | - | - | 5 | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX223EAI Maxim Integrated | 2 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | - | - | - | 18 | -40°C~85°C | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | 30 | MAX223 | 28 | - | - | - | 5V | 5V | - | - | 15mA | - | - | 40 μs | Receiver, Transceiver | 250kbps | 3-STATE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 4/5 | - | - | - | Full | 500mV | 4 | 1 | - | - | - | Full Duplex | - | - | 5 | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3464ESA Maxim Integrated | 133 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 540.001716mg | - | - | - | -40°C~85°C | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 471mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX3464 | 8 | - | - | 13V | 5V | 5V | - | 2.5mA | - | - | 250mA | 20 ns | - | 20Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Half | 50mV | - | 1 | - | - | - | Half Duplex | - | 0.004A | - | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX209CNG Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | 24-DIP (0.300, 7.62mm) | NO | - | - | - | - | - | 0°C~70°C | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | - | - | - | - | 2.54mm | - | MAX209 | - | R-PDIP-T24 | Not Qualified | - | - | 512V | - | - | - | - | - | - | - | 120Kbps | - | NO | - | RS232 | - | 3/5 | 3 | - | - | Full | 500mV | - | - | - | 10000 ns | - | - | - | 0.0016A | - | 10 V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX3190EUT T Maxim Integrated | 4000 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | - | 2 | -40°C~85°C | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Driver | - | - | - | - | 4.5V~6V | DUAL | GULL WING | 260 | 1 | 10V | 0.95mm | - | MAX3190 | 6 | - | - | - | 10V | - | - | - | 250μA | - | - | - | - | 460Kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 1/0 | - | 10V | - | Full | 100mV | 1 | - | Yes | - | -10V | Full Duplex | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3190EEUT T Maxim Integrated | 1250 | - | Datasheet | 6 Weeks | - | - | Surface Mount | SOT-23-6 | YES | - | - | - | EIA-232; TIA-232 | - | -40°C~85°C | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Driver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 4.5V~6V | DUAL | GULL WING | 260 | 1 | 10V | 0.95mm | 30 | MAX3190 | 6 | R-PDSO-G6 | Not Qualified | - | - | +-10V | - | - | - | - | - | - | - | 460Kbps | 3-STATE | NO | - | RS232 | SCHMITT TRIGGER | 1/0 | 1 | - | - | Full | 100mV | - | - | - | - | -10V | - | - | - | - | 3.7 V | - | - | 1.45mm | 2.9mm | 1.625mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX1490BCPG Maxim Integrated | 450 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 24-DIP (0.600, 15.24mm) | - | 24 | - | - | - | - | 0°C~70°C | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Transceiver | MATTE TIN | COMMON I/O; ISOLATED DATA INTERFACE | - | 696mW | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | MAX1490 | 24 | - | - | - | 5V | 5V | RS-422, RS-485 | - | 125mA | - | - | - | - | 250kbps | TOTEM-POLE | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 70mV | - | 1 | - | 3000 ns | - | Full Duplex | 3000 ns | - | - | - | - | 5.08mm | - | 32.26mm | 14.61mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX1482CSD Maxim Integrated | 115 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | 0°C~70°C | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 667mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX1482 | 14 | - | - | - | 5V | 5V | RS-422, RS-485 | - | 20μA | - | - | - | - | 250kbps | 3-STATE | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 75mV | - | 1 | - | 2250 ns | - | Full Duplex | 2000 ns | 0.004A | - | 5 V | - | 1.5mm | - | 8.75mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX1484CUB Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | - | - | 0°C~70°C | Tube | 1997 | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Transceiver | - | - | - | 444mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | 30 | MAX1484 | 10 | - | - | 12.5V | 5V | 5V | RS-422, RS-485 | 600μA | - | - | - | - | Receiver, Transceiver | 12Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 70mV | - | 1 | No | - | - | - | 60 ns | 0.004A | - | 2 V | 0.000002A | 950μm | - | 3.05mm | 3.05mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX491CSD Maxim Integrated | 50 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | 0°C~70°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 14 | - | Transceiver | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX491 | 14 | - | - | - | 5V | 5V | RS-422, RS-485 | - | 500μA | 667mW | - | - | Receiver, Transceiver | 2.5Mbps | 3-STATE | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 70mV | - | 1 | - | - | - | Full Duplex | 60 ns | 0.004A | - | - | 0.000002A | 1.5mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX221CAE Maxim Integrated | 65 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | 16 | - | - | EIA-232; V.28 | - | 0°C~70°C | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | MAX221 | 16 | - | Not Qualified | - | - | 5V | - | - | - | - | - | - | - | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 500mV | - | - | - | - | - | - | - | 0.0032A | - | 10 V | - | - | 1.99mm | 6.2mm | 5.29mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX221CUE Maxim Integrated | 18 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | EIA-232; V.28 | - | 0°C~70°C | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | MAX221 | 16 | - | Not Qualified | - | - | 5V | - | - | - | - | - | - | - | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 500mV | - | - | - | - | - | - | - | 0.0032A | - | 10 V | - | - | 1.1mm | 5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX14781EESA Maxim Integrated | 5473 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 540.001716mg | S8+4 | - | - | -40°C~85°C | Tube | 2013 | - | yes | Active | 1 (Unlimited) | - | EAR99 | Transceiver | - | - | - | - | 4.5V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | MAX14781 | - | - | - | - | 5V | - | RS-485 | 1.2mA | - | - | - | - | - | 370Kbps | - | - | - | RS422, RS485 | - | 1/1 | - | - | - | Half | 15mV | - | 1 | Yes | - | - | Half Duplex | - | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() MAX242CWN T Maxim Integrated | 130 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | YES | - | - | - | EIA-232-E; TIA-232-E; V.28; V.24 | - | 0°C~70°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 18 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 1.27mm | NOT SPECIFIED | MAX242 | 18 | R-PDSO-G18 | Not Qualified | - | - | 5V | - | - | - | - | - | - | - | 200kbps | 3-STATE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | 2 | - | 2 | Full | 500mV | - | - | - | 1000 ns | - | - | 3500 ns | 0.0032A | - | 10 V | 0.00004A | - | 2.65mm | 11.55mm | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3087ECSA Maxim Integrated | 99998 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | 0°C~70°C | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | 30 | MAX3087 | 8 | - | Not Qualified | - | - | 5V | - | - | - | - | - | - | - | 10Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 100mV | - | - | - | 150 ns | - | - | 60 ns | 0.004A | - | 2 V | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX221EAE Maxim Integrated | 99998 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | 16 | - | - | EIA-232; V.28 | - | -40°C~85°C | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | Tin (Sn) | - | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | MAX221 | 16 | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 500mV | - | - | - | - | - | - | - | - | - | - | - | - | 1.99mm | 6.2mm | 5.29mm | - | - | ROHS3 Compliant | Lead Free |