- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Package / Case
- Packaging
- Published
- Data Rate
- Mounting Type
- Number of Drivers/Receivers
- Operating Temperature
- Protocol
- Type
Attribute column
Manufacturer
Maxim Integrated Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Manufacturer Package Identifier | Interface Standards | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Operating Supply Voltage | Polarity | Power Supplies | Interface | Operating Supply Current | Nominal Supply Current | Max Supply Current | Propagation Delay | Supply Current-Max | Logic Function | Data Rate | Output Characteristics | Supply Type | Differential Output | Output Polarity | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | ESD Protection | Receive Delay-Max | Simplex/Duplex | Transmit Delay-Max | Supply Voltage1-Nom | Output Low Current-Max | Number of Receivers | Out Swing-Min | High Level Input Current-Max | Number of Transmitters | Baud Rate | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX1488ECSD T Maxim Integrated | 4 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | EIA-232; V.28; EIA-562 | - | - | 0°C~70°C | Tape & Reel (TR) | 1995 | - | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Driver | Matte Tin (Sn) | - | - | - | 4.5V~13.2V | DUAL | GULL WING | 260 | 4 | 12V | 1.27mm | 30 | MAX1488 | 14 | - | - | - | 13.2V | - | - | - | - | 85μA | - | 5.4 μs | - | - | 120Kbps | TOTEM-POLE | - | NO | INVERTED | RS232 | GATED | 4/0 | - | - | - | - | 4 | - | - | - | - | - | -12V | - | - | - | 0.000002A | - | - | - | 1.75mm | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX13021ASA/V T Maxim Integrated | 1000 | - | Datasheet | 6 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2012 | Automotive, AEC-Q100 | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Transceiver | - | - | - | - | 5V~38V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | MAX13021 | - | - | - | - | - | - | - | - | - | - | 8mA | - | - | - | 20 kbps | - | - | - | - | LINbus | - | 1/1 | - | - | Half | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX1482CSD T Maxim Integrated | 26 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | EIA-422; EIA-485 | - | - | 0°C~70°C | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | 30 | MAX1482 | 14 | R-PDSO-G14 | Not Qualified | - | - | - | 5V | - | - | - | - | - | - | - | 250kbps | 3-STATE | - | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 75mV | - | - | - | 2250 ns | - | 2000 ns | - | 0.004A | - | 5 V | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX13020ASA Maxim Integrated | 656565 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 540.001716mg | - | - | 4 | - | -40°C~125°C | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 5V~38V | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | - | NOT SPECIFIED | MAX13020 | 8 | - | Not Qualified | - | - | - | - | LIN | 4.5mA | 1mA | 8mA | 6 μs | - | - | - | - | Single | - | - | LINbus | STANDARD | 1/1 | 1 | - | Full | - | - | 2 | - | 6000 ns | - | - | - | - | 1 | - | - | - | 20 kbaud | 1.5mm | - | 5mm | 4mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3088ECSA T Maxim Integrated | 58699 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 471mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX3088 | 8 | - | - | 13V | 5V | - | 5V | - | - | 600μA | - | - | - | - | 10Mbps | - | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 100mV | - | 1 | - | - | - | 60 ns | - | 0.004A | - | 2 V | - | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX214CWI T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | - | - | 16 | - | 0°C~70°C | Tape & Reel (TR) | 1995 | - | e3 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | Transceiver | Tin (Sn) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX214 | 28 | - | - | - | 5V | - | 5V | - | - | 20mA | - | 1.5 μs | - | Receiver, Transceiver | 116Kbps | - | - | NO | INVERTED | RS232 | SCHMITT TRIGGER | 3/5 | - | - | Full | 500mV | 3 | 1 | - | - | - | - | - | - | 5 | 5 V | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX490ECSA T Maxim Integrated | 60 | - | Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | Transceiver | - | - | - | 471mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX490 | 8 | - | - | 3V | 5V | - | 5V | - | - | 500μA | - | 60 ns | - | Receiver, Transceiver | 2.5Mbps | TOTEM-POLE | - | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 70mV | - | 1 | Yes | - | - | - | - | 0.004A | - | - | 0.000002A | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX13053ESA T Maxim Integrated | 1 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | Transceiver | Matte Tin (Sn) | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX13053 | 8 | R-PDSO-G8 | - | - | - | Negative | 3.35V | - | 72mA | - | - | - | - | - | 1Mbps | - | - | - | - | CANbus | - | 1/1 | - | - | Full | 70mV | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3245EAI T Maxim Integrated | In Stock |
| Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | - | - | - | 16 | - | -40°C~85°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | Transceiver | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 30 | MAX3245 | 28 | - | - | - | 5.5V | - | - | - | - | 1mA | - | 150 ns | - | Receiver, Transceiver | 1Mbps | - | - | NO | - | RS232 | SCHMITT TRIGGER | 3/5 | - | - | Full | 500mV | 3 | 1 | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX231EWE T Maxim Integrated | 113 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | EIA-232-E; TIA-232-E; V.28; V.24 | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Transceiver | Matte Tin (Sn) | EXTERNAL CHARGE PUMP | 8542.39.00.01 | - | 5V 7.5V~13.2V | DUAL | GULL WING | 260 | 2 | 5V | 1.27mm | 30 | MAX231 | 16 | R-PDSO-G16 | Not Qualified | - | - | - | 512V | - | - | - | - | - | - | - | 120Kbps | TOTEM-POLE | - | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | - | - | 10000 ns | - | 10000 ns | - | 0.0032A | - | 10 V | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3237EAI T Maxim Integrated | 3 |
| Datasheet | 6 Weeks | - | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | - | - | EIA-232; EIA-562 | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | MAX3237 | 28 | R-PDSO-G28 | Not Qualified | - | - | - | 3.3/5V | - | - | - | - | - | - | - | 250kbps | - | - | NO | INVERTED | RS232 | SCHMITT TRIGGER | 5/3 | 5 | 3 | Full | 300mV | - | - | - | - | - | - | - | 0.0016A | - | 10 V | 0.000001A | - | - | - | 1.99mm | 10.2mm | 5.29mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX14789EGSA T Maxim Integrated | In Stock |
| Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | S8+4 | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Transceiver | - | - | - | - | 3V~5.5V | DUAL | GULL WING | - | - | - | - | - | MAX14789 | - | - | Not Qualified | - | - | - | 3.3/5V | - | - | - | - | - | - | - | 25Mbps | - | - | YES | - | RS422, RS485 | - | 1/1 | 1 | - | Full | 20mV | - | - | Yes | 200 ns | Full Duplex | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX3075EASA T Maxim Integrated | 920 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | S8+4 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 727mW | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | MAX3075 | 8 | - | - | - | 3.3V | - | - | - | - | 800μA | - | - | - | - | 500kbps | - | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 100mV | - | 1 | - | 200 ns | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX14855GWE T Maxim Integrated | 598 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | W16M+10 | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Transceiver | - | - | 8542.39.00.01 | - | 3V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | MAX14855 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25Mbps | - | - | - | - | RS422, RS485 | - | 1/1 | - | - | Full | 20mV | - | - | - | - | Full Duplex | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX206CWG T Maxim Integrated | 16888 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | - | - | 14 | - | 0°C~70°C | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | Transceiver | Matte Tin (Sn) | TRISTATABLE RECEIVERS; EXTERNAL CHARGE PUMP | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 3 | 5V | - | - | MAX206 | 24 | - | - | - | 5V | - | 5V | - | - | 20mA | - | 10 μs | - | Receiver, Transceiver | 120Kbps | - | - | NO | INVERTED | RS232 | SCHMITT TRIGGER | 4/3 | - | - | Full | 500mV | 4 | 1 | - | - | - | - | - | - | 3 | - | - | - | - | - | 2.65mm | - | 7.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3241ECWI Maxim Integrated | 11 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | - | - | EIA-232; TIA-232; V.24; V.28 | - | - | 0°C~70°C | Tube | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 3V~5.5V | DUAL | GULL WING | 260 | 3 | 3.3V | 1.27mm | 30 | MAX3241 | 28 | R-PDSO-G28 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | 250kbps | - | - | NO | - | RS232 | SCHMITT TRIGGER | 3/5 | 3 | 5 | Full | 500mV | - | - | - | - | - | - | - | 0.0016A | - | 10 V | - | - | - | - | 2.65mm | 17.9mm | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX206EEWG Maxim Integrated | 38 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | - | - | EIA-232-E; TIA-232-E; V.28 | - | - | -40°C~85°C | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 3 | 5V | 1.27mm | NOT SPECIFIED | MAX206 | 24 | R-PDSO-G24 | Not Qualified | - | - | - | 5V | - | - | - | - | - | 20mA | - | 120Kbps | - | - | NO | INVERTED | RS232 | SCHMITT TRIGGER | 4/3 | 4 | 3 | Full | 500mV | - | - | - | 10000 ns | - | - | - | 0.0016A | - | 10 V | - | - | - | - | 2.65mm | 15.4mm | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3186CWP Maxim Integrated | 1000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | 16 | - | 0°C~70°C | Tube | 1996 | - | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX3186 | 20 | - | - | - | 12V | - | - | - | - | 750μA | - | 4 μs | - | Receiver, Transceiver | 230kbps | - | - | NO | INVERTED | RS232 | SCHMITT TRIGGER | 5/3 | - | - | Full | 650mV | 5 | 1 | - | 4000 ns | - | 4000 ns | 24V | - | 3 | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3241ECTJ Maxim Integrated | 2021 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 32-WFQFN Exposed Pad | YES | - | - | - | EIA-232; TIA-232; V.24; V.28 | - | - | 0°C~70°C | Tube | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 32 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 3V~5.5V | QUAD | NO LEAD | 260 | 3 | 3.3V | 0.65mm | 30 | MAX3241 | 32 | S-XQCC-N32 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | 250kbps | - | - | NO | - | RS232 | SCHMITT TRIGGER | 3/5 | 3 | 5 | Full | 500mV | - | - | - | - | - | - | - | 0.0016A | - | 10 V | - | - | - | - | 0.8mm | 7mm | 7mm | - | - | ROHS3 Compliant | - | ||
![]() MAX3441EEPA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | -40°C~85°C | Tube | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Transceiver | MATTE TIN | - | - | - | 4.75V~5.25V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | MAX3441 | 8 | - | - | - | 5V | - | 5V | - | - | 10mA | - | - | - | - | 10Mbps | - | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 25mV | - | 1 | - | - | - | 60 ns | - | - | - | - | - | - | - | - | 4.572mm | 9.375mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free |