- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Package / Case
- Packaging
- Published
- Data Rate
- Mounting Type
- Number of Drivers/Receivers
- Operating Temperature
- Protocol
- Type
Attribute column
Manufacturer
Maxim Integrated Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Interface Standards | Number of I/Os | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Polarity | Power Supplies | Interface | Nominal Supply Current | Propagation Delay | Logic Function | Data Rate | Output Characteristics | Differential Output | Output Polarity | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | ESD Protection | Receive Delay-Max | Simplex/Duplex | Transmit Delay-Max | Output Low Current-Max | Out Swing-Min | High Level Input Current-Max | Number of Transmitters | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX207ECAG Maxim Integrated | 16210 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | 24 | EIA-232-E; TIA-232-E; V.28 | - | 0°C~70°C | Tube | 1997 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 4.75V~5.25V | DUAL | GULL WING | 260 | 3 | 5V | 0.65mm | NOT SPECIFIED | MAX207 | 24 | - | Not Qualified | - | - | 5V | - | - | - | - | 120Kbps | - | NO | INVERTED | RS232 | SCHMITT TRIGGER | 5/3 | 5 | 3 | Full | 500mV | - | - | - | 10000 ns | - | - | 0.0016A | 10 V | - | - | 1.99mm | 8.2mm | 5.29mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX14890EATJ T Maxim Integrated | In Stock |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 32-WFQFN Exposed Pad | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Receiver | Matte Tin (Sn) | - | 8542.39.00.01 | 4.5V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | MAX14890 | - | - | - | - | - | - | - | - | - | - | 35Mbps | - | - | - | RS422, RS485 | - | 0/4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX238EWG T Maxim Integrated | 206 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | 16 | -40°C~85°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Transceiver | Matte Tin (Sn) | EXTERNAL CHARGE PUMP | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | 30 | MAX238 | 24 | - | - | 5V | - | 5V | - | 15mA | 10 μs | Receiver, Transceiver | 120Kbps | TOTEM-POLE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 4/4 | - | 4 | Full | 500mV | 4 | 1 | - | - | - | - | - | - | - | - | 2.65mm | - | 7.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX233ACWP TG36 Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 8 | 0°C~70°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 4.75V~5.25V | DUAL | GULL WING | 225 | 2 | 5V | - | 20 | MAX233 | - | - | - | 5V | - | 5V | RS-232 | 10mA | 1 μs | Receiver, Transceiver | 120Kbps | - | NO | - | RS232 | GATED SCHMITT TRIGGER | 2/2 | - | 2 | Full | 500mV | 2 | 1 | - | - | Full Duplex | 3500 ns | - | - | - | - | - | - | 7.5mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX490CUA T Maxim Integrated | 1555 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | 0°C~70°C | Tape & Reel (TR) | 2010 | e3 | yes | Active | 1 (Unlimited) | 8 | - | Transceiver | Matte Tin (Sn) | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX490 | 8 | - | - | 5V | - | 5V | - | 500μA | - | Receiver, Transceiver | 2.5Mbps | TOTEM-POLE | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 70mV | - | 1 | - | - | - | 60 ns | 0.004A | - | 0.000002A | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3120CUA T Maxim Integrated | 130 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | 0°C~70°C | Tape & Reel (TR) | 1998 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | MAX3120 | 8 | - | - | 5.5V | - | - | - | - | - | - | 235Kbps | - | - | - | Infrared (IRDA) | - | 1/1 | - | - | Full | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3087EESA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX3087 | 8 | - | - | 5V | - | 5V | - | 600μA | - | - | 10Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 100mV | - | 1 | - | - | - | 60 ns | 0.004A | 2 V | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9155EXT T Maxim Integrated | 2808 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | EIA-644; TIA-644 | - | -40°C~85°C | Tape & Reel (TR) | 2001 | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Transceiver | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | NOT SPECIFIED | MAX9155 | 6 | R-PDSO-G6 | Not Qualified | - | - | - | - | - | - | - | 200Mbps | - | YES | - | LVDS | DIFFERENTIAL | 1/1 | 1 | - | - | - | - | - | - | - | - | 2.8 ns | - | - | - | - | 1.1mm | 2mm | 1.25mm | - | - | ROHS3 Compliant | - | ||
![]() MAX13053ASA T Maxim Integrated | 1550 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 8 | - | Transceiver | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX13053 | 8 | R-PDSO-G8 | - | - | Negative | 3.35V | - | 72mA | - | - | 1Mbps | - | - | - | CANbus | - | 1/1 | - | - | Full | 70mV | - | 1 | - | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3224CAP T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | 8 | 0°C~70°C | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Transceiver | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | MAX3224 | 20 | - | - | 5.5V | - | 3.3/5V | - | 1mA | 150 ns | Receiver, Transceiver | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 500mV | 2 | 1 | No | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX208ECAG T Maxim Integrated | 21 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | - | 24 | EIA-232-E; TIA-232-E; V.28 | 16 | 0°C~70°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | MAX208 | 24 | - | - | 5V | - | 5V | - | 20mA | 10 μs | Receiver, Transceiver | 120Kbps | - | NO | INVERTED | RS232 | SCHMITT TRIGGER | 4/4 | - | 4 | Full | 500mV | 4 | 1 | - | - | - | - | - | - | - | - | - | 8.2mm | 5.29mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX223EWI T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | EIA-232-E; TIA-232-E; V.28; V.24 | - | -40°C~85°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Tin (Sn) | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | NOT SPECIFIED | MAX223 | 28 | R-PDSO-G28 | Not Qualified | - | - | 5V | - | - | - | - | 250kbps | 3-STATE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 4/5 | 4 | 5 | Full | 500mV | - | - | - | 10000 ns | - | 10000 ns | 0.0016A | 10 V | - | - | 2.65mm | 17.9mm | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX208EEWG T Maxim Integrated | 38 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | EIA-232-E; TIA-232-E; V.28 | 16 | -40°C~85°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | MAX208 | 24 | - | - | 5V | - | 5V | - | 20mA | 10 μs | Receiver, Transceiver | 120Kbps | - | NO | INVERTED | RS232 | SCHMITT TRIGGER | 4/4 | - | 4 | Full | 500mV | 4 | 1 | - | - | - | - | - | - | - | - | 2.65mm | - | 7.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX234CWE T Maxim Integrated | 6000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | 8 | 0°C~70°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Driver | Matte Tin (Sn) | EXTERNAL CHARGE PUMP | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | 30 | MAX234 | 16 | - | - | 5V | - | 5V | - | 15mA | 10 μs | - | 120Kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 4/0 | - | - | - | - | 4 | - | - | - | - | 10000 ns | - | 10 V | - | - | 2.65mm | 10.3mm | 7.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX14783EGUA T Maxim Integrated | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | - | EAR99 | Transceiver | - | - | - | 3V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | MAX14783 | - | - | - | - | - | - | - | - | - | Receiver | 42Mbps | - | - | - | RS422, RS485 | - | 1/1 | - | - | Half | 10mV | - | - | - | - | Half Duplex | - | - | - | - | 1 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX3225EAP T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | 8 | -40°C~85°C | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Transceiver | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | MAX3225 | 20 | - | - | 5.5V | - | 3.3/5V | - | 1mA | 150 ns | Receiver, Transceiver | 1Mbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 500mV | 2 | 1 | No | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX222EWN T Maxim Integrated | 5300 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | YES | - | EIA-232-E; TIA-232-E; V.28; V.24 | - | -40°C~85°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 18 | EAR99 | Transceiver | Tin (Sn) | EXTERNAL CHARGE PUMP | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 1.27mm | 30 | MAX222 | 18 | R-PDSO-G18 | Not Qualified | - | - | 5V | - | - | - | - | 250kbps | 3-STATE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | - | - | 1000 ns | - | 3500 ns | 0.0032A | 10 V | 0.00004A | - | 2.65mm | 11.55mm | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX13234EETP T Maxim Integrated | 4700 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | - | 20 | - | 8 | -40°C~85°C | Tape & Reel (TR) | 2012 | - | - | Active | 1 (Unlimited) | 20 | EAR99 | Transceiver | - | - | - | 3V~5.5V | QUAD | - | - | - | - | 0.635mm | - | MAX13234 | - | - | - | 5.5V | - | 3.3/5V | - | 1mA | 150 ns | Receiver, Transceiver | 250kbps | - | NO | - | RS232 | - | 2/2 | - | - | Full | 500mV | 2 | 1 | Yes | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX203EWP TG36 Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | 8 | -40°C~85°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Transceiver | Matte Tin (Sn) | INTERNAL CHARGE PUMP | - | 4.75V~5.25V | DUAL | GULL WING | 225 | 2 | 5V | - | 20 | MAX203 | 20 | - | Not Qualified | 5V | - | - | - | 15mA | 10 μs | Receiver, Transceiver | 120Kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 500mV | 2 | 1 | - | - | - | - | - | - | - | - | - | - | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX239CWG Maxim Integrated | 88 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | EIA-232-E; TIA-232-E; V.28; V.24 | - | 0°C~70°C | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Transceiver | Matte Tin (Sn) | EXTERNAL CHARGE PUMP; TRISTATABLE RECEIVERS | 8542.39.00.01 | 5V 7.5V~13.2V | DUAL | GULL WING | 260 | 3 | 5V | 1.27mm | 30 | MAX239 | 24 | R-PDSO-G24 | Not Qualified | - | - | 512V | - | - | - | - | 120Kbps | TOTEM-POLE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 3/5 | 3 | 5 | Full | 500mV | - | - | - | 10000 ns | - | 10000 ns | 0.0016A | 10 V | - | - | 2.65mm | 15.4mm | 7.5mm | - | - | ROHS3 Compliant | Lead Free |