- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Package / Case
- Packaging
- Published
- Data Rate
- Mounting Type
- Number of Drivers/Receivers
- Operating Temperature
- Protocol
- Type
Attribute column
Manufacturer
Maxim Integrated Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Interface Standards | Number of I/Os | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Operating Supply Voltage | Power Supplies | Voltage | Interface | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Propagation Delay | Logic Function | Data Rate | Output Characteristics | Differential Output | Output Polarity | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | ESD Protection | Receive Delay-Max | Simplex/Duplex | Transmit Delay-Max | Output Low Current-Max | Number of Receivers | Out Swing-Min | High Level Input Current-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX3089CSD Maxim Integrated | 99998 | - | Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | 0°C~70°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Transceiver | - | - | 667mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX3089 | 14 | - | - | 13V | 5V | 5V | 5V | RS-422, RS-485 | - | 375μA | 1μA | - | - | - | 10Mbps | - | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 100mV | - | 1 | No | 200 ns | - | - | 0.004A | - | 2 V | - | 1.5mm | - | 8.75mm | 4mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX490ECSA Maxim Integrated | 200 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 540.001716mg | - | - | 0°C~70°C | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | Transceiver | Matte Tin (Sn) | - | 471mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX490 | 8 | - | - | 3V | 5V | 5V | 5V | RS-422, RS-485 | 300μA | - | - | - | 60 ns | Receiver, Transceiver | 2.5Mbps | TOTEM-POLE | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 70mV | - | 1 | - | - | Full Duplex | - | 0.004A | - | - | 0.000002A | 1.5mm | - | 5mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX1484EUB Maxim Integrated | In Stock |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | - | -40°C~85°C | Tube | 1997 | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | 30 | MAX1484 | 10 | - | - | - | 5V | 5V | - | RS-422, RS-485 | - | 600μA | - | - | - | Receiver, Transceiver | 12Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 70mV | - | 1 | - | - | - | 60 ns | 0.004A | - | 2 V | 0.000002A | 965μm | - | 3.15mm | 3.15mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX487ESA Maxim Integrated | 60 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | -40°C~85°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | NOT SPECIFIED | MAX487 | 8 | - | Not Qualified | - | - | 5V | - | - | - | - | - | - | - | - | 250kbps | 3-STATE | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 70mV | - | - | - | 2000 ns | - | 2000 ns | 0.004A | - | 1.5 V | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3087EESA Maxim Integrated | 50 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -40°C~85°C | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX3087 | 8 | - | - | - | 5V | 5V | - | RS-422, RS-485 | - | 600μA | - | - | - | - | 10Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 100mV | - | 1 | - | - | Full Duplex | 60 ns | 0.004A | - | 2 V | - | 1.5mm | - | 5mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX490CUA Maxim Integrated | 3726 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | 0°C~70°C | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | Transceiver | Matte Tin (Sn) | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX490 | 8 | - | - | - | 5V | 5V | - | RS-422, RS-485 | - | 500μA | - | - | - | Receiver, Transceiver | 2.5Mbps | TOTEM-POLE | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 70mV | - | 1 | - | - | Full Duplex | 60 ns | 0.004A | - | - | 0.000002A | - | - | 4.9mm | 3.9mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3097EESE Maxim Integrated | 136 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 665.986997mg | - | - | -40°C~85°C | Tube | 2000 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Receiver | Matte Tin (Sn) | - | 696mW | 3V~5.5V | DUAL | GULL WING | 260 | 3 | 5V | 1.27mm | 30 | MAX3097 | 16 | - | - | 7.3V | - | - | - | RS-422, RS-485 | 4mA | - | - | - | 75 ns | - | 32Mbps | - | - | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 0/3 | - | - | - | 40mV | - | - | - | 85 ns | - | - | - | 3 | - | - | 1.5mm | - | 10mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX13052ESA Maxim Integrated | 17 | - | Datasheet | 6 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 540.001716mg | - | - | -40°C~85°C | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | Transceiver | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX13052 | 8 | - | - | - | 5V | - | - | - | 12.5mA | - | - | 72mA | - | - | 1Mbps | - | - | - | CANbus | - | 1/1 | - | - | Full | 70mV | - | 1 | - | - | - | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX1480BCPI Maxim Integrated | 1761 | - | Datasheet | 6 Weeks | - | Tin | Through Hole | Through Hole | 28-DIP (0.600, 15.24mm) | - | 28 | 4.190003g | - | - | 0°C~70°C | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 28 | Through Hole | EAR99 | Transceiver | - | COMMON I/O; ISOLATED DATA INTERFACE | 727mW | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 2.54mm | 30 | MAX1480B | 28 | - | - | - | 5V | 5V | - | RS-422, RS-485 | 95mA | 35mA | - | - | - | - | 250kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | Half | 70mV | - | - | No | 3000 ns | Half Duplex | 3000 ns | - | 1 | - | - | 5.08mm | - | 37.34mm | 14.61mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3161EEAG Maxim Integrated | 8518 |
| Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | - | 24 | - | - | - | -40°C~85°C | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | Transceiver | - | - | 640mW | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | MAX3161 | 24 | - | - | 13.2V | - | 3.3/5V | - | RS-232, RS-422, RS-485 | - | 6mA | - | - | 150 ns | - | 10Mbps | - | YES | - | RS232, RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 2/2 | - | 1 | Full | 500mV | 2 | 1 | - | - | Full Duplex | 800 ns | - | - | - | - | 1.78mm | - | 8.33mm | 5.38mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX1490EBEPG Maxim Integrated | 214 | - | Datasheet | 8 Weeks | - | - | Through Hole | Through Hole | 24-DIP (0.600, 15.24mm) | - | 24 | 3.740011g | - | - | -40°C~85°C | Tube | 2001 | e3 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | Transceiver | Tin (Sn) | - | 696mW | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 2.54mm | 30 | MAX1490 | 24 | - | - | - | 5V | - | - | RS-422, RS-485 | 125mA | - | - | - | - | - | 160Kbps | - | YES | - | RS422, RS485 | - | 1/1 | 1 | 1 | Full | 70mV | - | 1 | - | - | Full Duplex | - | - | - | - | - | 4.45mm | - | 32.26mm | 14.61mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX1480ACPI Maxim Integrated | 3754 | - | Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | 28-DIP (0.600, 15.24mm) | - | 28 | 4.190003g | - | - | 0°C~70°C | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | Transceiver | Tin (Sn) | COMMON I/O; ISOLATED DATA INTERFACE | 727mW | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 2.54mm | 30 | MAX1480A | 28 | - | - | - | 5V | 5V | - | RS-422, RS-485 | 120mA | - | - | - | - | - | 2.5Mbps | - | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 70mV | - | 1 | - | 225 ns | Half Duplex | 275 ns | - | - | - | - | 5.08mm | - | 37.34mm | 14.61mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX1490BEPG Maxim Integrated | 1450 | - | Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | 24-DIP (0.600, 15.24mm) | - | 24 | 3.740011g | - | - | 0°C~70°C | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | Transceiver | TIN | COMMON I/O; ISOLATED DATA INTERFACE | 696mW | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 2.54mm | 30 | MAX1490 | 24 | - | - | - | 5V | 5V | - | RS-422, RS-485 | 125mA | 130mA | - | - | - | - | 250kbps | TOTEM-POLE | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | Full | 70mV | - | - | - | 3000 ns | Full Duplex | 3000 ns | - | 1 | - | - | 5.08mm | - | 32.26mm | 14.61mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX1490AEPG Maxim Integrated | 300 | - | Datasheet | 8 Weeks | - | - | Through Hole | Through Hole | 24-DIP (0.600, 15.24mm) | - | 24 | - | - | - | -40°C~85°C | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | Transceiver | MATTE TIN | COMMON I/O; ISOLATED DATA INTERFACE | 696mW | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | MAX1490 | 24 | - | - | - | 5V | 5V | - | RS-422, RS-485 | - | 150mA | - | - | - | - | 2.5Mbps | TOTEM-POLE | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 70mV | - | 1 | - | 225 ns | Full Duplex | 275 ns | - | - | - | - | - | 5.08mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX3161ECAG Maxim Integrated | 25 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | - | 24 | 220.105698mg | - | - | 0°C~70°C | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | MAX3161 | 24 | - | - | - | - | 3.3/5V | - | RS-232, RS-422, RS-485 | 2.8mA | - | - | - | - | - | 10Mbps | - | YES | - | RS232, RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 2/2 | - | 1 | Full | 500mV | 2 | 1 | - | - | Full Duplex | 800 ns | - | - | - | - | 1.78mm | - | 8.33mm | 5.38mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3243ECWI T Maxim Integrated | 1000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | - | 16 | 0°C~70°C | Tape & Reel (TR) | 1998 | e3 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 3 | 3.3V | - | - | MAX3243 | 28 | - | - | - | 5.5V | - | - | - | - | 1mA | - | - | 300 ns | Receiver, Transceiver | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 3/5 | - | - | Full | 300mV | 3 | 1 | - | - | - | - | - | 5 | 5 V | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3120EUA T Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 1998 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | MAX3120 | 8 | - | - | - | 5.5V | - | - | - | - | - | - | - | - | - | 235Kbps | - | - | - | Infrared (IRDA) | - | 1/1 | - | - | Full | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX205EEPG G36 Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | 24-DIP (0.600, 15.24mm) | - | 24 | - | - | 20 | -40°C~85°C | Tube | 2009 | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | Transceiver | - | - | - | 4.75V~5.25V | - | - | 225 | - | - | - | 20 | MAX205 | - | - | - | - | 5V | - | - | - | - | 20mA | - | - | 10 μs | Receiver, Transceiver | 120Kbps | - | - | - | RS232 | - | 5/5 | - | - | Full | 500mV | 5 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX13182EESD Maxim Integrated | 50000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | EIA-485; EIA-422 | - | -40°C~85°C | Tube | 2008 | e3 | yes | Obsolete | 1 (Unlimited) | 14 | - | EAR99 | Transceiver | MATTE TIN | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX13182 | 14 | - | - | - | 5V | 5V | - | - | - | 2mA | - | - | - | Receiver, Transceiver | 250kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | Full | 100mV | - | 1 | - | 75 ns | Full Duplex | - | - | - | - | - | 1.5mm | - | 8.75mm | 4mm | No | - | ROHS3 Compliant | - | ||
![]() MAX14783EAUA Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | EIA-422; EIA-485 | - | -40°C~125°C | Tube | 2013 | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Transceiver | - | - | 387mW | 3V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | MAX14783 | - | R-PDSO-G8 | - | - | 5.5V | - | - | - | - | 1.9mA | - | - | - | - | 42Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | - | 1 | Half | 10mV | 1 | - | - | 25 ns | Half Duplex | 20 ns | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |