- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Package / Case
- Packaging
- Published
- Data Rate
- Mounting Type
- Number of Drivers/Receivers
- Operating Temperature
- Protocol
- Type
Attribute column
Manufacturer
Maxim Integrated Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Manufacturer Package Identifier | Interface Standards | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Operating Supply Voltage | Power Supplies | Interface | Operating Supply Current | Nominal Supply Current | Output Current | Propagation Delay | Logic Function | Data Rate | Output Characteristics | Supply Type | Differential Output | Output Polarity | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Screening Level | Dual Supply Voltage | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | ESD Protection | Receive Delay-Max | Negative Supply Voltage-Nom | Simplex/Duplex | Transmit Delay-Max | Supply Voltage1-Nom | Output Low Current-Max | Number of Receivers | Out Swing-Min | Number of Transmitters | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX3061EEKA#TG16 Maxim Integrated | 400 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | e3 | no | Obsolete | 1 (Unlimited) | - | EAR99 | Transceiver | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 245 | 1 | 5V | 0.65mm | 30 | MAX3061 | 8 | - | - | - | 5V | - | - | - | - | - | - | - | 500kbps | - | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | - | 1 | Half | 100mV | - | - | Yes | - | - | Half Duplex | - | - | - | - | - | 1 | - | - | 2.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 5962-8987701EA Maxim Integrated | In Stock | - | Datasheet | 22 Weeks | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | NO | - | - | - | - | - | Military grade | -55°C~125°C | Tube | 2000 | e0 | no | Active | 1 (Unlimited) | - | EAR99 | Transceiver | Tin/Lead (Sn/Pb) | EXTERNAL CHARGE PUMP | - | - | - | DUAL | - | 240 | 2 | 5V | - | 20 | - | 16 | R-GDIP-T16 | Not Qualified | - | 5V | 5V | - | - | - | - | - | Receiver | 120Kbps | TOTEM-POLE | - | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | 2 | MIL-STD-883 | - | 2 | - | 500mV | - | - | - | 10000 ns | - | - | - | - | - | - | 10 V | 2 | - | 5.08mm | - | - | - | - | RoHS Compliant | - | ||
![]() MAX238EWG Maxim Integrated | 1500 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | 24 | - | - | - | - | - | -40°C~85°C | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Transceiver | Matte Tin (Sn) | EXTERNAL CHARGE PUMP | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | 30 | MAX238 | 24 | - | Not Qualified | - | - | 5V | - | - | - | - | - | - | 120Kbps | TOTEM-POLE | - | NO | INVERTED | RS232 | SCHMITT TRIGGER | 4/4 | 4 | - | - | 4 | Full | 500mV | - | - | - | 10000 ns | - | - | 10000 ns | - | 0.0016A | - | 10 V | - | - | 2.65mm | 15.4mm | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX14880AWE Maxim Integrated | 306 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | - | -40°C~125°C | Tube | - | - | - | Active | 1 (Unlimited) | - | EAR99 | Transceiver | - | - | 8542.39.00.01 | - | 1.71V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | MAX14880 | - | - | - | - | - | - | - | - | - | - | - | - | 1Mbps | - | - | - | - | CANbus | - | 1/1 | - | - | - | - | - | 125mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX3483AEASA Maxim Integrated | 450 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | -40°C~125°C | Tube | 1995 | - | - | Active | 1 (Unlimited) | - | EAR99 | Transceiver | - | - | - | - | 3V~3.6V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | MAX3483 | - | - | - | - | - | - | RS-422, RS-485 | - | - | - | - | - | 250kbps | - | - | - | - | RS422, RS485 | - | 1/1 | - | - | - | - | Half | 10mV | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MAX3098EACEE Maxim Integrated | 25000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | 288.002805mg | - | - | - | - | 0°C~70°C | Tube | 2000 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Receiver | Tin (Sn) | - | - | 667mW | 3V~5.5V | DUAL | GULL WING | 260 | 3 | 5V | - | 30 | MAX3098 | 16 | - | - | 7.3V | - | - | RS-422, RS-485 | 4mA | - | - | 75 ns | - | 32Mbps | - | - | - | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 0/3 | - | - | - | - | - | 40mV | - | - | - | 85 ns | - | - | - | - | - | 3 | - | - | - | - | 4.89mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3314ECSA Maxim Integrated | 9 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | S8+4 | EIA-232 | 4 | - | 0°C~70°C | Tube | 2001 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | ±4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX3314 | 8 | - | - | - | 5V | - | - | - | 100μA | - | 150 ns | Receiver, Transceiver | 460Kbps | - | - | NO | - | RS232 | SCHMITT TRIGGER | 1/1 | 1 | - | 5V | 1 | Full | 500mV | - | 1 | - | - | -5V | - | - | - | - | - | - | - | - | - | - | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() MAX13051ASA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 506.605978mg | - | - | - | - | -40°C~125°C | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX13051 | 8 | - | - | - | 5V | 5V | CAN | 15mA | - | - | - | - | 1Mbps | - | - | - | - | CANbus | - | 1/1 | - | - | - | - | Full | 70mV | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 4.9mm | 3.9mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3453EETE T Maxim Integrated | 3802 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-WFQFN Exposed Pad | YES | - | - | - | GENERAL PURPOSE | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 1.65V~3.6V | QUAD | NO LEAD | 260 | 1 | - | 0.5mm | NOT SPECIFIED | MAX3453 | 16 | S-XQCC-N16 | Not Qualified | - | - | 1.8/3.35V | - | - | - | - | - | - | 12Mbps | - | - | YES | - | USB 2.0 | DIFFERENTIAL | 1/1 | 1 | - | - | 1 | Half | 250mV | - | - | - | 22 ns | - | - | 18 ns | 5V | 0.002A | - | - | - | - | 0.8mm | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3460ESD Maxim Integrated | 5416 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | - | -40°C~85°C | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 667mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX3460 | 14 | - | - | 13V | 5V | 5V | RS-422, RS-485 | - | 2.5mA | 250mA | 20 ns | Receiver, Transceiver | 20Mbps | - | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | - | 1 | Full | 50mV | - | 1 | - | - | - | Full Duplex | - | - | 0.004A | - | - | - | - | - | 8.65mm | 3.9mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX3291CSD Maxim Integrated | 1274 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | EIA-422; EIA-485 | - | - | 0°C~70°C | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Transceiver | Tin (Sn) | - | - | 695mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX3291 | 14 | - | - | - | 5V | 5V | - | - | 3mA | - | - | Receiver, Transceiver | 10Mbps | - | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | - | 1 | Full | 35mV | - | 1 | - | 85 ns | - | Full Duplex | 65 ns | - | 0.004A | - | 2.4 V | - | - | - | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() MAX201CWE Maxim Integrated | 1000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | 8 | - | 0°C~70°C | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | EXTERNAL CHARGE PUMP | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | MAX201 | 16 | - | - | - | - | - | RS-232 | - | 20mA | - | 4 μs | Receiver, Transceiver | 120Kbps | TOTEM-POLE | - | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | - | - | - | 2 | Full | 500mV | 2 | 1 | - | - | - | - | - | 12V | - | - | - | - | - | - | - | 7.5mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX206ECWG Maxim Integrated | 30 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | - | - | 14 | - | 0°C~70°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 3 | 5V | - | - | MAX206 | 24 | - | - | - | 5V | 5V | - | - | 20mA | - | 10 μs | Receiver, Transceiver | 120Kbps | - | - | NO | INVERTED | RS232 | SCHMITT TRIGGER | 4/3 | - | - | - | - | Full | 500mV | 4 | 1 | - | - | - | Full Duplex | - | - | - | 3 | - | - | - | 2.65mm | - | 7.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX239ENG Maxim Integrated | 9500 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24 | - | - | - | 16 | - | -40°C~85°C | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Transceiver | Matte Tin (Sn) | EXTERNAL CHARGE PUMP; TRISTATABLE RECEIVERS | - | - | 5V 7.5V~13.2V | DUAL | - | 260 | 3 | 5V | - | - | MAX239 | 24 | - | - | - | 13.2V | - | - | - | 1mA | - | 10 μs | Receiver, Transceiver | 120Kbps | TOTEM-POLE | - | NO | INVERTED | RS232 | SCHMITT TRIGGER | 3/5 | - | - | - | - | Full | 500mV | 3 | 1 | - | - | - | Full Duplex | - | - | - | 5 | - | - | - | - | - | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX208ECWG Maxim Integrated | 90 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | 24 | - | - | EIA-232-E; TIA-232-E; V.28 | - | - | 0°C~70°C | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | NOT SPECIFIED | MAX208 | 24 | - | Not Qualified | - | - | 5V | - | - | - | - | - | - | 120Kbps | - | - | NO | INVERTED | RS232 | SCHMITT TRIGGER | 4/4 | 4 | - | - | 4 | Full | 500mV | - | - | - | 10000 ns | - | - | - | - | 0.0016A | - | 10 V | - | - | 2.65mm | 15.4mm | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX230EPP Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | - | EIA-232-E; TIA-232-E; V.28; V.24 | 10 | - | -40°C~85°C | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Driver | Matte Tin (Sn) | EXTERNAL CHARGE PUMP | - | - | 4.5V~5.5V | DUAL | - | 260 | 5 | 5V | - | 30 | MAX230 | 20 | - | - | - | 5V | 5V | - | - | 15mA | - | 10 μs | - | 250kbps | - | - | NO | - | RS232 | SCHMITT TRIGGER | 5/0 | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | 26.16mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX206EEAG Maxim Integrated | 25000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | - | - | - | EIA-232-E; TIA-232-E; V.28 | - | - | -40°C~85°C | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 3 | 5V | 0.65mm | NOT SPECIFIED | MAX206 | 24 | R-PDSO-G24 | Not Qualified | - | - | 5V | - | - | - | - | - | - | 120Kbps | - | - | NO | INVERTED | RS232 | SCHMITT TRIGGER | 4/3 | 4 | - | - | 3 | Full | 500mV | - | - | - | 10000 ns | - | - | - | - | 0.0016A | - | 10 V | - | - | 1.99mm | 8.2mm | 5.29mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3318ECAP Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | 453.59237mg | - | - | - | - | 0°C~70°C | Tube | 2000 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Transceiver | TIN | - | - | - | 2.25V~3V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.65mm | 30 | MAX3318 | 20 | - | - | - | 2.5V | - | - | 1mA | - | - | - | Receiver, Transceiver | 460Kbps | - | Single | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | - | - | - | - | Full | 300mV | 1 | - | - | - | - | Full Duplex | - | - | - | 2 | - | - | 1.78mm | - | 7.33mm | 5.38mm | No | - | ROHS3 Compliant | - | ||
![]() MAX3464CSA Maxim Integrated | 98 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | 0°C~70°C | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX3464 | 8 | - | - | - | 5V | 5V | RS-422, RS-485 | - | 4mA | - | - | - | 20Mbps | - | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | - | 1 | Half | 50mV | - | 1 | - | 20 ns | - | Half Duplex | 20 ns | - | 0.004A | - | - | - | - | - | 4.9mm | 3.9mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX206ECAG Maxim Integrated | 37 |
| Datasheet | 9 Weeks | - | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | 24 | - | - | EIA-232-E; TIA-232-E; V.28 | - | - | 0°C~70°C | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 3 | 5V | 0.65mm | NOT SPECIFIED | MAX206 | 24 | - | Not Qualified | - | - | 5V | - | - | - | - | - | - | 120Kbps | - | - | NO | INVERTED | RS232 | SCHMITT TRIGGER | 4/3 | 4 | - | - | 3 | Full | 500mV | - | - | - | 10000 ns | - | - | - | - | 0.0016A | - | 10 V | - | - | 1.99mm | 8.2mm | 5.29mm | - | - | ROHS3 Compliant | Lead Free |